-
Supplier: RS Components, Ltd.
Description: nVent SCHROFF 27230-188 Rack Panel
-
Supplier: Accuris
Description: CONNECTOR, RACK AND PANEL, SPRING LOADED MOUNTING ASSEMBLY
-
Supplier: Accuris
Description: INSERT ARRANGEMENTS FOR MIL-C-83733 RACK TO PANEL CONNECTORS, SHELL SIZE A
-
-
Supplier: Accuris
Description: INSERT ARRANGEMENTS FOR MIL-C-83733 RACK TO PANEL CONNECTORS, SHELL SIZE B
-
Supplier: TE Connectivity
Description: Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Clinch Nut Quantity : 6 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type
- Contact Size (AWG): 5 AWG
-
Supplier: Accuris
Description: INTERFACE STANDARD INSERT ARANGMENTS FOR MIL-DTL-83733 RACK AND PANEL CONNECTORS SHELL SIZE A
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 994288-HSIP188 Category: Boxes, Enclosures, Racks>Rack Components Series: HMESIP Type: Panel, Side Color: Unpainted Package: Bulk For Use With/Related Products: HME Series Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Dimension:
-
Supplier: TE Connectivity
Description: 1.27 MICM [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Crimp Type : Hex Ferrule Material : Copper Ferrule Plating Material : Gold Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Other Dielectric
- Features: RoHS
-
Supplier: DigiKey
Description: "Metal, Steel Panel, Inner 66.772"" L x 27.520"" W x 0.750"" H (1696.00mm x 699.00mm x 19.00mm) Unpainted"
-
Supplier: DigiKey
Description: FILLER PANEL KIT 800MM 1800M
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 bus. If a single 6-stub coupler is required, use a jumper to connect pins 6 and 8, as well as pins 19 and 20. For all configurations, only one termination is required at the end of the coupler for proper MIL-STD-1553. This is the base dual 3-Stub coupler,
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks.
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 bus. If a single 6-stub coupler is required, use a jumper to connect pins 6 and 8, as well as pins 19 and 20. For all configurations, only one termination is required at the end of the coupler for proper MIL-STD-1553. This coupler is mounted to a standard PC
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 bus. If a single 6-stub coupler is required, use a jumper to connect pins 6 and 8, as well as pins 19 and 20. For all configurations, only one termination is required at the end of the coupler for proper MIL-STD-1553. This coupler is mounted to a standard 3U
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: TDK-Lambda Europe GmbH
Description: Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option Easy Auto-configuring Parallel System for
- DC Output Voltage: 80 volts
- DC Output Current: 188 amps
- DC Output Power: 15,040 watts
- Type: Programmable Power Supply
-
Supplier: Microwave Photonic Systems, Inc.
Description: Downlink (DL) transmission path within MIL-SATCOM terminals. The integrated microprocessor provides monitor and control of the system performance parameters allowing the operator to dynamically execute signal path adjustments. Adjustments are achieved through the use of front panel
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS485
- Mounting: Rack Mount
- Category: Transmitter
-
Supplier: Allied Electronics, Inc.
Description: Cabinet Rack, 51.25 in. External Height, 24.188 in. External Width, 32.625 in. External Depth Here are electronic enclosures that do more than house equipment. The sheer square line of the Series 2000, its symmetrical styling is the result of experience and perception Bud designers
-
Supplier: Acnodes Corporation
Description: 9U rackmount military grade monitor 21.5 inch 1920 x 1080 Full HD industrial LCD monitor Designed for standard 22" wide rack cabinets VGA + DVI video input, option for DP, HDMI, or BNC input Option for Resistive or Capacitive type touch screen MIL-STD-810G compliance for
- General Features: Panel Mount
-
Supplier: TDK-Lambda Europe GmbH
Description: The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg
- DC Output Voltage: 40 volts
- DC Output Current: 188 amps
- DC Output Power: 7,520 watts
- Type: Programmable Power Supply
-
Supplier: ELMA Electronic Inc.
Description: removable side, top panel, bottom panel and doors Integrated cable management, power conditioning and cooling options Standards Meet: NEBS Leval 3 zone 4 - Seismic GR-63-CORE MIL-STD: 901D - Shipboard shock/vib MIL-STD: 810F Shock MIL-STD: 167
- Rack Height: 12 to 44 U
- Mounting Type: Free Standing Cabinet
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: ELMA Electronic Inc.
Description: monitoring, fan fail and over temp 500-1200 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE, MIL-STD-704E, MIL-STD-1275A,
- ISA Slots: 4 to 20
- PCI Slots: 4 to 20
- Backplane Bus: ISA / EISA, PCI
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: optional) MIL grade components Front mounted LEDs for; voltage monitoring, fan fail and over temp 500 to 2000 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE,
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: cards optional) MIL grade components Front mounted LEDs for; voltage monitoring, fan fail and over temp 500 to 2000 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE,
- 6U VME / VXI Slots: 12 to 20
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Screen Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any lighting conditions. Standard Features Auto Sensing NTSC/PAL (3) Composite Video Input
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount External VAC 120/240 Power Supply LED Backlight Internal Heaters
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: (1024 x 768) LED Backlight (1000:1 Dimming Ratio) Internal Heaters Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19" Rack Mount
- Features: Flat Panel Monitor
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/Mil two-slot, 3U CompactPCI chassis for mobile military applications Rugged/Mil Two-slot, 3U CompactPCI Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure for Conduction-cooled
-
Supplier: TMP Pro Distribution
Description: The economical Atlas Sound 240-18 cabinet is 22 5/16" wide, 18 1/2" deep, and contains 40RU vertical panel spaces. The 240-18 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels,
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: TMP Pro Distribution
Description: The economical Atlas Sound 240-30 cabinet is 22 5/16" wide, 30" deep, and contains 40RU vertical panel spaces. The 240-30 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels, mounting
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: TMP Pro Distribution
Description: The economical Atlas Sound 240-25 cabinet is 22 5/16" wide, 25 1/2" deep, and contains 40RU vertical panel spaces. The 240-25 cabinet includes one pair of 11 ga. CRS adjustable mounting rails. The series is constructed of 16 ga. CRS and include base, top panel, side panels,
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and Lightweight for Two (2) Standard ANSI/VITA 30.1-2002 Conduction-cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance,
Find Suppliers by Category Top
Featured Products Top
-
. ITT Cannon Trident Multiway Rack & Panel Connectors RECTANGULAR CONNECTORS RATED TO IP40 ITT Cannon Trident Multiway connectors are a family of cost-effective rectangular connectors tested to MIL-STD-202 and IEC 512, designed for exceptional performance (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
-4 (immunity), and is designed to meet the MIL-STD-461F/G CS101, CS114 (Army Ground), CS115, CS116 immunity standard. More information can be obtained on the (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Integrated Monitoring and Power Control Subsystem (IMPCS), Transportable Network Terminal Operating Subsystem (TNTOS)
Modes: MIL - STD - 188 -166/167 and Single Channel Per Carrier (SCPC) IF: 70 + 18 MHz Input … … 63 Hz Hot swap: both CCMs support hot swap Size: 483 mm rack mountable chassis Interface connectors … … I/O connections at rear panel Temperature range: 0 to …
-
RT7700H HF SDR transceiver
… via software Data modem: integrated MIL-STD-188-110B, which includes error correction (FEC) ALE modem: integrated MIL - STD - 188 -141B COMSEC/ECCM: integrated high … … encryption option with front panel quick-connect key fill … … Format: desk top or rack -mountable (4U) Environment: temperature …
-
HF Messenger™/MDM-Q9604
… PS/2 (option) Video: VGA/SVGA standard 15-pin video port (option) Embedded control: Front panel or Linux X … RS-422/423, MIL - STD - 188 -114 via synchronous/ asynchronous serial port; 10/100 Base-T (IEEE 802.3U compatible) via Ethernet port … … closure, open collector, and 6 V with each audio channel Mounting: Desktop PC case, 19-inch rack Dimensions: 440 × 406 …
-
GA-123A HF data modem
The local control is a vacuum fluorescent control assembly mounted on the front panel . Features include: MIL - STD - 188 -110A single-tone waveform; STANAG 4285/4289; programmable FSK; operator configurable data interfaces; local and remote control … … interference suppression; full-duplex operation; 9,600 bits/s waveform, diversity reception on single-tone modes and rack -mount kit for side …
-
LANDSEC™ FCR1100 HF transceiver
The FCR1100 is a rack -mounted HF radio member of the family and is designed for static … … tamper-proof QCM-R module for full INFOSEC and TRANSEC autonomy CNIS Link-ZA Compliant Tactical Data Link using STANAG 5066 Support of data according to MIL - STD - 188 -110A and STANAG 4285 … … text messaging from front panel Local and networked remote …
-
GA-540 TADIL-A/Link 11 Serial Data Link Translator (SDLT)
The GA-540 serial interface to the encryption device meets the Airborne Tactical Data System (ATDS) interface requirements of MIL - STD - 188 -203-1A, Appendix D2. The GA-540 is produced as a 483 mm rack -mountable unit, a 1/4 ATR Short unit … … rack-mounted and ATR units include a power supply, built-in-test indicator and panel -mounted connectors.
-
ACX53 secure data switch
The ACX53 is a secure, ruggedised, rack -mounted unit designed for no-patch switching of data circuits … Features include balanced data lines to MIL - STD - 188 -114; two unbalanced control lines per port; data port isolation of more than 80 … … polarity setting for each signal of all ports; connection via DB25 connectors on rear panel ; and BITE via DB15 …
Indicates content that may require registration and/or purchase.