-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: Heilind Electronics, Inc.
Description: MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available with straight 45 and
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: Everlube Products
Description: Everlube 810 is a thermally cured, MoS2/Graphite based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 810 also provides a low coefficient of friction, very good wear life, and
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
-
Supplier: Newark, An Avnet Company
Description: 62GB-810-16
-
Supplier: Newark, An Avnet Company
Description: 62GB-810-12
-
Supplier: Newark, An Avnet Company
Description: 62GB-810-08
-
Supplier: Newark, An Avnet Company
Description: 62GB-810-18
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe Cuts,
- Inside Diameter (ID): 0.801 to 0.819 inch
- Cross-section: 0.068 to 0.074 inch
- Outside Diameter (OD): 0.952 inch
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
-
Supplier: Radiall
Description: SMA straight plug for RG505 QPL
- Frequency Range: 18 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: SMA
-
Supplier: PEI-Genesis
Description: ER 3C 3#16S SKT PLUG RTANG
- Gender: Male / Plug
-
Supplier: ELANTAS North America LLC
Description: ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of
- Use Temperature: 500 F
- Coeff. of Thermal Expansion (CTE): 23.333333333333332 µin/in-F
- Dielectric Strength: 2,000.0000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 4.4
-
Supplier: General Digital Corporation
Description: 507: Humidity up to 95% RH condensing MIL-STD-810, method 506, Procedure III: drip proof up to an inclination of 15° MIL-STD-810, method 501 Procedure II: operating temperature from 0° C to 60° C MIL-STD-810, method 508 and MIL-HDBK-454 Guideline 4
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: VPT, Inc.
Description: is to JESD22, MIL-STD-810, and MIL-STD-883. The VSCF1-28 is intended for smaller satellites in low earth orbits (LEO), and NASA Class D missions where the balance of cost and guaranteed performance is critical. The VSCF1-28 is well suited for space applications as it is a fully
- Rated Voltage: 50 volts
- Rated Current: 1 amps
- Minimum Insertion Loss: 55 dB
- Operating Temperature: -55 to 100 C
-
Supplier: Radwell International
Description: ROUTER, 100 MA, 9/36VDC, MIL-SPEC 810-F, IP64 RATED. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router
-
Supplier: Heilind Electronics, Inc.
Description: 4AWG HVYDTY RING 8-10 ST,STUD MIL SPC MS20659-144
- Connector Type: Military Connector
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 18 mA Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40° C to 85° C
- Sound Level: 81 to 92 dB
- Operating Voltage: 30 to 120 volts
- Operating Frequency: 4,500 Hz
- Supply Voltage: AC Voltage, DC / Battery
-
Supplier: Rantec Power Systems Inc.
Description: one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and MIL-STD-901 shock. Let us modify and
- DC Output Power: 600 watts
- DC Input Voltage: 28 to 270 volts
- Type: DC Power Supply
-
Supplier: LEMO USA, Inc.
Description: MIL-DTL-38999 requirements. The connectors are smaller in size for the same number of pins than standard MIL 38999 products. A threaded option allows mounting standard MIL-DTL-38999L back shell. The M series are identified with a laser engraved part number and production batch
- Number of Contacts: 2 to 114 #
- Connector Type: Audio / Video Connector, Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Rantec Power Systems Inc.
Description: 270VDC inputs, and between one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and MIL-STD-901
- Type: DC Power Supply
-
Supplier: Master Bond, Inc.
Description: EP39MAOHT is a good thermal conductor and superior electrical insulation properties. It also passes fungus resistance MIL-STD-810G.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: Visual Sound, Inc.
Description: Indoor/Outdoor Design - Meets IEC 529, IP44 & MIL810 Environmental Specs EV8L 8" Weatherized Cone High-Output LF Transducer DH2005 1" Exit True Compression Driver 100° x 100° Coverage Pattern 200W Continuous, 800W Peak Power Handling High Sensitivity, 121 dB Maximum SPL
-
Supplier: Douglas Electrical Components
Description: Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic
- Contact Size (AWG): 22 AWG
- Number of Contacts: 55 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic
- Contact Size (AWG): 16 AWG
- Number of Contacts: 21 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic
- Contact Size (AWG): 8 AWG
- Number of Contacts: 7 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic
- Contact Size (AWG): 22 AWG
- Number of Contacts: 100 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Kollmorgen Corporation
Description: International standard mount available Low-cog, low harmonic distortion magnetic designs. Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding. In
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Jasper Electronics, Inc.
Description: 200W-1500+W output power >0.99 line Power Factor Corrected typical at AC 115V High Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 to 54 volts
- DC Output Power: 300 watts
- Features: Hot Swappable
-
Supplier: Analytic Systems
Description: include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this AC Battery Charger.
- Input Voltage: 110 to 220 volts
- Charging Current: 22 amps
- Output Voltage: 12 to 32 volts
- Operating Temperature: -40 to 40 C
-
Supplier: Jasper Electronics, Inc.
Description: Density Agency approvals (see spec sheets for details) Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 12 to 54 volts
- DC Output Voltage: 12 to 54 volts
- DC Output Power: 300 watts
-
Description: tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Visual Sound, Inc.
Description: simplifies ordering and inventory tracking. *Iridite-plated steel grille with protective powder-coated finish for lasting durability *93.5 dB Sensitivity offers high-output capabilities & reduced amplification costs. *UL 1480 rev. 5, CE approval (EMC Directive 89/366/EEC, EN55020, EN55013),
-
Supplier: LEMO USA, Inc.
Description: Over molded plug is 25% shorter than standard LEMO Series Small plug diameters optimize tight-space integration High contact density – up to 32 contacts in a compact form Rugged & Reliable Performance MIL-STD-810H tested for shock, vibration, and environmental resistance IP68 sealing (20m/2h)
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: LEMO USA, Inc.
Description: Anthracite Aluminum for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M back shell
- Current Rating: 140 to 430 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: TMP Pro Distribution
Description: low-frequency response. Chassis Size: 381 mm (15") Color: Black Environmental Spec: IEC 529 IP24, MIL STD 810 Input Connections: 2 Neutrik® NL8 Speaker Type: Line Arrays Speaker Type: Subs Frequency Response (-3 dB): 40 - 400 Hz Frequency Response (-10 dB): 30 - 400 Hz
- Speaker Size: 15 inch
- Application: Music / Audio Systems
-
Supplier: Analytic Systems
Description: except when the display button is pressed. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this DC Battery Charger.
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
. M - Rugged Ratchet coupling LEMO lightweight, compact, high vibration resistant (Mil STD 202 & 810F), IP68 screw locking connector Transportation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
MIL-STD-810 DoD Test Method Standard, Environmental Engineering Considerations and Laboratory Tests Although originally designed for military applications, many aerospace, automotive, electronics, and commercial industries also use MIL-STD-810 to prove (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
requirements of MIL-S-901 with little difficulty. MIL-STD-810 Testing: This deals with Environmental Engineering Considerations and Laboratory Tests, which include shock testing and vibration testing. MIL-STD-810 talks about a vast range (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
testing along with standard testing types. At E-Labs, we test to Military Specifications including RTCA/DO-160, MIL-STD-167-1, MIL-S-901, MIL-STD-810, and Commercial (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
for all your testing needs. These Vibration Test Chambers provide combined temperature, vibration, and optional humidity environments, meeting specifications such as Mil Standard 810 and various commercial automotive test standards. Discover the Weiss Technik difference by visiting: https://weiss-na.com/product/ev-serie... (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
MIL-STD-810 (for temperature extremes, humidity, salt fog, vibration, and mechanical shock), MIL-STD-461 (electromagnetic interference control), IP68 sealing, and extended service life exceeding tens of millions of revolutions. They support seamless transmission of high-power currents, sensitive (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requirements of MIL-S-901 with little difficulty. MIL-STD-810 Testing: This deals with Environmental Engineering Considerations and Laboratory Tests, which include shock testing and vibration testing. MIL-STD-810 talks about a vast range (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
. Product is rapidly transferred between the hot and cold chamber creating a temperature shock of the specimens. These thermal shock chambers meet a variety of test specifications including Mil-Std 810, Mil-Std 883, IEC 60068-2-14, JEDEC and a variety of commercial test standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
's commitment to quality ensures that our products will satisfy the following industry standards: MIL-STD-810, MIL-STD-167, MIL-S-901, MIL-E-5400, STANAG-042, BV43-44 and DEF-STND 0755. Enidine's WRI products are ideally suited for a broad range of applications. If a standard solution is (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
falling out when opened for loading or unloading product. These liquid baths meet a variety of electrical and Mil-Std test requires such as Mil-Std 810. Sizes are available in load capacities of 2 lbs., 5 lb. or customized to your application. Temperature Range: Hot Bath (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Demonstration and evaluation of ADS-B technology for commercial space operations onboard reusable sub-orbital launch vehicles
rocket flight, and several components were upgraded to their MIL-STD 810 ( mil - spec ) [8] equivalents.
-
V3 Universal Control Computer (UCC)
Its environmental qualifications meet EMI and MIL - SPEC 810 requirements.
-
Federal Register > Friday, July 18, 1997 > [62 FR 38764] Revised Requirements for Designation of Reference and Equivalent Methods for PM2.5 and Ambient Air Qua...
6) Military standard specification ( mil . spec .) 810 -E as listed in Department of Defense Index of Specifications and Standards (DODISS), available from DODSSP-Customer Service, Standardization Documents Order Desk, 700 Robbins Avenue, Building 4D, Philadelphia, PA 1911-5094.
-
https://www.duo.uio.no/bitstream/handle/10852/9040/MscThesis_akbarf.pdf?sequence=1
US military spec MIL -STD- 810 [36] - Department of Defense Test Method Standard for Environmental Engineering Considerations and Laboratory Tests .
-
Outdoor Emergency Lighting - Grainger Industrial Supply
… In., Height 1-1/4 In., Operating Life Up To 150 hr., Standards U.S. DOT (FMCSA) 49 CFR 392.25, 393.95(g), MUTCD Type A (Flashing) and Type C (Solid On), MIL- SPEC / MIL -STD 810 , CE Certified, RoHS Compliant .
-
POWERFLARE LED Safety Light,LED Color Amber - LED Road Flares and Safety Lights - 5LUZ1|SP6O-A-Y - Grainger Industrial Supply
• StandardsU.S. DOT (FMCSA) 49 CFR 392.25, 393.95(g), MUTCD Type A (Flashing) and Type C (Solid On), MIL- SPEC / MIL -STD 810 , CE Certified, RoHS Compliant .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA451379&Location=U2&doc=GetTRDoc.pdf
Tested to MIL -STD- 810 (an environmental spec - temp, humidity, shock...
-
Modified highly accelerated life test for aerospace electronics
The Power Spectrum Density level is well below the specs defined in MIL -STD- 810 [SI and RTCADO-I60 [6] at the frequency range of a few hundred Hz or lower.
Indicates content that may require registration and/or purchase.