-
Supplier: PIC Wire & Cable
Description: S31601 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S31601 is equivalent in size as the standard Mil-Spec RG316 coax but slightly lower in loss due to the extra inner foil shield. The additional inner
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: Jergens, Inc.
Description: Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also
- Insert Length: 1.5 inch
- Inch: 1", 1/2"
- Finish: Black Oxide
- Features: Other
-
Supplier: H.A. Guden Co., Inc.
Description: MS-18015-1 CATCH & STRIKE CAD PLATE
- Features: Other
- Materials: Steel
-
-
Description: Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be used for vessels under high pressures. DESCRIPTION Type 416 stainless steel is a
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- UNS Number: 41,600
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: MilesTek Corporation
Description: MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector Type: Military Connector
-
Supplier: Kuriyama of America, Inc.
Description: Mil-Spec A-A-59553. Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only.
- English Size: 0.25 to 2 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Description: or galling in moving parts. DESCRIPTION Alloy 303 alloy is a free-machining stainless steel specifically designed to exhibit improved machinability. It is a non-magnetic austenitic stainless steel which is not hardenable by heat treatment. Sulfur is added to produce the free-machining
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
- UNS Number: 30,300
-
Supplier: MilesTek Corporation
Description: MilesTek's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly
- Connector Type: Military Connector
-
Supplier: Ed Fagan, Inc.
Description: Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 93,601 to 93,602
- UNS G Number: 93,601 to 93,602
- Specifications: ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: MilesTek Corporation
Description: MilesTek's line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are available either as a ST connector or coupler. These highly durable
- Connector Type: Military Connector
-
Supplier: Ed Fagan, Inc.
Description: A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals.
- Overall Width / OD: 0.005 to 2 inch
- Tensile Strength (UTS, Break): 82,000 psi
- Yield Strength (YS): 34,000 psi
- Elongation: 30 %
-
Supplier: Kuriyama of America, Inc.
Description: Mil-Spec A-A-59553. Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only.
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Allied Electronics, Inc.
Description: Shell constructed of steel, class G, cadmium plated per QQ-P-416. AWG: 24-20; insulation diameter range: 0.068.
-
Supplier: Kuriyama of America, Inc.
Description: Mil-Spec A-A-59553. Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only.
- English Size: 0.75 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: Mil-Spec A-A-59553. Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only.
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Description: allows us to plate your parts in-house where we can maintain finite control over these critical finishing processes. PA&E offers customers a complete solution to meet their metal surface finishing needs.
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Electropolishing, Pressure / Spray Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Allied Electronics, Inc.
Description: Subminiature D Pin⁄Socket Connector for MIL-C-24308 and MIL-C-39029 Crimp snap-in style contact Cadmium plated steel shell material The mounting hole diameter of the material is 0.120 in..
-
Supplier: Genisco Filter
Description: System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: ESAB Welding and Cutting Products
Description: Features Atom Arc 8018-CM electrodes contain 1.25% Cr and 0.50% Mo as alloy addition. They are used for the welding of such steels as 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr - 0.5% Mo, which are used principally in power piping and boiler work for the fabrication of plates,
- Tensile Strength (UTS): 89,922.84040146213 psi
- Yield Strength: 77,594.7090561004 psi
- Elongation: 27 %
- Approvals / Conformance: ABS, AWS, MIL-SPEC
-
Supplier: Genisco Filter
Description: Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011 National Electrical Code Standards
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Technetics Group
Description: K-Port Metal Boss Sealing The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety Technetics K-Port seals were
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Outside Diameter: 0.562 to 2.938 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Vacuum Application
-
Supplier: Technetics Group
Description: O-FLEX™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard cross-section
- Temperature: -459.4 to 2,192 F
- Pressure: 43,511.31 psi
- Application / Industry: MIL-SPEC, Nuclear, Vacuum Application
- Seal Type: O-Ring
-
Supplier: TFC Ltd.
Description: Type SC & SCS nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: SC - Carbon steel, heat-treated SCS - 300 Series Stainless Steel Finish: SC - Zinc, spec. ASTMB 633-85 SCS - Passivated (QQ-P-35) Thread: Imperial Class
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-26482 Series I and Series II connectors, formerly MIL-C-26482, are two series of quick-disconnect miniature circular connectors with three-point bayonet coupling mechanisms used to connect systems requiring power and signal in military and defense environments. These connectors
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail and wire
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 600 to 1,000 volts
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Aero-Electric Connector, Inc.
Description: existing Mil-spec flange mounted receptacles, giving it a design replacement advantage. Wall mount receptacle, jam nut receptacle and straight self-locking RFI plug are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D, 20, 16, 12, 10 power and
- Contact Size (AWG): 8 to 22 AWG
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Lincoln Electric Co. (The)
Description: Typical Applications Structural fabrication, including those subject to seismic requirements General plate fabrication Hull plate and stiffener welding on ships and barges Machinery parts, tanks, hoppers, racks and scaffolding Welding Positions All
- Diameter / Thickness: 0.068 to 0.078125 inch
- Tensile Strength (UTS): 83,396.1826303883 to 89,197.6562046762 psi
- Yield Strength: 66,716.9461043106 to 75,419.1564657424 psi
- Elongation: 25 to 31 %
-
Supplier: Paramount Metal Finishing Company
Description: MIL-PRF-85582 MIL-PRF-53030 TT-P-1757 MIL-C-8514 DOD-P-15328 MIL-SPEC Topcoats MIL-PRF-22750 MIL-C-46168 MIL-PRF-85285 MIL-DTL-64159 MIL-C-53039 MIL-DTL-15090 MIL-L-11195 / MIL-DTL-11195 MIL-SPEC
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: Triangle Pump Components, Inc.
Description: Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
- Media: Gas
-
Supplier: Hernon Manufacturing, Inc.
Description: Nuts N’ Bolts® 423 is a single component anaerobic thread locking material, which is thixotropic and develops medium strength. The product cures when confined in the absence of air between close fitting metal surfaces and is particularly suitable for less active substrates such a stainless
- Features: Aerospace, Automotive, Metal, Military / Government (MIL-SPEC / GG), OEM / Industrial, Specialty / Other
- Industry: Electrical Power / HV, Electronics
- Composition: Single Component System
-
Supplier: Visual Sound, Inc.
Description: plastic with aluminum valance, steel hinges, spring loaded loop handles, and cloth lined. Interior Dimensions are 19.25" x 19.25" x 12.5". Mil Spec High Density Polyethylene ATA-300 Design Style Aluminum Valance Chrome Plated Heavy Duty Steel Twist Latches Steel
- Features: ATA Case
-
Supplier: Hernon Manufacturing, Inc.
Description: Nuts N' Bolts® 434 is a thixotropic, 100% active anaerobic compound which solidifies with reliable and expected strength upon application to most fasteners. Particularly suitable for applications on less active substrates such as stainless steel and plated surfaces, where disassembly with
- Features: Aerospace, Automotive, Metal, Military / Government (MIL-SPEC / GG), OEM / Industrial, Specialty / Other
- Industry: Electrical Power / HV, Electronics
- Composition: Single Component System
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage.
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
Find Suppliers by Category Top
Featured Products Top
-
View Datasheet P6 - Sealed Limit Switches, MIL-Spec and Commercial P6 (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
maintain minimum leakage. The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically (read more)
Browse Brush Seals Datasheets for Technetics Group -
select from a variety of core material options, including iron, nickel, magnesium, silicon steel, and zinc. Our expert engineers provide personalized service, working closely with customers to produce the optimal design for their unique application. To achieve this design, we maintain an ISO (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Panther 14½ in AP4 5.56 mm selective fire carbine
… 1 in 9 in twist, button rifled chamber - 5.56 × 45 mm method of operation - gas operated rotating bolt with locking mechanism bolt and carrier - 8620 steel bolt carrier, heat treated and MIL - SPEC plated , phosphated steel bolt, heat treated and …
-
Panther 16 in 6.8 × 43 mm Remington SPC selective fire rifle
… 8 × 43 mm Remington SPC Method of operation - gas operated with rotating bolt locking mechanism bolt and carrier - 8620 steel bolt carrier, heat treated and MIL-SPEC, phosphated steel bolt heat treated and plated per MIL - SPEC sights - standard A2 front …
-
Self-propagating high temperature synthesis and dynamic compaction of titanium diboride/titanium carbide composites
Circular driver plates and momentum traps of high hardness steel ( MIL SPEC 46100) were epoxied into wooden frames, and lined with zirconia felt and Grafoil sheet.
-
Combustion synthesis and subsequent
Circular driver plates and momentum traps of high hard steel ( MIL SPEC ** .
-
Structural and mechanical properties of TiB2 and TiC prepared by self-propagating high-temperature synthesis/dynamic compaction
Circular driver plates and momentum traps made of high- hardness steel ( MIL SPEC 46100) were epoxied into wooden frames, and lined with zirconia felt and a Grafoil sheet.
-
Popular Products In Power - Big Bruin
The clamps have plated steel jaws for attachment to curved, unpainted grounding surfaces and meet MIL - SPEC standard M83413/7-1 for grounding of aircraft.
-
Corrosion Standards and Control in the Nuclear Power Industry
Standards on corrosion criteria for steel, stainless steel , and nickel-base alloy sheet, plate , tubing, and piping are included in MIL SPECS and RDT .
-
Soldering Flux - Grainger Industrial Supply
… Deg. F) All-Weather, Container Type Plastic Jar, Container Size 4 oz., For Use On Copper, Brass, Galvanized Iron, Lead, Zinc, Tin, Silver, Nickel, Mild Steel , Terne Plate , and Malleable Iron, Standards … … B813, NSF 61, UPC, Mil Spec Mil-F-4995 Type …
-
PERMATEX Adhesives, Sealants and Tape - Grainger Industrial Supply
… F, Specific Gravity 1.50, Viscosity Paste, Full Cure 24 hr., Application Time 4 hr., Substrates Aluminum, Brass, Iron, Steel , Cork, Glass, Rubber, Felt … … Leakage, Used for Cover Plates and Threaded and Hose Connections, Standards Meets Mil Spec Mil-S-45180D, Type …
-
Gasket Sealants - Thread and Gasket Sealants - Grainger Industrial Supply
… F, Specific Gravity 1.50, Viscosity Paste, Full Cure 24 hr., Application Time 4 hr., Substrates Aluminum, Brass, Iron, Steel , Cork, Glass, Rubber, Felt … … Leakage, Used for Cover Plates and Threaded and Hose Connections, Standards Meets Mil Spec Mil-S-45180D, Type …
Indicates content that may require registration and/or purchase.