Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Programmable Power
Description: 2400 VA, 2000 Watts, 120 VAC, 60 Hz, Double Conversion, On-Line, Isolated, Rugged UPS with Power Factor Correction for Military Applications.
- Volt-Amp Rating: 2.4 kVA
- Watt Rating: 1.4 to 2.099 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: AMETEK Programmable Power
Description: 4,000 VA, 3,000 Watt, Dual 115VAC input, 115VAC output UPS with Lead Acid Battery EBP for military shipboard application.
- Volt-Amp Rating: 4 kVA
- Watt Rating: 2.7 to 6 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: AMETEK Programmable Power
Description: Bright UPS 2000VA, 1500W, Isolated 120VAC Single Phase 50/60Hz Input and 120VAC, 50/60Hz Output, Double Conversion Input On-Line UPS and Power Conditioning System with Power Factor Correction for Military Applications.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2 kVA
- Watt Rating: 1.4 to 2.099 kwatts
- Features: On-line (Double-Conversion), Other, Power Failure, Single Phase, Surge
-
-
Supplier: AMETEK Programmable Power
Description: 3000VA, 3000W, 208AC Input with 208VAC at 60Hz Output, Double Conversion Rugged High Temperature, Isolated On Line UPS with Power Factor Correction for Military Applications
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.7 to 6 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Powerstar UPS Inc.
Description: PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the UPS fails to
- Input Voltage Range: 82 to 144 volts
- Switchover Time: 2 to 4 ms
- Volt-Amp Rating: 0.001 to 1.5 kVA
- Watt Rating: 0.01 to 1 kwatts
-
Supplier: Nova Electric
Description: The CGLUPS DC Input UPS is intended for Military Applications wherever pure sinewave battery-backed AC power is required directly from a DC input source. 28 VDC from Aircraft buss or Land Vehicle alternator feeds the CGLUPS and charges the batteries via diode isolation module, which
- Volt-Amp Rating: 2.5 kVA
- Watt Rating: 2 kwatts
- UPS Type: DC Power
-
Supplier: Nova Electric
Description: Legacy UPS: This UPS Series is an older generation suitable for legacy military programs and other speciality applications. Nova Electric still services these models if required, but for new programs and most military / industrial / commercial applications, please consult
- Input Voltage Range: 120 to 240 volts
- Features: On-line (Double-Conversion), Single Phase, Three Phase
-
Supplier: Nova Electric
Description: Legacy Program UPS: This UPS Series is an older generation suitable for legacy military programs and other speciality applications. Nova Electric still services these models if required, but for new programs and most military / industrial / commercial applications, please
- Input Voltage Range: 115 to 240 volts
- Features: On-line (Double-Conversion), Single Phase, Three Phase
-
Supplier: Nova Electric
Description: Nova's Galaxy-Series UPS Systems are high-reliability power sources specifically designed for demanding applications in high shock, vibration, humidity, and EMI environments. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-1472, MIL-STD-461, and other standards optionally. These
- Input Voltage Range: 120 to 240 volts
- Features: On-line (Double-Conversion), Single Phase, Three Phase
-
Supplier: Ameripack Corporation
Description: Re-usable roto molded container for repairables NSN# 6KH-8145-01-044-3291 Watertight ATA Rated Military Ships Ups
- Height: 14 inch
- Length: 26 inch
- Width / Diameter: 24 inch
- Inside Height: 11.5 inch
-
Supplier: SAE International
Description: on evaluation media is related with the complexity of the military mission and project budget. Especially in modernization projects where full flight simulators are not available and does not worth to build a new one, step by step approach is needed from nonfunctional static mock-ups
-
Supplier: Eaton | Power Quality
Description: The Eaton FERRUPS delivers proven, ferroresonant battery backup power and scalable runtimes for 911 centers, global military installations, marine vessels and other critical applications. Highly configurable with a wide range of voltages, frequencies, runtimes, power cords and receptacles,
- Input Voltage Range: 120 to 240 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 0.5 to 18 kVA
- Operating Temperature: 32 to 104 F
-
Supplier: L-com, Inc.
Description: military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: L-com, Inc.
Description: military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low
- Cable Length: 100 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: L-com, Inc.
Description: military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with L-com CNUSB connector series. Features Low
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Description: Each TDAS G5 DAS module is a completely independent data acquisition system that can be used stand alone or linked together to create large test set-ups. Each module is available in 32-channel and 24-channel versions with options for greatly expanded memory. Also, DTS has added High Bandwidth
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 3,200 kHz
- Resolution: 16 bits
-
Supplier: Traffic Safety Warehouse
Description: rush, tow trucks. WCR-9 for pick ups, RV's and utility vehicles up to a 16.5" wheels. Heavy Duty Wheel Chock - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
-
Supplier: Daburn Electronics & Cable
Description: Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3271. Description:
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.078 to 0.304 inch
- North American (AWG): 6 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: HVR Advanced Power Components, Inc.
Description: The "U" series of non-inductive, ceramic composite resistors are designed for inrush limiting in motor drives, UPS and other power conversion systems. They are ideal for circuitry which is subject to surges, high peak power or high energy, offering enhanced performance over other resistor
- Resistance Range: 2.2 to 6,800 ohms
- Tolerance: 10 to 20 +/- %
- Power Rating: 4.5 watts
- Features: Air Cooled, Military Standards, Non-Inductive
-
Supplier: Acromag, Inc.
Description: Ten 16-bit counter/timers, TTL Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events,
- Digital I/O Channels: 16 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other, Other Input
-
Supplier: Acromag, Inc.
Description: Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events,
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Accuracy: 0.0076 % FS
-
Supplier: Daburn Electronics & Cable
Description: Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3266. Description:
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.047 to 0.158 inch
- North American (AWG): 10 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical
-
Supplier: Allied Electronics, Inc.
Description: in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical
-
Supplier: MilesTek Corporation
Description: military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with CNUSB connector series. Features Low Smoke
-
Supplier: Allied Electronics, Inc.
Description: in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. Tubing offers an outstanding balance of electrical, physical and chemical
-
Supplier: Allied Electronics, Inc.
Description: in all put-ups), 2-Red, 3-White, 5-Yellow, 6-Blue, 7-Green (available in selected sizes of 4-foot lengths and in color assortments). Insert the color number where N appears in the stock number. UL E39100, CSA LR38227. This Tubing offers an outstanding balance of electrical, physical and
-
Supplier: MilesTek Corporation
Description: military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Choose from 100, 500 or 1000 foot put-ups. Jacket color is black. Available in both 28/20 AWG and 28/28 AWG. Compatible with CNUSB connector series. Features Low Smoke
-
Supplier: Daburn Electronics & Cable
Description: Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3173. Description:
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.082 to 0.181 inch
- North American (AWG): 10 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Topex Battery Co., Ltd.
Description: applications: engine starting battery; slow speed car; intellectual robots; electric bicycle/motorcycle/scooter; golf trolley/ cart/ sightseeing car; power tools. Energy storage: solar and wind power system; city on/off grid; community and family, RV caravan, marine yachts. Back-up system and
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
Find Suppliers by Category Top
Featured Products Top
-
horizon are electric vertical take-off and landing (eVTOL) aircraft. Aircraft manufacturers, airlines, carmakers and start-ups are impatient to market the first air taxis. What’s more, a 2021 National Academy of Sciences study found that eVTOL aircraft are even more energy efficient than (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
Solutions Amphenol Socapex has introduced an extensive range of products within the PS Series to cater to diverse power conversion needs. The lineup includes power converters (AC/DC, DC/DC, DC&AC/DC & DC/AC), military uninterruptible power supplies (UPS), GCU (Generator Control Unit) and (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. About Rosenberg (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Radiated & Conducted Immunity Poster
AR offers another resource on the requirements of Radiated and Conducted Immunity for the military, automotive, and commercial (CE) testing markets. Included in this poster are test set-ups and equipment combinations that are utilized to perform testing at levels that range from the lowest
More Information Top
-
Industrial UPS Report - World - 2013
Military UPS Uses & Features .
-
Narrating National Defeat: Recuperative Epic in Renaissance France
Despite the important and paradigmatic differences between the Latin and the French texts, the military ups and downs of Francis I’s reign are, in both cases, inscribed within an epic teleology that allows for the recuperation of defeat.
-
Frequency to Voltage Converter
…Voltage & Frequency Pure Sinewave Output Wide Input Frequency Range 50, 60 & 400Hz Frequency Conversion Frequency and Voltage Converter Models Available Eliminates Generator Frequency & Voltage Drift Superior Brownout, Surge and Transient Protection Battery Back Up and Military UPS Models Available .
-
Frequency / 60
…Voltage & Frequency Pure Sinewave Output Wide Input Frequency Range 50, 60 & 400Hz Frequency Conversion Frequency and Voltage Converter Models Available Eliminates Generator Frequency & Voltage Drift Superior Brownout, Surge and Transient Protection Battery Back Up and Military UPS Models Available .
-
Upconverter
ED-M Series 3kVA to 5kVA - Phase Converter & UPS Military Three-Phase Input Models .
-
US-China Strategic Competition
(2013) Japan ups military spending amid China dispute.
-
Phase / Generators / Single Phase
ED-M Series - Frequency / Phase Converter & UPS Military .
-
Phase / Generators / DC
ED-M Series - Frequency / Phase Converter & UPS Military .
-
Military Missions in Democratic Latin America
While military higher ups ought to be responsible for the con- duct of their subordinates, and be vigilant against their misuse of funds or shirking of duties, they alone cannot adequately exert oversight.
-
Notes for the Conclusions to the YICGG 2008
Do not ask the European Union to become a clone or of the mega-nation state or to engage in military build ups if not in order to perform properly into our alliances and partnership.
Indicates content that may require registration and/or purchase.