-
Supplier: General Digital Corporation
Description: 82-key, Backlit, Military Grade, Sealed, Rack Mount Keyboard 101-key Functionality Aluminum NEMA 4 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Optional) Backlight Dimmer w/Auto Shutoff when Drawer is Closed
- Number of Keys: 82
- Additional Features: Backlighting, Trackball
- Applications: Industrial / Factory Automation
- Features: Meets Military / Aerospace Specifications
-
Supplier: General Digital Corporation
Description: coffee) or other debris. Metal Construction The Titan RackMount’s™ rugged panel mount aluminum enclosure is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: not bind when the monitor is stowed and deployed. General Digital™ also supports a diverse product offering of commercial-, industrial-, and military-grade rack mount keyboard / pointing devices (KPD) that compliment the Rack Mount Hinge™. These KPDs can also be
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
-
Supplier: General Digital Corporation
Description: 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes) Select from an existing enclosure or request a custom/semi-custom design Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards Rugged Enclosure
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Equipto Electronics Corporation
Description: Geomagnetic storms could damage large transformers hence resulting in a black-out for almost a year. They also have a devastating effect on the electronics that are crucial for the infrastructure of our country. Equipto's new R6 shielded enclosure line offers the highest level of protection
- Features: EMI/RFI Coating, Electronic and Instrument Enclosures, Free Standing Cabinet, Hinged Cover, Rack Enclosures, Rectangular, RoHS Compliant
-
Supplier: SIE Computing Solutions, Inc.
Description: 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are
- 6U CompactPCI / PXI Slots: 21
- Output Rating: 600 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: Designated the 584 Series, this 2U H x 19”W x 20”D rugged enclosure is constructed of Preplated Steel (Galveneel). This rackmountable enclosure consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully
- PISA Slots: 10
- Output Rating: 350 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: SIE Computing Solutions, Inc.
Description: 600W output and 200W spare. The power supply modules are cableless and slide into a power supply interface board via self-aligning blind-mate connectors. Scalable performance. Carlo Gavazzi’s 587 Series PCI/ISA enclosure is designed to meet the needs of embedded and applied computing OEMs and
- ISA Slots: 15
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: SIE Computing Solutions, Inc.
Description: Bolted or Welded Construction Up to 20 Slots (4HP) Power Supplies up to 1000W 20.5" Deep Disk Drive Provisions Optional Top Load Enclosure EIA Rackmountable 8U to 15U High
- 6U VME / VXI Slots: 20
- Output Rating: 1,300 watts
- Cooling Fans: 3
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: ELMA Electronic Inc.
Description: inserts. They are designed to meet MIL-standard, and can be fitted with hard-mount or shock-isolated hardware. Each application requires engineering review for environmental specifications and equipment loads. Integrated into the design are options for: doors, side panels, top and bottom,
- Material: Aluminum
- Features: Modular Enclosures, Rack Enclosures
-
Supplier: ELMA Electronic Inc.
Description: The modular design Optima Stantron’s M-Series MIL-STD Cabinet System for military systems offers a high level of performance and integrity. Beyond the cabinets all-welded 12 gauge steel frame construction are eight, 3-dimensional support braces (12 gauge), one at each corner intersection,
- Features: Free Standing Cabinet, Modular Enclosures, Rack Enclosures, Rectangular
-
Supplier: ELMA Electronic Inc.
Description: Optima's M2, Military and Seismic Ready Cabinets have been lab and field tested to insure that mission critical equipment remains up and running during harsh deploment events. The M2's double walled extrusion offers the highest strength-to-weight ration design avaiblabe and protects the
- Rack Height: 12 to 44 U
- Features: Free Standing Cabinet, Modular Enclosures, Rack Enclosures, Rectangular
-
Supplier: AMETEK Programmable Power
Description: Global Input, Rugged, Rack Mount, Double Conversion On Line UPS & Isolated Power Conditioning System with Frequency Conversion, Auto-select Input Voltage Select, Power Factor Correction, Front Panel Hot Swap Battery & SNMP Communications for Military Applications in a 1U
- Watt Rating: 0.15 to 0.999 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Canoga Perkins Corporation
Description: needed by Canoga Perkins' Fiber Optic Modems for Redundant Operation. Rack mount brackets have the flexibility of 19" and 23" rack mounting, and when removed, desktop and shelf placement.Resiliency and flexibility make the UCS1001 ideal for critical links and rack
- Output Rating: 48.00000000000003 watts
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Mounting Style: Desktop, Rack Mounted, Wall / Ceiling Mounted
-
Supplier: L-com, Inc.
Description: L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Commercial Data Centers Financial Sector Markets Secure Networks Government / Military Networks
- Number of Ports: 6
- Cable Specifications: Fiber Optic Cable
-
Supplier: Sealevel Systems, Inc.
Description: mechanical structure that supports panel mounting, as well as installation in PCI or 3U cPCI (PXI) enclosures. This feature enables denser and optimized organization of rack mounted testers. All connections and termination are enabled via a standard DB25F connector. When termination is
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Rugged Information Technology
Description: HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400 Hz, 115 VAC input power MIL-STD-167-1, Type I, 5 to 25 Hz 28 VDC The
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Data Connect Enterprise, Inc.
Description: tabletop or rack mounting. 19" rack mount brackets are included, and optional 23" mounting brackets are available.
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Controls & Indicators: Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: The 12R2 COTS chassis comes in 5U to 14U heights in horizontal and vertical orientations. A wide range of backplanes in various slot sizes is available in VPX, VME64x, VME, VXS, CompactPCI, PC or MicroTCA architectures. The 12R2 enclosure system integrates pre-tested, standardized
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Electro Standards Laboratories
Description: enclosure, it is available in a desk top package, Model 4149, Cat. No. 304149, with optional DIN rail mounting hardware. These Fiber Converters are ruggedized for commercial and military applications.
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: ValueTronics International, Inc.
Description: rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier
- Type: AC Power Source
-
Supplier: Electro Standards Laboratories
Description: for convenience in bused power applications, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: bused power applications, Tx, Rx, and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. For applications that require an enclosure, it is also available in a desk top package, Model 4165,
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Board, Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: integrated system is packaged in a rugged steel enclosure and has threaded inserts for panel, DIN rail, and rack mount installations. The IE-DAS supports a stack of up to four PC/104 boards plus CPU covering a wide range of functions such as analog and digital I/O, serial
-
Supplier: AMETEK Programmable Power
Description: Elgar GUPS are ruggedized on-line "UPS's" that accept a broad range of worldwide utility and military AC input power. Without operator intervention, they automatically select the appropriate input power ranges to accommodate global operation. The GUPS Series has been specifically designed to
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
Find Suppliers by Category Top
Featured Products Top
-
nVent SCHROFF Desktop and Rack-Mounted Cases (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
enclosures, wall mount racks, open frame racks, server cabinets, and wall mount cabinets. bisco industries is an authorized Hammond Manufacturing distributor. Search or browse Hammond enclosures, racks, and cabinets now! Follow us (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic enclosures, wall mount racks, open frame racks, server cabinets, and wall mount cabinets. bisco industries is an authorized Hammond (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
METCASE’s premium COMBIMET 19" rack case range now includes 68 different standard enclosures – making it quick and cost-effective to specify fully customized housings, even in low volumes. Smart, modern COMBIMET is METCASE’s most versatile and best-value rack case (read more)
Browse Rack Enclosures Datasheets for METCASE -
Aluminum panels for 19″ rack mount system. Available in sizes from 1U to 8U. Milling, printing customization is available for your original front & rear panels. (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Metal enclosures manufacturer METCASE has launched new universal cantilever shelves that will fit any standard 19” rack or cabinet. The new shelves enable the easy installation of any electronics equipment that does not have built-in rack mounting facilities. These internal shelves (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment. These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels. Applications include test and (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
METCASE’s INSTRUMET 19"/10.5" aluminum enclosures now offer a choice of canting options – tilt feet or a bail arm– for ergonomic viewing and operation. Smart design enables these desktop/portable instrument enclosures to deliver elegant aesthetics, robust construction (read more)
Browse Rack Enclosures Datasheets for METCASE -
Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast front bezel incorporating unique 'comfort-handles' and (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
MIL‐SPEC ENCLOSURE PROTECTS COTS ELECTRONICS
The rack ‐ mounted enclosure meets the military standards for shock, vibration, and electromagnetic interference, providing a protected environment for commercial‐grade equipment in VME format.
-
Microwave New Products
This PA is ideal for S band military radars and is packaged in a 3U high, 19-in rack - mounted enclosure .
-
Optical processing at Lockheed Martin
First, it allows the processor to be used as a portable benchtop unit when not mounted in a rack enclosure , yet it is easily integrated into any number of commercial or military systems using standard 19 inch electronic equipment enclosures.
-
noun.artifact (finlayson-gwc2014.zip)
… work table of a machine tool) } { plate_rack, rack1,@ (a rack for holding plates to … … horizontal surface; "the speaker mounted the platform") } { platform1, weapons_platform, structure,@ noun.group: military ,;c (any military structure … … card games) } { playpen, pen3, enclosure ,@ (a portable enclosure …
-
wn_g.pl (finlayson-gwc2014.zip)
… the type'). g(103916788,'work table of a machine tool'). g(103916869,'a rack for holding plates to … … horizontal surface; "the speaker mounted the platform"'). g(103917665,'any military structure or vehicle bearing … … g(103919635,'a portable enclosure in which babies may …
-
data.noun (edu.mit.mwe2011.zip)
… to which the work is clamped 03141865 06 n 01 plate_rack 0 001 @ 03200255 n 0000 | a rack for holding plates to … … horizontal surface; "the speaker mounted the platform" 03142589 06 … … n 0000 | any military structure or vehicle bearing … … 02 playpen 0 pen 3 001 @ 02638575 n 0000 | a portable enclosure in which babies …
-
data.noun (finlayson-gwc2014.zip)
… work table of a machine tool 03968005 06 n 01 plate_rack 0 001 @ 04045203 n 0000 | a rack for holding plates to … … horizontal surface; "the speaker mounted the platform" 03968819 06 … … n 0000 | any military structure or vehicle bearing … … 02 playpen 0 pen 3 001 @ 03290823 n 0000 | a portable enclosure in which babies …
-
Comment to the medical device law (MPG)
… at a traveling speed of up to 0,15 m/s, building site elevators, seilgeführte devices including cableways specifically for military purposes or for maintenance … … can become shaft conveying installations lifting devices lifting devices … … points on machines tooth rack railways, escalators and driving … The appendix I number 1.2 obtains the following socket : " 1.2.
-
AC-DC & DC-DC Merchant Power Supplies Report - 2014
… industrial (e.g. factory automation, test and measurement, etc.), server and storage, and military and aerospace applications. • The non-commodity AC-DC power-supply segment is further broken down by the following package types; open frame/ enclosed , rectifier/ rack - mount , power adapters & chargers and DIN-rail.
-
Electronics packaging/interconnect: the next crisis
But there are many applications where military environmental conditions and reliability requirements are similar to those for automotive electronics, although the total range of exposure condi- tions in military electronics is greater, varying … … and space applications to rack mounted test equipment. High reliability inautomotive electronicsis attained with polymer based chip pro- tection, non-hermetic enclosures , and off-the …
Indicates content that may require registration and/or purchase.