-
Supplier: Rable Machine, Inc.
Description: to components and assemblies. We can also deliver. CNC Milling / Drilling CNC milling uses a rotating cutter for quick and efficient slot cutting, planing, milling and drilling. The worktable is capable of moving in multiple dimensions around the part being machined. Prototyping
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: Peridot Corporation
Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers. Add in 9
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
-
Supplier: Jergens, Inc.
Description: Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to handle when the additional part capacity of a 6” vise is not needed. This versatile vise is equally
- Weight: 46 lbs
- Vise Features: Heavy-duty
- Vise Type: Machine / Mill Vise
-
Supplier: Bosch Rexroth Corporation
Description: accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
-
Supplier: Oren Elliott Products, Inc.
Description: facility since 1925, when we produced screw-machined subcomponents for electromechanical assemblies under the name American Steel Packaging. At the height of production during World War II, American Steel Packaging (later to become All Star Products) produced millions of screw
- Diameter: 1" - 3", 3" - 6", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Lapping / Polishing
-
Description: machinability and atmospheric corrosion resistance. The machinability of brass is increased by the addition of lead because it acts as a microscopic chip breaker and tool lubricant. The leaded brasses are used for copper base screw machine material. The alloys have excellent
- UNS Number: 35,300
- Tensile Strength (UTS, Break): 41,000 to 46,000 psi
- Yield Strength (YS): 17,000 to 21,000 psi
- Elongation: 45 to 50 %
-
Supplier: National Bronze & Metals Inc.
Description: Racks, Pickling Crates, Screw Machine Parts
- UNS Number: 31,400
- AISI / AA / CDA Grade: 314
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: where higher strength is required. Typical Uses for C31600 Nickel Leaded Commercial Bronze: BUILDERS HARDWARE: Hardware ELECTRICAL: Connectors FASTENERS: Fasteners, Nuts, Screws INDUSTRIAL: Screw Machine Parts
- UNS Number: 31,600
- AISI / AA / CDA Grade: 316
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine
- AISI / AA / CDA Grade: 35,300
- Overall Width / OD: 0.15625 to 2 inch
- Overall Thickness: 0.15625 to 2 inch
- Overall Length: 144 inch
-
Description: We have high volume Swiss type screw machines that can cut both custom and standard PEM style hardware. With a 5 axis horizontal machining center we are able to produce complex components and parts. Our CNC Machining Centers are most commonly used for drilling, tapping, countersinking,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Bronze, Ceramics, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: National Bronze & Metals Inc.
Description: HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors, Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges,
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.15625 to 4 inch
- Overall Thickness: 0.15625 to 4 inch
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust Washers
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine
- AISI / AA / CDA Grade: 79,200
- Overall Width / OD: 0.09375 to 1.125 inch
- Overall Thickness: 0.09375 to 1.125 inch
- Overall Length: 144 inch
-
Supplier: Corey Steel Company
Description: Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine
- AISI / AA / CDA Grade: 36,000
- Overall Width / OD: 0.09375 to 4 inch
- Overall Thickness: 0.09375 to 4 inch
- Overall Length: 144 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.63 inch
- O.D Screw Diameter: 0.88 inch
- Dynamic Load Rating: 175 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.875 inch
- O.D Screw Diameter: 0.82 inch
- Dynamic Load Rating: 125 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.75 inch
- O.D Screw Diameter: 1.125 inch
- Dynamic Load Rating: 275 lbs
- Screw Type: Lead Screw
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Dynamic Load Rating: 5.8 lbs
- Maximum Static Load Capacity: 4.2 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x2.54 500mm
- Length: 19.68505 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: This model is capable of easily converting linear motion to rotary motion and vise versa with 70% efficiency. Since the lead is large, it is optimal for building a fast feed mechanism with low speed rotation. More detailed specifications are available in our digital catalog.
- Length: 1.968505 inch
- O.D Screw Diameter: 0.70078778 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up
- Length: 69 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 3.8976399 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 13,195.76 lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished
- Length: 78.7402 inch
- O.D Screw Diameter: 1.181103 inch
- Screw Lead Accuracy: 0.0006 inch/ft
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: Dryspin® - Lead Screw Nut J350 with Flange
- Length: 0.59 to 1.73 inch
- Maximum Static Load Capacity: 6.323624 to 136.921184 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Screw Lead: 0.5 inches per
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: igus® inc.
Description: Trapezoidal Lead Screw Nuts - WSLM
- Maximum Static Load Capacity: 50.58 to 642.8718 lbs
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
Find Suppliers by Category Top
Featured Products Top
-
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics from sabotage or vandalism, or do you need something stronger and robust to withstand the (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Great Ceramic’s Precision Ceramic Machining Solutions deliver industry-leading accuracy and reliability for advanced technical ceramics. Leveraging decades of expertise and state-of-the-art equipment, we transform hard, brittle ceramic materials into complex components that perform under (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
keep in mind when choosing the correct security screws: What is the purpose of this screw? What is the purpose and operation of the system the security screw is supporting? Do you need a small machine screw to protect sensitive electronics (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-precision assemblies, from electronics and instrumentation to medical devices and aerospace components. Common types of custom screws include: Machine Screws, which are uniformly threaded and work well in tapped holes or with nuts. Micro (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Screw Blower Delta Hybrid direct driven The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Machinable: Can be cut, milled, drilled, and tapped using standard metal tools for high-precision complex parts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Advanced Customization in Architectural Design and Construction
The novel technological approach used numerical data produced by an IBM punched-card machine to precisely position the milling machine ’s lead screw in two axes.
-
http://www.ctemag.com/pdf/2005/0508-50anniversary.pdf
The operator of the mill relied on numerical data, produced by an IBM punched-card machine, to manual- ly position the milling machine ’s lead screws in two axes.
-
The adaptive control for retrofit traditional milling machine
this paper, the control plant is a traditional lead screw actuated milling machine table which has been retrofit with DC servo motor control.
-
The adaptive control for a retrofit traditional milling machine
In this paper, the control plant is a traditional lead screw actuated milling machine table which has been retrofit with dc servo motor control.
-
On the improvement of tracking performance of positioning tables
… adaptive controller to compensate for uncertainties in both inertial and friction parameters and Huang et al. [6] applied a one-step-ahead adaptive control method to deal with friction, backlash and saturation of a tra- ditional lead screw actuated milling machine table.
-
Intelligent control for handling motion nonlinearity in a retrofitted machining table
In this paper, the controlled plant is an AC servo-motor converted milling machine with a lead screw transmission system.
-
Calibration of CNC milling machine by direct method
… displacement errors, 6 straightness errors, 9 angular errors and 3 squareness errors were measured by the aforesaid methods and results are shown through graph in figure 6-12 Resolution of the CNC milling machine , repeatability and lead screw errors were also measured.
-
The adaptive control for a retrofit traditional milling machine
In this paper a one-step ahead adaptive control with input nonlinearity strategy is proposed to control the converted system of a traditional milling machine table with the lead screw transmission system.
-
Diversification patterns and survival as firms mature
… a new product variation within a submarket in which a firm has previously already been active (that is, e.g., when a producer of milling machines offers a new variation of milling machines with a different lead screw positioning or a larger …
-
Fuzzy logic for constant force control of end milling
The control plant is an ac servo motor converted milling machine with a lead - screw transmission system.
Indicates content that may require registration and/or purchase.