-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Composition / Chemistry: Mineral Oil
-
Supplier: Accuris
Description: MINERAL OIL - LIGHT
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-80000 CAT Number: 13-80000 CAS Number: 8042-47-5 FEMA Number: N/A Kosher: No Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
-
Supplier: Accuris
Description: Light Mineral Oil for Assembly Aid
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Pharmaceuticals / Drugs
-
Supplier: CITGO Petroleum Corporation
Description: CITGO 's Mineral Seal Oil is a highly refined paraffinic light oil that is odorless and water-white in appearance.
- Flash Point: 270 F
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Dupont Molykote
Description: High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can help you select the right oil from a range
- Kinematic Viscosity (@ 40°C): 31.2 cSt
- Viscosity Index: 103
- Pour Point: 0.4 F
- Flash Point: 420 F
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 2 cps
-
Supplier: CITGO Petroleum Corporation
Description: CITGO North Star Refrigeration Oils are premium quality naphthenic oils, blended for use in refrigeration compressors. Special properties provide excellent refrigeration compressor lubrication including: • Light color • Low acid number • Low pour and floc points • Excellent foam
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to white mineral oil (Mineral Oil USP and Light Mineral Oil NF) to determine whether it conforms to the standard of quality required for pharmaceutical use as defined by the United States Pharmacopeia and the
-
Supplier: CIMCOOL
Description: MILPRO® 500 is a light to medium-duty metalworking oil designed for general-purpose applications such as thread grinding, tapping, gear hobbing, gear shaving, milling, and turning.
- Viscosity Index: 160
- Flash Point: 345 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.922 specific gravity
- Features: Fluid / Oil, Petroleum / Mineral Oil
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to air-dry architectural coatings of any type, both solvent and water-borne, and of any color, dark as well as light. It cannot be used with films that are dissolved or excessively softened by mineral oil, but practical examples of such films
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in mineral insulating oil. It is suitable for testing oils having a viscosity of 6 to 20 cSt at 40°C. The test method is specific to liquid automatic particle analyzers that
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 5.5 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 6.9 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 2.9 cSt
- Viscosity Index: 85
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is available in nine grades for use in a wide range of
- Kinematic Viscosity: 3.4 cSt
- Viscosity Index: 92
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Surventis Surface Treatment LLC
Description: CT9612 is a heavy-duty, petroleum-based, carbide grinding fluid containing extremely stable ester-type additives that are non-staining to metal parts. CT9612 has a flash point of 280°F. It is light in color for good visibility and is capable of one micron filtration due to its low viscosity.
- Type / Function: Metal Working Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: ASTM International
Description: 1.1 This test method characterizes by spectrophotometry the relative level of dissolved decay products in mineral insulating oils of petroleum origin. While new oil is almost transparent to a monochromatic beam of light in the visible spectrum, the increasing
-
Supplier: Alfa Laval Inc.
Description: Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used in marine installations and power stations: Distillates Marine Diesel
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Mobil Industrial Lubricants
Description: oils. These oils can be used for on-highway light and heavy-duty trucks, buses and vans. Other applications include off-highway industries including: construction, mining, quarrying, and agriculture. See our product data sheet for more details. Important: These oils are
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Description: used, spent or waste oils and should be collected and recycled in order to prevent the environment pollution and to preserve natural resources. QUALITY OF USED OIL Usually the term “used oil” is understood to include only those oils which arise from the use of lubricating
-
Supplier: Houghton International, Inc.
Description: Dasco Sol™ 145A is a water-soluble, cost-effective, general-purpose oil for metal removal. The emulsion created by this product leaves a light oily residue for rust protection. Dasco Sol 145A is manufactured from premium-quality virgin mineral oils and fortified with a
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Metal Forming, Specialty, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: Duratherm Extended Life Fluids
Description: DuraFlush - a light petroleum based fluid compatible with most oils. DuraFlush is used to flush systems prior to filling with a heat transfer fluid. Flushing is only required when changing incompatible fluids, if the system can't be efficiently drained or to remove residual degraded
- Type / Function: Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: National Wiper Alliance
Description: with mineral oil, eliminating the need for typical aerosol cleaners, making this an environmentally friendly choice. SubstrateResinbond Put UpGang Fold ColorYellow Size23" x 24" FinishSmooth Width23" Length24" Inner Pkg TypeBag Inner Pkg Count50 Inner Per Case4 Case Quantity200 Cases
- Width / OD: 23 inch
- Overall Length: 24 inch
- Features: Specialty / Other
-
Supplier: Walter Surface Technologies
Description: cleaner/degreaser Dielectric strength 350 Volts/Mil, dielectric breakdown voltage 35 000 Volts as per ASTM D877-13, procedure A Biodegradable MATERIALS All metals APPLICATIONS Dissolving light rust and graphite Loosening rusted and seized hardware Eliminating squeaks from moving parts
- Flash Point: 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 specific gravity
- Features: Aerosol / Spray, Biodegradable, Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant, Penetrant / Penetrating Oil
-
Supplier: CIMCOOL
Description: CIMCLEAN® MA303 is a solvent emulsion cleaner, based on a light hydrotreated mineral oil.
- Concentration (As Used, by Volume): 1 to 3 %
- Type: Cleaner / Cleaning Agent, Solvent / Solvent-based
- Features: Foam Free / Low Foaming
-
Supplier: Dupont Molykote
Description: Light-colored, grease-paste with solid lubricants APPLICATIONS Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium speeds. FEATURES Meets FDA Regulations 21 CRF 178.3570 and
- Operating / Use Temperature: -22 to 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.11 specific gravity
- Features: Aluminum Complex, Petroleum / Mineral Oil
- Applications: Food Grade / Contact (FDA H1), Process Equipment
-
Supplier: SAE International
Description: multidirectional hastening of engine lube oil destruction processes, - kind of base lube oil, lube oil additives components and RME-portion, as well as engine design and its operating conditions are very essential factors influencing the engine lube oil performance, - the
-
Supplier: Allied Electronics, Inc.
Description: 1, 1-Dichloro-1-Fluoro-Ethane, Heptane, Carbon Dioxide Chemical Components, Solvent Cleaner Light, oil-based contact treatment with active ingredients to counteract oxidation. Lowers contact resistance, inhibits arcing, lubricates and protects against corrosion. For use on connectors,
-
Supplier: Dupont Molykote
Description: Light-colored, solid lubricant paste for assembly and running-in of metallic components Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, particularly at low speeds, and as a running-in lubricant. Used successfully, for example, on many
- Operating / Use Temperature: -13 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.2 specific gravity
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant
- Applications: Electrical / Electronic, Machine / Gears, Process Equipment
-
Supplier: Larson Electronics LLC
Description: option. A 3.8 inch hole in the center accommodates post mount lights (like the HID off road lights, 24 volt equipment lights, 12 volt flood lights, Vision-X HID lights and Duralux HID equipment lights and the Magnalight permanent mount lights). The
-
Supplier: Allied Electronics, Inc.
Description: Techspray™ Isopropyl Alcohol General-Purpose Cleaner is 99.8+% pure, anhydrous isopropanol for all-purpose cleaning. Excellent for tape head cleaning, removal of fluxes, light oils, polar soils, and white mineral residue. Can be used as a thinner for most fluxes.
-
Supplier: Walter Surface Technologies
Description: sticks to vertical surfaces Can be diluted up to 1:40 Biodegradable Free of nitric and hydrochloric acid MATERIALS Aluminum Brass Copper Stainless APPLICATIONS Brightening stained & exposed finishes Removal of rust, oxidation, mineral deposits, and light oils Cleaning of food
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Allied Electronics, Inc.
Description: TECHSPRAY Isopropyl Alcohol is 99.8+% pure, anhydrous isopropanol for all-purpose cleaning. Excellent for tape head cleaning, removal of fluxes, light oils, polar soils, and white mineral residue. Can be used as a thinner for most fluxes. Features Non-Ozone Depleting Safe on
Find Suppliers by Category Top
Featured Products Top
-
good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Mineral Oil using Immersion Heaters
to corrosion. Traditionally, a light lubricating oil was used to coat the cables - preventing rust from settling in. The cables were exposed to a steam heating tank containing light oil at ninety-five degrees farenheit. The problem was that the oil had a lower than average viscosity and tended
-
The Latest Trends in Sunscreen Formulations Benefit From SPF Boost Ingredients
, there is a delicate balance to creating formulations that meet the stringent FDA requirements for sunscreens while providing a look and feel that keeps customers reaching for their bottles every day. AGC's SOLESPHERE TM microsphere silica gels offer multiple benefits to oil-in-water, water-in-oil and anhydrous