Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Standards Laboratories
Description: 8 Pin Mini DIN Male Connector
- Features: Circular / Cylindrical Connector, DIN Connector
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: MINI DIN CONNECTOR
-
Supplier: L-com, Inc.
Description: corrosion resistance characteristics Mini DIN 4 connector utilized in S-Video signal transmission Termination of S-Video Mini DIN 4 connector Application Home Entertainment TV to PC applications Video projection
- Gender: Male / Plug
-
-
Supplier: TelephoneStuff.com
Description: Series II Module provides a single Mini Din adapter coupler F/F in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most
-
Supplier: Newark, An Avnet Company
Description: MINI DIN CONNECTOR FOR GMH3710 METER, 4
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, MINI DIN RECEPTACLE TO MINI DIN RECEPTACLE; Audio Video Connector A:Mini DIN Receptacle; Audio Video Connector B:Mini DIN Receptacle; Product Range:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated
-
Supplier: TelephoneStuff.com
Description: Series II 2-Port 1 Mini-Din Connector provides quick cable termination. 1 Mini-Din Connector Features: - 110 IDC Termination - 180 Degree - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves,
-
Supplier: Newark, An Avnet Company
Description: MINI DIN CONNECTOR, RCPT, 4POS, TH; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. The MaxBlox Solderless (m) S-Video Cable Mount Mini-Din Connector...terminate with just a strip tool and a screw driver! Its patent-pending design offers a simple yet rugged "Phoenix" type termination, eliminating the need forany soldering or tinning. Just
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
Supplier: Rego Electronics Inc.
Description: 1x1 & 2x1 ports Mini DIN PCB mount jack Features & Benefits - A full range of products include positions from 3 to 8 Low cost, High quality, Long term supply Target Market - Industrial Computing, Factory Automation, Point of Sale, Automotive Electronics
- Features: Board Mount Connector, DIN Connector, Other
- Gender: Female / Jack
-
Supplier: Visual Sound, Inc.
Description: Covid, Inc. Covid's superior quality is built into all of our Cable Connectors & Accessories. Made with high end materials, Covid quality goes into every shipment.
- Connector Type: Audio / Video Connector
-
Supplier: RS Components, Ltd.
Description: Feed-Thru adpt Mini DIN 4, F / F
- Number of Contacts: 4 #
- Features: DIN Connector
- Gender: Female / Jack
- Geometry: Straight
-
Motion Controllers - Extension Cable, Agilis™, 1.2 m Length, 4-wire mini-DIN connector -- AG-MD4-1.2Supplier: Newport MKS
Description: The Agilis™ AG-MD4-1.2 Extension Cable is 1.2 meters with a 4-wire mini-DIN connector.
-
Supplier: Central Components Mfg.
Description: Features Conforms to European DIN standards Nickel plated shells for superior grounding, conductivity and EMI/RFI shielding Visual and mechanical polarization Low profile design for compact applications Closed bottom design for superior solderability Automatic insertion machine compatible
- Voltage Rating: 30 volts
- Current Rating: 2 amps
- Connector Type: Circular / Cylindrical Connector, Phone Jack / Plug
-
Supplier: Central Components Mfg.
Description: Features Quick connect snap-and-lock design Visual and mechanical polarization Interchangeable contact inserts Over mold design available High impact plastic housing Multiple positions available Standard black shell color
- Voltage Rating: 30 to 100 volts
- Current Rating: 1 to 2 amps
- Connector Type: Circular / Cylindrical Connector, Phone Jack / Plug
-
Supplier: Allied Electronics, Inc.
Description: MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION
-
Supplier: Condor Electronics, Inc.
Description: MALE 6 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: Condor Electronics, Inc.
Description: MALE 4 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: Condor Electronics, Inc.
Description: MALE 7 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: Condor Electronics, Inc.
Description: MALE 5 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 107 Series DIN 41612 Type E Male Straight Connectors
- Current Rating: 5.6 amps
- Number of Contacts: 32 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: HAVE, Inc.
Description: S4P - SVHS 4-PIN MAKE MINI DIN CABLE END CONNECTOR
- Features: DIN Connector
- Gender: Male / Plug
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Keyboard Adapters, 5-Pin DIN Female to 6-Pin Mini DIN Male with 6in Cable Get plugged in and adapt.
- Connector Type: Audio / Video Connector
-
Supplier: L-com, Inc.
Description: dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: is 15 inches. Features Connectors are male to (2) female; length is 15"; color is gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Splits PS/2 signals in two directions UL grade 94V-0 connector insulator satisfies flammability requirements Gold
- Cable Length: 1.25 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Buy 6ft Amphenol CS-DNPDM6MMX2-006 Cables Direct from the Factory at Cables on Demand. Amphenol Premium 6-Pin Mini-DIN Cables are perfect for serial data communications between peripherals and PC's including PS2 style keyboards, mice, or other serial devices. Each Premium Series MD6
- Cable Length: 6 ft
- Application: Automotive
- Cable Shielding: Braid, Foil / Copper Tape
- Connector Type: DIN / Mini-DIN
-
Supplier: TE Connectivity
Description: Packaging Quantity : 35 Product Type Features Circular DIN Connector Type : Circular Mini DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 6 #
- Contact Pitch: 6.603996433841926 mm
-
Supplier: Utmel Electronic Limited
Description: CONN RCPT FMALE MINI DIN 8P SLDR
- Voltage Rating: 100 to 12 volts
- Current Rating: 2 amps
- Features: DIN Connector, Other
-
Supplier: MilesTek Corporation
Description: Mini Din 4 female field termination connector WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
-
Supplier: Utmel Electronic Limited
Description: CONN RCPT FMALE MINI DIN 4P SLDR
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Number of Contacts: 4 #
- Features: DIN Connector, Other
-
Supplier: SFCable.com
Description: Use this high quality cable to connect a keyboard or mouse to a Mac. Connectors: MiniDin4 Male to MiniDin4 Female. Length: 6 Feet
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: Black Box
Description: 6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.
- Features: Cable Assembly, Other
- Application: Computer Cable
- Connector Type: DIN / Mini-DIN
- Product Type: KVM Cable
-
Supplier: PHOENIX CONTACT USA
Description: Connecting cable, for connecting the controller to a PC (RS-232) for PC WORX with flow control, 3 m in length
- Standards / Certifications: RoHS
-
Supplier: Rego Electronics Inc.
Description: 1x1 & 2x1 ports Mini DIN PCB mount jack Features & Benefits - A full range of products include positions from 3 to 8 Low cost, High quality, Long term supply Target Market - Industrial Computing, Factory Automation, Point of Sale, Automotive Electronics
- Features: Board Mount Connector, DIN Connector
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency and purpose. UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 500W. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
to 40GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 3000W. Select the appropriate connector according to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
the external signal source with the controller, a custom cable was fabricated using: a 6-pin mini-DIN male connector for the controller side a BNC connector for the signal source side This configuration allowed the analog output of a function generator to be (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Modern aluminum 19" enclosures for rack mounted electronics Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes. They are manufactured from (read more)
Browse Rack Enclosures Datasheets for METCASE
Conduct Research Top
-
Reference Chart: Firewire, DIN, SCSI, SATA Connector Chart
Reference guide helps you find the exact part you need. You may not know the name of every connector in the industry, but you know what you want. Compare our detailed pictures of popular IEEE-1394 (Type 1 and 2), Mini-DIN 4/6/8, DIN 5, and Ultra SCSI .8mm connectors to what you might have in your
More Information Top
-
DIN Connectors | Mouser
DIN Connectors Mini Din Connectors .
-
CR4 - Thread: Hitachi PLC EC2 - D40HRP
Could anyone send me photos of the 8 PIN Mini DIN connector on PLC Hitachi EC2 - D60HRP or photos of the cable?
-
CAD-2000 Quest Tech. | Audio & Video Connectors
Conn S-VHS MINI DIN Connector F/F 4/4 POS ST 1 Port .
-
CAU-2101 Quest Tech. | Audio & Video Connectors
Conn Mini DIN Connector PL 4 POS ST Cable Mount 4 Terminal 1 Port .
-
CANFIELD IND. products - Grainger Industrial Supply
• Mini Din Connector (1 .
-
ASCO Plumbing - Grainger Industrial Supply
• Mini DIN Connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33340/62393584-MIT.pdf?sequence=2
The communication signals are buffered and then directed to the 13-Pin Mini Din connector that will hook the board up with the actual display panels.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29144/42639441-MIT.pdf?sequence=2
Mini DIN connectors were chosen for their small size.
-
Hardware Implementation and Testing of Reconfigurable RTU for Wireless SCADA
01 (Via 06 pin mini DIN connector ) Digital to analog converter .
-
Microsensor SAW MiniCAD mk II{TM}
… to 4 h External battery type: 6 V 3.4 Ah maintenance-free battery, rechargeable External mission life: 6 to 8 h Audible alarm: 97dB at 0.1 m Data output: 2400 baud (6-pin mini DIN connector ) RS232c serial ASCII port …
Indicates content that may require registration and/or purchase.