Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MINI BLOWER
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 18.7 CFM (0.53 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 17.8 CFM (0.51 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 20 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 13.0~37.3 CFM (0.37~1.06 m3/min) Ball Bearings Lead Wires: UL1332 (+) Red; (-) Black, AWG 18 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 19.7~31 CFM (0.56~0.88 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 22/24 Operating Temperature: -40ºC ~ +65ºC Operating Life: 10,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control RoHS
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: NRD, LLC
Description: The IonMaster, model 4067 is a compact Bench Top ionizer that utilizes NRD's proprietary Alpha ionizing technology in a new "Quick Change" ionizer design. This unit can be used with an optional articulated arm (model ARM-002) to maximize unit placement for optimal effectiveness.
- Input Voltage: 115 VAC
- AC Input Frequency: 60 Hz
- Ionizer type: Benchtop
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Blower, 9x3mm, 3VDC, 1.17CFM, 0.28W, 30.6/5cm dBA, 17400RPM, 4.44inch H2O, Vapo Bearing, 3Wire/Tach, IP55, Mighty Mini Series
-
Supplier: Terra Universal, Inc.
Description: work station from blower vibration Terra customizes to your requirements for special dimensions, cut-outs, low/high temperature and humidity control
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a
- Air Flow Rate: 6,000 to 7,800 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Ellsworth Adhesives
Description: SCS 960 Mini Air Ionizer is a small, versatile ionizing air blower that is used for neutralizing static charge from non-conductive components. This blower generates and maintains balance of positive and negative ions. It meets ANS/ESD S20.20 standards.
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Flow Rate: 31.7832000493398 SCFM
- Features: Other
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Flow Rate: 38.13984005920776 SCFM
- Features: Other, Wall / Panel Mount
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts
-
Supplier: AirClean Systems
Description: The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating exposure to hazardous cyanoacrylate fumes.
-
Supplier: Bry-Air, Inc.
Description: motors, heaters and rotor drive Optional Humidistat for humidity control Easy to Operate Suitable for continuous operation Auto / Manual selector switch Power on, heater on, and fault status indication Independent blower for each air stream Volume control dampers Easy to install Several
-
Supplier: Fredericks Company - Televac
Description: storage and transport vessels. • Vacuum jacketed gas delivery manifolds. • Mechanical vacuum pumps and blowers. • House vacuum systems Instrument Selection The ideal instrument to use to read the VacuMini is the Televac VacuGuard. This low cost digital instrument is fully self-contained and
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Loren Cook Company
Description: wheels. Direct Drive: CAC-PBD Belt Drive: CAC-PBB Ceiling Or Wall (requires special mount) Mounted Mini-Blower: CAC-MBDY. Suspension Blower: CAC-SBD. Ceiling Mounted Workstation: CAC-UTE.
- Maximum Diameter (Fan or Blower Wheel): 20 to 48 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Desktop Board for Mini-ITX form factor CPU Socket : 775 Solution : 80 x 80 x 15mm blower with PWM function, Aluminum Heatsink for Desktop Board, Mini-ITX form factor
- Length: 83 mm
- Width: 81 mm
- Height: 27.800000000000004 mm
- Weight: 180 g
-
Supplier: TPI Corporation
Description: INDUSTRIAL MINI BLOWER TYPE 28-1/2 INCH 14-1/4 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2 SPEED(S) 3 BLADE(S) LOW/HIGH SPEED SETTINGS YOKE STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 29 INCH MOTOR RATING
- Maximum Diameter (Fan or Blower Wheel): 28.5 inch
- Material of Construction: Aluminum
-
Supplier: Radwell International
Description: NRD,4060R,MINI FAN,IONIZER,BENCHTOP,12VDC,150MA,EMISSION ALPHA,IONIZER MINI FAN,120VAC 60HZ INPUT,12VDC OUTPUT AC ADAPTER,BENCHTOP MOUNT, OPTIONAL TOP MOUNT HARDWARE. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: VAST STOCK CO., LIMITED
Description: CPU & Chip Coolers MINI ITX COOLER FOR 1U
-
Supplier: Leister USA
Description: mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well
- Maximum Operating Temperature: 1,202 F
- Maximum Air Flow: 12.3 SCFM
- Maximum Operating (Sheath) Temperature: 1,202 F
- Heater Type: Air Heater, Forced Air Heater
-
Supplier: Envirco
Description: unit to be removed from the ceiling grid to replace the filter. The RSR unit has the filter sealed to the unit using the knife edge/gel seal construction, allowing the filter to be replaced from the roomside. The RSRE unit has the added feature of allowing the motor blower and filter to be
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Bratney Companies
Description: The Cimbria Super Cyclofan is a further development of the dust separating Cimbria Cyclofan. Thanks to a double impeller system, a very smooth cylinder made of stainless steel and a bigger separation section, which allows an increased amount of air to pass to the mini cyclone, a further
- Air Flow Rate: 9.119115 SCFM
- Static Pressure: 2.952755905511778 in H2O
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side. RSRE provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped Loose). CE Marked: 230V units available. Ultra-low
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The powerful blower motor provides maximum downdraft velocity for heavy duty applications. The SP-800-DD will improve the air quality in your facility by effectively removing airborne contaminants before they enter the operator’s breathing zone. Included With Product Multi-Stage Filtration:
- Airflow: 800 SCFM
- Efficiency: 60 %
-
Supplier: Sentry Air Systems, Inc.
Description: The Mini Portable Clean Room Blower provides a low cost and compact solution for converting an enclosure or hood to a positive-pressure clean room environment. This system draws in air from the surrounding room and filters out particles to create a reduced particulate workspace
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: With a powerful blower motor for maximum airflow, the SP-800 will improve the air quality in your facility by effectively removing airborne contaminants before they enter the operator’s breathing zone. Included With Product Multi-Stage Filtration: Spark-Trap Baffle Filter Pleated Filter
- Airflow: 800 SCFM
- Efficiency: 60 %
- Collector Type: Source Collector / Portable
-
Supplier: AirClean Systems
Description: contaminates from escaping the workstation in the event an unknown substance is found. Standard Features HEPA filtration for capture of particulate to 0.3 microns in size Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required
- Length: 24 inch
- Width: 48 inch
- Features: Specialty / Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: particulate and refillable adsorption modules for chemical vapor removal. Included With Product Multi-Stage Filtration: Spark-Trap Baffle Filter Pleated Filter Mini-Pleat Filter (2) 4” Ø x 72″ Rigid Flex Extractor Arms (2) Gooseneck Internal Arm Supports Easy-Grip Handle Heavy-Duty Caster
- Airflow: 800 SCFM
- Efficiency: 60 %
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Air Impurities Removal Systems, Inc.
Description: With Product Multi-Stage Filtration: Pleated Filter Mini-Pleat Filter Refillable Adsorption Module containing 12.5 lbs. of CCS Activated Carbon Disposable Pleated Carbon Filter Ambient Inlet Cover 7’ Power Cord with plug Easy-Grip Handle Heavy-Duty Caster Base Features & Benefits Optimal 360
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon, Portable
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: the application in a larger chamber without having to expose the entire environment. These are ideal on manufacturing floors where a specific process is generating fumes or particulate and operators do not want to cross contaminate the other work areas. The Walk-in Hood can also create a mini
- Fume Hood Type: General Purpose
-
Supplier: Greenheck
Description: Low-Profile Fan Coil (LFC) is a forward curved low cost, dual wall constructed blower coil unit. Performance capabilities range from 300 to 4,700 cfm and up to 3.5 in. wg. The LFC is available in eight compact sizes. Unique features are listed below. * Ultra-low profile - as low as 11 inches
Find Suppliers by Category Top
Featured Products Top
-
This is the second video in our mini series to help you better understand fan fundamentals! James Mathis, Manager of OEM Sales, continues the series by breaking (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
This is the fourth video in our mini series to help you better understand fan fundamentals! James Mathis, Manager of OEM Sales, continues the series (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Select from a complete line of cross flow fans, backward curve impellers, mini fans and blowers, induction motors, and energy efficient PTC ceramic heaters. Pelonis Technologies - can (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
downtime Switches with a 6-pin terminal block have redundant power inputs. When used with two power sources, these switches support the wiring of the alarm relay contacts to an existing alarm circuit Fiber optic uplinks (select models) Also known as Mini (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
cooling solutions. Examples include: Military combat helmets. Mini blower fans are a key component of modern combat helmets, which often utilize built-in cooling systems to keep the wearer cool and dry. Night-vision goggles and (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
-pole FBR53-LE is capable of switching heavy loads for fuel and electric vehicle applications including electric power steering, blower/fan motor, starter controller, and infotainment systems. Reducing the power consumption of the coil (W = V x I = V2 / R) compared to FBR53-HW enables heat generation (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
roomside. The RSRE unit has the added feature of allowing the motor blower and filter to be replaced from the roomside. Standard Features Low sound, low watts, low profile, and low operating costs. Three speed switch features low, medium, and (read more)
Browse Cleanrooms Datasheets for Envirco
Conduct Research Top
-
An Engineer's Mini-Guide to Blower Technology Selection
An engineer's mini-guide to blower technology selection
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/17994/naird28575.pdf?sequence=2
3.2.6 Mini Blower .........................................................................................84 3.2.7 Pressure Gauges...................................................................................84 3.2.8 Flow-Meters.........................................................................................84 3.2.9 Flow Lines and Valves.........................................................................85 3.2.10 .
-
Sensitive Microscopes Attract Dust and Dirt, Risk ESD Damage to Products (.pdf)
Solution: Ionmaster™ Mini Blower .
-
Stability of intersecting aircraft flows using heading-change maneuvers for conflict avoidance
mini Blower 1,i .
-
Clearing the Air About Alpha Energy Ionizers (.pdf)
Some of NRD’s newer products, like the Ionmaster™ mini blower , contain ion cells which are exempt from the foregoing conditions in the U.S.
-
DBC Industrial Supply Co., Inc. - MRO & Shop Supplies
Home > MRO & Shop Supplies > Fans & Heaters > Fans > Mini Blowers .
-
DBC Industrial Supply Co., Inc. - MRO & Shop Supplies
Home > MRO & Shop Supplies > Fans & Heaters > Fans > Mini Blowers > .
-
Test procedures and protocols: Their relevance to the figure of merit for thermal distribution systems. Volume 1: Informal report
a mini blower .
-
Progress on my Project
As promised the blower mini bike .
-
Gab - Gab Manufacturers, Suppliers
Hwanghae MINI-H100 MINI Ring Blower .
-
ring blower - offers from ring blower manufacturers, suppliers, exporters & wholesalers
Hwanghae MINI-H100 MINI Ring Blower .
Indicates content that may require registration and/or purchase.