-
Supplier: FineTek
Description: installed. FDM Mini Float Level Switch, Lquid Level Switch (Food Grade) FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: RS Components, Ltd.
Description: Mini-Horizontal Float Level Switch PP
- Maximum Operating Pressure: 100 psi
- Meter Technology Type: Mechanical / Magnetic Floats
- Configuration (Normal State): Normally Closed (NC), Normally Open (NO)
- Communication Interface Options: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the
- Measuring Range: 0 to 117.6 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: 390 F
- Maximum Current: 1 amps
-
-
Supplier: FineTek
Description: level. The float inside the chamber rises and falls as the liquid level inside the tank does the same. Visual indicators, level switches and magnetically activated level transducers can be attached to the magnetic level gauge by-pass chamber
- Measuring Range: 228 inch
- Column Height: 228 inch
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Transmitter
-
Supplier: RS Components, Ltd.
Description: Littelfuse 59630-1-T-03-A Float Switch
- Maximum AC Voltage: 265 volts
- Maximum DC Voltage: 300 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: ABB Measurement & Analytics
Description: Alarms or Solenoids. Variations in Process Fluid Specific Gravity have Minimal Effect on the Level Measured because of the Small Size of the Integral Float.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 450 F
- Maximum AC Voltage: 250 volts
-
Supplier: ABB Measurement & Analytics
Description: The unique magnetic coupling action eliminates the need for seals, diaphragms, springs, or torque tubes. There is no physical contact between the switch and the process. Magnetic coupling also eliminates the necessity of process connections and insures total isolation from the process.
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Features: Analog Voltage, Continuous Level, Sensor-Only
-
Supplier: Automation24, Inc.
Description: Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage.
- Maximum Operating Pressure: 6.9 psi
- Material Temperature Range: 221 F
- Features: Instrument / Sensor System, Point Level / Multi-Point Levels, Side Mount
- Media Type: Liquid
-
Supplier: Madison Company
Description: The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.6 (Specific Gravity #)
-
Supplier: Gems Sensors & Controls
Description: NSF-Approved Polypropylene Ideal for Potable Water and Broad Chemicals These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 7 - Polypropylene or Nylon; conduit connection.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 250 F
- Switch Type: Electromechanical Switch
-
Supplier: Solutions with Innovation, LLC
Description: The compact L007/L007TT are a low-cost, side mounted level switches that can be mounted inside or outside the tank and are available in a wide variety of materials for most any service. The no-leak construction ensures safe installation in tanks of any size and they can be easily
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 150 F
- Maximum Current: 0.4 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: The ILM models, made of stainless steel, are composed by a float sliding all along a rod. By a simple rod or float overturning it is possible to reverse the output function. Spheric AISI 316 stainless steel housing NO, NC or CO output functions Silicone or PVC cable output connection
- Maximum Current: 3 amps
- Maximum AC Voltage: 1,500 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Configuration (Normal State): Normally Closed (NC), Normally Open (NO)
-
Supplier: Clark Solutions
Description: Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a
- Features: Analog Voltage, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted Polypropylene Liquid Level Switches are among the most versatile and durable of the side-mounted liquid level switch line. The polypropylene wetted material makes the switch highly compatible with numerous liquids from acids, to
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Comus International
Description: Contact Form: Reversible Float Switching Voltage: 240Vac/200Vdc Max. Switching Current: 0.5A Max. Switching Capacity: 50VA Max. Contact Resistqance: 200mOhms Max. Material: Stainless Steel SUS304 Size: Height: 125.0mm (4.921in) Width: 118.0mm (4.645in) Thread: 3/8in PF
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 200 volts
- Media Type: Liquid
-
Supplier: FineTek
Description: Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only, Side Mount, Top Mount
-
Description: Walchem’s polypropylene tank level switches work well in chemicals that are clean and non-coating or scaling. Polypropylene should be compatible with nearly all water treatment chemicals. The reed switch output provides a reliable input to our WebMaster series controllers. These
- Measuring Range: 0 to 36 inch
- Maximum Operating Pressure: 25 psi
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 102 volts
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: PVC Float Material: PVC Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .8 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PVC Common Options: Lead Length and Color Cable (to replace lead wire) Slosh Shield SPDT
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: 180 F
- Maximum AC Voltage: 250 volts
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Danfoss A/S
Description: AKS 38 is an electro-mechanical liquid level switch designed to provide a reliable, electro-mechanical response to liquid level changes. The simple and basic design ensures long lifetime performance and reliable operation for many applications. Can control liquid level in
- Maximum Operating Pressure: 406.10556 psi
- Material Temperature Range: -58 to 149 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Pepperl+Fuchs SE
Description: mercury (Hg) change-over contact
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Series UNS-MS or VA 1/8 NPT-BN25 Level Switches are ideal for general level measurement in tanks or containers. This series features an
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 220 F
- Maximum Current: 2 amps
-
Supplier: BERNSTEIN AG
Description: machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages:
- Measuring Range: 39.3701 inch
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Madison Company
Description: The M8802-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. Various mounting options are available for this unit. Please contact the Madison Company Sales Department for futher information on this product.
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.77 (Specific Gravity #)
- Liquid Specific Gravity: 0.77 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 455 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Automation24, Inc.
Description: Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 12 in. stem also makes it easy for users to seamlessly adapt this
- Maximum Operating Pressure: 7.2 psi
- Material Temperature Range: 392 F
- Features: Instrument / Sensor System, Point Level / Multi-Point Levels, Top Mount
- Media Type: Liquid
-
Supplier: FPI Sensors International
Description: Specifications: Stem Material: PVC Float Material: Buna Maximum Temperature (F): 180 F PSI @ 70 Degrees F: 25 PSI Minimum Liquid Specific Gravity: .45 Switch Max Wattage Rating at 250V: 50 Watt Leads: 24" PVC Common Options: Lead Length SPDT Switch Thermocouple
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: 180 F
- Maximum AC Voltage: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (e.g. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making
- Maximum Operating Pressure: 225 psi
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Uehling Instrument Company
Description: Float switches are used to trip high/low level alarms, engage relays, control or start/stop pumps, open/close valves etc. They are a simple, inexpensive way to provide independent or redundant setpoints for emergency shut-down or backup.
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 900 psi
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
-
Supplier: Clark Solutions
Description: Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current
- Number of Switch Points: 5 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -4 to 212 F
- Media Type: Liquid
Find Suppliers by Category Top
More Information Top
-
Mini Circuit Breaker Suppliers, Mini Circuit Breaker Manufacturers and Exporters
Products/Services: float switch , pressure control, mini circuit breaker, foot switch, level sensor, magnetic switch, micro switch .
-
Workshop Report: Fault-Tolerant VLSI Design
It was observed thatas successive system classes-maxicom- puters, mini computers, microcomputers, and monolithic microcomputers-are born … The 1960's were the decade of gate- level design; the 1970's were the decade of register transfer-level design; and the 1980's will be the decade of processor-memory- switch design. Abundant instances of the PMS trend are already evident in multiple-processor implementation of single PMS entities such as as controllers for disks, magnetic tapes, and support and console pro … … the Intel 8087 and AM 9512 floating -point chips, and in …
-
An experimental system for X‐ray microanalysis, digital electron‐beam control and image processing
The computer system of the analyser isvery similarto that described earlier (Fuchs and Fuchs 1981), and is configured around a general- purpose 16-bit mini computer (Data General Nova 4X)with 256 kBytes of working memory and an additional floating -point processor. Two magnetic hard disks with 10 MBytes storage capacity each are used as mass storage media. … 535 DGC) linked to the SEWSTEM unit via simple buffer amplifiers for voltage level adaptation from k10V … An additional 3-bit digital output line allowsprogrammed switching from internal to external scan generation, and the …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103429884,1,'ignition_key',n,1,1). s(103430006,1,'ignition_ switch ',n,1 … … n,1,0). s(103521865,3,'paperknife',n,1,0). s(103522053,1,'levallorphan',n,1,0). s(103522053,2,'Lorfan',n,1,0). s(103522315,1,' level ',n,5,18 … … s(103526931,3,' flotation _device',n,1,0 … … 1,0). s(103567152,1,'magnet',n,1,4). s(103567509,1,' magnetic _bottle',n,1 … … 1,0). s(103628866,1,'minicar',n,1,0). s(103629005,1,' mini computer',n,1 …
-
Digital Electronics: Principles Devices and Applications Complete Document
Application relevant information-flip flops 407–8 Application relevant information- level translator ICs 184 Application relevant information-logic … … 379 Clocked R-S flip flop with active LOW inputs 379, 380–1 CML, see ECL CMOS AND gate 154, 155 CMOS AND-OR-INVERT gate 157–9 CMOS bilateral switch , see CMOS Transmission gate … … 154, 156, 157 CMOS- floating inputs 162–3 CMOS-guidelines … … 571–2 special function registers 567, 569 Computer-instrument interface standards 696–7 IEEE-488 interface 696–7 Computer memory 610–635, 645–50 auxiliary storage, see secondary storage expanding memory capability 632–5 magnetic storage devices 645–8 magneto … … computers 609 microcomputers 609 mini computers 609 personal computers …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 84607,'millimeter'),(84608,'millimeter of mercury'),(84609,'millimetre'),(84610,'millimicron'),(84611,'milline'),(84612,'milliner'),(84613,'millinery'),(84614,'milling'),(84615,'milling machine'),(84616,'milling machinery'),(84617,'million'),(84618,'million floating point operations per second' … … 84763,'mingy'),(84764,' mini '),(84765,'miniate'),(84766 … … correlation'),(88760,'negative feedback'),(88761,'negative feedback circuit'),(88762,'negative identification'),(88763,'negative magnetic pole'),(88764,'negative … … 90058,'nogging'),(90059,'noguchi'),(90060,'nohow'),(90061,'noise'),(90062,'noise conditions'),(90063,'noise level '),(90064,'noise … … 92561,'on-license'),(92562,'on-line'),(92563,'on-line database'),(92564,'on-off switch '),(92565,'on …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103561047,1,'ignition_key%1:06:00::'). sk(103561169,1,'ignition_ switch %1:06:00 … … 06:00::'). sk(103658373,2,'lorfan%1:06:00::'). sk(103658635,1,'levee%1:06:00::'). sk(103658759,1,'levee%1:06:01::'). sk(103658858,1,' level %1:06:00::' … … sk(103663531,3,' flotation _device%1:06:00::' … … 00::'). sk(103705379,1,'magnet%1:06:00::'). sk(103705808,1,' magnetic _bottle%1:06:00 … … 00::'). sk(103770085,1,'minicar%1:06:00::'). sk(103770224,1,' mini computer%1:06:00 …
-
Automated long-term surveillance of a commercial nuclear power plant
Since the dc level of the signal being analyzed can vary, a fast-charging circuit for the … All input signals are routed through reed-relay switches that disconnect the input signals from the input … … the PSDREC system is implemented in a Digital Equipment Corporation (DEC) PDP 11/34A mini computer, which executes … … runs under the RT-11 Version 4.0 operating system and has a floating -point processor (FPP). … with 96 Kwords of semiconductor memory and two RK05 disk drives housing three magnetic disk storage surfaces …
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
… – 172, 191, 196, 447 filter, 196 – 197, 447 flint, 156, 171 float , 160 ground, 206 … … 72 Nd:YAG, 73, 88 pulsed, 68, 75 pumping, 71 – 72 Q- switched , 561 single-frequency … … 560, 645 Loss, insertion, 45, 487, 562, 640 Loss tangent, 9 Low light level CCD, 124 M … … 632 Nomarski, 364 scanning, 173 – 174 Miller effect, 701, 712 Miller, John Lester, 354, 402n2, 689n1 Milligan’s law, 407 Milne, Alan Alexander, 415 Milne, Christopher Robin, 415 Mini -Circuits Labs, 734 Mirage … … electromagnetic (TEM), 267 transverse magnetic (TM), 6n1 Mode beats …
-
Abstracts of Current Computer Literature
… Information 8775 Construction Processes 8690 Convolutional Encoder 8765 Correctness of Programs 8721 Correlative Level Encoder 8765 Crosspoint … … First-Order Logic with Equality 8747 Fisher Iris Data 8741 Flip-Flops 8690 Floating Executive 8729 Fortran … M Machine Language Decoding 8722 MAD/I Language 8724, 8725 Magnetic Bubble Devices 8714 Magnetostrictive Films 8711 Maintenance of Switching Networks 8677 Mantissa 8749 Manyvalued Logic 8743 Map Production … … Switching 8715 Military Computer 8729, 8730 Military Memories 8713 Mini computers 8722 Monte Carlo …
Indicates content that may require registration and/or purchase.