-
Supplier: KNF Neuberger, Inc.
Description: Very compact, chemically resistant and oil-free diaphragm vacuum pump with manual speed control for adjusting the pump capacity to your specific application. It features a PPS head, PTFE-coated diaphragm and FKM valves. Suitable for a wide range of Laboratory applications.
- Ultimate Operating Vacuum: 97.5368971814996 torr
- Pumping Speed: 0.247175141242938 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Radwell International
Description: VACUUM PUMP MINI M20 C NBR, MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
-
Supplier: IMI Norgren
Description: VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The
- Ultimate Operating Vacuum: 0 to 507.9421491682711 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Clark Solutions
Description: The KPV series pumps incorporate two mini-bellows operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. At 42 mm (1.68") and 55 mm (2.2") in length, KPV14-A and 20A pumps are remarkably small. In addition to small size and light
- Ultimate Operating Vacuum: 610 torr
- Pumping Speed: 0.03001412429378528 CFM
- Operating Temperature: 41 to 113 F
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: ANVER Corporation
Description: Mini-Vacuum Station -- EP1001
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 0.85 CFM
- Mounting: Benchtop, Cart / Portable
- Lubrication Style: Dry / Oil-less
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The Double head pump TMD40 Series offers multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it
- Ultimate Operating Vacuum: 1,650.1402619218 torr
- Pumping Speed: 0.600282485875706 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting
- Ultimate Operating Vacuum: 525.0446287933 torr
- Pumping Speed: 0.0141242937853107 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: IMI Norgren
Description: The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool
- Ultimate Operating Vacuum: 255.09650032084517 to 685.7594155683896 torr
- Operating Temperature: -100 to 400 F
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: IMI Norgren
Description: The J Series “M” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J
- Ultimate Operating Vacuum: 0 to 254.34621649637208 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Fredericks Company - Televac
Description: storage and transport vessels. • Vacuum jacketed gas delivery manifolds. • Mechanical vacuum pumps and blowers. • House vacuum systems Instrument Selection The ideal instrument to use to read the VacuMini is the Televac VacuGuard. This low cost digital instrument is fully
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Schmalz Inc.
Description: Electric vacuum generator for handling suction-tight workpieces Flexible application in lightweight robotics, human-robot collaboration (MRK environment) as well as in mobile robotics Simple and fast commissioning on lightweight robots thanks to intelligent software support Small dimensions
- Ultimate Operating Vacuum: 450.170294683844 torr
-
Supplier: Agilent Technologies - Vacuum Products
Description: high or ultrahigh vacuum pressure. 0.4 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: IMI Norgren
Description: Vaccon offers 13 different single-stage venturi vacuum cartridges for the Mini and Mid Series vacuum pumps and manifolds. Ideally suited for machine designers, venturi cartridges easily fit into OEM cavities creating an unrecognizable (proprietary) vacuum source.
- Flange OD: 0.402 inch
- Operating / Bake-out Temperature: 30 to 250 F
- Features: All Ports Same Type, Other
- Materials: Aluminum, Brass / Bronze, Plastic / PVC, Steel - Stainless
-
Supplier: Schmalz Inc.
Description: Mini compact ejector for handling airtight workpieces, such as display glass, plastic parts, printed-circuit boards (PCB), electronic parts or batteries For use in highly dynamic pick-and-place applications with extremely short cycle times, e.g. SMD machines with a small footprint For use in
- Ultimate Operating Vacuum: 652.746927291574 torr
-
Supplier: Schmalz Inc.
Description: Mini compact ejector for handling airtight workpieces, such as display glass, plastic parts, printed-circuit boards (PCB), electronic parts or batteries For use in highly dynamic pick-and-place applications with extremely short cycle times, e.g. SMD machines with a small footprint For use in
- Ultimate Operating Vacuum: 652.746927291574 torr
-
Supplier: Clark Solutions
Description: The KPMS series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMS pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light
- Ultimate Operating Vacuum: 460 torr
- Pumping Speed: 0.0353107344632768 CFM
- Operating Temperature: 41 to 113 F
- Mounting: Benchtop
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINI VACUUM PUMP ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating furnaces utilize a static cylindrical
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: PTB Sales, Inc.
Description: The Varian VacIon controllers includes the MiniVac and MultiVac for various power and interfacing needs. PTB sells each ion pump controller cleaned, tested and with properly functioning lights and switches. Go to Varian for current user manuals.
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini Reversible Drum
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: NETZSCH Premier Technologies LLC
Description: Laboratory De-Aerator MiniVac Efficient De-Aeration of flowable Products General The specially developed machine for small batches or first tests, like the NETZSCH-Vacuum De-Aerator, works according to the VTR principle (Vacuum Thin layer Rotation Procedure). Micronized gas and air
-
Supplier: Transcat, Inc.
Description: or temperature. Each Unit Includes P/N 2368 Test Lead Kit Lead Kit Red and black test leads with clips P/N 5251 Protective Boot Skydrol™ resistant protective boot P/N 3951 Mini-USB Cable - The durable and high-speed Micro-USB cable enables data transfer in the most convenient form MPM-1/4MPT
- Environmental Properties: Pressure / Vacuum
-
Supplier: TSI Incorporated
Description: have a low pressure drop. The 135-10 requires a vacuum pump due to the larger pressure drop associated with the last two stages. The 6- and 8-stage versions of the Mini-MOUDI 135 are ideal for personal sampling applications and replace the older Marple personal impactors on the
-
Supplier: Radwell International
Description: LEM MINI-VACUUM PUMP, W/ELECTRONIC VACUUM SWITCH, 85% MAX VACUUM, 1.4MM NOZZLE ID, VACUUM CONTROLLED, CONTROLLED BLOW-OFF 24VDC NC . FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: FIPA Inc.
Description: and gentle Robust design and long service life of > 100 million switching cycles M5 connection for digital mini vacuum switch to ensure reliable process monitoring Ideally suited for robotic applications with very short cycles such as Delta robots (e.g. FlexPickers)
- Venturi: Venturi Air Jet
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model 6196-5 Mini Reversible Drum
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Bio-Rad Laboratories, Inc.
Description: and three preprogrammed cycles, drying conditions can be optimized to prevent gel cracking. The HydroTech™ vacuum pump is a unique, environmentally friendly vacuum pump. The gel dryer and vacuum pump can be purchased together as an economical system or
-
Supplier: ToneCooling Technology Co., Ltd
Description: transfer. Think of it as a highly efficient heat pipe, flattened into a plate. It rapidly and uniformly spreads heat from a concentrated hot spot across its entire surface through the continuous cycle of a working fluid evaporating and condensing within a vacuum. This results in unparalleled
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Labconco Corporation
Description: vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: switch for collector cool-down and vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -83.99999999999999 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum
- Operating Temperature: -58 F
- Equipment Type: Freeze Dryer
- Applications / Materials Handled: Solutions / Liquids
-
Supplier: Labconco Corporation
Description: vacuum pull-down with manual override switches; hot gas defrost and switch; retractable collector drain line; 3" diameter port for connection of drying accessory; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
Find Suppliers by Category Top
Featured Products Top
-
a variety of automotive products including automotive relays, high-voltage DC relays, high-capacity control boxes, automotive electronic modules, vacuum pumps, and more. Founded in 1984, Hongfa has an impressive (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc.
More Information Top
-
Design and Simulation of Active Biochip System
Then a mini vacuum pump manufactured by the RUIYI mechanical de- sign center in Chengdu was chosen; its extracting speed and vacuity is 7 l/min and 25 Kpa separately according to the volume of the chamber.
-
A Novel Gas-Dynamic Levitation Scheme for Noncontact Coating of Spherical ICF Targets
The gas collector assembly is a stainless steel tube connected to a mini vacuum pump , which is mounted on a three-dimensional positioner.
-
Pressure Switch - Pressure Switch Manufacturers, Suppliers
[ Related Keywords : mini vacuum pump , air pump, breast pump, pressure-control switch vacuum pump ] .
-
Vacuum Pump - Vacuum Pump Manufacturers, Suppliers
[ Related Keywords : mini vacuum pump , air pump, breast pump, pressure-control switch vacuum pump ] .
-
vacuum pump,China vacuum pump Manufacturers, Suppliers - ECOL
mini vacuum pump .
-
Virtual Industries to Exhibit Vacuum Handling Solutions for Medical Applications at MD&M Minneapolis 2011
The Mini Vacuum Pumps for OEM applications (VMP1621CN and VMP1625MX) can be used for applications requiring air flow, vacuum or air pressure.
-
Semiochemistry of Dendroctonus armandi Tsai and Li (Coleoptera: Curculionidae: Scolytinae): both female-produced aggregation pheromone and host tree kairomone...
… cm diameter, 20–50 cm long; active aeration length *20–30 cm long) with or without D. armandi attacks (naturally or caged) using Turkey bags (ToppitsÒ ) and Porapak-Q absorbent (Supelco; 100 mg in glass tube) through mini vacuum pumps (Atmospheric Sampling Instrument, QC …
-
LC/UV determination of cefradine, cefuroxime, and cefotaxime in dairy milk, human serum and wastewater samples
Visiprep® Solid-Phase extraction system fitted with mini vacuum pump (USA) was employed for clean- up.
-
Plant–Plant Signaling: Ethylene Synergizes Volatile Emission In Zea mays Induced by Exposure to (Z )-3-Hexen-1-ol
The volatile-laden headspace was sucked at a flow rate of 1 l hrj1 through an adsorption tube (charcoal filter 5 mg, Gra¨nicher and Quartero, Daumazan, France) connected to a mini vacuum pump (Neolab, Heidelberg, Germany) by another Teflon tube.
-
Tube Pump Exporters, Tube Pump Selling Leads (Page 11)
[ Related Keywords : mini vacuum pump , water ring vacuum pump, Waterring vacuum pump compressor ] .
Indicates content that may require registration and/or purchase.