-
Supplier: Festo Corporation
Description: solenoid valve CPVSC1-M5H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 101.52639 psi
- Media Temperature: 122 to 23 F
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the
- Valve Size: 0.0393701 to 0.1968505 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the HSPECxx-34 valve's
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves
Find Suppliers by Category Top
Featured Products Top
-
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93691/96rr003_full.pdf?sequence=1
The hand valves are Nupro B series bellows type and the pneumatic are Nupro BN series miniature bellows type. The pneumatic valves are driven with about 80 psi air pressure delivered by 12 volt Burkert solenoid .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39073/35968309-MIT.pdf?sequence=2
* Sub- miniature series 3 solenoid values (General Valve Corporation, Fairfield, NJ). When the electronically-controlled 6 volt valves are over-driven at 9 volts, the total response time … … 5-15 psi, the valves proved to be reliable in releasing volumes ranging from 12 -120 pL.
-
Third-generation security robot
The gun accumulator is monitored by a MicroSwitch model 242PC1500 electronic pressure transducer, and maintained at a constant pressure of 120 psi by a second solenoid valve connected to a 150-psi air bottle externally mounted on the rear body trunk. The main air bottle is automatically recharged by a small 12 - volt reciprocating compressor mounted in the robot's base, and monitored by a Data Instruments model EA200 pressure transducer. The rotating barrel assembly is powered by a miniature PortEscap gearhead motor with an armature-driven phase …
-
Powering an Implantable Minipump with a Multi-layered Printed Circuit Coil for Drug Infusion Applications in Rodents
… the battery) using a switching diode (1 N 914) and a 4.7- volt Zener diode (BZX84C4V7 … Two requirements for the controller circuitry were (1) to allow for remote optical triggering of the valve that was not sensitive to illumination changes in the environment … … raise the battery voltage to a level compatible with the solenoid valve (9– 12 V). The SCR current powered a miniature DC–DC converter (NKA0312S, C&D Technology, China) to raise the 3.7 …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10468/09Sep%255FHall%255FPhD.pdf?sequence=1
A four port DC-DC converter distributes the requisite power for the system at 5, 12 or 24 volts DC. The current power requirements include a single PC-104 CPU stack, a wireless router, three motor controllers, three separate normally-closed solenoid valves for thruster and air bearing actuation, a fiber optic gyro, a magnetometer and a wireless server for transmission of … … the controllability for this unique configuration of dual rotating thrusters and one-axis Miniature -Single Gimbaled Control …
-
Automated security response robot
The gun accumulator is maintained at a constant pressure of 120 psi by a second solenoid valve connected to a 150-psi air bottle externally mounted on the rear body trunk. The main air bottle is automatically recharged by a small 12 - volt reciprocating compressor mounted in the A rotating-barrel arrangement (powered by a miniature PortEscap gearhead motor with an armature-driven phase- quadrature …
-
An Automatic Capture-Detection, Time-Logging Instrumentation System for Boll Weevil Pheromone Traps
… maintain the quiescent collector voltage of Q2 at a relatively constant level of about 0.75 volts . Components of the compressed-air system included an inexpensive 12 -V DC compressor, a small compressed-air storage tank, a pressure control switch, a solenoid airflow control valve with a 12-V DC coil, and connecting tubing with appropriate fittings. … control valve (Skinner Valve No. 3121BBN1NN00RRT1J1C1, Honeywell Inc., New Britain, Conn.) was a miniature , two-way, normally …
-
PERFORMANCE CHARACTERISTICS OF A COMPACT SELF HEATED CATHODE SOURCE AND ANALYZER FOR THE BERKELEY 3-MV SUPERHILAC INJECTOR.
U = 12 KV, lOOKV/cm. The valve used is made by taking two miniature solenoids and placing them back to back, tieing their seats together with capillary tubing (19mm … … inner diameter) and then pulsing first that solenoid nearest the source with a 32 volt , l£ millisecond pulse.
-
Design of the “army-ant” cooperative lifting robot
Two connections to the battery were made: one, across a single battery, to a five-volt regulator and filter board, and another, spanning both batteries, that would supply 12volts to a relay and small air compressor that would be used for … The tray has a false floor, under which is located the miniature 12VDC air compressor and solenoid valve .
-
Atmospheric sciences annual progress report, 1974. [Meteorology of coastal areas; atmospheric aerosols; detection of nitrogen and sulfur in air samples]
The microswitch also activates an elapsed-time clock, an indicator light, and a sole- noid valve attached to a grab-sampler. The air sampler contains a standard 24- volt DC Staplex high volume air sampler capable of drawing … ture humidity sensors, (3) a miniature electronic recorder or … cell battery pack, (4) an electrically-operated elap3ed-time clock, and (5) two 12 -volt batteries in …
Indicates content that may require registration and/or purchase.