-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Operating Angle: 60 degrees
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.1181103 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 2.654867256637168 In-lbs
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.1875 inch
- Hub Outer Diameter: 0.375 inch
- Maximum Torque: 6 In-lbs
- Joint Type: Double
-
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.3149608 inch
- Hub Outer Diameter: 0.62598459 inch
- Maximum Torque: 46.902654867256636 In-lbs
- Joint Type: Double
-
Supplier: RS Components, Ltd.
Description: 2 plain bearing universal joint,8mm ID
- Nominal Bore: 0.3149608 inch
- Hub Outer Diameter: 0.6299216 inch
- Operating Angle: 90 degrees
- Maximum Speed: 1,000 rpm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Max.speed: ≤3000RPM Static breaking torque: ≤3000 N.m Max.working angle 45°
- Nominal Bore: 0.5511814 to 1.3779535 inch
- Hub Outer Diameter: 0.9842525 to 2.362206 inch
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Square
- Joint Type: Double
-
Supplier: Elliott Manufacturing Co., LLC
Description: Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°. Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.
- Nominal Bore: 1.75 inch
- Hub Outer Diameter: 3 inch
- Operating Angle: 37 to 70 degrees
- Material: Alloy Steel
-
Supplier: Ameridrives Power Transmission
Description: No Description Provided
- Hub Outer Diameter: 2.5590565 inch
- Operating Angle: 30 degrees
- Maximum Torque: 5,805.30973451327 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Stainless Steel Double Joints — Turn-Key Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick and easy
- Hub Outer Diameter: 0.375 inch
- Hub Bore: Bored Hub - Keyed
- Features: Corrosion Resistant, Sanitary Application, Set Screws
- Joint Type: Double
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision
- Nominal Bore: 0.393701 to 1.968505 inch
- Hub Outer Diameter: 0.8661422 to 3.7401595 inch
- Maximum Speed: 4,000 rpm
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Square
-
Supplier: Huco Dynatork
Description: Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled. Temperature Range -20°C to +60°C
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.56 inch
- Operating Angle: 90 degrees
- Maximum Torque: 5.2 In-lbs
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
- Nominal Bore: 0.393701 inch
- Hub Outer Diameter: 0.62598459 inch
- Maximum Torque: 11.4159292035398 In-lbs
- Joint Type: Double
-
Supplier: ATLANTA Drive Systems, Inc.
Description: all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle
- Nominal Bore: 0.3543309 inch
- Hub Outer Diameter: 0.7086618 inch
- Maximum Torque: 796.46017699115 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Voith Turbo Inc.
Description: Technical features Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.
- Hub Outer Diameter: 8.88976858 to 13.81103108 inch
- Maximum Torque: 283,185.840707965 to 1,265,486.72566372 In-lbs
- Hub Bore: Bored Hub - Round
- Joint Type: Double
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1875 to 0.75 inch
- Operating Angle: 10 to 60 degrees
- Maximum Torque: 16 to 600 In-lbs
- Maximum Speed: 1,000 rpm
-
Supplier: Voith Turbo Inc.
Description: Technical features Standard design: Closely spaced sizes from 58 to 435 mm flange diameter. Design emphasis on long bearing life and low moments of inertia. Torque range of 150 Nm to 275 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.
- Hub Outer Diameter: 2.28740281 to 17.15748958 inch
- Maximum Torque: 1,327.43362831858 to 2,433,628.31858407 In-lbs
- Hub Bore: Bored Hub - Round
- Joint Type: Double
-
Supplier: Ameridrives Power Transmission
Description: No Description Provided
- Hub Outer Diameter: 2.5590565 inch
- Operating Angle: 30 degrees
- Maximum Torque: 5,805.30973451327 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bronze and Monel.
- Hub Outer Diameter: 2 inch
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Double, Single
- Features: Other
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision
- Nominal Bore: 0.2362206 to 1.181103 inch
- Hub Outer Diameter: 0.6299216 to 2.2834658 inch
- Operating Angle: 45 degrees
- Maximum Speed: 300 rpm
-
Supplier: Voith Turbo Inc.
Description: For flange, fixed length design
- Hub Outer Diameter: 8.8582725 to 13.779535 inch
- Maximum Torque: 212,389.380530973 to 778,761.061946902 In-lbs
- Hub Bore: Bored Hub - Round
- Joint Type: Double
-
Supplier: Ameridrives Power Transmission
Description: No Description Provided
- Hub Outer Diameter: 6.88 inch
- Operating Angle: 20 degrees
- Maximum Torque: 45,972 In-lbs
- Maximum Speed: 4,000 rpm
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Stainless Steel Double Joints — Solid Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick and easy TakeApart™
- Hub Outer Diameter: 1.5 inch
- Features: Corrosion Resistant, Sanitary Application
- Joint Type: Double
- Hub Bore: Solid
-
Supplier: Huco Dynatork
Description: No Description Provided
- Hub Outer Diameter: 2.362206 inch
- Operating Angle: 80 degrees
- Maximum Torque: 53,097.3451327434 In-lbs
- Maximum Speed: 1,200 rpm
Find Suppliers by Category Top
Featured Products Top
-
standard universal joints available online, engineered to accommodate varying levels of misalignment, and torque capacity, single and double jointed. Miniature Universal Joints, single and double joint, zero backlash through use of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
universal joints are engineered for reliable motion control and power transmission in applications requiring lightweight, durable, and cost-effective performance. SDP/SI SUPER-PLAST molded universal joints combine the economic advantages of plastic with the secure fastening characteristics of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection DesignStandard double flange structure matches global universal flange pipelines. Simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Vaulters dictionary medicine
…carbonic acid of Kohllenldilolxidlnarlkolse f: Syn: carbonic acid arkose; through an increase of the carbon dioxide partial arterial blood pressure induced Koma✫ Kohllenlhyldralte pl: Syn: saccharides, sugar; of hydrogen, carbon and oxygen composite, organic compounds of the general empirical formula Cn(H2O … days of Kohllenlwaslserlstoflfe pl, of carbon and organic compounds existing hydrogen, that an acyclic [Aliphaten] or cyclic [aromatics] have the structure; alkanes are saturated hydrocarbons, unsaturated hydrocarbons can double bonds [alkenes] or triple … through a Thrombosierung of small arteries and disease marked…
-
Bases of the organic chemistry
The process of addition reactions on compounds with conjugated double bonds is largely determined by substituent influences. .... Generally , can be expected that small substituents favor y and large substituents X 1,2-addition connections with small substituents x and 1,4-addition products supply to large substituents Y however particularly.
-
Lecture convention of the society of German chemists in the British zone of the 7.-9 October 1947 in Bonn
The difference of ionic radii protrude umsomehr, the, the lesser dae anion is. .... Closed complexes bib correspond to Daa general behavior largely to the results daO iich in the grid of the double compound that have found Schmifz-Dumonffur the case. that, obwohldies here, insofar one it so far, can Ubersehen, not the case subterfuge.
-
More clinical and pathological-anatomical contribution for study of the Aplasiae cerebro-cerebellospinales.
…it, a gtaubt n~tmlich, dab Krankheits-prozeB in that, groSen, pyramidal cell the causes corpus striatum Paralysis agitans juven maintaining a general disease the corpus striatum … in the coarse and small cells of the Pallidums to the double athetosis AnlaB gives; abet .... Therefore, / has Filimono] infest versueht dab to use the L ~ tsion of both motoriseher, systems socialized under each other as pathogenetische Ursaehe while it believes, a certain relationship between that disease processes, weleher the connections of the gross cortex with…
-
Contributions to the cerebellum component of the pyramid web
…eerebello-koordinatorisehe effect can take place anatomiseh dureh of two the function eerebraler webs; these are the 1st Schaffersehe cerebellum pyramid web, an eerebrobulbo … and in the literature generally assumed, in the Bereieh … the Cerebellum in indirect connection , stand; these represent an … Neoeerebellum with an Umseh ~ ltung (Kleinhirnhemi-sph / irien), therefore, form a double neuron system,. the…
-
Universal Joints - Telescoping Metal Plastic and Zero Backlash Universal Joints from SDP/SI
Universal Joints . .... Zero Backlash - Miniature - Single & Double Jointed .
-
The protein distribution in the structures of the cell nucleus
…it not mSglich from the Farbaffinit ~ t on the chemisehe, a today generally recognized Tatsaehe is. .... DaB is the basis of the Basophilie at HEID]~Ar~S of ,,doppelter Chromatophilie of the core " in the Nu small sau moving holding of chromatin for suehen became itself … woman in the Nu-kleins-~-ure-Eiweil-~- compound allzusehr iiherwiegt.
-
Studies on the lymphbahnen of the wangenschleimhaut
Further, we are still a small Driise to erwiihnen which in 4 Fii.llen (IV, V, XII, XIV) on the Vena fae. Antian. in the connecting branch the II. and III. found. .... Varie't/tten are natiirlich miiglich, after all kS k (inwardly several in individual traps or also offer sii,mmt-liehe Abnormitiiten of Driisen; Stahr e.g. describes a case yon of general Driisenhyperplasie that siimmtliche submaxillaren Driisen were present in double number in.
-
The Pol cones of spherical rotating loops
Is dwelt in a special report on the pole cones of general sphiirischen four- joint gear. .... UrspriJnglich had to be considered in a small communication, the Pol cones, of the sph~irischen double loop, i.e., the universal joint as gear.
-
Over the muthmasslichen origin of the meteor stones, in addition to an analysis of the meteor stone which has fallen on June 2 1843 within the province Utrecht
…ausgchende Thstigkeit extending to exciting sleeping Krafte of all Atomc of the mist spot that and the same know on the move to bring just so like us the dafs compound eiiirs cinzigen atom Sauerslolf mil a double atom Wasscrsloff an uiieiidliclie … zusainmeiigeselztere Molecule, and last Himmelskbrpcr; so enstand the sun, SO entstantlen planets; fiir of d'iese didn't become all the nber matter verbrauclit; a bedeutcnde amount of grblserer or lesser Kiirper, and even, dreliteii … rotates still always the general Axe where gezwungcn doesn't…
Indicates content that may require registration and/or purchase.