-
Supplier: Sherborne Sensors
Description: The U4000M ultra miniature load cell is equally suitable for tension or compression applications and is especially useful where space is limited. The internal construction consists of a full bridge of transducer quality strain gauges that are bonded to the transducer element. This
- Force / Load Rating: -112.4 to 112.4 lbs
- Operating Temperature: 14 to 140 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Mecmesin Corporation
Description: Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced
- Force / Load Rating: 11.24 to 11,240 lbs
- Accuracy: 1 ±% Full Scale
- Force Measured: Compression
- Application: Metrology
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with internal overload
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load
- Force / Load Rating: 5,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load cell used in medical test
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: OMEGA Engineering, Inc.
Description: compensation is achieved through a miniature circuit board in the load cell’s cable. This unit is designed to be mounted on a smooth, flat surface.
- Force / Load Rating: 250 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make
- Force / Load Rating: 10,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Model XLC46 miniature load cell is a cost-effective solution for many industrial applications because of its' small size and outstanding performance characteristics. Robust and reliable, the XLC46 covers ranges from 5 to 50,000 lbs. with excellent linearity, hysteresis and repeatability
- Force / Load Rating: 5 to 50,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Richardson RFPD
Description: FX29 Compact Compression Load Cell TE Connectivity’s (TE) FX29 is a compact compression load cellthat offers exceptional price-to-performance in a robust sensorpackage. Optimized for embedded force sensing applications fromdisposable medical devices to durable appliances and
- Device: Sensor Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing
- Force / Load Rating: 1,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: Kistler Group
Description: A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction
- Operating Temperature: -4 to 212 F
- Nominal Resistance: 350
, 700
- Arrangement: Diaphragm
- Termination Options: Lead Wires
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded stainless steel
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: Stellar Technology
Description: • Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
- Force / Load Rating: 100 to 1,000 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM200 , 1000 lb , Ultra Light Miniature Universal , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 1,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -60 to 285 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCA350 (L1618) , 10000 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 10,000 lbs
- Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as a reference transducer in international
- Force / Load Rating: 44.96 lbs
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: tecsis LP
Description: Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive
- Force / Load Rating: 0.330687830687831 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Strainsert
Description: Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Transducer Techniques, LLC
Description: MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized aluminum. The MLP-25SS,
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of anodized aluminum and
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. Model 53 bonded, foil strain gauge transducers are designed for cost efficient production and testing applications (e.g., press calibration). Able to measure compression
- Force / Load Rating: 500 lbs
- Accuracy: 0.6 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally sealed More Information The WMC is Interface's smallest T&C load cell.
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Cleveland Vibrator Company (The)
Description: reduced force output. This perky little unit produces 16,000 vibrations per minute while only consuming 2.0 SCFM (57 lpm) of compressed air at 80 psig (5.4 bar). Normal force output is 15 lbs
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Pneumatically Powered
-
Supplier: IMI Norgren
Description: there is a port fitted with a 1.5” diameter glycerin filled vacuum gauge and another port that can be plumbed to a compressed air source to provide a blow-off. The manifold design allows one compressed air connection to feed blow-off air to all vacuum locations simultaneously, saving the need
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: operations. VP80BV-MP pumps offer an integrated valve for saved air and increased production cycles. In addition to the 4 topside vacuum ports, there is a port fitted with a 1.5” diameter glycerin filled vacuum gauge and another port that can be plumbed to a compressed air source to provide a
-
Supplier: Omnetics Connector Corporation
Description: Omnetics Cable Harness Solutions Omnetics specializes in miniature connectors and small wire gauge interconnects. Each market has unique and demanding requirements, whether it be medical, military/defense, aerospace, space, or industrial. Omnetics is well suited to meet the cable
- Industry Served: Aerospace / Military, Industrial Automation, Medical
- Capabilities: Design Assistance, Total Manufacturing
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
These force gauges are ideal for strength assessment, ergonomic studies, and workplace design. Available in capacities of 100 lbF (500 N), 200 lbF (1,000 N), and 500 lbF (2,500 N). Series EK3 basic kits offer everyday functionality with a selection of commonly used attachments (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor adopt strain gauge structure that can withstand up to 350% overload during operation thanks to its anti- overload capability and durability. High-precision strain gauge and structure design help the sensors achieve higher signal-to-noise ratio and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Meet the HFG series – your pocket-sized, high-quality digital force gauge. Perfect for handheld or hard-mounted use, this versatile instrument measures force with 0.5% full-scale accuracy in lbs, oz, kg, N, or kN. Ideal for continuous or peak capture measurements. Comes with test (read more)
Browse Force and Load Sensors Datasheets for Transducer Techniques, LLC -
X-6A-D30-H19 Precision Six-Axis Force Sensor The X-6A-D30-H19 is a compact six-axis force sensor designed for accurate measurement of force and torque in robotics and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
X-6A-XD80-H28 6-axis force-torque sensor is designed to provide reliable multi-axis force measurement for advanced robotic and automation systems. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Effects Of β‐Adrenoceptor Stimulation On Pacing‐Induced Failure Of Dog Hypertrophic Hearts
A miniature force gauge (Warren Research Products, Charlestone, SC, USA) was sutured to the epicardial surface in proximity to the ultrasonic dimen- sion transducers to measure regional force.
-
Role of ischemia-reperfusion on myocardial cyclic AMP and cyclic AMP phosphodiesterase: effects of amrinone on regional myocardial force and shortening.
The global contractility (+dp/dtmax), regional percent shortening (ultrasonic crystals), and developed force ( miniature force gauge ) were measured on a continuous basis throughout a 6-hour experiment and regional blood flow (radioactive microspheres) in open-chest pentobarbital-anesthetized mongrel dogs.
-
Relationship between adenylate cyclase activity and regional myocardial energetics in experimental left ventricular hypertrophy.
We measured regional work from segment length and force changes with ultrasonic dimension crystals and miniature force gauges in addition to arterial and left ventricular blood pressure and cardiac output.
-
Passive and active tagging of reinforced composites for in-process and in-field nondestructive evaluation
mounted on top of the miniature force gage using a fixing bolt (Figures 4).
-
Epoxy and acrylate stereolithography resins: In-situ measurements of cure shrinkage and stress relaxation
A drawn strand attaches to tapered tabs that are just below the resin surface; one tab is connected to an extension from a miniature force gage and the other tab is connected to a platform whose movement can be controlled by an…
-
In-situ property measurements on laser-drawn strands of SL 5170 epoxy and SL 5149 acrylate
A drawn strand attaches to tapered tabs that are just below the resin surface; one tab is connected to an extension from a miniature force gage and the other tab is connected to a platform whose movement can be controlled by an…
-
Epoxy and acrylate sterolithography resins: in-situ property measurements
A drawn strand attachesto tapered tabs that arejust below the resin surface; one tab is connected to an extension fi-oma miniature force gage and the other tab is connected to a platform whose movement can be controlledby an electronically-drivenmicrometer.
-
The oxygen wasting effect of isoproterenol is altered by chemical denervation and cardiac hypertrophy
A miniature force gauge (Warren Research Products) was sewn midway between the base and apex, in the short axis of the heart, encircling fibers at a depth of 4- 6 mm.
-
An experimental technique for estimating regional myocardial segment workIn Vivo
Isometric force of contraction was measured at a nearby site parallel to the crystals, at the same depth and in the same orientation, with the aid of a miniature force gauge (Warren Research Products, Charleston, SC).
-
Effect of hypoxic and carbon monoxide-induced hypoxia on regional myocardial segment work and O2 consumption
A miniature force gauge was sutured to the my- ocardium adjacent to the ultrasonic dimension gauges to measure isometric force of contrac- tion.
Indicates content that may require registration and/or purchase.