-
Supplier: Sensata Technologies
Description: The 700 Series Linear Position Sensors are designed to operate reliably in extreme environments such as “down hole” oil well applications at temperatures between -40° and over 200°C and pressures of up to 35,000 psi. Containing a conductive plastic resistive element, the 700 Series has a
- Features: Linear Potentiometer
-
Supplier: PMC Engineering LLC
Description: The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering Angle -
- Measurement Range: 2 to 50 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -5 to 180 F
- Features: DC Powered, Potentiometer
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, SLIDE, 10K, 0.01W, LINEAR; Slide Potentiometer Type:Miniature; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:10mW; Track Taper:Linear; Potentiometer Mounting:Surface Mount; Length of Travel:10mm RoHS Compliant: Yes
-
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: BEI Duncan Electronics
Description: Infinite resolution, for use with microprocessor-based systems
- Measurement Range: 1.4 inch
- Operating Temperature: -40 to 275 F
- Linear Potentiometer Type: Conductive Plastic
- Features: Linear Potentiometer, Rectangular
-
Supplier: Hymark/Kentucky Gauge
Description: Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
- Measurement Range: 78.7402 inch
- Operating Temperature: -13 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 1.968505 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Micro-Epsilon Group
Description: Miniature MT draw-wire sensors are the smallest draw-wire sensors worldwide. They are designed specifically for test applications where high wire accelerations occur such as crash tests. Their miniature design enables installation into very small spaces. Through-bores in the housing
- Measurement Range: 5.118113 inch
- Operating Temperature: -40 to 185 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: TE Connectivity
Description: Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer, Instrument Grade Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
- Operating Temperature: -40 to 194 F
-
Supplier: OMEGA Engineering, Inc.
Description: The Model TX31 is an analog, isolated 2-wire head-mounted temperature transmitter that converts thermocouple input to the voltage, which is generated by the thermocouple sensor, linear, and highly accurate 4 to 20 mA output current. The transmitter comes in a variety of applications such as
- Sensed Temperature: 32 to 2,912 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, R, S, T
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for applications
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Baumer Ltd.
Description: linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which
- Resolution (counts per revolution): 2 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.7086618 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, 1 W Power Rating, PC Pins Pin Style The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The 308
-
Supplier: Allied Electronics, Inc.
Description: RV6 Series Industrial Potentiometer Military Potentiometer. 1⁄2-watt conductive plastic. Economical sealed potentiometers meet the flow solderability and washability test requirements, and MIL-R-94 apply where appropriate. QPL listed. Highly stable unit with high resolution for
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Industrial Cermet and Wirewound Element The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The
-
Supplier: Allied Electronics, Inc.
Description: Military Potentiometer. 1⁄2-watt conductive plastic. Economical sealed potentiometers meet the flow solderability and washability test requirements, and MIL-R-94 apply where appropriate. QPL listed. Highly stable unit with high resolution for applications requiring miniaturization and
-
Supplier: LORD MicroStrain Sensing Systems
Description: Carrier Amplifier-Oscillator/Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power, ground and
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner
- Features: DC Voltage Input
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Waterproof to IP67 Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range The wireless
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range The smallest of our T24 radio
Find Suppliers by Category Top
More Information Top
-
Development of a finger motion measurement system using linear potentiometers
In order to make a compact and light sensing module not to interfere natural hand motions, miniature linear potentiometers with 20 mm stroke were applied as shown in Fig. 11 [11].
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16278/DanaMaxineGude2013.pdf?sequence=1
Pressure Cylinder ( Linear Potentiometer , Miniature Tension/ Compression Load Cell, Air Regulator) DAQ .
-
A multi-degree of freedom hand powered by two actuators
In addition each joint has an angular sensor formed from simple miniature potentiometers with a linear law track.
-
Journal of Jet Propulsion > Equipment
Model 86125A is a miniature spring-loaded linear motion po- tentiometer .
-
Surgical Robotics
A miniature voice coil,3 linear bearing, and linear potentiometer were added to the gripper control mechanism on the handles of the teleoperation masters, as shown in Fig. 7.11.
-
Field Demonstration Test on Construction and Strength of Flexible Pipe Drainage System Using Flowable Fill
…1 m (20 ft) length, 762 mm (30 in.) inside diameter, HDPE pipe was selected as the test pipe and instrumented with sensors (fiber optic strain gages, electrical resistance strain gages, miniature -scale vibrating-wire pressure cells, and linear potentiometers ) before backfilling.
-
Field Demonstration Test on Construction and Strength of Flexible Pipe Drainage System Using Flowable Fill
…1 m (20 fl) length, 762 mm (30 in.) inside diameter, HDPE pipe was selected as the test pipe and instrumented with sensors (fiber optic strain gages, electrical resistance strain gages, miniature -scale vibrating-wire pressure ceils, and linear potentiometers ) before backfilling.
-
Calibration of Strain Gauged Square Tunnels for Centrifuge Testing
A dense instrumentation scheme was implemented to record the soil-tunnel systems response, comprising of miniature accelerometers, linear variable differential transformers (LVDTs), draw wire potentiometers (POTs), miniature total earth pressure cells (PCs) and resistance strain gauges.
-
A real-time biomechanical feedback system for training rowers
Morrisville, VT, USA), modified as follows (also see Figure 1): A A 10-turn linear potentiometer (Bourns Model # 3540S-1-503, 50 kΩ resistance) mounted at the flywheel hub via a miniature plastic chain sprocket assembly (Serv-o-Link Corporation, Fort…
-
Improved Mechanism for Capturing Muscle Power for Circulatory Support
A minia- ture load cell (ELH-TC401, Entran Devices Inc., Fairfield, NJ, U.S.A.) was mounted between the … to measure the force applied to the muscle interface and piston motion was monitored using a linear potentiometer built into the actuator.
Indicates content that may require registration and/or purchase.