-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity: Up to 28 circuits rated at 1 Amp Maximum per circuit. Exterior Structure: Stainless Steel; Sealed Front Shaft Extension. Noise: 5 milli-Ohms Max. Speed:600 RPM Max.
- Operating Speed: 600 rpm
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: NKK Switches
Description: Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Actuator Type: Knob Shaft
-
Supplier: Radwell International
Description: OIL SEAL, SINGLE LIP, MINIATURE, SOLID, NITRILE RUBBER LIP MATERIAL, CRW1 SEAL DESIGN, 0.375 INCH SHAFT, 0.999 INCH OD, 0.250 INCH WIDTH, 10 PSI . FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: PMC Engineering LLC
Description: The SPI Series Sensors have been designed as simple compact speed sensors for demanding installations in motorsport and on-vehicle automotive applications. Typical Applications include: Speed - Crank Speed/Position - Wheel Speed - Drive Shaft Speed - Traction Control - Launch Control
- Operating Temperature: -40 to 300 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
- Output: Switched / Alarm
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L=
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L=
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L=
-
Supplier: NationSkander California Corporation
Description: Four LME8UU Linear Motion Ball Bushing work with a 8 mm Shafts, Size is 8mm x 16mm x 25mm, bearings are marked LME8UU.Bearings have Built-in Rubber Seals, the inner Diameter is 8mm and the Outer Diameter is 16mm. Item: LME8UU Bearings Type: Linear Motion Ball Bushing Number of Ball
-
Supplier: Allied Electronics, Inc.
Description: have O-ring shaft seal and the entire unit is sealed for wave solder and wash processing. 295° ±5° electrical rotation. 350 VDC across end terminals, but power not to exceed rating. N=non-locking 1⁄4" dia. × 1⁄4" long bushing with 1⁄8" dia. × 3⁄4" long (FMS) slotted shaft. L=
-
Supplier: DigiKey
Description: MINIATURE PCB PROCESS SEALED ROT
- Angle Between Positions: 90 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Actuator Type: Knob Shaft
-
Supplier: Radwell International
Description: MINIATURE ENCODER, E14 SERIES, LIGHT DUTY, ENCLOSED, 1000 PPR, SIZE E14 MOUNTING, 1/4" SHAFT, SEALED BEARING, DIFFERENTIAL, BIDIRECTIONAL OUTPUT, WITH INDEX, 5 V DC, 10' CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ITW Switches USA
Description: SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually
- Angle Between Positions: 45 degrees
- Mechanical Life: 10,000 cycles
- Number of Decks: 1
- Maximum AC Voltage Rating: 125 volts
-
Supplier: PMC Engineering LLC
Description: SP08 Series wheel speed sensors have been designed as simple compact sensors suited to the demanding motorsport and on-vehicle automotive testing industries. Typical Applications include: Drive Shaft Speed - Traction Control - Launch Control - Wheel Speed Features Miniature Size M8
- Operating Temperature: -40 to 155 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Switched / Alarm
-
Supplier: IKO International, Inc.
Description: rolling and reciprocal motion during high-speed operation. Standard and heavy load models are available, each offered with or without seals. Miniature stroke rotary bushings (STSI) are also available and feature tiny balls incorporated in a retainer and an external cylinder. Choose
- Bearing Length: 0.5511814 to 3.93701 inch
- Inside Diameter (Round only): 0.1574804 to 3.93701 inch
- Dynamic Load Capacity: 25.1776 to 1,982.736 lbs
- Bearing Type: Bushing, Ball
-
Supplier: NB Corporation of America
Description: misalignments. This ensures more accurate performance with fewer adjustments when installing the product. Floating seals A floating seal helps maintain alignment while also ensuring the TOPBALL load plate remains consistently in contact with the shaft. Best of all, this is done
- Bearing Width: 0.37401595 to 6.00000324 inch
- Bearing Length: 0.56299243 to 6.9291376 inch
- Inside Diameter (Round only): 0.18750010125 to 2.00000108 inch
- Dynamic Load Capacity: 34.9986624 to 2,427.84 lbs
-
Supplier: Clippard
Description: 32 to 230°F Mounting: 15/32-32 thread, nuts and lock washers furnished Materials: Electroless nickel plated brass body, FKM seals, PFPE lube, stainless steel adjustment screw and spring Adjustment: An extended 0.25" shaft accepts an adjustment knob, or furnished with an exposed
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
Find Suppliers by Category Top
More Information Top
-
Flow machines
To the right of the straight line AA, the threaded shaft seal provides a lesser gap current as the annular gap sealing with grooves.
-
Flow machines
Go lost the lesser subsets of the working vapor outer shaft seals .
-
Dubbel
This carries too fewer stages with diameters lesser in the means. shaft seals .
-
Context between sicherheitstechnischen Kennzahlen by Brenngas/Luft‐ and dispersed Brennstoff/Luft‐Gemischen
Fdrderhohe bts 30 rn PumpenrohrsatzF411 No shaft seal Also fur least Eehalterdffnunqen.0 25 rnrn .
-
An improved conductiometric standpipe technique for measuring interstitial seepage velocities
Leakage of solution from the dilution chamber into the shank of the probe is prevented by seating the stirrer shaft in miniature water seals pressed into the brass stirrer- shaft bush.
-
An instrument for the sampling of respirable dust for subsequent gravimetric assessment
The shaft rotates in sealed miniature ball races and the ball bearing bigend is fitted to an adjustable throw crank.
-
Counterpoising technique
The values of vibrations and static deflection had to be particularly closely considered at positions with slight game, e.g., shaft seals as a damage rather occurs at this point as on other.
-
Sealing Properties of Mechanical Seals for an Axial Flow Blood Pump
To overcome the shaft seal problem, a miniature mechanical seal has been developed.
-
Pumps for procedural operations
How above, ausgefuhrt became, lower peripheral speeds are however erwunscht by the shaft seals at the demand of corroding Flussigkeiten.
-
Armatures
Small ball valve type 360 with new shaft seal (Schöneberg armatures).
Indicates content that may require registration and/or purchase.