Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving machine,
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Newport MKS
Description: commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. Economical Micro-stepping Stepper Motor For less demanding applications, a stepper motor can be a more economical solution than a DC motor. A
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20STH38 Standard Hybrid Stepper Motor 20STH38D The 20STH38 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With only 20mm width, it's miniature size and high torque makes it an ideal solution for application with space constraint such as small precision
- Static / Holding Torque: 2.8318584070796446 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.000038232 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
-
Supplier: Portescap
Description: 20STH45 Standard Hybrid Stepper Motor 20STH45D The 20STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With only 20mm width, it's miniature size and high torque makes it an ideal solution for application with space constraint such as small precision
- Static / Holding Torque: 4.9557522123893785 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00004956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works
- No-load Speed: 120 mm/sec
- Blocked Force: 0.3 N
- Motor Type: Linear
-
Supplier: Portescap
Description: 20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The
- Stroke or X-Axis Travel: 0.5905515 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: 20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: TPA Motion
Description: make all components in house we can easily modify each axis travel length or sensor arrangement to match your application requirements. Designed for Compact Spaces and Low Cost. All hardware (i.e., miniature recirculating ball linear guides, stepper motor, shaft coupling, ball
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor.
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.36614193 inch
- Media Temperature: 122 F
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works
- Blocked Force: 0.1 N
-
Supplier: MFP Automation Engineering
Description: Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in earth
- Features: AC Servomotor, Geared, Stepper Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are offered, featuring
- Stroke or X-Axis Travel: 0.7480319 inch
- Rated Speed: 15.748031496063 in/sec
- Motor Continuous Power: 0.0067011019245141 HP
- Motor Voltage: 42 to 120 volts
-
Supplier: Newport MKS
Description: The TRA25PPD Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: The TRA6PPD Miniature Stepper Motor Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Newport MKS
Description: The TRA12PPD Miniature Stepper Motor Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: Emerson Bearing Co.
Description: The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields
- Bore Size: 0.1575 inch
- Outside Diameter: 0.4724 inch
- Overall Width: 0.1575 inch
- Rated Speed (Oil): 63,000 rpm
-
Supplier: Primatics, Inc.
Description: Overview Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution
- Load Capacity: 11.025 lbs
- Maximum Torque: 1.75 In-lbs
- Positioning Accuracy: 0.00138888888888889 degrees
- Platter Diameter: 2.362206 inch
-
Supplier: Qioptiq
Description: XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached position without current Step width about 15
- Stroke or X-Axis Travel: 0.3149608 to 1.181103 inch
- Y-Axis Travel: 0.3149608 to 1.181103 inch
- Z-Axis Travel: 0.3149608 to 1.181103 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than similar
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 220 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Qioptiq
Description: Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Rated Speed: 0.0590551181102362 in/sec
-
Supplier: Yamaha Motor- Robot Division
Description: Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent to that of a servomotor is now available at low costs. The product line up of
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Zaber Technologies, Inc.
Description: thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures
- Stroke or X-Axis Travel: 8.00000432 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: thrust 3 kg load capacity 50 N⋅cm moment load Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: TPA Motion
Description: design to slide on the extrusion guideways. Standard Configuration is without motor. FLEX Actuator Assemblies Utilize Slider Type Carriage System Base made of Aluminum Extrusion Material Miniature Ball or Lead Screw Drive System Cover to Protect from Contaminants Standard Configuration
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LHM-E Series devices are computer-controlled, motorized linear stages with a compact size and affordable price tag. They are stand-alone units requiring only a standard 24 or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features.
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 2.5590551181102374 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Gear Ratio: 60 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Gear Ratio: 162 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Gear Ratio: 30 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Gear Ratio: 96 (X : 1)
- Output Torque: 1.5625 In-lbs
- Backlash: 45 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 6A. This way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The high motor current
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: way it reaches an extremely high efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. With the new chip-scale QFN package a 4A motor driver can be realized on the size of a stamp! The high motor current makes this
-
Supplier: Honest Sensor Corporation
Description: Application Stepping Motor Automated Equipment Robot arm Features Low cost Miniature Size Easy Mounting Resolution 200~8192 P/R
- Resolution (counts per revolution): 200 to 8,192 (counts/revolution)
- Count Rate: 220 to 1,500 kHz
- Diameter or Width: 0.0787402 to 0.1574804 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: IntelLiDrives, Inc.
Description: M-Thrust series precision actuators offer backlash-free motion of the shaft up to 25 mm travel range. Precision motion is accomplished by a miniature DC servo with rotary encoder or stepper motor providing 0.1 micron resolution. Precision fine pitch screw mechanism converts
Find Suppliers by Category Top
Featured Products Top
-
current in each winding for even finer resolution and smoother operation. Hybrid stepper motors excel in low-speed, step-by-step movement, perfect for positioning tasks. The increased output torque at low speeds facilitates the miniaturization of application designs, while open loop operation (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
, Portescap’s hybrid stepper motors provide the motion control foundation that engineers trust. With decades of experience in miniature motor design and a commitment to innovation, we help power the future of healthcare and research. Ready to optimize your life science equipment? Explore more (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
's circulation through the tissue. A stepper motor works to mechanically position the laser beam. In this way, the sensor system is able to provide reproducible results on a miniature scale. For applications in this field, exact step sizes (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
these miniature motors in high-temperature environments presents unique challenges, given that refrigerant temperature and outdoor units exposed to direct sunlight demand that steppers be rated for high (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Medical Equipment and Supplies Datasheets for Portescap -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
. Additional accessories such as gearheads, to help adapt the motor speed and increase the torque output, and encoders for precise control and feedback, can help fine tune the motor solution to your specific requirements. Portescap miniature brush dc, brushless dc, and stepper motors can be found in (read more)
Browse DC Motors Datasheets for Portescap -
applications, the ventilators need the ability to survive hundreds of sterilization cycles. Brushless DC motors are uniquely suited to meet these challenging requirements. In anesthesia ventilators, pathogens may come in contact with the blower unit (which includes the miniature motor), meaning (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Micro-Stepper Motors Bring Pictures into Focus
; it is worn as a head set. Miniature stepper motors control magnification and focus for each eye. A crystal-clear 3D view allows operations on even the smallest of vessels as well as the investigation or assembly of microscopic structures - without straining the eyes.
-
Exploring Duty Cycle in Miniature DC Motors
Selecting a miniature motor for a motion system is rarely straightforward. Not only does every application have its own unique set of requirements, but each motor technology features a variety of operating characteristics that will impact the motion system's design - and therefore impact which
-
Selecting the Right Motor Technology for Miniature Pumps
of the applications these pumps serve. Today, they use a variety of motor technologies, ranging from DC to AC to stepper. Engineers are confronted with requirements for flow, pressure, lifetime and noise, just to name a few. While there are parameters of design that can be changed within the pump
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
Understand and Measure a Stepper Motor's Pull-Out and Pull-In Torque
Today's healthcare, pharmaceutical, and agriculture industries demand faster yet more compact diagnostics equipment that will deliver accurate and repeatable results. Miniature electric motors, along with smaller and inexpensive electronic components, are increasingly used in laboratory
-
Exploring the Differences Between Outer Rotor Motors and Inner Rotor Motors
Miniature motors aren't only classified by technology types like brush DC, brushless DC, and stepper; you can also classify them by their rotor configuration! There are two major types of motor configurations: outer rotor motors and inner rotor motors. In an outer rotor motor, the rotor
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
Zaber's RSM and GSM family of stages are designed to share a common form factor and mounting pattern. This makes them well suited to be stacked into many different configurations of compact gimbal systems. The RSM family of ultra compact rotation stages features a stepper motor driven worm drive
-
Torque Sensor Application - Constant Flow Pump
In the constant flow pump, a stepping / stepper motor is used to create a pumping function and allow fluid to flow. A reaction torque sensor attached to the back end of the motor monitors the required torque and can relate the changes in torque to the flow rate or alarm the operator when the torque
More Information Top
-
Ø12mm Miniature Stepper Motor
Ã12mm Miniature Stepper Motor .
-
Electromagnets
Hybrid stepping motors are the polarized stepping motors that the advantages of reluctance stepping motors are connected to that of change pole stepping motors in ( small step size) (hohere mechanical work per volume unit).
-
Miniature and sub-miniature stepper motors
Miniature and sub- miniature stepper motors .
-
Miniature Stepper Motors
Miniature Stepper Motors .
-
New Miniature Stepper Motors With Linear Actuation As Fine As 4 Microns Per Half Step
New Miniature Stepper Motors With Linear Actuation As Fine As 4 Microns Per Half Step .
-
New 12 mm Stepper Motor Released For Optical Medical Devices
MicroMo Electronics, Inc. announces the expansion of its miniature stepper motor product line with the addition of its Series ADM1220.
-
Miniature Stepper Motors With Lead Screws As Fine As 4 Microns Per Half Step
Miniature Stepper Motors With Lead Screws As Fine As 4 Microns Per Half Step .
-
Miniature Stepper Motors With Lead Screws As Fine As 4 Microns Per Half Step
Miniature Stepper Motors With Lead Screws As Fine As 4 Microns Per Half Step .
Indicates content that may require registration and/or purchase.