Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are
- Fitting Type: Gas Fitting
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: Asahi/America, Inc.
Description: Series 1M connection type: the micro-connectors are an ideal means of connecting PFA, silicon or Tygon® tubes. They consist of a threaded body with an integrated conical connecting sleeve, a knurled nut for holding the tube in place and a slotted pressure ring. The pressure ring can be
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
-
Supplier: Asahi/America, Inc.
Description: Series 2M connection type: specially designed for thin pipes and rigid tubes such as capillary tubes with external diameters between 0.7 and 6.35 mm. The sealing cone is pushed into the matching inner taper on the connector and acts as a bushing for the pipe while performing a sealing
- Metric Size: 1.6000000000000003 to 5.000000000000001 mm
- Material: Fluororesin (PFA/PTFE/PVDF), Polypropylene (PP)
- Features: Metric
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are
- Fitting Type: Gas Fitting, Reducer, Union
- Material: Stainless Steel
- Features: Tube Fitting
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is
- Stem Length: 6 inch
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Barrel or Shank Style: Straight Shank
-
Tube Fittings - Miniature Quick-Disconnect Valved 1/8" NPT(M) Thread Fitting (Female) -- GO-06363-75Supplier: Cole-Parmer
Description: Miniature Quick-Disconnects
- Fitting Type: Quick Coupler
-
Description: Main characteristics : Prestolok micro, miniature push-in fitting for micro pneumatic applications.
- Metric Size: 6 mm
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: Bulkhead Fitting, Metric, Tube Fitting
-
Supplier: Cole-Parmer
Description: Miniature Quick-Disconnects
- Material: Polypropylene (PP)
- Fitting Type: Quick Coupler
-
Supplier: Radwell International
Description: M, MINIATURE FITTING, BARBED TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid line
- Fitting Type: Coupling
- Connection Type: Ferrule
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid line
- Fitting Type: Coupling
- Connection Type: Ferrule
- Material: Polypropylene (PP)
-
Supplier: RS Components, Ltd.
Description: M5 miniature universal nipple fitting
- Fitting Type: Nipple
- Connection Type: Threaded
-
Supplier: IMI Bimba
Description: Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations Electroless nickel plated
- English Size: 0.0625 to 0.375 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Pneumatic Fitting, Tee, Union
- Connection Type: Barbed, Push-to-Connect / Push-On
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Pre-Swage tools can be used with Beswick compression fittings. The pre-swage tool is designed to swage the ferrule(s) onto the tube prior to installation of the tube/nut/ferrule assembly into the compression fitting body. Pre-swaging is especially helpful when the
- Connection Type: Compression Fitting
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature barbed inserts for installation by braze, solder, epoxy, anaerobic adhesive, or other methods. Note: Press fit installation is not recommended for the MHPR. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
-
Supplier: Allied Electronics, Inc.
Description: KJ Series Miniature One-Touch Fittings, Tubing, Threading Diameter 1⁄4 in. Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from
-
Supplier: First Sensor AG
Description: The TD series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive Blood Pressure (NIBP) measurement.
- Valve Size: 0.078 to 0.118 inch
- Pressure Rating: 6 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.017 to 0.035
-
Supplier: Allied Electronics, Inc.
Description: KJ Series Miniature One-touch Fittings One-touch Mini, 3 MPa Proof Pressure Suitable for use with nylon, soft nylon and urethane Light force for removal Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a wide
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 230 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: Beswick Engineering Co., Inc.
Description: Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a wide
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: 24 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid Valves are suitable for a wide
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: Clark Solutions
Description: The VEREIN series manifold designs offer an integrated solution to reducing plumbing and internal volume in automated chemistry applications. The durable valve designs have all inert wetted parts, very small internal volumes and fast response times. VEREIN manifolds are offered in 2-6 valve designs
- Valve Size: 0.8 inch
- Pressure Rating: 14.50377 psi
- Power: 10.8 to 26.4 volts
- Media Temperature: 32 to 140 F
-
Supplier: Pyromation
Description: Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.15625 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Vulcan Electric Co.
Description: disconnects standard & miniature, enclosures, process fittings and transitions with lead wire. Teflon® coated sheaths available as an option Certifications traceable to NIST, individual and lot wire certifications.
- Probe Configuration: Angled Probe, Straight Probe
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Features: Thermocouple
-
Supplier: Beswick Engineering Co., Inc.
Description: External end of the Beswick QM3 series ultra miniature M3 quick disconnect. Internal end will shut off when disconnected. The QM3 series is a great fit for applications with limited space or weight requirements. Max Pressure Rating: 250 psig while connected. Take caution when disconnecting
- Fitting Type: Quick Coupler
- Features: Single Shut-Off
- Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane,
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Radwell International
Description: MINIATURE PRESSURE REGULATOR, 10 BAR MAX INLET PRESSURE, 340 NI / MINUTE MAX FLOW RATE, 60 MM TUBE DIAMETER, 0-8 BAR REGULATION RANGE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general), Tube Fitting
-
Supplier: Radwell International
Description: BALL VALVE, MINIATURE, 1/8 INCH PIPE, 1/4 INCH TUBE SIZE, FULL PORT, BRASS, INLINE, TWO WAY FLOW, MNPT X PUSH CONNECTION, COMPOSITE HANDLE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Features: Tube Fitting
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination of fluid
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: OMEGA Engineering, Inc.
Description: This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the
- Sensed Temperature: -328 to 1,382 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 4.5 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Pneumadyne, Inc.
Description: with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum
- Valve Size: 0.062 to 0.11 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Nanmac Corporation
Description: inch long support tube attached to the transition end. The purpose of the support tube is to eliminate any damage to the refractory sheath that may be caused by the mounting bushing. That support tube is 1/8 inch larger in diameter than the thermocouple sheath. If a support
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: mounting bushing. The support tube is an 1/8 inch larger in diameter than the thermocouple sheath. If a support tube is desired, insert the suffix (ST) onto the Part No. NOTES: These thermocouples use #24 gage (0.020') size elements. Various adjustable compression fittings and
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close component spacing * Provides flow and service ratings equal to larger weld fittings. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
special cleaning to meet the requirements of ultra-high purity systems. Miniature Tube Butt Weld Fittings * Compact Design * Accommodates tubing systems requiring miniaturization * Allows close (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
requirements by providing the necessary torque and control without compromising reliability or lifespan. Point-of-care diagnostic devices also benefit from compact motion solutions. These systems require motors that can deliver precise control while fitting into small, portable designs (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Innovative solutions for PowerGen For over 70 years, Conax has designed and manufactured compression seal fittings, (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Polychromix is a leader in miniaturized and handheld NIR spectrometers and analyzers. Using a unique MEMS (Mirco-Electro-Mechanical-System) technology enables construction of a new breed of handheld spectroscopic devices which are smaller, lighter and cheaper than ever
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
More Information Top
-
SMC Corporation - M-3ALU-4 - Pneumatics - Fittings - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
SMC Corporation - M-5HL-4 - Pneumatics - Fittings - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
SMC Corporation - M-5P - Pneumatics - Fitting Accessories - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
SMC Corporation - M-5AU-3 - Pneumatics - Fittings - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
SMC Corporation - M-5ALHU-4 - Pneumatics - Fittings - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
SMC Corporation - M-5ALU-6 - Pneumatics - Fittings - Allied Electronics
M sub- miniature tube fittings are available for applications where space is more of a concern than flow rate.
-
Microhand With Internal Visual System
After the bonding, the optical fibers are inserted into the hole in the cube and sealed, and a polyvinyl chloride (PVC) tube is connected to the air pathway by a miniature tube fitting .
-
News-New Products
The shield that fits all Miniature Tubes .
-
Advertisement
The shield that fits all Miniature Tubes .
-
News-New Products
A flexible shield that snugly fits all miniature tubes because it compen- sates for all variations in tube di- mensions.
Indicates content that may require registration and/or purchase.