-
Supplier: IMI Norgren
Description: Vaccon’s ultra-mini electronic vacuum sensors provide continuous voltage output (1-5v) proportional to the system vacuum level. Connected to a feedback interface such as a digital display or PLC, the VTMV is a cost effective, reliable sensor that maintains application
- Vacuum Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Signal Output: Analog Voltage
- Features: Other, Temperature Compensation
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Fredericks Company - Televac
Description: Miniature Type 2A Vacuum Sensor; Range: 1 Millitorr to 20 Torr (1 micron to 20,000 microns) Compact size: Approx. 2” long x 1/2” dia Rugged 304 stainless steel construction Standard connection interface is 1/8” NPT Weather Cap: Military type, gasketed and tethered Sensor
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Features: Gas, Other, Vacuum
-
Supplier: Fredericks Company - Televac
Description: sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: -65.2 to 199.4 F
- Features: Gas, Other, Temperature Compensation, Vacuum
- Pressure Measurement: Gauge
-
Supplier: Air Logic
Description: The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 721.9 to 658.4 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
-
Supplier: Celera Motion
Description: Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits
- Resolution (counts per revolution): 20,000 to 268,000 (counts/revolution)
- Positional Accuracy: 2.1 arcsec
- Diameter or Width: 4.724412 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Locon Sensor Systems, Inc.
Description: vacuum-potted electronics and optical parts High degree of protection: IP 67 Construction The devices are built into stainless-steel housings, and fully potted under vacuum. The optical part works with parabolic mirrors (no lenses), which allows for full potting without degradation of
- Operating Distance: 1.968505 to 9.842525 inch
- Operating Temperature: 32 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched Current: 25 amps
- Features: Double Throw, Electro-mechanical, Gas, Normally Closed, Normally Open, Single Pole, Vacuum
-
Supplier: Air Logic
Description: The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched Current: 4 amps
- Features: Double Throw, Electro-mechanical, Gas, Normally Closed, Normally Open, Single Pole, Vacuum
-
Supplier: Palomar Technologies, Inc
Description: residual vacuum MEMS packages. Turbomolecular pump enables vacuum to 10-7 Torr or lower. The in situ Getter Activation maintains long-term low vacuum within package. The precise heat and cool controls allow for accurate control of thermal cycles. It automated linear motion stage
- Type: Factory / Free Standing
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Integral Process Controller, MEMS, Other
-
Supplier: IMI Norgren
Description: blow0off is at line pressure, and is internally plumbed so that only one air and vacuum line is required. This compact, lightweight, dirt tolerant pump can be placed directly at the point of use. No vacuum filters are required. Add a Vaccon ultra-miniature vacuum switch
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Locon Sensor Systems, Inc.
Description: KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F) or +85°C (+185°F) for Full Inox types High switching frequency
- Operating Temperature: -13 to 185 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Rectangular
- Output Load: DC Load
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP10-MP pumps
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: IMI Norgren
Description: VP01BV pumps are placed directly at the point of use to eliminate plumbing between components and to ensure high cycle rates for increased productivity. Dirt tolerant, vacuum filters are not required. Add a Vaccon ultra-miniature vacuum switch or sensor for a
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400"
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: DigiKey
Description: MINIATURE VACUUM SWITCH, MIN. SE
- Operating Temperature: 39.92 to 150.08 F
- Signal Output: Switch / Alarm
- Device Category: Transducer
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: For use in Environmental Stress Screening (ESS),general purpose vibration measurements where space is at a premium,mechanical shock,PC board vibration measurements,product response testing,space related applications,thermal vacuum vibration testing.
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Maximum Acceleration / Shock: 500 g
-
Supplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Features: Gas, Other, Vacuum
- Pressure Measurement: Gauge
-
Supplier: Celera Motion
Description: Mercury™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits
- Operating Temperature: 32 to 158 F
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset,
- Working Pressure Range: 0.036259425 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: Newport MKS
Description: precise indication of vacuum chamber differential pressure from ambient. The unique vacuum sensor design eliminates thermal effects that can influence the performance of the heat loss sensor at higher pressures. The small 390 Micro-Ion® ATM combines all four
- Type: Gauge
-
Supplier: Newport MKS
Description: with a miniature Conductron heat loss sensor and two Piezo resistive sensors to provide accurate, continuous pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron/Piezo Vacuum Gauge
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: simplify process control functions. It has Yttria-coated iridium ionization gauge filaments and Torr measurement units. It combines proven Micro-Ion® ionization vacuum gauge technology with a miniature Conductron® heat loss sensor and two Piezo resistive sensors to
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: included. The controller supplied with the actuator is not vacuum compatible. NSA12 Micro Step Linear Actuators The NSA12 series miniature motorized linear actuators come in both standard (CONEX-NSA12) and vacuum compatible (CONEX-NSA12V6) versions and are capable of 11 mm
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.017716535433070876 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Micro-Epsilon Group
Description: The IMP DS1/VAC is a miniature distance sensor for absolute interferometer measurements with a 1 mm distance measuring range, a 10 µm light spot and an integrated vacuum optical fiber. It is designed for UHV cable and sensor operation in restricted installation spaces.
- Operating Temperature: 41 to 158 F
- Measurement Capability: Displacement / Position, Specialty / Other
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
ideally suited for use up to ultra-high vacuum (UHV). The passive component design also favors measurements in a vacuum, as the sensors do not emit any heat radiation into the environment. Versatile and highly precise The innovative HT models are used for displacement (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
Miniature Capacitive Sensors for Semiconductor Production Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
to these limitations. Fortunately, we have a number of types of miniature sensors at our disposal that can accommodate these unique considerations. Today, we’ll take a look at a few of these sensor options. Miniature Capacitive Sensors Here at Locon, we (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Miniature Capacitives · Adhesive, cylindrical, wafer styles available · Sensing distance adjustable on the amplifier · Cylindrical units from Ø2mm (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Noise Limitations of the Applications of Miniature Thermal Resistors
In the case of the miniature Pirani type vacuum sensors [2], [3], the thermal resistance between the temperature sensing re- sistor and the surrounding will increase as the vacuum improves.
-
High-efficiency focusing waveguide grating coupler with parallelogramic groove profiles
He is currently Head of R&D at the Central Microstructure Facility, Rutherford Appleton Laboratory, Oxon, UK, where his principal interests include electron beam lithography, nanostructures, miniature sensors , and vacuum microelectronics. .
-
CR4 - Thread: Miniature Absolute Pressure Sensor
I am searching for a miniature pressure sensor to read vacuum .
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
[2] K. Totsu, Y. Haga, and M. Esashi, “ Vacuum sealed ultra miniature fiber- optic pressure sensor using white light interferometry,” in 12th Int. Conf.
-
Carbon Nanotube-based Field Ionization Vacuum
[7] A. Gorecka-Drzazga, " Miniature and MEMS-type vacuum sensors and pumps," Vacuum, 83 (12), pp 1419-1426, Aug 2009.
-
A high thermal resistance MEMS-based Pirani vacuum sensor chip
[5] G´orecka-Drzazga, A., “ Miniature and MEMS-type vacuum sensors and pumps,” Vacuum 83, 1419–1426 (Aug. 2009).
-
Reliable aluminum contact formation by electrostatic bonding
Syst. 10 580–8 [4] Rogers T and Kowal J 1995 Selection of glass, anodic bonding conditions and material compatibility for silicon-glass capacitive sensors Sensors Actuators A 46–47 113–20 [5] Górecka-Drzazga A 2009 Miniature and MEMS-type vacuum sensors and pumps Vacuum 83 1419–26…
-
Micro capacitive vacuum sensor based on MEMS
Miniature and MEMS-type vacuum sensors and pumps.
-
Vacuum-sealed high temperature high bandwidth fiber optic pressure and acoustic sensors
A novel vacuum -sealed miniature optical fiber sensor for static pressure or acoustic wave measurement is presented.
-
Miniature Fabry-Perot optical fiber pressure sensor
K. Totsu, Y. Haga, and M. Esashi, “ Vacuum sealed ultra miniature fiberoptic pressure sensor using white light interferometry,” in 12th Int. Conf.
Indicates content that may require registration and/or purchase.