-
Supplier: Technetics Group
Description: our simple and robust CEFILAC GPA® seal which offers a long lifetime and guarantees an optimization of your operating costs. FEATURES & BENEFITS Thanks to its unique design, the Technetics CEFILAC GPA® seal is a mechanical seal suitable for: Long life-time even with
- Alternate Shaft or Rubbing Speed: 2,950 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: 284 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Woodex MECO Industries
Description: The dairy industry's mechanical sealA variant of MECO Seals popular AH model seal, the Dairy Seal is specifically designed to meet the needs of dairy product manufacturers. Large radius corners eliminate bacterial entrapment areas "No tools" assembly and disassembly
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust
- Elastomers: Nitrile (Buna-N), Other Elastomer
-
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing abrasive
-
Supplier: John Crane, Inc.
Description: The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of the seal are held together by PTFE spacers. The spacers also hold the smothering gland to the
- Alternate Shaft or Rubbing Speed: 3,936.9999999999995 ft/min
- Operating Pressure: 6,025 psi
- pH Range: 0 to 14
- Operating Temperature: -450.4 to 1,202 F
-
Supplier: CinchSeal
Description: improves reliability and can reduce costly maintenance problems for customers. We offer replacement rotary shaft seals for AMF, CMC, Oshikiri, Peerless, and Shaffer mixers. Contact us today to learn more about our industrial seals and industrial seal kits for the baking
- Seal Application: Agitator / Mixer
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Specialized Mounting: Split Seal (Fully-split)
-
Supplier: Brawn Mixer
Description: options are available for new mixers, or as retrofit kits for existing mixer models. For easier maintenance, an optional shutoff device can be included that permits work on seals without emptying tank contents. Right angle drive modules can be specified for applications where a
- Applications / Industry: Chemical Processing
- Features: Continuous Speed, Industrial
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Rotor-Stator
-
Description: Top entry agitator mechanical seal. GENISEAL offer a full line of sealing technology and product for agitators, blenders and centrifuges. There is no one universal seal for all mixer applications. Every mixer, agitator, and reactor model is distinctive and
-
Supplier: Radwell International
Description: MECHANICAL SEAL, GYRO MIXER SEAL, DOUBLE SEAL 155 MM, 316 STAINLESS STEAL / VITON, FACES: TUNGSTEN / TUNGSTEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CinchSeal
Description: As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal’s high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge
- Operating Temperature: 200 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Seal Design: Elastomeric Bellows
-
Supplier: CinchSeal
Description: mechanical seals, including our rotary shaft seals and rotary air lock seals, are a cut above the competition. We’re experienced rotary air lock manufacturers that you can rely on!
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Mechanical Seal Type: Double Mechanical Seal
-
Description: GENISEAL has a wide range of robust seals and reliable accessories for cooling and supplying the seal with seal medium. This makes it possible to flexibly perform sealing tasks and find the best solution for all sealing challenges. GENISEAL offer a full line of sealing
-
Supplier: Milton Roy
Description: exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank. Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.
- Motor Speed: 200 to 1,500 rpm
- Motor Power: 10.0516528867711 to 73.7121211696551 HP
- Operating Temperature: 32 to 482 F
- Mixer Type: Agitator
-
Description: to mix at speeds ranging from 10 to 600 rpm. The series sizes of mixers enables the flexibility to handle a wide range of fluid types and mixing duties, such as high intensity mixing and gentle product mixing. Mag mixers for sealless mixing and blending. Magnetic mixers are:
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: KSB AG
Description: Max. permissible fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 13 kW Type of installation
- Motor Power: 17.4228650037367 HP
- Operating Temperature: 104 F
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Explosion Proof
-
Supplier: Charles Ross & Son Company
Description: creating intense hydraulic shear. As fast as material is expelled, more is drawn into the bottom of the rotor/stator generator, which promotes continuous flow and fast mixing. Series 500 High Shear Mixers include a mechanical seal above the shaft and an ANSI flange to allow the
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Woodex MECO Industries
Description: grade stationary seal faces. The EP Type-1 is designed around its’ own fully split stuffing box type housing that utilizes external springs to close the seal faces. The entire package results in a rugged, runout tolerant design. When are EP Type-1 Seals The Best Option? Where
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Capacity: 0.40104163881655286 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
- Features: Other Mixer Type
-
Supplier: John Crane, Inc.
Description: John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount of maintenance and adjustment. All John Crane mechanical packings are made of asbestos-free
- pH Range: 0 to 14
- Operating Temperature: 550.4 F
- Material Classification: FDA Approved PTFE
- Construction: Multi-Braid or Lattice
-
Supplier: John Crane, Inc.
Description: With its proven track record of exceptional performance, the Type 1 elastomer bellows seal is widely recognized as the industry's workhorse. Suitable for a wide range of service conditions ranging from water and steam to chemicals and corrosive materials, the Type 1 mechanical
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
Supplier: EQYO
Description: bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Construction: All Rubber or Polymer
- Seal Orientation: Internal / Rod Seal
-
Supplier: Charles Ross & Son Company
Description: supplied with either disintegrating, slotted, square hole or fine screen stator head. Equipped with a cartridge type single mechanical seal. Type 316 stainless steel wetted parts. NPT threaded connections on units through 10 HP. Larger units use standard ANSI flanges. All non-stainless
- Capacity: 8.822916053964162 to 238.61977509584895 cubic feet
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be
- Maximum Operating Speed: 4,921.259842519675 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
-
Supplier: Charles Ross & Son Company
Description: capable of handling extraordinarily large volumes of solids without clogging. Standard Features: Explosion proof motor designed for 230/460 volt, 3 phase, 50/60 Hz Slotted single stage rotor/stator with special SLIM induction rotor Double mechanical seal with Viton elastomers and
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Mixer / Homogenizer Location: In-Line, Top Entry
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Motor Speed: 87 rpm
- Motor Power: 2 HP
- Mixer / Homogenizer Location: In-Line, Top Entry
- Features: Other Mixer Type
-
Supplier: Charles Ross & Son Company
Description: disintegrating, slotted and fine screen stator heads Single mechanical seal for operating pressure up to 45 psig with Viton elastomers Stainless Steel type 316 wetted parts Designed for bench or floor mounting All non-Stainless Steel external surfaces coated with a white two-part epoxy
- Motor Speed: 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Heinkel USA
Description: maintenance and exchangeability of the systems was one of the main specifications for the standardization and design of the BOLZ-SUMMIX conical mixers and dryers. Our modular and cartridge constructions for seals and bearings, together with the robust construction of the drive and
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
◊ Chocolate and confectionary products ◊ Dairy Products – including cheese, yogurt, and other processed dairy items OFS Seals: The OFS seal is MECO’s gold standard for industrial food processing equipment. Unlike other mechanical shaft (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
). Kalrez elastomers make the rotor/stator mixer suitable for use in extreme-duty processes with chemically aggressive fluids. All stainless steel construction, sanitary tri-clamp connections, 3A stamp, double mechanical seal, washdown motor and other options are also available. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
ensures that the batch contents are never stagnant in any one area. Dry-running single mechanical seals compatible with various solvents are utilized on the mixer shafts. All product wetted surfaces are polished to 320 grit finish. The FDA-50 also includes a 2” flush tank discharge ball (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
& Elevators Sigma Arm Mixers Ribbon Blenders, Paddle Mixers & Plow Blenders Airlocks MECO seals are designed to tolerate: broad operating temperatures (-60? to +550?F) service up to 1,000 sfm full vacuum to +3 bar (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
⇒ Ribbon Blenders ⇒ Paddle Mixers How the EP Type - 1 Works: An elastomer drive powers two stainless steel rotating seal faces. Bearing-grade plastic stationary faces are fixed within a stuffing box-style housing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-abrasive to the machine’s shaft and can accommodate shaft runout. Instead, the wear is transferred to its replaceable polymer rotors. With its impressively low profile, the AH Type-2 answers the common question: “How are we going to fit a mechanical seal in such a small space?” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Final Report: Fiscal Year 1997 demonstration of omnivorous non-thermal mixed waste treatment: Direct chemical oxidation of organic solids and liquids using per...
This vessel was equipped with a 5kW immersion heater and a double mechanical seal mixer with a seal rated at 200 psig and 150 o C.
-
Energy Issues Series--Renewable Energy Technologies in Agriculture: Solar, wind, geothermal, and anaerobic digestion
Commonly used mixer types include sealed mechanical mixers , compressors that bubble the collected gas through the manure, and closed-circuit airtight pumps.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
Figure 21-3 Top-entering mixer with mechanical seal .
-
Project W-521 Waste Feed Delivery System Advanced Conceptual Design Report [VOL 1 SEC 1 and 2 and VOL 2 SEC 1 and 2]
Requirement: Service water to the mixer pump mechanical seals shall be delivered via permanent service water connections to the mixer pump.
-
Safety analysis for tank 241-AZ-101 mixer pump process test
Raw water is Sanitary water is treated (filtered, purified, etc.) For Project W-151, raw water flushing capabilities are provided for mixer pump mechanical seals and bearings. decontamination during removal is provided by tanker-supplied hot water from the power house.
-
SAFETY ANALYSIS FOR TANK 241-AZ-101 MIXER PUMP PROCESS TEST
For Project W-151, raw water is provided for mixer pump mechanical seals and bearings.
-
Test report for run-in acceptance testing of Project W-151 300 HP mixing pumps
Step 4.1.8 installed the new lower mechanical seal in Mixer Pump 90908-1.
-
Sell rubber products
Trisun Mechanical Seal Manufacture Co(S. H. ) Ltd. is the advanced designer & manufacturer of mechanical seal, the ranges involve in: Industrial pump mechanical seal , mixer and agitator seal, cartridge seal, metal bellows seal, auto cooling pump seal and auto air-condition …
-
Hermetic apparatus with screened electric drive of a mixing device
Absence of mechanical mixers , shaft seals , control of phase separation level, and also the absence of pumping equipment for carrying away the pulp from the unit considerably in- creased its reliability, simplified the operation, and prevented gas contamination of the ambient atmosphere.
-
Bubbling equipment for separating synthetic rubbers
Absence of mechanical mixers , shaft seals , control of phase separation level, and also the absence of pumping equipment for carrying away the pulp from the unit considerably in- creased its reliability, simplified the operation, and prevented gas contamination of the ambient atmosphere.
Indicates content that may require registration and/or purchase.