-
Supplier: Accuris
Description: ADHESIVE, UREA RESIN TYPE (LIQUID AND POWDER)
-
Supplier: Accuris
Description: ADHESIVE, CASEIN TYPE, WATER AND MOLD RESISTANT
-
Supplier: Accuris
Description: ADHESIVE AND SEALING COMPOUNDS CELLULOSE NITRATE BASE, SOLVENT TYPE
-
-
Supplier: Accuris
Description: ADHESIVE, ASPHALT, CUT-BACK TYPE (FOR ASPHALT AND VINYL ASBESTOS TILES)
-
Supplier: Accurate Bushing Company, Inc.
Description: Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose
- Outside Diameter: 1.75 inch
- Outer Ring Width: 1 inch
- Stud Diameter (stud type): 0.75 inch
- Features: Sealed, Tightened via Screw Driver Slot
-
Supplier: Newark, An Avnet Company
Description: COMPUTER CABLE, SERIAL, 2.134M; Connector Type A:D Sub 25 Position Plug; Connector Type B:RJ12 Jack; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:-; Product Range:-; Cable Length:2.134m RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, 1.34" X 2.52" X 3.86"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Connector Cover, Dust For Power Series 50
-
Supplier: Newark, An Avnet Company
Description: VERTICAL CLAMP 1-3/4 TO 1-13/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:-; Product Range:-; For Use With:1-3/4" to 1-13/16" Diameter Cylindrical Capacitors RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, 2.52" X 7.28" X 1.34"; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:34mm; External Width - Metric:185mm; External Depth - Metric:64mm; IP Rating:IP66; Body Color:Silver Grey
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ALAN-134 IEEE Standard: 802.3u Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Pin Count: 16 Schematic Type: T,C Inductance: 350 uH Operating Temperature: -40°C ~ +85°C Width: 9.4 mm Height: 5.4 mm Length: 12.7 mm
- TJ: -40 to 85 C
- Pin Count: 16 #
- Features: RoHS Compliant
-
Supplier: Accurate Bushing Company, Inc.
Description: FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
- Dynamic Axial / Thrust Load: 1,320 lbs
- Dynamic Radial Load: 2,520 lbs
- Features: Flanged
-
Supplier: Accurate Bushing Company, Inc.
Description: PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
- Bore: 0.5 inch
- Overall Width: 1.063 inch
- Dynamic Axial / Thrust Load: 480 lbs
- Dynamic Radial Load: 1,850 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
- Bore: 0.5 inch
- Overall Width: 1.063 inch
- Dynamic Axial / Thrust Load: 480 lbs
- Dynamic Radial Load: 1,850 lbs
-
Supplier: ACCRAbond, Inc.
Description: A 1177 B1/B2 -- A two-component epoxy compound qualified to MMM-A-132 Type 1Class 3, MMM-A-134 Type1, MIS-31667, HMS 1068 Class 2 Rev. K, HMS 20-2034 F1, LAC C30-773 Type 1, HO 16-25 Type 13 Class A.
- Chemical System: Epoxy (EP)
-
Supplier: Hoover Steel, Inc.
Description: Inquire for additional types and sizes of square, rectangular and round tube.
- Outside Diameter / Size: 1.75 inch
- Features: Aluminum
- Design Units: English
- Type: Metal Tubing
-
Supplier: Peco Fasteners, Inc.
Description: APPLICABLE STANDARD USS FASTENER SIZE 1-3/4 INCH FINISH/COATING ZINC PLATED TYPE ROUND PACKAGE QUANTITY 10 PIECES
- Number Size: 1-3/4"
- Washer Type: Flat / USS Washer
- Finish: Zinc Plated
-
Supplier: Maryland Brush Company, Inc.
Description: Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined
- Outer Diameter (OD): 1.75 inch
- Shank / Bore Diameter: 0.25 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined
- Outer Diameter (OD): 1.75 inch
- Shank / Bore Diameter: 0.25 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Mounting: Bore / Center Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1064661-LXES03AAA1-134 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.035pF @ 1MHz Categories: Circuit Protection
- Tj: -40 to 85 C
- VWM: 6.3 volts
- CT: 0.035 pF
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: W.M. Berg
Description: Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets
- Shaft Diameter or Width: 4 mm
- Maximum Length: 600.0000000000001 mm
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 3 LB PER 100 PIECES STANDARD PACKAGING
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Greenlee Textron, Inc.
Description: WITH ARBOR CONDUIT HOLE DIAMETER 3/4 INCH PIPE TAP SIZE 1-1/2 INCH APPLICATION 1-1/4 INCH CONDUIT
- Cutting Diameter: 1.75 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Steel
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: L.H. Dottie Company
Description: CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 1-3/4 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 3/16 INCH DRILL SIZE SLOTTED HEX HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE ANCHORING SYSTEM INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: SKF/Global
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 6.692917 inch
- Outside Diameter: 10.4330765 inch
- Overall Width: 3.3070884 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: SKF/Global
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 6.692917 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 3.3070884 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: ILSCO Corporation
Description: SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 4.705 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-37 DIE INDEX 3 INCH L X 0.75 INCH W X
- International (mm2): 42.4042 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: SKF/North America
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 6.692917 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 1.6535442 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: NBS Corp.
Description: Featuring a Phillips flat head and type A thread, all NBS phil flat head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil flat head sheet metal screws come with zinc finish.
- Length: 1.75 inch
- Inch: # 10
- Head Type: Flat Head
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.
- Length: 1.75 inch
- Inch: # 8
- Features: Other
- Head Type: Pan Head
-
Supplier: SKF/Global
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 6.692917 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 1.6535442 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1-3/4 INCH HOLE SIZE ROUND PUNCH TYPE USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1-3/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1-3/4 NOMINAL DIAMETER - FRACTIONAL 1.75 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 690 LB
- Length: 144 inch
- Inch: 1 3/4"
- Features: Other
- Material: Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1089365-PLA134STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 350mA Voltage - Load: 0 to 100
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Audio Amplifier Chips - Linear - Linear - Amplifiers - Audio - DRV134UA/1KE4 -- 971345-DRV134UA/1KE4Supplier: Win Source Electronics
Description: Number of Channels: 1 Number of Pins: 16 Quiescent Current: 5.2 mA Common Mode Rejection Ratio: 46 dB Categories: Linear - Amplifiers - Audio Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C
- Operating Temperature: -55 C
- Pin Count: 16
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Type 1 Litz wire Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
associated with pulpers. The entire assembly is fully-split and serviceable onsite. How does the EP Type-1 Seal model work? The MECO EP Type-1 seal model is a precision machined, fully-split seal akin to a stuffing box and gland follower. The elastomer drive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The Woodex MECO EP Type – 1 seal is a custom-designed, spring-loaded, water-flushed slurry seal, principally designed for pulp and paper applications with low shaft speeds (< 1,000 sfm) and pressures (< 30 psig). It is also used in wet cementitious materials like drywall mud (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out (read more)
Browse Capacitors Datasheets for Knowles -
temperature rise) contact configurations. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead wires customized to fit the needs of your application. Click here for information on 1/2" Disc-Type Thermal Controls. For details on 3/4" Disc-Type Thermal Controls, contact Portage Electric Products at: salesinfo@pepiusa.com. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The MECO OFS Type-1 seal is a fully-split seal for vacuum, low pressure, fluid, vapor and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds and permits significant axial shaft motion. The MECO OFS Type-1 places a single, stainless steel rotary (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
These new USB3.1, Type “C” interconnects, possessing the smallest footprints of all USBs, deliver (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Configuration CASTECH produces its PEMs independently throughout the entire process and can customize them to your needs. Frequency, aperture, material, type (1D or 2D), housing, and wavelength can all be specified through the model code. Applications (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Type 2 Litz wire Type 2 Litz wire is designed to be round in geometry and consists of bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape, or extruded (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Coloring and, Distortions, Puckering in Selected Intermetallic Structures from the Perspective of Group‐Subgroup of Relations
CaCu5 (hP6, P6/mmm)[134] is one of the BASIC binary structure of type for intermetallic of compounds. .... The latter build up Kagomé of networks at z = 0 and z = 1 , and the of 2c copper of atom fill trigonal prismatic sites between the Kagomé nets, leading to a complex threedimensional network (Figure 24).
Indicates content that may require registration and/or purchase.