Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PROTECTOR, DENTURE MODEL, FOAMED PLASTIC, THREE-PIECE
-
Supplier: Accuris
Description: PROTECTOR, DENTURE MODEL FOAMED PLASTIC, THREE-PIECE
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam.
- Bulk Density: 25 lbs/ft³
- Applications: Architectural / Construction, Tooling / Modeling
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® CFC-free rigid foam products are cost-effective, versatile, and specially formulated from basic raw materials. These products, manufactured in a unique, proprietary process, are notably uniform and consistent in all physical properties. We control our own chemical formulas
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Marine, Medical, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Open Cellular, Rigid Foam, Syntactic
- Capabilities: Die Cutting, Finished Product Assembly, Molding, Routing, Slitting, Thermal Forming
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: SAE International
Description: metallic foams as fillers in hollow structures - foam encapsulated metal structures - are being explored. Another major automotive application of foams is in the seat comfort area, which again involves foams of intricate shapes and sizes. In addition, a few recently
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Accuris
Description: Test Methods for Foam Materials for Use in Finite Element Analysis Modeling
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 6 lbs/ft³
- Tensile Strength: 138 to 195 psi
- Thermal Conductivity: 0.21400000000000002 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: Pressure Washers Direct
Description: Robust Upright Heavy Duty Design •1800 PSI at 1.6 GPM handles household tasks with ease Universal Motor With Automatic Total Stop Technology® •Shuts down the motor when the trigger is released •Helps the motor & pump last longer On Board Hose Storage Reel •Keeps 25' of high pressure hose
- Water Jet Pressure: 1,850 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: General Plastics Manufacturing Co.
Description: The LAST-A-FOAM® FR-6700 is a polyurethane that meets requirements of Boeing BMS 8-133, McDonnell-Douglas DMS-1937, and Federal Aviation Regulation FAR 25.853 (a) and (b). It is specifically designed to meet the physical properties , flammability performance requirements, and processing
- Bulk Density: 25 lbs/ft³
- Tensile Strength: 1,133 to 1,254 psi
- Thermal Conductivity: 0.41400000000000003 BTU-in/hr-ft²-F
- Applications: Aerospace, Core Material, Structural / Composites, Tooling / Modeling
-
Supplier: Armstrong Brands, Inc.
Description: Fabricated Foam Prototypes Our fabricated foam solutions offer a cost-effective way to create and model your design into a prototype. With design flexibility and years of experience, we can take your design and create a foam version for whatever purposes you need. Whether you
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Osborne Industries, Inc.
Description: With more than 50 years in the composites molding business, we can take your plastic project from design and prototyping to successful completion. Unlike traditional molders, Osborne is not confined to off-the-shelf resins. Our material specialists can custom formulate foam materials to meet
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Buoyancy, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Rigid Foam
- Capabilities: Finished Product Assembly, Molding, Routing
- Features: North America, United States Only
-
Supplier: SAE International
Description: A novel porous metallic foam has been studied in this work. This composite material is a mixture of resin and hollow spheres. It is lightweight, highly resistive to contamination and heat, and is capable of providing similar or better sound absorption compared to the conventional porous
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 350 is the industry standard white
- Bulk Density: 42 lbs/ft³
- Use Temperature: 350 F
- Thermal Conductivity: 0.8320165515825995 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: SAE International
Description: The primary objective of this investigation is the optimum design of lightweight foam material systems for controlled energy absorption under blast impact. The ultimate goal of these systems is to increase the safety and integrity of occupants and critical components in structural systems
-
Supplier: Universal Air Filter Company
Description: High dust arrestance, low pressure drop washable media Uni-Foam fan air filters are designed to provide high dust arrestance where a permanent, cleanable filter is required inmedical equipment,electronics,computer,telecom,datacomand general purpose equipment. Uni-foam media can be used
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: SAE International
Description: Flexible polyurethane foam is the main cushioning element used in car seats. Optimization of an occupied seat's static and dynamic behavior requires models of foam that are accurate over a wide range of excitation and pre-compression conditions. In this research, a method is described
-
Supplier: Epoxies Etc...
Description: 20-3036 is a light weight epoxy for potting, casting, and encapsulating electronic components and assemblies. It is formulated in a convenient 2:1 by weight mix ratio.
- Thermal Conductivity: 1.4000000000000001 to 0.30000000000000004 BTU-in/hr-ft²-F
- Dielectric Strength: 390.0000000000004 kV/in
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Molding Grade Resin (Pellets)
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric
-
Supplier: Sebright Products, Inc.
Description: Sebright model D120 Polystyrene Foam Densifier can take large volumes of foam packaging and densify the product to make heavy dense cake for more economical transport to the recycling facility nearest you
- Operating Force: 96 tons
- Features: Other
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The Model 250 DEP is approved by the NSA for the destruction of Optical Media and Key Tape as well. The Model 250DEP includes a 1 Gallon Vacuum Collection System and comes packaged in a rugged field case ready for immediate deployment. The field case is a rugged case with custom foam inserts.
-
Supplier: Security Engineered Machinery Co., Inc.
Description: similiar devices. The Deployment Case includes custom foam inserts specially designed for the Model 0201OMD Shredder with a ruggard deploymnet case with heavy duty casters and locakable latches. This model meets the NSA/CSS 04-02 requirements for the destruction of Optical Media.
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA Model 1 ranges of multi-blade slitting equipment are the ideal slitters for companies converting a variety of materials, in sheets, plates or rolls including; heavy rubber, conveyor belting materials, foams & laminated foams, non-asbestos, cork, non-woven & textiles,
-
Supplier: ZGC, Inc.
Description: This model does not include interior foam or dividers. See Accessory Tab if interior foam or dividers are needed.
- Height: 8.9 inch
- Length: 8.9 inch
- Width / Diameter: 20.7 inch
- Inside Height: 8.1 inch
-
Supplier: ZGC, Inc.
Description: This model does not include interior foam or dividers. See Accessory Tab if interior foam or dividers are needed.
- Height: 8.5 inch
- Length: 8.5 inch
- Width / Diameter: 16.5 inch
- Inside Height: 7.9 inch
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials,
-
Supplier: Andax Industries
Description: Pelican 1600 Case - No Foam Black. Our Pelican 1600 has stainless steel hardware & padlock protectors. This Pelican carryon has an over-molded handle for comfort. It's also a Pelican waterproof case since it has an O-ring seal. Get your Pelican case model 1600 & enjoy the Lifetime Guarantee
- Height: 8.79 inch
- Length: 24.39 inch
- Width / Diameter: 19.36 inch
- Inside Height: 7.99 inch
-
Supplier: Safety Glasses USA
Description: Features: Lightweight nylon frame with wrap around lenses provide a wide angle for unobstructed viewing. Impact resistant polycarbonate lenses provide 99.9%UV protection. Incorporates the features of the Purebred model utilizing a special silicone foam with a flame resistant value HF-1*N-O
-
Supplier: United Testing Systems, Inc.
Description: Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips have
- Force / Load Capacity: 1,000 lbs
- Stroke / Maximum Opening: 2 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Pentair Engineered Solutions
Description: The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features UL Listed/FM Approved or non-listed pumps for fire-fighting applications Electric,
- Maximum Discharge Flow: 210 to 560 GPM
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 4 inch
- Media Temperature: 200 F
-
Supplier: Andax Industries
Description: Pelican 1500 Case - No Foam Black. An O-ring seal & a Pressure Equalization Valve make the Pelican 1500 a Pelican waterproof case. A Pelican case model 1500 is also impervious due to open cell core & solid walls. You won't struggle carrying this case with its over-molded handle. Get your 1500
- Height: 6.93 inch
- Length: 18.5 inch
- Width / Diameter: 14.06 inch
- Inside Height: 6.12 inch
-
Supplier: Thermal Edge, Inc.
Description: creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
- Maximum Air Flow: 300 SCFM
- Operating Current: 0.44 amps
- Thickness: 2.73 inch
- Casing / Enclosure Dimension: 9.93 inch
-
Supplier: ZGC, Inc.
Description: PortaBrace PB-2600F Hard Case with Foam Interior Designed to protect your equipment. Hard-resin case for audio, video and photo equipment. See description tab for compatible cameras. Safeguard Field Production Vaults (models ending in 'œF') have cubed-foam, (pick and pluck foam)
- Height: 9.25 inch
- Length: 22 inch
- Width / Diameter: 17.5 inch
- Inside Height: 7 inch
-
Description: density of monocytes/macrophages 6. 𝑁(𝑥,𝑡): density of foam cells and independent variables 1. 𝑥: distance from the inner arterial wall 2. 𝑡: time The focus of this book is a discussion of the methodology for placing the model on modest computers for study of the numerical solutions. The
Find Suppliers by Category Top
Featured Products Top
-
SPORTS AND RECREATION FOAM MATERIALS SPORTS CHAMPIONS: GENERAL PLASTICS’ RIGID AND THERMOFORMABLE POLYURETHANE FOAM On the water, on the ice, or on the street, LAST-A-FOAM® is at the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Download Production Services Brochure CNC Foam Machining Services General (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co. -
signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
(480°F) applications. Uniform, grain-free and highly machinable, LAST-A-FOAM® tooling foam boards are ideal for master models, check fixtures, rapid prototypes, mold and foundry patterns, master-plugs, and composite tooling. Our rigid tooling foam boards bond securely and easily using a (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
Is Polyurethane Foam Toxic? Understanding Exposure Risks Polyurethane foam is a versatile material widely used in (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
FR-4600 Microcell Series FR-7100 Multi-Use Core and Modeling Series (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
FR-7100 Multi-Use Core and Modeling Board Series RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS General (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Modeling & Prototype Foam Board
LAST-A-FOAM (R) models and components have also been used to construct full-scale mockups of high-profile aircraft. These include Lockheed Martin's X-33 single-stage-to-orbit (SSTO) experimental suborbital spaceplane and the Lockheed Martin/Boeing F-22 Raptor stealth fighter jet. Some
-
Polyurethane Foam Outlasts Biological Material for Use in Orthopedic and Medical Models
to interact with it before the procedure and to familiarize themselves with instruments needed for surgical procedures. The foam models are also used in biomechanical tests, new product demontrations and patient awareness.
-
CASE APPLICATION: Polyurethane Foam Outlasts Biological Material for use in Orthopedic and Medical Models
MEDICAL RESEARCHERS AND EDUCATORS LOOK TO LAST-A-FOAM (R) FOR ORTHOPEDIC MODELS
-
Topographical Models and Maps
Solid Terrain Models (STM) of Fillmore, California has created highly accurate topographical models and maps using our LAST-A-FOAM (R) FR-7100 Multi-use Core and Modeling Board Series. These models and maps are widely considered to be the best available.
-
No Bones About It: Polyurethane Foam is a Better Medium for Orthopedic Models
Common materials for orthopedic testing and education - most often, cadaver specimens, but also animal bones and wood - while utilitarian, are far from ideal for today's researchers and students. Their deficits are manifold, just a few of which include scarcity, cost, and consistency across
-
How Effective Material Selection Helped Shape the Business of Solid Terrain Modeling
When Solid Terrain Modeling was established, they needed a supplier with the ability to fulfill large orders of high-quality foam to serve as base for their three-dimensional relief maps. In addition, they needed foam material that satisfied the following requirements of 1) Structural integrity, 2
-
Carved Voll Action Figure
Creative Spectrum, Inc. principal and product designer Roman Kashalapov crafted his "Voll" action figure using General Plastics' LAST-A-FOAM (R) FR-7108 model and prototype foam. Kashalapov's figure, a creation crafted in the style of a mythic Greek satyr, was hand-carved and painted
-
Air and Gas Drilling Manual: Applications for Oil and Gas Recovery Wells and Geothermal Fluids Recovery Wells, Third Edition
Air and Gas Drilling Manual: Applications for Oil and Gas Recovery Wells and Geothermal Fluids Recovery Wells, Third Edition. Discussing oil, natural gas, and geotechnical industry applications, this book describes the basic simulation models for drilling deep wells with air or gas drilling fluids
More Information Top
-
Literature Review of Modeling Techniques for Foam Flow Through Porous Media
Here we mainly review the modeling work on foam generation and coalescence in the absence of oil, a necessary step to understand and model foam behavior with oil.
-
Foam Engineering: Fundamentals and Applications
For dry foams these are the predominant fluid structure and may reasonably model foam drainage for certain situations.
-
Metal Foams: Fundamentals and Applications
Efforts Toward Modeling Foam Failure .
-
DEVELOPMENT OF MORE-EFFICIENT GAS FLOODING APPLICABLE TO SHALLOW RESERVOIRS
Sci. Eng. Rossen, W.R. and Wang, M.W.: " Modeling Foams for Acid Diversion," SPEJ (June 1999), 92-100.
-
MECHANISTIC STUDIES OF IMPROVED FOAM EOR PROCESSES
… this simple model, we explore whether or not a foam model based on lamella creation triggered by pressure gradient can fit experimental data, what this model predicts, how predictions compare with existing knowledge on foam flow, and implications for modeling foam applications.
-
Experimentally-Based Empirical Foam Modeling
Rossen, W.R., Wang, M.W.: " Modeling Foams for Acid Diversion," SPEJ, 1999, 06, 92-100.
-
On the polymeric foams: modeling and properties
On the other hand, Goods [7] simplified Gibson and Ashby’s model [26, 27] by modeling foam as an array of cubic cells of length ‘‘l, and struts of thickness t, as shown in Fig. 2 (open-cell foam) and Fig. 3 (closed …
-
Non-uniqueness, Numerical Artifacts, and Parameter Sensitivity in Simulating Steady-State and Transient Foam Flow Through Porous Media
Currently, commercial EOR simulators model foam flow with mass balances for the surfactant and several variables that describe the reduction in gas mobility as a function of the dependent variables (Cheng et al. 2000; Computer Modeling Group 2007; Liu et al. 2011 …
Indicates content that may require registration and/or purchase.