-
Supplier: QTC METRIC GEARS
Description: Module 1, 25 Tooth Ground Steel Spur Gear
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 1.0 module 25 teeth
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 5 mm
-
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Length: 20 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Length: 20 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 6 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 37.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: QTC METRIC GEARS
Description: Module 1, 25 Tooth Nylon Spur Gear with Hub and 8mm Finished Bore
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Length: 20 mm
-
Supplier: KHK USA, Inc.
Description: The SSAG Hubless Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are lighter weight due to their lack of a hub and are suitable for compact designs. These Hubless Spur Gears are easily
- Number of Teeth: 25
- Pitch Diameter: 25 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 8 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 37.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 8 mm
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Features: Spur Gear
-
Standards and Technical Documents - Series of Modules for Gears; Modules for Spur Gears -- DIN 780-1Supplier: Accuris
Description: Series of Modules for Gears; Modules for Spur Gears
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module.
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: Accuris
Description: Master Gears: Spur and Helical Gears (Metric Module)
-
Supplier: Accuris
Description: Specification for Pinion type cutters for spur gears - 1 to 8 metric module
-
Supplier: Radwell International
Description: SPUR GEAR, STEEL, 75 TOOTH, MODULE 1. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO/TR 15144-1:2010 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged
- Number of Teeth: 29
- Pitch Diameter: 61.54 mm
- Face Width: 26 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy
- Number of Teeth: 54
- Face Width: 59 mm
- Length: 1,017.8 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: levels available, up to Hardened & Ground (AGMA 12) Nine standard Modules from Module 1.0 to 10.0 (Diametral Pitch, P, 25.4 to 2.54) Standard rack lengths up to 2.00 meters; longer travel lengths can easily be achieved by mounting the racks end-to-end Special/modified
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
Find Suppliers by Category Top
Featured Products Top
-
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Spur Gears 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
steel. Hardened spur gears, surface hardened with alloy steel are also available in 24, 32 & 48 Pitch. Our spur gears are available in 120, 96, 80, 72, 64, 48, 32, & 24 Pitch with pressure angles of 20° degrees and 14-1/2° degrees. They are stocked in face widths of (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears Manufactured to European (M1–M6) and American standards (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
1.Spur Gears European Standard American Standard 2.Bevel Gears European Standard American Standard 3.Worm Gears Units European Standard American Standard (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc.
More Information Top
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Spur Gears - Module 1.25 • 10mm Bore .
-
https://www.sdp-si.com/ss/pdf/80501121.pdf
NONMETALLIC MOLDED SPUR GEARS • MODULE 1.25 .
-
https://www.sdp-si.com/ss/pdf/80501065.pdf
SPUR GEARS • MODULE 1.25 .
-
https://www.sdp-si.com/ss/pdf/80501066.pdf
SPUR GEARS • MODULE 1.25 .
-
https://sdp-si.com/ss/PDF/78001120.PDF
Molded Spur Gears - Module 1.25 .
-
https://sdp-si.com/ss/PDF/78501063.PDF
sPur Gears • module 1.25 .
-
https://sdp-si.com/ss/PDF/78001064.PDF
Spur Gears - Module 1.25 .
-
Handbook of Noise and Vibration Control Complete Document
… for the Gears Whose Data Is Plotted in Fig. 8 Pinion A, B Spur LCR Module (mm) Pressure angle (degrees … … NoMod 0 .019 — Gear Pinion C Spur HCR 3.18 20 … … 21.5 1.37 1.25 2.63 0.013 …
Indicates content that may require registration and/or purchase.