-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 0.5 module 12 teeth
- Number of Teeth: 12
- Pitch Diameter: 6 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 2 mm
-
Supplier: QTC METRIC GEARS
Description: Module 5, 14 Tooth Mild Steel Spur Gear with Plain Bore
- Number of Teeth: 14
- Pitch Diameter: 70 mm
- Face Width: 50 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 46
- Pitch Diameter: 230 mm
- Face Width: 50 mm
- Length: 71 mm
-
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 25
- Pitch Diameter: 125 mm
- Face Width: 50 mm
- Length: 75 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 45
- Pitch Diameter: 225 mm
- Face Width: 50 mm
- Length: 71 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 19
- Pitch Diameter: 95 mm
- Face Width: 50 mm
- Length: 75 mm
-
Supplier: Precipart
Description: standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 25
- Pitch Diameter: 62.5 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 25 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 45
- Pitch Diameter: 67.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 40
- Pitch Diameter: 60 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 16 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 20
- Pitch Diameter: 50 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 22 mm
-
Supplier: Grob, Inc.
Description: Grob’s spur gear stock allows you the flexibility to create cold rolled spur gears that meet your exact specifications. We do this by creating long bar lengths of spur gear stock which allows you to cut or machine your steel spur gear to the
- Pitch Diameter: 6 to 48 inch
- Pressure Angle: 14.5°, 20°
- Material: Aluminum, Carbon / Alloy Steel
- Design: English
-
Description: Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made from different
- Material: Aluminum, Brass, Cast Iron, Delrin, Stainless Steel
- Design: Metric
- Gear Type: Worm
-
Description: ISO/TR 15144-1:2010 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm and
-
Description: ISO 4468:2009 specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. ISO 4468:2009 applies to hobs for spur and helical gears and to solid
-
Supplier: CSA Group
Description: ISO 4468:2009 specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. ISO 4468:2009 applies to hobs for spur and helical gears and to solid
-
Supplier: ATLANTA Drive Systems, Inc.
Description: designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy
- Number of Teeth: 54
- Face Width: 59 mm
- Length: 1,017.8 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
Find Suppliers by Category Top
Featured Products Top
-
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Spur Gears 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-speed, low-load systems. Engineering plastics for noise reduction and corrosion resistance. Tooth Profiles: Spur gears for simple, efficient designs. Helical gears for smoother, quieter operation. Bevel or worm gears for specialized power transmission angles (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Opposed Piston Engines
The intercrank gear train (Fig. 3.16) consisted essentially of five spur gears of module 5 pitch and 35 mm width, linking the crankshafts with a 9.2° lead of exhaust over air timing, and providing .
-
Gear pair design optimization by Genetic Algorithm and FEA
OPTIMUM RESULTS FOR THE MODULE 5 MM FOR SPUR GEAR PAIR .
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Spur Gears - Module 0.5 • 5 mm Bore - 3mm Face Width .
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
The injection molded part is an involute spur gear with a module of 5 mm, a pressure angle of 20°, a tooth face width of 10 mm, and 14 teeth.
-
Contemporary Design and Manufacturing Technology
The gear under investigation is a spur gear , whose module is 5 and teeth number is 30.
-
Fairloc® Hub Acetal Spur Gears - Module 0.5
Fairloc® Hub Acetal Spur Gears - Module 1 ISO CLASS 7 5 mm FACE WIDTH 5, 8 & 10 mm BORE 20° PRESSURE ANGLE .
-
Optimisation and Benchmarking of Heavy Duty Truck Transmission for Gear Strength, Shift Quality and Fuel EconomY
Optimization of First Gear Pair The first gear pair of existing 5 -speed transmission was a spur gear set with a module of 4.0.
-
Cambridge Journals Online - AI EDAM - Abstract - Prediction of stress in fillet portion of spur gears using artificial neural networks
The neural network is able to predict the fillet stresses in 0.03 s with reasonable accuracy for spur gears having 25–125 teeth, a 1– 5 mm module , a 0.05–0.45 mm fillet radius, and a 15°–25° pressure angle.
-
Roombots-mechanical design of self-reconfiguring modular robots for adaptive furniture
…made from plastic with metric modules (1) FH2342 DC- motor, to be used in the outer half-spheres (2) thin-section ball bearing (3) first pinion, module m = 0.5 (4) spur gear set m = 0.5 ( 5 ) hollow axis to include…
-
Ground Spur Gears - Module 1
Ground Spur Gears - Module 1 20° PRESSURE ANGLE 10 mm FACE ISO CLASS 5 .
Indicates content that may require registration and/or purchase.