-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 0.8 module 56 teeth
- Number of Teeth: 56
- Pitch Diameter: 44.8 mm
- Face Width: 4 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: QTC METRIC GEARS
Description: Module 8, 16 Tooth Mild Steel Spur Gear with Plain Bore
- Number of Teeth: 16
- Pitch Diameter: 128 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 28 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 27
- Pitch Diameter: 216 mm
- Face Width: 75 mm
- Length: 110 mm
-
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 25
- Pitch Diameter: 200 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 28
- Pitch Diameter: 224 mm
- Face Width: 75 mm
- Length: 110 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 18
- Pitch Diameter: 144 mm
- Face Width: 75 mm
- Length: 110 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ.
- Number of Teeth: 19
- Pitch Diameter: 152 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 28 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ.
- Number of Teeth: 26
- Pitch Diameter: 208 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 30 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ.
- Number of Teeth: 12
- Pitch Diameter: 96 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 28 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ.
- Number of Teeth: 27
- Pitch Diameter: 216 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 30 mm
-
Supplier: Accuris
Description: Specification for Pinion type cutters for spur gears - 1 to 8 metric module
-
Supplier: Grob, Inc.
Description: Grob’s spur gear stock allows you the flexibility to create cold rolled spur gears that meet your exact specifications. We do this by creating long bar lengths of spur gear stock which allows you to cut or machine your steel spur gear to the
- Pitch Diameter: 6 to 48 inch
- Pressure Angle: 14.5°, 20°
- Material: Aluminum, Carbon / Alloy Steel
- Design: English
-
Description: ISO/TR 15144-1:2010 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm and
-
Supplier: ATLANTA Drive Systems, Inc.
Description: mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged
- Number of Teeth: 13
- Pitch Diameter: 27.47 mm
- Face Width: 26 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from
- Gear Type: Pinion
Find Suppliers by Category Top
Featured Products Top
-
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
1/16”, 3/32”, 1/8”, 3/16”, with bore diameters of 1/8”, 3/16”, 1/4”, 3/8”. We carry spur gears with Fairloc® hubs, clamp hubs, brass inserts and set screws. If a standard spur gear doesn’t meet your specific requirements, our (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Upload your detailed drawing, 3D model, or description Manufacturing Capabilities: Module 0.5~14 (20° Pressure Angle) Max Outer diameter for Spur/Helical/Internal gears is Φ700mm (read more)
Browse Gears Datasheets for KHK USA, Inc. -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
-speed, low-load systems. Engineering plastics for noise reduction and corrosion resistance. Tooth Profiles: Spur gears for simple, efficient designs. Helical gears for smoother, quieter operation. Bevel or worm gears for specialized power transmission angles (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
cutting on CNC lathes for one-piece flow (depending on quality (Up to AGMA 12) and process requirements). Many of the SDP/SI custom gears feature the exclusive Fairloc® hub design. Standard spur gears are also offered, Fairloc® spur gears, identified as (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Generation of mechanizing trajectories with a minimum number of points
A spur gear with module 8 , 20 teeth, and a correction factor of 0.5 has been used.
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Spur Gears - Module 0.5 • 8 mm Bore - 3mm Face Width .
-
Wear of gear wheels of papermaking machine drives
We chose spur gears with module mn = 8 mm, width of the rim b = 130 mm, slope of the teeth $ = 12~ .
-
Elements of Metric Gear Technology - Technical Article (.pdf)
Specifications for general purpose, metric module gear hobs Specifications for pinion type cutters for spur gears – 1 to 8 metric module Specification for nonmetallic spur gears .
-
CR4 - Thread: Span Measurement of spur gear
I have spur gear of 108 teeth & module 8 whose span measurement(width over teeth dimension) has come 0.3 mm minus than specified tolerance.
-
ZCP2012MST0803
Comparative gear performance of ausform finished P/F gears and baseline wrought steel gears was evaluated on 24 teeth, 3.175 module ( 8 diametral pitch), 12.7 mm (0.5") face width spur gears .
-
Handbook of Noise and Vibration Control Complete Document
Table 1 Design Data for the Gears Whose Data Is Plotted in Fig. 8 Pinion A, B Spur LCR Module (mm) Pressure angle (degrees) Helix angle (degrees) Profile contact ratio Axial (face) contact ratio Total contact ratio Tip modification (mm) Total lead …
-
Proceedings of the 13th International Conference on Metal Forming
A three- stages forging process was developed to fabricate micro involute spur gears which employ a module of 0.4 mm, a pressure angle of 20º and have 8 teeth and an integral shaft with 1.6 mm diameter.
Indicates content that may require registration and/or purchase.