-
Description: ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Chemical / Oil Resistant, Wear Resistant (Abrasion / Erosion)
- Industry: Marine, OEM / Industrial, Other
-
Description: Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 40 to 100 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Weather / UV Resistant, Other
- Form: Liquid
-
Description: ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Chemical / Oil Resistant, Other
- Form: Liquid
-
-
Supplier: Coatings For Industry, Inc.
Description: One package aromatic urethane sealer for concrete or wood floors.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 480 ft²
- Features: Chemical / Oil Resistant, Protective, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
-
Supplier: American Floor Mats
Description: - hard floors and carpeted floors of 6/16" thickness or less. • Heat-dried to the ideal moisture content to prevent cracking and warping. • Available in 5/16" (8 mm) thickness with 4" wide slats and rolls up easily to store. • Finished with UV-cured coating
-
Supplier: American Floor Mats
Description: a kiln oven to the perfect moisture content to stop cracking and warping. • Comes in 8/16" (12 mm) thickness and folds up in three pieces for easy storage. • UV-cured coating protects mat against fading from the sun. • Desk chairs should have soft polyurethane or
-
Supplier: American Floor Mats
Description: the desk. The dimensions of mats with a lip are listed below in the pricing chart. The dimensions are the total size of the mats including the lip. • UV-cured coating prevents fading caused by sunlight. • Soft polyurethane or soft rubber wheels on chairs advised. • Rounded mat
-
Description: Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 45 to 120 F
- Features: Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 880 to 930 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Protective, Wear Resistant (Abrasion / Erosion)
-
Supplier: Rust-Oleum Corporation
Description: Clear, fast drying, oil modified, single component waterborne polyurethane
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Water Based
- Coverage: 481 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Protective
-
Supplier: Rust-Oleum Corporation
Description: Acrylic aliphatic urethane, high gloss, two component, gloss retention
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
- Coverage: 390 to 825 ft²
- Cure / Dry Temperature: 77 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive
-
Supplier: Epoxies Etc...
Description: The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Cure / Dry Temperature: 77 F
- Features: Protective, Weather / UV Resistant
- Form: Liquid
-
Supplier: Coatings For Industry, Inc.
Description: Wearcoat 3015 has non-yellowing, nonchalking properties combined with high gloss, excellent flexibility abrasion resistance, hardness and good chemical resistance. Technical Data It is especially useful as an industrial/commercia l floor coating in areas where solvent vapors would be a
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 408 to 496 ft²
- Cure / Dry Temperature: 70 F
- Features: Chemical / Oil Resistant, Protective
-
Supplier: Coatings For Industry, Inc.
Description: One Package water based aliphatic urethane coating for interior or exterior use.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 408 to 496 ft²
- Cure / Dry Temperature: 70 F
- Features: Chemical / Oil Resistant, Protective
-
Supplier: Coatings For Industry, Inc.
Description: WEARCOAT 100 has non-yellowing, nonchalking properties combined with excellent abrasion, chemical, solvent and good heat resistance properties. It provides excellent gloss retention and will continue to retain a high gloss through many years of service.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Protective
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic acid-curing system self
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based, Silicone
- Cure / Dry Temperature: 73.4 F
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties fast curing in steam oven high
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based, Silicone
- Cure / Dry Temperature: 73.4 F
- Form: Liquid
- Industry: OEM / Industrial, Other
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: RDM Industrial Products, Inc.
Description: This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance High gloss Non flaking Non slippery Low cost Low tribogeneration generation UL listed No formaldehyde or phthalates Water based Surface resistance (RTT): 107-109 Ohms @100 volts at
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipati ve flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty static control floor topping, 3 component epoxy resin polymer
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated
- Form: Liquid
- Industry: Medical / Healthcare, OEM / Industrial
-
Supplier: Fosroc Limited
Description: Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the
- Type: Coating, Sealer / Surface Sealant
-
Supplier: Fosroc Limited
Description: Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey.
- Type: Coating, Sealer / Surface Sealant
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Chemistry: Other
- Coverage: 1000 to 1200 ft²
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Fosroc Limited
Description: Nitocote SN502 is a single component penetrating silanesiloxane system which penetrates into porous substrates and then reacts to produce a bonded hydrophobic lining to the pores. Although allowing passage of water vapour from the substrate it significantly reduces the absorption of water and water
- Type: Coating
-
Supplier: ADSIL Inc.
Description: Coats smooth, hard tile surfaces
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Other
- Coverage: 600 ft²
- Cure / Dry Temperature: 60 F
- Features: Chemical / Oil Resistant, Other
-
Supplier: Fosroc Limited
Description: Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white.
- Type: Coating, Sealer / Surface Sealant
-
Supplier: Titebond
Description: Titebond® 531 Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that is
- Substrate / Surface: Concrete / Masonry
- Type: Coating
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form
- Substrate / Surface: Concrete / Masonry
- Type: Coating
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Chemistry: Epoxy, Resin Base / Polymer Binder, Solvent Based
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: oils, stains and water bead rather than soak into material. When applied, these coatings can keep materials such as fabrics, paper, leather, carpet and uniforms looking new longer. They can also be used in combination with other agents such as starches, paper strengthening agents and fixative
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
- Features: Chemical / Oil Resistant, Waterproof / Water Repellant
- Form: Liquid, Other
- Industry: Automotive, Electronics, Food and Beverage, Medical / Healthcare, Other
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 160 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Protective
- Form: Liquid
-
Supplier: Sherwin-Williams
Description: . Aerosols With a variety of formulations and finishes, an extensive color palette and a familiar package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Waterproof / Water Repellant
- Form: Aerosol, Liquid
- Substrate / Surface: Concrete / Masonry, Metal, Plastic, Wood
Find Suppliers by Category Top
Featured Products Top
-
-friendly coating suitable for mass production and performance in harsh conditions, consider DOWSIL™ CC-8030 UV and Moisture Dual Cure Conformal Coating. Learn more at ellsworth.com. (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
. Encapsulation and Potting CHT’s silicone potting compounds and encapsulants are used when a deep section cure is required and endure extreme temperatures while protecting electronic components from shock and vibration, moisture, and other atmospheric contaminants. The hardness of these (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Forrest’s INFERNEX® product line offers extreme high temperature paint solutions available in powder coatings, solvent-based, or aerosol delivery systems. INFERNEX® is formulated to provide corrosion resistance, adherence, and extreme high temperature durability throughout multiple (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Wire Enamels ELANTAS PDG, Inc. manufactures high-performance enamels for use as magnet wire coatings. They are coated on the surface of copper or aluminum wires and cured to form an electrical insulation (read more)
Browse Industrial Coatings Datasheets for ELANTAS PDG, Inc. -
Non-Sag One Component Polyurethane Assembly Adhesive Sikaflex®-252 is a 1-component, moisture-cured, polyurethane adhesive with extremely high thixotropy and high strength. Sikaflex®-252 is particularly suited to bonding applications in the manufacture of transportation and other (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
environments. They are impermeable, therefore any existing moisture in a substrate will be trapped beneath the coating which can cause bubbles and blistering in the coating. Silicone coating using a catalyst with curing is the preferred method of coating textiles with silicone. Solvents (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
strength immediately after cooling. They soften again when the temperature rises. Moisture-curing polyurethane hot-melt adhesive exists in thermosetting form after absorbing moisture and cross-linking, and the cured polyurethane hot-melt adhesive cannot be melted anymore. (read more)
Browse Hot Melt Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Sikaflex®-232 US is a one component, thixotropic, polyurethane adhesive/sealant that exhibits a high initial green strength. It adheres well to a wide variety of substrates and cures on exposure to atmospheric moisture. Sikaflex®-232 US is suitable for sealing and simple bonding (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
crack when exposed to moisture. It has also been proven to retain its physical properties in long-term applications. As core material for entry or interior doors and garage doors, LAST-A-FOAM® polyurethane foam is an ideal substitute for wood due its resistance to rot (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
CR4 - Thread: Duct Tape Adhesive Remover for Antique Hardwoods
Before you use any strong cleaners, especially solvents, on the floor , you should determine if your PU coating is an Oil Modified (oil based) polyurethane , or a moisture cured polyurethane.
-
Isocyanate-free moisture cure coatings
4) Baghdachi, J., U.S. Patent 5147927, "One-Component Poly- urethane Based Moisture Curable Compositions." (5) H6fer, R., Daute, P., Griitzmacher, R., and … … "Oleochemical Polyols A New Raw Materials Source for Poly urefl~ane Coatings and Floorings ," JOURNALOFCOATINGSTECHNOL- OCY, 69 …
-
http://usitc.gov/publications/701_731/pub4278.pdf
Multilayered wood flooring included within the definition of subject merchandise … … and tear) or ‘‘prefinished’’ (i.e., a coating applied to the face … … modified or water-based polyurethanes , ultra- violet light cured polyurethanes, wax, epoxy-ester finishes, moisture -cured urethanes and acid …
-
Federal Register > Tuesday, September 30, 2014 > [79 FR 58740] Multilayered Wood Flooring From the People's Republic of China: Final Results of Changed Circums...
Multilayered wood flooring included within the definition of subject merchandise … … and tear) or "prefinished" (i.e., a coating applied to the face … … modified or water-based polyurethanes , ultra-violet light cured polyurethanes, wax, epoxy-ester finishes, moisture -cured urethanes and acid …
-
Federal Register > Friday, February 3, 2012 > [77 FR 5484] Multilayered Wood Flooring From the People's Republic of China: Amended Antidumping and Countervaili...
Multilayered wood flooring included within the definition of subject merchandise … … and tear) or "prefinished" (i.e., a coating applied to the face … … modified or water-based polyurethanes , ultra-violet light cured polyurethanes, wax, epoxy-ester finishes, moisture -cured urethanes and acid …