Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Three D Traffic Works
Description: - TD8400 Universal Rubber Base System TD8400 URB Features two large molded-in handles for easy placement and retrieval. The large rubber footprint (18" x 27") is skid resistant and stable even in windy conditions, while still offering a narrow profile on the roadway. Made from 100%
-
Supplier: Burger & Brown Engineering, Inc.
Description: bars over time. Single Face Molds B sides of injection molds are not commonly supported during use. Heavy molds sag slightly causing wear to: leader pins, alignment components, and platen bushings. Over time, mold maintenance costs may become prohibitive. Smartline
- Features: Horizontal, Other, Platen / Mold Plate
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,
- Use Temperature: -75 to 250 F
- Thermal Conductivity: 1.61535248 W/m-K
- Coeff. of Thermal Expansion (CTE): 18 µin/in-F
- Dielectric Strength: 450.00000000000006 kV/in
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube mold sealer is effective on new and seasoned molds of all types. Our sealer will reduce or effectively eliminate porosity on the surface of your mold and leave a high-gloss finish.
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Leveling / Filling Compound, Solvent Based (Volatile Organic)
- Industry: Tooling / Mold Material
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 13,000 to 40,000 cP
- Tensile Strength (Break): 582 psi
- Elongation: 128 %
- Dielectric Strength: 418.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail.
- Viscosity: 28,000 cP
- Tensile Strength (Break): 640 psi
- Elongation: 127 %
- Dielectric Strength: 470.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar.
- Viscosity: 28,000 cP
- Tensile Strength (Break): 640 psi
- Elongation: 127 %
- Dielectric Strength: 470.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar.
- Viscosity: 13,000 cP
- Tensile Strength (Break): 395 psi
- Elongation: 170 %
- Dielectric Strength: 456 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: coating on the mold surface for rigid, cast polyurethane products with application on a mold. The multiple release non-transferring system chemically bonds to the mold surface to form a micro thin chemically resistant coating. Fast curing No transfer Minimal mold
- Features: Specialty
-
Supplier: Tinius Olsen, Inc.
Description: plate/insert connected by quick-couplings for heating/cooling Guiding pins and bushes for accurate alignment of fixed and moving half inserts Corrosion-resistant steel mold base, mirror plate and insert Mold Specifications Standard: Insert design – vertical/horizontal Ejector
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
-
Supplier: Aero Rubber Company, Inc.
Description: industry. We are proud that in 1999, we became one of the very first rubber industry companies to upgrade its quality system to the ISO 9001 standard. We are relentlessly focused on improving the quality of our products and services. To that end, we have extended our quality system to
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Supplier Capability: Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Tool / Mold Making
- Features: Midwest US Only, North America, United States Only
-
Supplier: Master Bond, Inc.
Description: effectiveness of 95-105 dB, from 1-2 GHz. It is easy to brush on and being water based, the system is relatively non-toxic. It also is temperature resistant up to +700°F.
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: Conformal / Encapsulating Coating, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Liquid, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
Supplier: Norplex-Micarta
Description: RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326 is designed for electrical and mechanical applications, such as bushings, gaskets,
- Use Temperature: 239 to 257 F
- Water Absorption: 0.51 %
- Tensile Strength (Break): 15,000 psi
- Industry: Electronics, General Industrial
-
Supplier: ArKco Sales, Inc.
Description: long-term relationships. Our professional sales and service support allow us to maintain and increase our loyal customer base. Company Profile ArKco Sales offers professional sales representation to the upper Midwest, including Minnesota, Western Wisconsin, Iowa, North Dakota, South Dakota
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors,
- Material: Nylon
- Gear Type: Pinion, Rack
-
Supplier: DME Company
Description: MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available
- Supply Ports: 6
- Body Material: Steel
- Application: Water
-
Supplier: Master Bond, Inc.
Description: Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates
- Viscosity: 300 cP
- Water Absorption: 0.5 %
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: ASTM International
Description: 1.1 This test method may be used to determine the permeability rate of synthetic turf playing field systems, playing field systems with pad or premolded drainage boards, or both, playing field systems with premolded panel base systems, porous and non porous
-
Supplier: DME Company
Description: Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton
- Width: 8.714 to 20.393 inch
- Length: 16.874 to 33.874 inch
- Height / Thickness: 0.75 to 1.5 inch
- Features: Platen / Mold Plate, Rectangular
-
Supplier: DME Company
Description: MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available
- Supply Ports: 6
- Type: Quick-Connect
- Body Material: Steel
- Application: Water
-
Supplier: DME Company
Description: Cost-effective solution for increasing capacity D-M-E delivers tremendous Multi-Parting Line System flexibility, including: Mold bases Complete hot runner systems, components and temperature controllers Functional subassemblies such as centering devices, center supports
-
Supplier: ASTM International
Description: is not designed to serve as comprehensive survey for the presence of observable mold and physical deficiencies conducive to mold in all or most areas in a commercial building. It is not intended to reduce the risk of the presence of observable mold and physical deficiencies
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,
- Viscosity: 3,000 cP
- Use Temperature: -75 to 275 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Nikon Metrology
Description: Nikon's highest precision automated video measuring system is the “Master Reference Measuring System” for your metrology lab. Nikon's highest precision automated vision system, the NEXIV VMR-H3030, has the best specifications, accuracy and repeatability of any NEXIV measuring
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Mar Cor Purification
Description: surface. The device fits on the top of a standard Actril bottle and uses an 8 mm or 5/16 inch diameter compressed air line supplied with compressed air (70 liters per minute @ 3 bar or 2.5 SCFM @ 45 PSI) to fog the Actril Cold Sterilant from the Actril Fog System Increased Effectiveness High
- Type: Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Inductotherm Group
Description: Our inductively heated Pressure Pour Systems are typically used for high production shops where minimal alloy changes are made. They are ideal for applications that require volume flexibility at the mold line by holding molten metal at an exact temperature while delivering precise
-
Supplier: Nikon Metrology
Description: Designed to meet demanding manufacturing requirements with automated measurements of mechanical parts, electronic devices, dies & molds and medical devices. The iNEXIV VMA-2520 is a new multi-sensor measuring system that's lightweight and compact enough to be used in the factory on the
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Supplier: Rust-Oleum Corporation
Description: Industrial food and beverage coating, prevents mold & mildew growth
- Coverage: 625 to 740 ft²
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Zygo Corporation
Description: ZYGO's Compass™ metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact imaging systems such as automotive vision systems and cameras for smart phones and tablets.
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Features: Form Measurement, Surface Profilometry
-
Supplier: GE ENERGY Air Filtration
Description: to increase the dust-holding capacity of the system and the life of the high efficiency filter elements leading to extended intervals between shutdowns. Available in G3 and G4 filtration efficiency. OHF High efficiency final filter, based on pleated media in a rigid, molded V-cell frame.
- Type: Bag
-
Supplier: icotek Corp
Description: The grommet AT-KS is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion
- Outside Diameter / Length: 1.6535442 inch
- Width (Square, Rectangular and Oval): 1.63385915 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Equipto Electronics Corporation
Description: Solid System is our most economical line of vertical frame and sloped front consoles. The product features a "solid", non-removable side panel. This "Solid Side" offers a cost saving and increases the strength of the cabinet. In all other respects, these cabinets are identical to the
- Length / Height: 22.75 to 78.75 inch
- Width/Diameter: 19 to 24 inch
- Depth: 18.5 to 30.75 inch
- Type: Console Enclosures, Electronic and Instrument Enclosures, Rack Enclosures
Find Suppliers by Category Top
Featured Products Top
-
This mold is designed by the PCS Company specifically for the APSX-PIM injection machines and comes with the bushings and pins installed along with the ejector plate. You just need to machine the cavities. It uses four shoulder bolts on the left and the claws on the right side. Please (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
protective coatings, air dry solid film lubricants, water based coatings, (read more)
Browse Mold Releases and Release Agents Datasheets for Everlube Products -
molded parts are self-skinning, so when the part is released from the mold, the surface will require little, if any, finishing. Paint and texture can also be applied based on customer specifications. “The densified surface of the material results in a nice, shiny finish that closes out the cells (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
, and high-performance elastomer solutions that meet — and often exceed — the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Manufacturing your products domestically in the USA provides acute benefits: Shorter lead times Lower shipping costs Less complex supply chains Easier management and logistics All in all, sourcing your plastic molded products from a (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
- Spokane or China based tool build, On-site tool maintenance and modification in Mexico, Spokane or El Paso Central Cooling System - Closed loop process cooling water systems with up to (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
rack mounting ears Robust folded case body with removable base Removable rear panel Front panel (accessory) recessed in bezel for location of membrane keypads Mounting holes in base for PCBs Molded feet (accessories) can be fitted to the base panel for (read more)
Browse Rack Enclosures Datasheets for METCASE -
critical than ever. The TTV system ensures optimal mold temperatures, reducing waste, preventing defects, and extending mold life, even in Gigacasting environments with machines up to 20,000 tons. What’s New in TTV Gen 3? Enhanced Precision (read more)
Browse Industrial Thermometers Datasheets for Marposs Corp
Conduct Research Top
-
Feature - Streamline Your Mold Cleaning Process - 09/06
. Injection molders benefit from a more diverse array of products they can sell and the profits generated by those sales. The challenges for the plastic injection molders are keeping up with demand, discovering advanced techniques to expand their manufacturing base and keeping their molds clean and in good
-
Mold Design and Maintenance - Eliminating Contamination and Wear in Cleanroom Tooling - 06/06
Parts One, Two and Three of Cleaning Molds Cleaning a mold is a critical part of the repair process, but many myths must be dispelled. Parts One and Two of Troubleshooting Defects Using analytical skills based on historical mold performance and maintenance requirements, combined with mold and part
-
Modification of Fluoroelastomer Based on Tetra-Fluoroethylene-Propylene (TFE-P) Copolymer to Improve the Cure Speed, Physical Properties and Mold Release.
In this work, modification of TFE-P copolymer was studied to improve the cure speed and physical property as well as mold release, and a new type of FEPM was developed. This new FEPM has a specific cure site which can be curable with peroxides. The cured material shows good compression set, tear
-
Case Study: Analysis - New Technology Helps Users Accurately Design Molds - 11/06
. The core competency of DMC Mold & Tool begins at the front end of a project during the part design phase for manufacturability where the customer and supplier communication is most important. The design and manufacturing team at DMC Mold & Tool implements their methodology based on experience
-
An Engineering Approach to Mold-Cooling Circuit Design
The Energy Density vs. ?T/in. relationship is an important step forward in pursuit of a science-based approach to cooling-circuit design. Here's why.
-
Resin Sand Casting Capabilities and Processes
For manufacturing processes, a casting method can be used to create a product by using a mold. The material to make the product, such as metal or plastic, is poured into the mold where it cools. The mold is then pulled away to reveal the part. The type of material that is used to make the mold
-
Case Study - Software Facilitates Art-to-Part Capabilities - 09/06
Trends in NC Programming For Moldmakers Twelve NC programming/CAM trends to help drive mold manufacturing. CAD Interoperability: Its Bottom Line Costs to Mold Design and Manufacturing An industry survey reveals some real data on how CAD interoperability is affecting mold shops. Serving the Big
-
Case Study: Machining - VMC for Real-World Moldmaking and Milling - 04/08
SHM is a moldmaking business within a 2,500-square foot facility that specializes in compression, transfer and injection molds for the rubber industry. According to Jack Latragna, owner of SHM, rubber molds are different than plastic molds in that they can be undercut and don 't need slides, so
More Information Top
-
Industrial Design of Plastics Products
Same as previous column Whatever is necessary to hold cavity and core (doweled locmion on top of plate: universal mold base system ) Whatever is necessary to simulate production parts (possible sacrifice; longer cycle); typically water in mold base only Possible short CUI …
-
New processes or old: complex shape processing of advanced ceramics
The mould based systems all have a mould residence time while the component is solidified, gelled or coagulated.
-
:: New Materials Zone ::
The molding systems utilize a modular mold base system which is set up to receive cavity blocks of 4'x4', 6'x6', and 8'x8' sizes.
-
A CAD/CAE-integrated injection mold design system for plastic products
Zhou et al. [1] developed a virtual injection molding system based on numerical simulation.
-
Over full Invarianten systems
Hereinafter applied methods suffice many Ver~inderlichen fiir of basic molding systems mi ~ arbitrarily and Ver ~ inderlichenreihen, gleichviel whether the same are subjected s~immflich to the same linear transformations or it must be subjected oh in linear transformations somehow theilweise different …
-
Over the Invarianten of the main group
The forms f(~ denote we ~..~u as, Grand forms ", its Gesam~hei~ as, basic molding system " or as, system of basic forms f(~ % .
-
Over a general point of view for invariantentheoretische investigations in the binary mold area
Ffir the Inangriffnahme yon problems of the latter type bie ~ en itself yon vornherein two mSgliche Wcge, jenachdem we Aus artungen prescribed ftir of the basic molding system according to the no~h-wendJgen Cr] to ask terien or umgekehr ~ under …
-
Thinning, plastifying, and strengthening additions as effective modifiers in HCBS and ceramic concrete technology
… development and introduction of materials tech- nology, obtained on the basis of highly concentrated binding suspensions (HCBS), considerable experience has been ac- cumulated for the use of different additions made to an HCBS composition, or molding systems based on them, with the …
Indicates content that may require registration and/or purchase.