Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Reid Supply
Description: Revolving Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.
- Height: 2.165 inches
- Features: Choice of Colors and/or Finishes, Other, Revolving Handle
- Handle Type: Crank Handle
- Handle Material: Plastic
-
Supplier: Strongwell Corporation
Description: FIBREBOLT® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT® does not possess the thread shear strength of steel, but has sufficient strength
- Shape: Hex
- Attachment: Threaded
-
-
Supplier: Total Plastics, Inc.
Description: FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has sufficient
- Overall Width / O.D.: 0.375 to 1 inch
- Overall Length: 12 to 48 inch
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 100A, 42V, 1/4-28 THREADED STUDS, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Burger & Brown Engineering, Inc.
Description: solid knock-out bars.. In a typical installation, the FasTie coupler is installed into the press ejector plate. The quick-connect locking mechanism in the coupler snaps mechanically onto the mold-mounted stud during mold installation. To release the ejectors, apply shop air to the coupler.
-
Supplier: Carr Lane Manufacturing Co.
Description: Small, easy-grip phenolic knob. Knurled head provides a positive grip for finger tightening in light clamping applications. Molded-in brass insert provides superior thread strength. Also available with molded-in steel stud.
- Diameter / Width: 0.625 to 1.875 inches
- Height: 0.5625 to 1 inches
- Bore / Insert Diameter: 0.5 to 1 inches
- Features: Knurled, Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Easy-grip phenolic knob. Four-prong design provides a firm grip for applications requiring quick tightening and high torque. Molded-in brass insert provides superior thread strength. Also available with molded-in steel stud.
- Diameter / Width: 1.25 to 2.25 inches
- Height: 0.875 to 1.125 inches
- Bore / Insert Diameter: 0.625 to 1 inches
- Knob Type: Four Arms / Lobes
-
Supplier: DME Company
Description: ANAEROBICS Boltlocker Anaerobic Threadlockers are single component liquids which chemically cure & harden in the absence of air. Locks & seals metal threaded assemblies in a wide range of applications. Provides a positive seal that resists most fluids. Prevents nuts, bolts and other fasteners
- Viscosity: 15 to 1,400 cP
- Use Temperature: -65 to 350 F
- Cure / Technology: Anaerobic
- Substrate Compatibility: Dissimilar Substrates, Plastic
-
Supplier: Caplugs
Description: Our Ultrabake™ Silicone Washer Caps are designed to cover threaded studs and even plug plain and threaded holes; they will mask off the stud/hole and leave a circular grounding or earthing area around it. Recommended for powder coating, e-coating, plating & anodizing.
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: Adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded into the plastic
- Height: 1.5 to 2.6875 inches
- Handle Length: 1.75 to 3.625 inches
- Bore Diameter: 0.375 to 0.75 inches
- Handle Type: Adjustable Handle, Crank Handle
-
Supplier: Carr Lane Manufacturing Co.
Description: Stainless steel adjustable lever handle that can be reset to any angle. Ideal for clamping in a confined space, or when a specific handle position is desired. Rugged spring-loaded spline mechanism. These handles are incredibly strong, featuring a unique stainless steel spline inlay molded
- Height: 1.5 to 2.6875 inches
- Handle Length: 1.75 to 3.625 inches
- Bore Diameter: 0.375 to 0.75 inches
- Handle Type: Adjustable Handle, Crank Handle
-
Supplier: Cablecraft Motion Controls
Description: Suitable for most industrial/mechanical motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as
- Bore Diameter: 0.4375 inch
- Length Through Bore: 0.562 inch
- Housing Diameter: 1.125 inch
- Overall Length: 2.3745 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for most industrial/mechanical motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as
- Bore Diameter: 0.75 inch
- Length Through Bore: 0.875 inch
- Housing Diameter: 1.75 inch
- Overall Length: 3.75 inch
-
Supplier: Reid Supply
Description: Fixed Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.
- Height: 0.71 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Crank Handle
- Handle Material: Plastic
-
Supplier: Caplugs
Description: SC-SH Ultrabake silicone caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. (SRC) Recommended temperatures up to 600°F
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Caplugs
Description: UWM-SH Ultrabake™ Washer Masks are designed to cover plain and threaded studs. These washers are to be used with the UWPP-SH and UWPPLS-SH Series. They will mask off the stud and allow finishing up to the stud. For High-temperature processes up to 600°F (315°C) Reusable
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery,
- Diameter / Width: 1.5 inches
- Height: 1 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery,
- Diameter / Width: 1.5 inches
- Height: 0.875 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery,
- Diameter / Width: 2.25 inches
- Height: 0.78 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: Caplugs
Description: Ultrabake Silicone Tubing can be used to cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting. Temperatures up to 600°F (315°C) 1/16" wall
- Maximum Inside Diameter / Size: 1.75 inch
- Wall Thickness: 1.625 inch
- Design Units: English
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: VICFUSE
Description: Description Modular-designed Semiconductor fuse blocks are designed to accommdate a wide range of Semiconductor fuses, with a maximum diameter of 3" Features/Benefits Modular design reduces inventory requirements Sold in pairs for convenience Constructed of molded phenolic (with plated steel
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 1,500 volts
- Approvals / Ratings: UL Approval
-
Supplier: Waytek, Inc.
Description: main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical
- Current Rating: 120 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. It is ignition protected and weatherproof to IP66. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22mm) stud length
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical
- Current Rating: 50 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical
- Current Rating: 80 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Allied Electronics, Inc.
Description: molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer:
-
Supplier: APM Hexseal Corp.
Description: a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section
- English Sizes: 5/16"
- Body Material: Alloy Steel, Brass
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: APM Hexseal Corp.
Description: a need to withstand high internal or external pressures. Our Seelnuts are made from high quality rubber, molded into a specially shaped cavity in the nut itself. With threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Allied Electronics, Inc.
Description: molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer:
-
Supplier: Allied Electronics, Inc.
Description: permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are
-
Supplier: Allied Electronics, Inc.
Description: permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Gilson Company, Inc.
Description: Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact
- Gage / Instrument Type: Indicator / Comparator
Find Suppliers by Category Top
Featured Products Top
-
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Understanding And Caring For The Heart Of Your Ultrasonic System
with a threaded stud.
More Information Top
-
Selecting the Right Pump for the Job
An initial improvement involved molding a threaded stud into the diaphragm.
-
Death determination
By Überrollung / it can Überfahrung through contact with the vehicle floor also with shaped violations (through bolts , screws etc.), the passing on un gene of oil dirt as well as for combustions through the exhaust system comes.
-
Clinically-forensic medicine
By Überrollung / it can Überfahrung through contact with the vehicle floor also with shaped violations (through bolts , screws etc.), the passing on un gene of oil dirt as well as for combustions through the exhaust system comes.
-
Building construction - of the principle to detail
A thread is a spiral notch on cylindrical or deviating from it shaped shank (Outside or bolt thread), which on a suitably thereto shaped engages inwardly or nut thread on the walls of the screw hole in one or more connecting partners …
-
Connectors since the '20s
Each assembly was clamped together by a threaded stud running through the Delrin plastic mouldings .
-
ZFACH1542
Cracking at the Threads of Stud Bolts Used for Lifting Plastic Mold Dies W.B.F. Mackay, Materials and Metallurgical Engineering Department, Queen's University From: Handbook of Case Histories in Failure Analysis, Vol 2, K.A. Esakul, Ed., ASM International, 1992 Abstract …
Indicates content that may require registration and/or purchase.