Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Cranes, hoists and winches, Part 18: Crane runways and monorails
-
Supplier: CSA Group
Description: unless otherwise specified, the terms "crane" and "hoist" are used generically to refer to all lifting devices within the scope. If a specific type of crane or hoist is being addressed, the appropriate term will be used, e.g., gantry crane, monorail, or jib
-
Supplier: CSA Group
Description: unless otherwise specified, the terms "crane" and "hoist" are used generically to refer to all lifting devices within the scope. If a specific type of crane or hoist is being addressed, the appropriate term will be used, e.g., gantry crane, monorail, or jib
-
-
Supplier: Accuris
Description: Rules for Construction of Cranes, Monorails, and Hoists (with Bridge or Trolley or Hoist of the Underhung Type)
-
Supplier: ASME Standards and Certification
Description: This Standard covers underhung cranes, top-running bridge and gantry cranes with underhung trolleys, traveling wall cranes, jib cranes, monorail systems, overhead hoists, and hoists with integral trolleys used in nuclear facilities. Nuclear facilities
-
Supplier: ASME
Description: This Standard covers underhung cranes, top-running bridge and gantry cranes with underhung trolleys, traveling wall cranes, jib cranes, monorail systems, overhead hoists, and hoists with integral trolleys used in nuclear facilities. Nuclear facilities
-
Supplier: Accuris
Description: Addenda to ASME NUM-1-2000 Rules for Construction of Cranes, Monorails, and Hoists (with Bridge or Trolley or Hoist of the Underhung Type)
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster This is a great choice for moving items from one location to another, When you need to be independent of any existing structure. Our Free-Standing Monorail Crane is a problem solver. It offers maximum safety and
-
Description: Yale Global King and Shaw-Box World Series monorail hoists are low-headroom, heavy-duty hoists built to provide long life with higher lifting speeds and precise positioning control. These electric wire rope hoists feature a two-speed motor and oil-bath-lubricated,
-
Supplier: Gorbel Inc.
Description: factory or warehouse. Read through articles on the benefits of utilizing Work Station Bridge Crane and Monorail Systems: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating
- Load Capacity: 150 to 2 tons
-
Supplier: ASME Standards and Certification
Description: one or more hoists used for vertical lifting and lowering of freely suspended, unguided loads, and include top running and underhung bridge cranes, gantry cranes, traveling wall cranes, jib cranes, polar gantry cranes, portable gantries, other cranes
-
Supplier: ASME
Description: one or more hoists used for vertical lifting and lowering of freely suspended, unguided loads, and include top running and underhung bridge cranes, gantry cranes, traveling wall cranes, jib cranes, polar gantry cranes, portable gantries, other cranes
-
Supplier: J.D. Neuhaus
Description: The delivery programme comprises explosion-proofoverhead travelling cranessuspension cranes as well asslewing craneswhich can be adapted to your individual demands as complete special installations are our speciality.According to necessities JDN hoists in motor trolleys or
- Load Capacity: 1 to 100 tons
- Horizontal Available Span: 36 ft
- Type: Bridge / Overhead Crane, Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Pendant
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to all types of electric cranes, hoists, and monorails for voltages of 750 V and less between conductors, designed to be installed and used in accordance with the Rules of the Canadian Electrical Code, Part I. 1.2 This Standard includes the design
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Provide more hook height than Wall Bracket Jib Crane Capacities from 1/4 to 5 Tons, with spans
- Type: Jib Crane - Wall Mount
-
Supplier: Demag Cranes & Components
Description: RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy
- Load Capacity: 0.303 to 7.716 tons
- Horizontal Available Span: 3.6 to 14 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Wall Bracket Jib Cranes are the Most Economical Style of Jib Crane Capacities from 1/4
- Type: Jib Crane - Wall Mount
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster This is a great choice for moving items from one location to another, without sacrificing any floor space. Our Ceiling hung monorail Crane is a problem solver. It offers maximum safety and productivity benefits,
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional
- Load Capacity: 2,000 to 8,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional
- Load Capacity: 16,000 to 80,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional
- Load Capacity: 30,000 to 160,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional
- Load Capacity: 10,000 to 40,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Gorbel Inc.
Description: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating a Safer, More Productive Environment FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior
- Load Capacity: 0.075 to 2 tons
- Horizontal Available Span: 0 to 34 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Dearborn Overhead Crane
Description: Provide hoist coverage and 200 degree rotation for individual use in bays, along walls, or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very
- Load Capacity: 0.25 to 5 tons
- Horizontal Available Span: 8 to 20 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Gorbel Inc.
Description: The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist,
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: David Round
Description: per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Dearborn Overhead Crane
Description: The most economical means of providing hoist coverage for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has 2 brackets that mount to a wall or building beam. The bottom bracket has a boom that is
- Load Capacity: 0.5 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Demag Cranes & Components
Description: application types: foot-mounted hoist, low-headroom monorail hoist, double-rail trolley and standard-headroom traveling hoist Control system: smart SafeControl system, conventional contactor control or provided by the customer Variable or two-stage switching elements
- Load Capacity: 2,000 to 100,000 lbs
- Maximum Lift Speed: 125 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
-
Supplier: Electrolift
Description: Ideal for low capacity applications where motorized horizontal movement is not required Standard capacities available up to 20,000 lbs See catalog for available lift speeds Engineered for use on S-beams, W-beams, or patented tracks Ideal for bridge cranes, monorail tracks, jib, gantry,
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Electrolift
Description: Engineered to prevent sway with long, bulky loads Ideal for low capacity applications where motorized horizontal movement is not required Engineered for use on S-beams, W-beams, or patented tracks Ideal for bridge cranes, monorail tracks, jib, gantry, or cantilever applications
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
-
Supplier: Electrolift
Description: Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material:
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Electrolift
Description: Most popular twin hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Engineered to prevent sway with long, bulky loads Capacities available up to 20,000 lbs. Hook center available from 20" to 25 ft. For larger hook centers, please
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
Find Suppliers by Category Top
Featured Products Top
-
When you need quality and performance in a wire rope hoist, turn to the Shaw-Box® SK™ hoist from Columbus McKinnon. Based on German technology, the SK delivers the industry-leading technology and safety (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
a hoist, it is important to consider any dimensional constraints that exist in the area where the hoist may be used. Issues such as headroom clearance, side clearance along the length of monorail or crane beam, and end approach are particularly critical clearances. The term “end (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
transmitter reduces operator fatigue during extended use Customizable two-way communication for real-time control of cranes, hoists, and monorails Rugged, industrial-grade durability designed to withstand harsh aerospace production conditions (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
The Benefits of Auto-Dispatch Technology
Does your facility have outdated, manually controlled cranes, hoists, or monorail systems? Converting from manual control to automation technology can bring new life to your equipment, increasing their lifecycles and providing new features to make your operations safer and more efficient.
More Information Top
-
The Solid Waste Handbook: A Practical Guide Complete Document
It also has the advantage over a monorail crane hoist in that it can move to all areas of the maintenance building.
-
Vibration, Structural Engineering and Measurement II
The monorail hoist crane is electricity for lifting mechanism of the crane, can according to the construction site and hoisting assignment requires flexible design and manufacturing, therefore more and more widely used in mining and chemical industries[1,2].
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Chemical Storage, Handling, and Feeding
Ton containers may be moved by various methods, including rolling, a crane hoist monorail system, or by specially fitted trucks or dollies.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
Dresden Turbine Building—Out of Scope Control Rod Drive Overhaul Shop Crane Underhung Control Rod Drive Overhaul Shop Jib Crane Unit 2 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane Monorail Unit 3 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane…
-
PNNL Hoisting and Rigging Manual
Wire Rope Replacement Criteria–Overhead and Gantry Cranes, Monorail Cranes and Hoists , Overhead Hoists.......................................51 7.5 .
-
States > California > State > Proposed Regulations > 2003 Documents > May 2, 2003 > [2003 CA Proposed ca-p008a122] Title 8 - Proposed Action on Regulations - T...
A motor circuit switch or circuit breaker arranged to be locked in the "open" position shall be provided in the leads from the track and runway contact conductors or other power supply on all cranes and monorail hoists .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
This subsection applies to the installation of electric equipment and wiring used in connection with cranes , monorail hoists , hoists, and all runways.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1926] Safety and Health Regulations for Construct...
This paragraph applies to the installation of electric equipment and wiring used in connection with cranes , monorail hoists , hoists, and all runways.
Indicates content that may require registration and/or purchase.