Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DC/DC power supply controller ICs feature a controller with one or more integrated MOSFETs and an external inductor, they offer a balance of flexibility and ease of use. Both non-synchronous and synchronous buck converters simplify the design process by reducing external
- Configuration / Function: Flyback Converter
- IC Package Type: Other
- Output Power: 5 to 40 watts
-
Supplier: Richardson RFPD
Description: The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power
- Input Voltage (VIN): 24 volts
- Output Power: 2 watts
- Output Voltage (Volt): 20 volts
-
Description: DC/DC power supply controller ICs feature a controller with one or more integrated MOSFETs and an external inductor, they offer a balance of flexibility and ease of use. Both non-synchronous and synchronous buck converters simplify the design process by reducing external
- IC Package Type: Other
- Output Power: 1 watts
-
-
Description: DC/DC power supply controller ICs feature a controller with one or more integrated MOSFETs and an external inductor, they offer a balance of flexibility and ease of use. Both non-synchronous and synchronous buck converters simplify the design process by reducing external
- IC Package Type: Other
-
Description: DC/DC power supply controller ICs feature a controller with one or more integrated MOSFETs and an external inductor, they offer a balance of flexibility and ease of use. Both non-synchronous and synchronous buck converters simplify the design process by reducing external
- IC Package Type: Other
-
Supplier: Richardson RFPD
Description: The ADP2386 is a synchronous step-down, dc-to-dc regulator with an integrated 44 mO, high-side power MOSFET and an 11 mO, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP package. This device uses a peak current mode,
- IC Package Type: Other
- Output Current (IOUT): 6 amps
-
Supplier: Richardson RFPD
Description: The ADP2384 is a synchronous, step-down dc-to-dc regulator with an integrated 44 mO, high-side power MOSFET and an 11.6 mO, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP package. This device uses a peak current mode,
- IC Package Type: Other
- Output Current (IOUT): 4 amps
-
Supplier: Richardson RFPD
Description: 2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for gate drive power supply Ideal for
- Input Voltage (VIN): 13.5 to 26.4 volts
- Output Power: 3.5 watts
- Output Voltage (Volt): 18 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD9F800MUX is a synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. It is capable of providing current of up to 8A. External phase compensation circuit is not necessary for it is a constant on-time control DC/DC converter with
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 28 volts
- Output Current (IOUT): 8 amps
- Output Voltage (Volt): 0.7650 to 13.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. BD9A201FP4-LBZ is a synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. It is a current mode control DC/DC converter and features high-speed transient response. Phase
- IC Package Type: Other
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 2 amps
- Output Voltage (Volt): 0.8000 to 3.85 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD9E104FJ is a synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. High efficiency at light load with a SLLMTM (Simple Light Load Mode). It is most suitable for use in the equipment to reduce the standby power is required. It is a current mode
- IC Package Type: Other
- Input Voltage (VIN): 7 to 26 volts
- Output Current (IOUT): 1 amps
- Output Voltage (Volt): 1 to 13 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BM2P131E is a PWM type DC/DC converter for AC/DC which provides an optimum system for various electrical product. It supports both isolated and non-isolated devices, enabling simpler design of various types of low power consumption electrical converters. This
- IC Package Type: Other
- Input Voltage (VIN): 8.9 to 26 volts
-
Supplier: ValueTronics International, Inc.
Description: are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the ability to
- Load Bank Type: DC
- Programmable: Yes
-
Supplier: Acromag, Inc.
Description: 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Differential Channels: Yes
- Operating Temperature: -13 to 158 F
-
Supplier: Infineon Technologies AG
Description: like high-side MOSFET short detection, over temp and thermal shutdown Low quiescent for power saving via EN = low Potential Applications High frequency, low profile DC-DC converters Voltage regulators for CPUs, GPUs and DDR memory arrays Telecom controlled and uncontrolled
- DC Input Voltage: 4.25 to 16 volts
- DC Output Current: 70 amps
- DC Output Voltage: 0.2250 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: The ZL2105 is an innovative power conversion and management IC that combines an integrated synchronous step-down DC-DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. Zilker Labs Digital-DC™ technology enables
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 3 amps
-
Supplier: Infineon Technologies AG
Description: IR35215 dual output digital multiphase controller The IR35215 is a dual loop, digital, multi-phase buck controller designed for CPU voltage regulation - it can support up to 8 phases and allows flexible phase assignment between the two loops. The IR35215 includes Infineon’s
- IC Package Type: Other
-
Supplier: RS Components, Ltd.
Description: The Rohm Semiconductor BD7F100/ BD7F200 series Isolated Flyback converters are DC-DC converters that have no optocoupler requirement. The devices come supplied in a compact HSON or HTSOPJ8 package ideal where space is limited. Suitable applications include an isolated power
- Configuration / Function: Flyback Converter, Other
- IC Package Type: Other
- Input Voltage (VIN): 3 to 40 volts
- Operating Temperature: 125 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A
- IC Package Type: TO-220, Other
- Operating Temperature: -40 to 105 C
- Output Voltage (Volt): 15 to 27.5 volts
- Quiescent Current (IQ): 0.0020 amps
-
Supplier: Infineon Technologies AG
Description: addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized
- Package Type: TO-251 / TO-252, Other
- Packing Method: Tape Reel, Shipping Tube / Stick Magazine, Other
- Polarity: N-Channel, Other
- TJ: 175 C
-
Supplier: Qorvo
Description: Qorvo's ACT5102 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23 V applications. An advanced switch control algorithm allows the buck-boost converter
- Configuration / Function: Inverting Regulator (Buck-Boost)
- IC Package Type: Other
- Input Voltage (VIN): 4 to 23 volts
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Optimized for broadest availability from distribution partners Product qualification according to JEDEC
- Package Type: SO-8, Other
- Packing Method: Tape Reel, Other
- Polarity: Other
- TJ: 150 C
-
Supplier: Analog Devices, Inc.
Description: efficiency DC/DC converter. Under a no load condition the LTC1174 draws only 130µA. In shutdown, it draws a mere 1µA making this converter ideal for current sensitive applications. In dropout, the internal P-channel MOSFET switch is turned on continuously allowing the
- IC Package Type: SOIC / SOP
- Operating Temperature: 0.0 to 70 C
- Output Current (IOUT): 0.4320 amps
- Regulator Category: Switching Regulator
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT1246/LT1247 are 8-pin, fixed frequency, current mode, pulse width modulators. These devices are designed to be improved plug compatible versions of the industry standard UC1842 PWM circuit. The LT1246/LT1247 are optimized for off-line and DC/DC converter
-
Supplier: Maxim Integrated
Description: The Himalaya series of voltage regulator ICs and power modules enable cooler, smaller, and simpler power supply solutions. The MAXM17544 is an easy-to-use, step-down power module that combines a switching power supply controller, dual n-channel MOSFET power switches, fully shielded
- Configuration / Function: Step-down (Buck)
- Input Voltage (VIN): 4.5 to 42 volts
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 3.5 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Automotive Nch 60V 3A Small Signal MOSFET. RSR030N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101.
- Transistor Type: MOSFET
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD95861MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 18V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also
- IC Package Type: Other
- Operating Temperature: -20 to 100 C
- Output Current (IOUT): 6 amps
- Regulated Output Voltage (Volt): 0.8000 to 5.5 volts
-
Supplier: Allied Electronics, Inc.
Description: The new IRFB4110 75V MOSFETs are designed to shrink circuit size and increase power density in high power server AC-DC switch-mode power supplies (SMPS) with 12V output or in 48V rail ORing circuits. The new 100V devices suit high power flyback secondary rectification or offer
- PD: 370000 milliwatts
- Package Type: TO-220
- Polarity: N-Channel
- V(BR)DSS: 100 volts
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can
- IDSS: -10000 milliamps
- PD: 300000 milliwatts
- Package Type: TO-247, Other
- Polarity: P-Channel
-
Supplier: Microchip Technology, Inc.
Description: . Additional Features DC-DC Converter 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Fixed output voltage option down to 1V Ultra-fast transient response
- IC Package Type: Other
- Input Voltage (VIN): 5.5 volts
- Output Voltage (Volt): Up to 1 volts
-
Supplier: Rochester Electronics
Description: NCP3235 - 4.5 V to 23 V, DC/DC Converter with Integrated MOSFETs
- IC Package Type: SOT23, Other
-
Supplier: Wolfspeed
Description: This new device achieves a remarkable 75m? Rds(on) and is capable of 1200V blocking voltage across the entire operating temperature range thereby greatly reducing derating requirements. It can be applied in renewable energy, EV battery chargers, high voltage DC/DC converters, and
- Package Type: Other
- Transistor Type: MOSFET
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Automotive Nch 60V 1.5A Small Signal MOSFET. RSQ015N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101.
-
Supplier: Maxim Integrated
Description: The MAX1678 is a high-efficiency, low-voltage, synchronous-rectifie d, step-up DC-DC converter intended for use in devices powered by 1 to 3-cell alkaline, NiMH, or NiCd batteries or a 1-cell lithium battery. It guarantees a 0.87V start-up voltage and features a low 37µA
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Output Current (IOUT): 0.0900 amps
- Regulated Output Voltage (Volt): 5.5 volts
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay with
- Collector Emitter Breakdown Voltage: 6 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 105 C
- Optocoupler Input: DC
Find Suppliers by Category Top
Featured Products Top
-
ROHM’s New Compact Surface Mount 45W Output AC/DC Converter ICs: Equipped with Integrated High Voltage SJ MOSFET Fly-back converter ICs maximizing performance, reducing system cost and increasing reliability for industrial and consumer power supply solutions (read more)
Browse AC-DC Converter Chips Datasheets for ROHM Semiconductor GmbH -
ROHM developed the buck DC/DC converter IC with built-in MOSFET (switching regulator), BD9S402MUF-C, for automotive applications such as infotainment and ADAS (Advanced Driver Assistance Systems) incorporating onboard sensors and cameras that are becoming more advanced. (read more)
Browse DC-DC Converter Chips Datasheets for ROHM Semiconductor GmbH -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
Ideal for applications such as commercial and military aircraft, weapons systems, and more, this line of DC-DC power converters is ready to fly when you are. Save board space, weight, heat, and cost when you create an efficient power system using our isolated DC-DC converters plus our (read more)
Browse DC-DC Converters Datasheets for VPT, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
VPT’s VHR series of industrial grade products provide cost-effective, high reliability solutions for use in defense, avionics and manufacturing industries. The VHR industrial grade products leverage decades of VPT’s proven heritage in military and aerospace electronics. VHR series DC-DC (read more)
Browse DC-DC Converters Datasheets for VPT, Inc. -
The F1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output. Output voltage monitor and onboard precision (read more)
Browse DC-DC Converters Datasheets for American Power Design, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
72V Hybrid DC/DC Reduces Intermediate Bus Converter Size by Up to 50%
The combination of a switched capacitor circuit to halve the input voltage followed by a synchronous step-down converter (hybrid converter) provides up to a 50% reduction in DC/DC converter solution size compared to traditional buck converter alternatives. This improvement is enabled by a 3X higher
-
Wolfspeed SiC MOSFET-Based, Bidirectional, Three-Phase AC/DC Converters
This article demonstrates a design concept using commercially available SiC MOSFETs (C3M0065100K), which meets new market requirements for bidirectional functionality. A prototype 20-kW system in a simple two-level topology - switching at 48 kHz is shown. The prototype is tested to full power where
-
Application Note: Output Inductor Selection for the AAT115X Series Buck Converter
This Application Note summarizes the method for selecting the output inductor for AnalogicTech's AAT115X series of DC/DC inductor-based buck converters. It presents the suggested method for determining the proper inductor value and confirming that the selected inductor ratings are not exceeded
-
Wolfspeed's New C3MTM 1200 V SiC MOSFET Increases Power Density and Efficiency in Solar Boost Converters
n solar power generation, the photovoltaic (PV) cells utilize the sun's energy to generate DC voltage in the range of 400 to 600 V DC. This DC needs to be boosted to approximately 850 V DC so that an inverter (DC/AC) can be utilized to generate 480 V AC to feed into the power grid
-
New C3MTM 1200 V SiC MOSFET Increases Power Density and Efficiency in Solar Boost Converters
There is a growing need for high-efficiency power conversion (DC/DC) in a variety of industrial applications, including solar power generation. In solar power generation, the photovoltaic (PV) cells utilize the sun's energy to generate DC voltage in the range of 400 to 600 V DC. This DC needs
-
Application Benefits of using 4th Generation SiC MOSFETs
This article describes an experimental test using a step-down DC-DC converter with 500V input voltage and 7kW power, a simulated running test using an EV traction inverter with 800V input and 100kW, and an experimental test using a Totem-pole PFC circuit.
-
Troubleshooting ?: Case When, Due to Surge, VDS2 Rises to Above Secondary-Side MOSFET VDS Voltage
Design of a Secondary-Side Synchronous Rectifying Circuit to Improve the Efficiency of an AC/DC Converter
More Information Top
-
Low on-resistance SOI power MOSFET using dynamic threshold (DT) concept for high efficient DC-DC converter
We carried out the mixed-mode device and circuit simulations to confirm the performance gain of using DT-SO1 power MOSFET to DC -DC converter circuits.
-
CR4 - Thread: Power Switching Problems
You might be interested in: RF MOSFET Transistors, AC to DC Converter Chips, Power MOSFET .
-
Control range determination and performance analysis of some power electronic switches and their devices through mathematical modeling and simulation: a compar...
This result yields the results as shown in the fig. 3 below for the sensitivity analysis of MOSFET AC- to - DC converter .
-
Using the on-resistance of a power MOSFET to control a DC-DC converter
Using the On-Resistanceof a Power MOSFET to Controla DC -DC Converter .
-
Thermal modeling for power MOSFETs in DC/DC applications
In today’s dc- to - dc converters , power MOSFETs in through-hole .
-
E-bay GiantTech
Later on I will measure the ohms of the potentiometer on the front of the welder that controls the Pulse Width Modulation duty cycle for the "H" bridge MOSFET DC to AC to DC converter .I will then remove it from the…
-
Single-Phase Resonant Converter with Active Power Filter
A 10 kW experimental prototype of the ac- to - dc resonant converter using MOSFETs was implemented and successfully tested.
-
http://focus.ti.com/en/download/aap/enewsletters/0911enewsletter.htm
“Search out enhanced monolithic or multi-chip dc- to - dc converters with integrated MOSFETs ,” by Rich Nowakowski and Robert Taylor.
-
Anglia adds Microchip
Microchipâs range of analogue and ICs includes thermal and power management devices, switching regulators, charge pump DC- to - DC converters , power MOSFET drivers and battery management ICs.