Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Infineon TLE5014P16XUMA1 Motion Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK InvenSense Win Source Part Number: 811547-ICM-20648 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 24-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer
- Operating Temperature: -40 to 85 C
- Sensor Type: Inertial Sensor
- Features: Other, Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1204613-LSM303D Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): FXOS8700CQR1; LSM303DTR; LSM303C; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
- Sensor Type: Inertial Sensor
-
-
Supplier: Sensata Technologies
Description: MODELS 4201 / 4204 / 4207 / 4501 / 4504 / 4507 / 4701 / 4704
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Classification: Sensor Element / Chip
-
Supplier: Sensata Technologies
Description: MODELS 3202 / 3203 / 3205 / 3206 / 3208 /3209 / 3702 / 3705 INDUSTRIAL MODELS 3232 / 3233 / 3602 / 3605
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Classification: Sensor Element / Chip
-
Supplier: Sensata Technologies
Description: MODELS 1221 / 1321 / 1521 / 1621 / 1721 / 1821
- Maximum Angular Measurement: 320 to 350 degrees
- Classification: Sensor Element / Chip
-
Supplier: Sensata Technologies
Description: MODELS 1202 / 1302 / 1502 / 1602 / 1702 / 1802 INDUSTRIAL MODELS 1232 / 1632
- Maximum Angular Measurement: 354 to 358 degrees
- Classification: Sensor Element / Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 802902-LSM6DS3HTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer
- Operating Temperature: -40 to 85 C
- Sensor Type: Inertial Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: RAB Lighting
Description: UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE SENSOR RANGE LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 18 watts
- Lamp Type: LED
- Features: Motion Detection
-
Supplier: Newark, An Avnet Company
Description: MEMS DIGITAL O/P MOTION SENSOR, LGA-12 ROHS COMPLIANT: YES
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] The motion controller takes ARM as its CPU core controlling unit, provide more efficient motion controlling algorithm, make its controlling performance more excellent [ADVANTAGES] FSC-1A controller use original imported high speed intelligent chip as platform,
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
-
Supplier: PI (Physik Instrumente) L.P.
Description: Auto zero function for holding current ID chip support Extensive software support Digital motion controller for PIMag® Voice Coil drives C-413.1: 1 motor channel, 2 sensor channels, for the V-275 and V-275 linear actuators. C-413.2: 2 motor channels, 4 sensor channels.
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: PI (Physik Instrumente) L.P.
Description: Maximum average current consumption 3 A 20 kHz control bandwidth USB interface for sending commands and for configuration Digital inputs and outputs Optional analog input Digital motion controller for PIMag® linear motors 1 motor channel, 1 sensor channel. For three-phase linear
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided by a back biasing
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ams
Description: The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair length on the
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Magnetic Sensor
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4922 active mono cell Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting the motion and position of ferromagnetic and permanent magnet structures. An additional
- Sensor Type: Magnetic Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ams
Description: The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair length on the
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Magnetic Sensor
- Features: Other
-
Supplier: ams
Description: The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Magnetic Sensor
- Features: Other
-
Supplier: Qorvo
Description: allows powering from batteries for long periods, providing cost-effective implementation of UWB solutions. The DWM3001C can be used in two-way ranging and TDoA applications. The DWM3001C module is interoperable with the Apple U1 & U2 chip. The DWM3001C is designed to be compliant to the FiRa™
- Features: RoHS
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Touch sensors from EBE sensors + motion for innovative control panels are specially developed robust all-rounders for use in appliances, medical engineering, sanitary technology, user interfaces in rough industrial environments and more.
- Applications: Consumer, Industrial, Medical
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface Motion Coprocessor
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Silicon Labs
Description: Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched between
- Input (Supply) Voltage: 2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Infineon Technologies AG
Description: This is a down-specified version of our BGT60LTR11AIP radar sensor. The operating temperature range is reduced from -20 to +85 °C towards -10 to +70 °C. The BGT60LTR11SAIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP) as well as built-in
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -10 to 70 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Silicon Labs
Description: architecture works in direct sunlight and includes an ambient light sensor capable of sensing light levels up to 128 kLux. Use this optical sensor current estimator utility to help you determine the current consumption of your application. Specify whether you need proximity light
- Input (Supply) Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Motion sensor (light, human, thermal) Internet Of Things applications Consumer appliance
- Temperature Range: -22 to 932 F
- Operating Temperature: 14 to 248 F
- Responsivity: 0.1 mV/µW
- Detectivity: 1.5 10^8cmHz^(½)/W
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: SignalQuest, Inc.
Description: RoHS compliant, lead-free SMD package Description The SQ-SEN-200 sensor acts like a normally closed switch which chatters open and closed as it is tilted or vibrated. Unlike other rolling-ball sensors, the 200 is truly an omnidirectional movement sensor. It will function
- Supply Voltage: 0.5 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1261014-SSC7150-ML-AB0 Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Motion Coprocessor Package: Tube Standard Package: 61 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL
- TJ: -40 to 125 C
- Device Type: Sensor Interface
-
Supplier: SignalQuest, Inc.
Description: horizontal position, the sensor will settle in an open state. When tipped down from vertical to the "switch angle" it will produce continuous on/off contact closures while in motion. When at rest below the switch angle, it will settle normally closed. Function On / off tilt sensing
- Tilt Angle: 15 to 45 degrees
- Supply Voltage: 2.7 to 12 volts
- Operating Temperature: -40 to 185 F
- Form Factor: Integrated Chip (IC)
-
Supplier: Honeywell Sensing & IoT
Description: The SS345PT/SS445P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to a single North pole (SS345PT) or South pole (SS445P). These unipolar sensors are designed to meet
- Input (Supply) Voltage: 2.7 to 7 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Industrial, Medical
Find Suppliers by Category Top
Featured Products Top
-
We can sense it. We can move it. Our complete portfolio of products enables intelligent motion in your industrial applications. Learn More (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Precision in Motion: Advanced Sensing for Industrial Control In the world of industrial automation, precision and reliability are not just goals; they are absolute necessities. Whether it's a multi-axis robotic arm, a smart valve, or a complex human-machine interface (HMI), the (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
MANCHESTER, NH – July 8, 2024 – Allegro MicroSystems, Inc. (“Allegro”) (Nasdaq: ALGM), a global leader a global leader in power and sensing solutions for motion (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
All-in-One 9-Axis Sensor for Efficient Motion Sensing (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
widely-used SPI protocols. A special feature of the UBICYCL chip is that it is energy autonomous, obtaining the energy it needs to record rotations from current pulses generated by the Wiegand sensor. Each complete shaft rotation is detected and recorded – even if the motion occurs (read more)
Browse Sensor Chips Datasheets for UBITO -
?The QCRC sensor from EBE sensors + motion is a high-precision, non-contact quality sensor for determining fluid properties. Developed for OEM applications, the QCRC combines compact design with advanced measurement technology and enables reliable analysis of liquids without direct contact with (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
transparency of the medium. “Our new capacitive bubble sensor is a real alternative to established technologies and offers high reliability at an attractive price,” explains Armin Wellhöfer, managing director of EBE sensors + motion. ”Particularly noteworthy is its tolerance to (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
of our sensors allows thinning machines to receive stable and accurate signals from the substrate under processing, regardless of the type of chip present on the front side. Whether working with 3D or 2D chips, or DBG wafers, substrates can be accurately measured during back grinding, down to (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
University of Waterloo Skip to the content of the web site.
WATERLOO, Ont. -- Studying the potential uses of sensors, including in the medical field, gained a new focus at the University of Waterloo last fall with the launch of a chair in "sensor technology " held by a distinguished researcher, UW Prof. Arokia Nathan, electrical and computer engineering
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to settle the Blackberry patent dispute. RIM settles patent dispute with NTP Research In Motion and NTP have finally settled their long running dispute over patents covering the popular Blackberry wireless email service. NEC touts signal-reshaping chip for 40 Gbit networks NEC Corporation has
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Development of Non-contact Physiological Motion Sensor on CMOS Chip and Its Potential Applications
This paper reviews the development of non-contact physiological motion sensor chips .
-
A single-chip optical sensor with analog memory for motion detection
Microphotograph of the motion sensor chip .
-
A Robust Analog VLSI Motion Sensor Based on the Visual System of the Fly
A motion sensor chip is mounted facing forward on a two-wheeled robotic platform.
-
A CMOS focal-plane motion sensor with BJT-based retinal smoothing network and modified correlation-based algorithm
An experimental focal-plane motion sensor chip is designed and fabricated by the 0.5- m single-poly-triple-metal CMOS process.
-
Radar remote monitoring of vital signs
Fully integrated vital-sign detection sensor chips, implemented in 0.25-μm BiCMOS and comple- mentary metal-oxide-semiconductor (CMOS) process- es, were later developed and reported in 2002 [29]; this marked the first demonstration of the noncontact physiological motion sensor chip .
-
Analog VLSI implementation of spatio-temporal frequency tuned visual motion algorithms
MOTION SENSOR CHIP SPECIFICATIONS* .
-
A 2-D velocity- and direction-selective sensor with BJT-based silicon retina and temporal zero-crossing detector
Using the proposed architecture, an experimental 32 2 32 visual motion sensor chip with a cell size of 100 2100 m2 has been designed and fabricated by using 0.6- m CMOS technology.
-
Neural Computation, Neural Devices, and Neural Prosthesis
It marked the first demonstration of the noncontact physiological motion sensor chip .
-
Ultra-low power motion-triggered image sensor for distributed wireless sensor network
CMOS motion sensor chips have been developed during the past 15 years [6][7][8][9][10].
-
A time-domain gradient-detection architecture for VLSI analog motion sensors
Fig. 1 shows a simplified block diagram of the proposed In smart vision sensors, photodiodes are integrated with an motion sensor chip architecture.
Indicates content that may require registration and/or purchase.