Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
-
Supplier: TiMOTION Technology
Description: load: 8,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: stroke+180mm Color: black or grey Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational
- Stroke or X-Axis Travel: 1.181103 to 39.3701 inch
- Rated Speed: 1.94488188976378 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning.
-
Supplier: LINAK U.S. Inc.
Description: such as fast motor, hall positioning and emergency lowering. The actuator LA31 has exchangeable cables and is ideal in combination with OpenBus™ control boxes. The actuator LA31 has an ingress protection of IPX6 and is available in versions with up to 6,000 N in push and
- Stroke or X-Axis Travel: 3.7401595 to 11.81103 inch
- Rated Speed: 1.25984251968504 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning.
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning.
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning.
-
Supplier: TiMOTION Technology
Description: ingress specifications for their electric lifting column and overall application. General Features Voltage of motor: 24V DC Maximum load: 10,000N in push Maximum load: 6,000N in pull Maximum speed at full load: 16.2mm/s (with 4000N in a push or pull condition)
- Rated Speed: 1.29527559055118 in/sec
- Rated Force: 2,248 lbs
- Actuation Type: Electrical
- Drive Type: Lead Screw/ACME Screw
-
Supplier: TiMOTION Technology
Description: the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: electric actuation systems. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 4,000N in push Maximum load: 2,000N in pull Maximum speed at full load: 12.8mm/s (with 2,000N in a push condition) Minimum installation dimension: Stroke+120mm Color: Black
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92 Electric Actuators
- Actuator Torque: 700 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 75 (%)
- Features: Electric
-
Supplier: Newport MKS
Description: "tablecloth trick," in which a quick pull (low dynamic friction) of the cloth leaves the dishes on the table, while a slow pull (high static friction) would pull the dishes off the table and cause a big mess! Our Picomotor actuator uses the same principle with a threaded
- Blocked Force: 22 N
- Features: Other
-
Supplier: Autoquip Corporation
Description: scissors lift and driven by a gear motor with brake. The ball screw lead pushes or pulls a heavy duty wheeled "truck," which runs on specially designed cam profiles attached to the legs, and forces the leg to open or close. The horizontal ball screw lift is one of the fastest low
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Type: Table Lift / Positioner
-
Supplier: Nu-Star, Inc.
Description: emergency reverse protection improves operator safety Fully programmable control system with diagnostic features to adjust speed and acceleration/deceleration based on load and environment 24-volt DC, 600 watt motor for 5,000 pound push/pull capacity Ergonomic handles for
-
Supplier: Lift Products, Inc.
Description: Multiple Carts Daisy chain multiple carts together to pull smaller, lighter carts. Standard Features 24-Volt DC Transaxle Drive 24-Volt DC Lift Motor/Actuator Non-Marking, Flat-Free Tires 22 Amp/Hr AGM Batteries Quick-change battery system Self-diagnostics Controller Horn and
-
Supplier: Infineon Technologies AG
Description: functions and status information - Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) - Output pins can be configured (programmed or pre-configured) as push-pull or open-drain - Bus mode operation
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Accuracy: 0.1 degrees
- Supply Voltage: 3 to 5.5 volts
-
Supplier: Lift Products, Inc.
Description: The MXIBH series is a manual push / powered lift series of trucks. Ideally suited for those applications with lighter loads and short travel distances that do not require a self-propelled unit. Whether its pallet handling or special use with one of our many options, this is an inexpensive way
- Type: Stacker / Walkie
-
Supplier: Infineon Technologies AG
Description: Electrical commutated motor (e.g. used in Electric Power Steering (EPS) and actuators) Steering angle measurements General angular sensing Applications Chassis control & safety Electric brake booster Electric power steering (EPS) General purpose motor drive - variating frequency
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
Find Suppliers by Category Top
Featured Products Top
-
models also allow for inside actuation, adding flexibility for different enclosure requirements. Available in corrosion-resistant polycarbonate and stainless steel materials, the M1 Flush Pull Latches are suitable for demanding indoor and outdoor environments. Multiple sizes are available to accommodate a wide range of enclosure sizes and panel thicknesses. (read more)
Browse Latches Datasheets for Southco -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
standard features as Series 19 product line including a heater, one set of dry contacts for PLC confirmation and one for alarm reporting, OLED screen with push buttons, local controls and a QR code for easy and instant access to user manuals. All Asahi/America Series 19 electric actuators have a (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
, two drives work on each axis in a push-pull arrangement. Weighing less than 2 kg, this drive is the optimal solution due to both its rapid response and robust construction. The chosen motor control system is also part of the FAULHABER (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Full-speed dynamic balancing ensures low vibration and extended product life Optimized cogging torque for smoother operation at low speeds IP65 protection rating Standard aviation connectors (push-pull or self-locking) for reliable connectivity Supports 23 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
— meaning they push or pull along a straight path. A typical linear servo is made up of a motor, a gearbox, and a linear actuator that converts rotational motion into straight-line motion. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices
Conduct Research Top
-
What are Linear Actuators and Their Applications?
A linear actuator is a device used to move or control the circular motion linear-direction using a centralized control signal. The control signal helps the motor to move forward and backward any mechanism in a straight line. The pull and push motion enables the device to perform multiple functions
-
Which Type of Linear Actuator is Best for Thrust Forces?
When an application requires pure thrust forces, the best type of linear actuator is often a rod-style actuator. Also referred to as "thrust actuators" and (when a motor is integrated) "electric actuators," these electromechanical devices excel at providing axial, or thrust, forces for pushing
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
, pulling or pushing the connected device with precision motion. A typical application includes a precision metering or dispensing pump that provides mechanical support and anti-rotation of the leadscrew. The guided linear actuator (captive, internal nut) is similar in functionality to the non-captive
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
More Information Top
-
Haptics: gaming's new sensation
Motors and actuators push , pull , and shake the flight yoke, throttle, rudder pedals, and cockpit shell, repli- cating all the tactile and kinesthetic cues of real flight.
-
Novel mobility and steerability enhancing concept of all-electric intelligent articulated tracked vehicles
Tri-mode hybrid pivot skid steering is not only handled by E-M linear tubular DC-AC macro- commutator magnetoelectric actuator-segment motors that push or pull one actuator segment relative to other.
-
Development of a tilting system for electric multiple unit to speed up on conventional lines
As the electro- mechanical actuator driven by the motor pushes or pulls the arm of the tilting bolster, the swing link en- .
-
Smart actuation of inlet guide vanes for small turbine engine
example, the PITM N-310 NEXACT® OEM Miniature Linear Motor / Actuator exhibits linear push / pull force of maximum 10 N, while providing a maximum of 125 mm and a minimum of 20 mm of travel with 25 nm displacement resolution.
-
Optical Coherence Tomography
side-view EOCT [43] suitable for imaging tubular tissue (e.g., coronary artery, esophagus, colon) has been well developed using a motorized rotary fiber joint or a micro motor together with a push - pull actuator .
-
Improvement of magnetic properties of electrodeposited CoNiMnP–BaFe12O19 nanocomposite coatings in presence of sodium lauryl sulphate
microsized motors , actuators , minipumps, bidirec- tional push – pull micro-actuators, and micro-actuators driven by off-chips coils, hard-magnetic coatings have proved to be excellent.18,19 Thus, much attention has been paid to fabrication of hard-magnetic coatings.
-
Trends in Intelligent Robotics, Automation, and Manufacturing
In fig. 3, the stepping motor is connected to the actuator in order to push and pull it upwards as well as downwards respectively.
-
Control strategy of developed mechanical actuator in measuring hole surface parameter
In Fig. 2, the stepping motor is connected to the actuator in order to push and pull it upward and downward, respectively.
-
Settling control and performance of dual-actuator system for hard disk drives
The dual-actuator system consists of a voice coil motor (VCM) as a first stage actuator and a push - pull type piezo-electrictransducer (PZT) as a second stage actuator.
-
Optimal Reset Control for a Dual-Stage Actuator System in HDDs
The dual-actuator system consists of a voice coil motor (VCM) as a first stage actuator and a push - pull -type piezoelectric transducer (PZT) as a second-stage actuator.
Indicates content that may require registration and/or purchase.