Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Thermal protection of electric motors - Thermal overload protective devices
-
Supplier: Innovative Technology
Description: Manual Motor Control offers ideal space-saving and cost-saving solutions as Manual Starters, Manual Motor Disconnects, Group Motor Installations, and Self-Protected Manual Combination Starters. Manual motor starters and protectors provide protection against low
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric offers a wide range of specialty relays and starters that can be used with our control devices for additional protection and control of motors or other complex applications. A fully functional electronic relay that monitors and protects motors in
-
-
Supplier: Accuris
Description: Information technology \x97 UPnP device architecture Part 19-10: Solar Protection Blind Device Control Protocol \x97 Two Way Motion Motor Service
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 500 volts
- Current Rating: 16 amps
- Fuse Material: Ceramic
- Fuse Type: Protective
-
Description: ISO/IEC 29341-19-10:2011(E) describes the service definition which is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: - Driving a motor between two fixed end limits. - Reaching any position written in percentage of the full
-
Supplier: CSA Group
Description: ISO/IEC 29341-19-10:2011(E) describes the service definition which is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: - Driving a motor between two fixed end limits. - Reaching any position written in percentage of the full
-
Description: ISO/IEC 29341-19-10:2011(E) describes the service definition which is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: - Driving a motor between two fixed end limits. - Reaching any position written in percentage of the full
-
Supplier: Accuris
Description: Information technology \x96 UPnP device architecture \x96 Part 19-10: Solar Protection Blind Device Control Protocol \x96 Two Way Motion Motor Service
-
Description: Guidance in applying relay protection to squirrel-cage and wound-rotor induction motors and synchronous motors is provided. The generally accepted forms of motor protection are reviewed, and the use of relays and devices, singly and in combination, is
-
Supplier: Littelfuse, Inc.
Description: The MPS-CTU-02-00 is a motor protection system with a supply voltage between 65–265 V ac and 80–275 V dc. This unit monitors voltage, current, and temperature with communication via RS/TIA-485 - DeviceNet.
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Littelfuse, Inc.
Description: The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.
- Supply Voltage Range: 65 to 265 volts
-
Supplier: UL Standards & Engagement
Description: Overheating Protection for Motors UL 2111 1.1 The requirements in this standard cover: a) Deleted b) Deleted c) Thermal-protective devices. d) Deleted 1.2 Deleted 1.3 Deleted 1.4 Deleted 1.5 A product that contains features, characteristics, components, materials, or systems new
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: CSA Group
Description: devices that are responsive to a) motor temperature alone; or b) motor temperature and motor current passing through the device but does not apply to motors with protective devices that are responsive to current alone. 1.3 This Standard does not apply
-
Supplier: Altech Corp.
Description: NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse
- Voltage Rating: 500 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 160 amps
- Fuse Type: Blade Type
-
Supplier: R. STAHL, Inc.
Description: Enclosures with Ex d protection Available standard motor starters: Direct-on-line motor starters DOL Star-delta starters YD Reversing starter combinations Advantage short time of delivery The standard motor starters described on the next page are fitted in flameproof
- Three Phase Power: 14.742424233931 to 268.044076980564 HP
- Operating Temperature: -4 to 104 F
- Features: AC Motor Starter
- Standard Rating: IEC Rated
-
Supplier: Schneider Electric, Automation & Control
Description: Tesys T - Motor management system TeSys T comprises: a controller providing main protection and control functions an extension module that completes the functions of the controller by voltage protection and monitoring an LTMCU operator control unit for reading, diagnostics and
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: 0.4 to 8 amps
- Supply Voltage (DC): 5 to 15 volts
- Operating Temperature: -20 to 60 C
-
Supplier: ABB Inc.
Description: MS116 is a compact and economic range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral
- Supply Voltage (DC): 2.8 to 5.5 volts
- Operating Temperature: -40 to 175 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: ABB Inc.
Description: Manual motor starters magnetic only are electromechanical protection devices for the main circuit. They are used mainly to switch motors manually ON/OFF and protect them fuse-less against short-circuit. Fuse-less protection with a manual motor starter saves
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Littelfuse, Inc.
Description: These 60V RLDs were designed to be generalpurpose resettable fuses. As such, they are capable of protecting a large variety of circuits, including power supplies, speakers, security and alarm systems, certain motors etc.
- Tj: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: These 60V RLDs were designed to be generalpurpose resettable fuses. As such, they are capable of protecting a large variety of circuits, including power supplies, speakers, security and alarm systems, certain motors etc.
- Tj: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode),
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Description: Installation procedures and wiring methods and materials are recommended. Termination housings, motor surge protection, and power-factor-correction capacitors are discussed. The aim is to promote consistent application of the devices covered.
-
Supplier: Kollmorgen Corporation
Description: The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit
- Other Output Power: 1.20619834641254 to 26.9384297365467 HP
- Continuous Current: 1.53 to 94.5 amps
- Continuous Torque: 4.33628318584071 to 30,486.7256637168 In-lbs
- Rotor Inertia: 0.000696672 to 1,444.32 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage
- Continuous Current: 35 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: WorldWide Electric Corporation
Description: designed for across the line starting of single phase and polyphase motors. These controls are available in NEMA size 00 through 4. All starters are supplied with a normally open holding interlock that in conjunction with an appropriate pilot device will provide low voltage
- Continuous Current: 40 amps
- Control Voltage (Separate Control): 120 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: OMEGA Engineering, Inc.
Description: determined from the motor Full Load Ampere rating and Motor Service Factor usually found on the motor nameplate. For motors with service factors less than 1.15, multiply the motor FLA by 0.90 to select appropriate MMP. Example: For motor having FLA of 6.4 A
- Current Sensing Range: 0.63 to 25 amps
- Operating Temperature: 8.6 to 219.2 F
- Voltage Sensitive Relay: Over-voltage Protection
-
Supplier: Delta Electronics (Americas)
Description: The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 186.53648520510126 to 3,730.729704102025 watts
- Continuous Output Current: 1.5 to 17 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone overcurrent
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors,
Find Suppliers by Category Top
Featured Products Top
-
Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC (read more)
Browse Fuses Datasheets for VICFUSE -
The Model J, first introduced in the 1980s has grown to include 8 different models for use in motor, transformer and lighting applications. These bimetal devices are normally in closed position allowing current to flow through circuit until it heats up to a certain temperature causing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
. When overheating is detected, the system activates protection to ensure safe operation. 5. Phase Loss Protection For three-phase power systems, the stabilizer automatically detects phase loss conditions and stops unsafe operation, protecting motors (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Today we want to show you how important system-level protection is for data transmission protocols. This is done via two CAN transmission lines to a motor control unit. One of the transmission lines is protected from ESD events while the other one is (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
protection devices based on interruption performance, current characteristics, and system requirements rather than only current rating. The portfolio supports industrial environments including power distribution systems, automation equipment, motor control circuits (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VSP-000 is a high-performance semiconductor protection fuse designed for industrial power electronics applications requiring fast, reliable overcurrent and short-circuit protection. Engineered for sensitive devices, the VSP-000 safeguards IGBTs (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Applications: Surge current protection in power supplies, transformers, and motors (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
oxide varistor offers protection from ESD (electrostatic discharge) and EMI (electromagnetic interference) for electronic devices. It also provides surge protection for motors, relays, and solenoid valves. The NV73S varistor series meets EU-RoHS requirements. Lead time is 10 weeks. Samples are available upon request. (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
interruption of fault currents and protection of power electronic devices. The VD Series uses a silver element design embedded in solidified sand to improve arc control and reduce I²t values. This construction supports effective fault interruption and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Low Voltage Motor Protection
This paper addresses many issues related to the proper understanding of short-circuit and overload protection. devices and how to select them.
-
Use of Motor Protection Circuit Breakers with Variable- Frequency Drives
A motor branch circuit, including a Variable Frequency Drive (VFD) and one or more Motor Protection Circuit Breakers (MPCBs), is a complex system and its performance depends on all components, devices, configuration and their interconnection. This publication explains some considerations
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
and expensive electrical motors that, if they overheat, can be damaged or even destroyed. Most large motor driven machinery requires a system attached to the motor's power supply that will sense overheating and turn off the motor to prevent this damage. In many cases, this device is an electrical relay
-
Which Electronic Devices are Fixed and Bonded using Electronic Adhesives?
and fixation of large motor coils, transformers, household appliances, lighting equipment, and mobile devices (smartphones and tablets), among others. In addition to providing bonding and fixation capabilities, adhesives used in the electrical and electronic industries are sometimes required to have
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
Thermal Protector Helps Improve Operation Smoothness of Water Pumps
Thermal protection refers to a device set inside a motor or motorized compressor to prevent overheating that could cause a serious failure. Thermal protectors are widely used in water pumps because the pumps are categorized as high-power machines.
-
DeviceNet TM Group 2 Slave Firmware for PIC18 with CAN
Association, Inc. (ODVA). Example DeviceNet devices might include motor starters, valves, sensors, displays and more. The DeviceNet specification covers multiple layers, from the wiring and protection circuits, up to the software protocol and application definition (see Figure 1); however, this application
-
Rethink What Is Possible for PCB Current Sensing
Across all markets, from renewable energy and motor drives to electric vehicles, electronic devices are challenged to be smaller, more efficient, and less expensive. This increases the complexity of printed circuit board (PCB) designs and pushes engineers to find innovative solutions. Because all
-
Derating For Real World Conditions
by. re-settable thermal controls. » Designers and manufacturers of battery packs. » Designers and manufacturers of small motors used. in various products. » Designers and manufacturers of lighting products. » Prototype Engineers charged with testing and selecting. thermal control devices. Derating for Real
-
Advantages of Linear Encoders Over Rotary Encoders
. The limited use of both mechanical parts and miniaturized circuits minimizes the overall footprint of the devices. Furthermore, magnetic technology. is highly immune to external interferences such as light, oil, grease, water, chemical contaminants, etc. Additionally, magnetic technology enables
More Information Top
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
An overload on the conductors caused by overloading the motor or trouble in the motor itself will cause the motor protective device to operate and so protect the conductors.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 430. MOTORS, MOTOR CIRCUITS, AND CONTROLLERS
An overload on the conductors caused by overloading the motor or trouble in the motor itself will cause the motor protective device to operate and so protect the conductors.
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
The static relay is designed as an individual unit for motor or generator protection or may be a part of an ac motor protective device that has several protective functions within the same unit.
-
American Electricians' Handbook, Sixteenth Edition > MOTOR CIRCUITS
For motors rated over 600 V, the ultimate-trip current of overcurrent (overload) relays or other motor protective devices used shall not exceed 115 percent of the controller’s continuous current rating.
Indicates content that may require registration and/or purchase.