Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KSB AG
Description: Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230V; 400V; 500V; 690 V; 3~ Explosion protection ATEX II 2G T4; ATEX II 2G T3 Type of coupling Gear Type of lubrication Pressurized oil lubrication Max.
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Description: SK400 series agitators can fulfill a wide range of industrial mixing needs;we provide solutions for mixing under various complicated conditions. This agitators have top entry and side entry models. Motor power range from 0.37kw to 315kw.Mixing speed from 1RMP to
-
Supplier: Sames North American Corporation
Description: Stainless Steel slotted paddle impeller for high viscosity materials Lubricated air motor - compact with adjustable speed and safe operation Productivity User-friendly Agitator disengaged during elevator movement Sustainability Stainless steel cover is compatible for all
- Capacity: 7.352430044970135 cubic feet
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
-
Description: easy maintenance and long service life. • Heavy-duty motor mount is standard. • Power ranges from 25 to 1000KW and speed varies from 10 to 245 RPM • Choice of replaceable cartridge seals. • Largest output shaft per allowable torque for greater bending design & longer shafts. • Case
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: DEPRAG, Inc.
Description: Speed Regulator with a consistency of ± 5 rotations/min - reaction time of maximum 2 seconds when load changes. Large Speed-Range – up to 80,000 rpm The full range of the DEPRAG air motors is cover ed with this speed regulator. So - even a motor with a very low
- Features: Adjustable
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power.
- Media Viscosity: 1 to 10,000 cps
- Capacity: 0.1336805462721843 to 1.3368054627218429 cubic feet
- Motor Speed: 40 to 2,010 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: expedited delivery (812) 202-4047. Additional Information Lead Time 10 Days Motor Horsepower No Motor Full Amp 10HP 15.8A@480V Shaft Diameter (In) No Shaft Length (In) 36 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Medium Motor Drive No Variable Speed Drive
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power.
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 40 to 6,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The VFD controller will read out motor Hz and give you membrane touch speed control.
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Milton Roy
Description: options in speed, impeller design, and motor drive power so it can take on your mixing challenges.
- Motor Speed: 300 to 1,000 rpm
- Motor Power: 0.495881542414043 HP
- Mixer Type: Agitator
-
Supplier: Charles Ross & Son Company
Description: two-part epoxy coating Two independently-driven agitators including an Anchor and High Speed Disperser Totally enclosed fan cooled (TEFC) motors designed for 230/460 volt, 3 phase, 50/60 Hz Safety limit switch to prevent operation of the agitators when the mix vessel is
- Capacity: 1.3368054627218429 to 40.10416388165528 cubic feet
- Motor Speed: 25 to 5,400 rpm
- Motor Power: 5 to 30 HP
- Style: Agitator, Twin Rotor
-
Supplier: Charles Ross & Son Company
Description: Drive motors are TEFC induction motors. Safety limit switch to prevent operation of the agitator drives when the agitators are raised or when the mix vessel is removed. Agitator motors and limit switches are pre-wired to a common junction box within the lift
- Capacity: 0.2673610925443686 to 26.736109254436855 cubic feet
- Motor Speed: 11 to 3,600 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: grit polish Non-stainless steel components are finished with a durable two-part epoxy coating Two independently-driven agitators: Two Wing Anchor and High Speed Disperser TEFC motors designed for 230/460 volt, 3 phase, 50/60 Hz Safety limit switch to prevent operation of the
- Capacity: 0.03342013656804607 to 0.5347221850887371 cubic feet
- Motor Speed: 13 to 10,000 rpm
- Motor Power: 0.5 to 2 HP
- Style: Agitator, Twin Rotor
-
Spray Painting Equipment (Paint Sprayers) - Airspray Tanks For Feeding Manual or Automatic Spray GunSupplier: Sames North American Corporation
Description: Spray Agitator - Radial piston air motor: 30% air savings compared to Vane-style air motor Powerful 250W agitator air motor Smart Lid: Quickly and simply add or remove the agitator Sustainability Easy to maintain: Lube-free agitator air motor
- Fluid / Output Pressure: 101.52639 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
-
Supplier: Charles Ross & Son Company
Description: high shear zone of the orbiting high speed disperser. This combination of unique mixing actions combine to eliminate the need for multiple mixers that this one machine can accomplish. Both agitators are independently variable speed to permit users to fine tune the speeds
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.5347221850887371 to 100.26040970413821 cubic feet
- Motor Speed: 18 to 2,450 rpm
- Motor Power: 3 to 100 HP
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: OMEGA Engineering, Inc.
Description: and base of the tube, and a graphite-filled PTFE seal. The shaft, turbine, mixing tube, and sleeve are 316 stainless steel. Mixers are available with either an air-driven or electric motor. The air-driven ¾ HP motor operates with 10 to 15 CFM air at 3.4 to 6.2 bar (50 to 90 psig), and
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: air supply pipe will fit a standard one-half-inch laboratory bar clamp. Cord and plug are standard with 1550 rpm electric models. Operating speed ranges from 200 to 2000 rpm with air motors
- Motor Speed: 1,550 rpm
- Motor Power: 0.05 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Supplier: Union Process, Inc.
Description: The laboratory Attritor model Q-2 comes complete with variable speed drive motor, tachometer, 5 or 10 gallon stainless steel jacketed holding tank with anchor stirrer and high speed mixer. Cover seals for completely sealed system are available. The stainless steel grinding
-
Supplier: Union Process, Inc.
Description: accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and
-
Supplier: Walker Engineered Products
Description: particulates into slurries. High-speed agitation is achieved with squirrel-cage agitator and economical helical gear agitator drive. Through the use of an optional variable speed, programmable motor drive various processing cycle requirements can be met.
-
Supplier: RS Components, Ltd.
Description: Developed especially for routine laboratory applications. Compact and light, in light blue. Heavy duty ABS plastic body, resistant to chemical aggressions. With permanent agitation speed control. Speedsafe function (if the platter load is gently eased, the motor does not accelerate),
- Features: Stirrer
-
Supplier: ASTM International
Description: capabilities of the machine are also discussed. These machines shall consists of the following parts, equipment, and accessories: electric drive motor, speed selector, beater shaft, power supply, mixing bowls, agitators, bowl lift, bowl support, base, timer, attachment hub, and
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 10 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 10 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 1 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 70 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: Cleveland Vibrator Company (The)
Description: surface. Standard motors are 1800 RPM. 1200 RPM and 900 RPM drives will be provided as required. All motors are TENV design. Adjusting the Eccentric Weights Force is easily adjustable from 0 to 100 percent. Percentage settings are marked on the shaft of each motor. Loosening one
- Gravimetric Capacity: 42.00000000000004 to 279.9999999999999 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Union Process, Inc.
Description: to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed
-
Supplier: Pope Scientific, Inc.
Description: The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs.
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 0.75 HP
- Operating Temperature: -20 to 240 F
- Pressure Range: 75 psi
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: or polish a wide range of materials to very tight specifications. The LSP 30 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
-
Supplier: Custom Milling & Consulting, Inc.
Description: its dual shaft/dual speed control configuration. Operators command full control of both the agitator speed and the milling shaft speed. This versatility allows the operator to “dial in” to the perfect setting for his or her specific formula rheology. Or let the machine
- Feed: Batch
Find Suppliers by Category Top
Featured Products Top
-
users to configure system performance with minimal effort. Why Choose the BLS Series? The BLS Series Brushless Motors offer a simple, high-performance speed control solution—perfect for upgrading systems or powering new applications. Designed as a simple (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
blending of free-flowing materials and has a maximum working capacity of 18 ft3 with a 22 ft3 full holding capacity. A solid double ribbon agitator, powered by a 7.5 HP TEFC motor, delivers thorough blending at speeds up to approximately 47 rpm with variable speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
second agitator is a high speed disperser driven by a 150 HP motor and equipped with a 15" diameter sawtooth blade mounted on a vertically adjustable hub which can accommodate different batch sizes. The mix vessel incorporates a dished bottom, 3" flush tank ball valve and legs providing 12" of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
operating from 25 to 52 rpm. A skim breaker wing supplied beneath the anchor hub eliminates any dead zone, promoting material movement all throughout the mixing and discharge cycles. Complementing the anchor agitator is a high-speed disperser driven by a 15 HP explosion-proof motor. Equipped (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
-wing anchor agitator, powered by a 10 HP explosion-proof motor, provides continuous movement of high-viscosity materials, while a 12” diameter high-speed disperser, driven by a 20 HP explosion-proof motor, induces vigorous turbulent flow at a speed range of 160–1,600 rpm. Capable of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open disc blade of the disperser, which travels at roughly 5,000 feet per minute, is (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Outstanding wear resistance Improved by fillers (e.g., carbon fiber, bronze, graphite, MoS?) for high-speed, long-life sealing. Low starting torque Reduces energy consumption, ideal for motors and precision machinery (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
is properly positioned. The operator panel is customizable and typically includes a touchscreen for independent agitator control, speed and cycle time displays, vacuum pump control, load monitoring and temperature display. Standard safety features include motor protection, main disconnect with lockout, and Emergency Stop pushbutton. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
drive motor, belt and guard. The two-wing anchor agitator is direct-driven by a 5 HP explosion-proof removable gearmotor up to 45 rpm, designed with a heavy-duty triangular cross-section and removable Teflon sidewall scrapers. The anchor feeds product towards the high speed disperser blades and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
reduction. The blending action of the ribbon agitator inherently generates pinch points near the vessel walls which are often sufficient for breaking up lumps in the batch. For tougher agglomerates, high speed choppers may be installed through the cover or sidewall of the ribbon blender. On (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Air motor operation at the highest energy efficiency
Do you plan on using a high-torque stainless-steel motor in an agitator system to mix paint and coatings, or as a compact power pack for an innovative roller transport device? If so, then an air motor is in many ways the right choice when it comes to specifying a drive system, whether it is used
More Information Top
-
LOPA as practiced at a global manufacturing API facility
Therefore, a recommendation would be made to add the following logic in the transferring phase: the control valve in the hydrochloric acid transfer line would remain closed unless the agitator motor speed was above 35 rpm and the current draw was >1 …
-
Cost‐effective dissolved oxygen monitor–controller for continuous culture
To connect the agitation speed control to the fermentor, the C-30 front panel potentiometer was disconnected and a cable connected from terminals S,-S, of the C- 30 agitator motor speed -controller to terminals T,-T3 on the DO monitor-controller …
-
Gas While Drilling (Gwd); A Real Time Geologic And Reservoir Interpretation Tool
These variations were essentially due to problems linked to the mud level in the trap, the position of the trap, agitator motor speed and even wind in the atmosphere around the trap, all producing changes in trap efficiency.
-
Solvent extraction equipment evaluation study. Part 1. Review of the literature
Agitator motor speed control i s achieved by .
-
Incipient stable bubble formation during bulk polymerization of methyl methacrylate under near‐isothermal conditions. II. Use of an anchor agitator
They measured the electrical-power input to a constant- speed agitator motor as a function of time.
-
[Poly(ethylene terephthalate) ionomer]/silicate hybrid materials via polymer– in situ sol‐gel reactions
Poly- mer melt viscosity was measured by means of an ammeter attached to the variable torque/fixed speed agitator motor .
-
Study on a cool storage system using HCFC (Hydro‐Chloro‐Fluoro‐Carbon)‐141B (CCI 2 FCH 3 ) (1, 1‐dichloro‐1‐fluoro‐ethane) clathrate
Motor power Agitator Speed .
-
EVALUATION OF MIXING IN THE SLURRY MIX EVAPORATOR AND MELTER FEED TANK
Ekato was the agitator vendor who performed the original agitator testing to determine the agitator speed , motor size, and agitator shaft for the DWPF processes.
-
ELAWD GROUT HOPPER MOCK-UP TESTING
Motor Power Versus Agitator Speed .
-
Release of protein from Bakers' yeast ( Saccharomyces cerevisiae ) by disruption in an industrial agitator mill
Capacity of grinding tank (with agitator in position) Maximum loading of beads (glass) Power rating of drive motor Speed range of agitator .
Indicates content that may require registration and/or purchase.