-
Supplier: Radwell International
Description: MOTOR SURGE SUPPRESSOR, RESISTOR-CAPACITOR, 575 VAC, 3-PHASE, 50/60 HZ, 4 KW, PIGTAIL WITH SPADE CONNECTORS, ADHESIVE FOIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Circuit Protection>Surge Suppression Ics Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control
- Capacitance Range: 0.22000000000000003 microF
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: Protective capacitors offer surge protection for AC generators, synchronous condensers and large motors. Dielektrol® is the GE non-PCB power capacitor dielectric system, developed to provide an environmentally acceptable product with superior performance and reliability.
- Capacitance Range: 1.5 microF
- Applications: High Voltage Capacitor
-
-
Supplier: Richardson RFPD
Description: K22 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminum can with insulation sleeve. Snap in terminals for PCB mounting. Design optimized for high ripple current applications. Designed for professional applications. Ultra compact UPS, Solar inverters, High
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 105 C
-
Description: Installation procedures and wiring methods and materials are recommended. Termination housings, motor surge protection, and power-factor-correction capacitors are discussed. The aim is to promote consistent application of the devices covered.
-
Supplier: Electrocube, Inc.
Description: absorbed over a wide range by the accumulation characteristic and impedance of the capacitor, while the RC time constant delays and averages surge voltage and oscillations. What are resistor capacitors made of? To store surge voltages and current energy and afford
- Number of Resistors: 40
- Features: Other
- Configuration: Resistor, Capacitor (RC) Network
-
Supplier: Cole-Parmer
Description: LED alert • DC ìA multimeter function for HVAC flame rod Current measurements • Data Hold plus fast Peak Hold of current surges during motor startup • 40,000 count multimeter functions for DC Voltage, Resistance, Capacitance, and Frequency for high resolution over wider ranges •
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Cole-Parmer
Description: LED alert • DC ìA multimeter function for HVAC flame rod Current measurements • Data Hold plus fast Peak Hold of current surges during motor startup • 40,000 count multimeter functions for DC Voltage, Resistance, Capacitance, and Frequency for high resolution over wider ranges •
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Allied Electronics, Inc.
Description: LED Alert DC μA Multimeter Function for HVAC Flame Rod Current Measurements Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges Measures
-
Supplier: UL Standards & Engagement
Description: diodes and transistors. Components such as capacitors, transient voltage surge suppressors, and surge arresters are not considered to be waveshaping or rectifying devices.
-
Supplier: ValueTronics International, Inc.
Description: The 220070 is a HiPot from Biddle. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation
-
Supplier: ValueTronics International, Inc.
Description: check the electrical insulation quality of motors, power cables, switchgear, insulators, transformers and capacitors. Typical applications include acceptance and maintenance testing of critical equipment used by electrical utility substations and industrial plant distribution systems.
-
Supplier: Richardson RFPD
Description: remainstable across wide temperature ranges and throughout device service life for ease ofdesign and highly uniform performance. All device versions have Schmitt trigger inputsfor high noise immunity and only require VDD bypass capacitors. Data rates up to 150 Mbps are supported, and all
- Data Rate: 150,000 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: CSA Group
Description: Clause 5.12.5 added to clarify capacitors used in applications that require X and Y classifications; Clause 5.13 rewritten to define surge suppressors and optical devices; provisions applicable to mercury switches (Clauses 4.14.3 and 4.14.4 in the previous edition) deleted because
-
Supplier: ValueTronics International, Inc.
Description: versatile unit available today. Some of the applications include the following: Compliance testing to any PQ standard Power factor studies Load studies and load balancing Billing verification Substation monitoring Capacitor bank sizing Transformer analysis and de-rating Motor
- Phase: Three-Phase
-
Supplier: RS Components, Ltd.
Description: 41610/15 cable end motor cap,30uF 450V
- Applications: Automotive, Motors / Motor Starting
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Description: Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
- Capacitance Range: 0.22000000000000003 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Description: Good self-healing, high reliability, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CULverification. Applied: home appliances, start capacitors, and more.
- Capacitance Range: 0.1 to 20.000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 250 to 500 volts
- Packing Method: Bulk Pack
-
Description: Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.
- Capacitance Range: 1 to 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 500 volts
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: AC Motor- Run Capacitor Hardware and Accessories
- Applications: Motors / Motor Starting
- Features: Other
-
Supplier: DigiKey
Description: 243µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
- Capacitance Range: 243 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 65 C
- Packing Method: Bulk Pack
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 80UF 10% 470VAC RADIAL
- Capacitance Range: 80.00000000000001 microF
- AC Rated Voltage (WVAC): 470 volts
- Operating Temperature: -25 to 85 C
- Mounting Style: Bolt Mounted
-
Description: CAP FILM 4UF -5% +10% 400VAC RAD
- Capacitance Range: 4 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz
- Capacitance Range: 7.500000000000001 to 25.000000000000004 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ISC Sales, Inc.
Description: Capacitors come in all shape and sizes, but have the same function. A failed or failing capacitor can cause motors and compressors not to run at all or they can try to start and make a humming sound repeatably. In order to ensure the proper operation that the manufacturer
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, Motor Run, B32332 Series, 10 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
-
Supplier: Aerovox Corp.
Description: Aerovox’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure
- Capacitance Range: 45.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM 30UF 10% 660VAC RADIAL
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, Motor Run, B32332 Series, 25 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, 2.0 µf 10% 250 Vac, Metallized Polyester, MotorCapacitor, Film
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Technology: Film Capacitors
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, Motor Run, B32332 Series, 5 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR RUN CAPACITOR, 1UF, 160VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:26.5mm RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
SMD safety ceramic capacitors combine miniaturized surface-mount design with excellent insulation and high dielectric strength, ensuring safe operation under demanding electrical conditions (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Multiple re-strikes phenomenon when using vacuum circuit breakers to start refiner motors
This is due to the influence of the other motor surge capacitors on the capacitance of the bus side of the breakers.
-
Component failures at pressurized water reactors. Final report
5 o Motor Surge Capacitor .
-
Voltage notching interaction caused by large adjustable speed drives on distribution systems with low short circuit capacities
Figure 6 illustrates the voltage waveform at the 4.16 kV bus where the 800 hp motor surge capacitors cause magnification of the oscillations.
-
Partial discharge theory and technologies related to medium-voltage electrical equipment
The other method of measurement is applying radio-fre- quency current transformers (RFCTs) on the ground circuit of motor surge capacitors , or on the cable shielding grounding conductor.
-
Partial discharge theory and applications to electrical systems
The other method of measurement is applying RFCT’s on the ground circuit of motor surge capacitors , or on the cable shielding grounding conductor.
-
Guidelines for modeling power electronics in electric power engineering applications
Figure 11 illustrates the voltage waveform at the 4.16 kV bus where the 800 hp motor surge capacitors cause magnification of the oscillations.
-
Component failures at pressurized water reactors. Final report
COOLANT PUMP Low Lubrication Oil Level Seal Sensing Line Motor Surge Capacitor Miscellaneous ICE Motor Failure Unexplained RCP Trip Personnel Related Number of Occurrences .
-
US nuclear power plant operating cost and experience summaries
The plant tripped when a RCP tripped due to a motor surge capacitor failure and was shut down for 4 days.
-
Instructional overview of IEEE 1349-2001-guide for the application of electric motors in class I, division 2 hazardous (classified) locations
Examples of nonsparking devices that may be included are resistance temperature detectors, current transformers, motor surge ca- pacitors , gapless type arresters, noncontacting shaft vibration probes and their oscillator/demodulators (drivers). 6) Motors Above 1000 V 5.6 : Review the information in 5.6 …
-
Protection of motors against high voltage switching surges
In addition, it is difficult to perform maintenance tests (eg. megger test, partial discharge measurement, etc.) on motors with surge capacitors .
Indicates content that may require registration and/or purchase.