Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Motor Installation Details Terminal Box
-
Supplier: Hymark/Kentucky Gauge
Description: AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer
- Continuous Torque: 0.355575221238938 to 5.9753982300885 In-lbs
- Shaft Speed: 1,100 to 1,650 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Hymark/Kentucky Gauge
Description: AC reversible motor offer a wide selection with reliable performance, forward or reverse operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with
- Continuous Torque: 0.390265486725664 to 4.05876106194691 In-lbs
- Shaft Speed: 900 to 1,600 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body
-
-
Supplier: Newark, An Avnet Company
Description: Motor Driven, 30 Sec. 120V / 60Hz Motor, 1 Deck, Screened w/Terminal Box Construction, 1?, 120V, 10A
-
Supplier: Newark, An Avnet Company
Description: Motor Driven, 5 Sec. 120V / 60Hz Motor, 1 Deck, Screened w/Terminal Box Construction, 1?, 120V, 10A
-
Supplier: Newark, An Avnet Company
Description: Motor Driven, 15 Sec. 120V / 60Hz Motor, 1 Deck, Screened w/Terminal Box Construction, 1?, 120V, 30A
-
Supplier: Newark, An Avnet Company
Description: Motor Driven, 15 Sec. 120V / 60Hz Motor, 1 Deck, Screened w/Terminal Box Construction, 1?, 120V, 10A
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4 rubber
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: Radwell International
Description: 3-PHASE STEPPER MOTOR, 4.52NM - SHAFT Ø 9.5MM - L=98 MM , W/O BRAKE, TERM BOX, 90MM 4.52NM, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: The EP7414-0071 EtherCAT Box offers four outputs with integrated MDR controller for the direct connection of 24/48 V DC conveyor roller motors or other BLDC motors with max. 4 A. Two additional digital inputs/outputs per channel enable the connection of light barriers or actuators, for
- Data Acquisition: I/O Module
-
Supplier: BARTEC
Description: Explosion-protected brake electric motors are used in industrial plants with a potentially explosive atmosphere, containing inflamable fumes (vapours) or gases (i.e. chemical industry, oil refineries,...) as well as in mines where methane is present. The enclosures of electric motors
- Operating Temperature: -20 to 40 F
- Phase: Three-phase
-
Supplier: BARTEC
Description: Explosion-protected electric motors are used in industrial plants with a potentially explosive atmosphere, containing inflamable fumes (vapours) or gases (i.e. chemical industry, oil refineries,...) as well as in mines where methane is present. The enclosures of electric motors are
- Operating Temperature: -20 to 40 F
- Phase: Three-phase
-
Supplier: Hubbell Electrical Products
Description: AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE SEAL-X BRAND VOLTAGE RATING 600 VAC APPLICATION HAZARDOUS LOCATION, PETROLEUM REFINERIES, CHEMICAL AND PETROCHEMICAL PLANT, REMOTE CONTROL OF MOTOR FXB MODEL
- Material: Aluminum
- Features: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: SERVO MOTOR, 3500 RPM, 13.3-16.6 AMP, 332-371 VAC, 140 MM FLANGE, 12.0 NM MOTOR LENGTH, 035 WINDING CODE, RESOLVER FEEDBACK, PLAIN SHAFT, NO BRAKE, TERMINAL BOX, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: JBOX MOTOR SPRING
- Features: Flame Retardant, NEMA / IP Enclosures, Terminal and Junction Boxes
- Material: Polycarbonate
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Beckhoff Automation LLC
Description: The EP7412-9071 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 24/48 V DC conveyor roller motors or other BLDC motors with max. 4 A. Two additional digital inputs/outputs per channel enable the connection of light barriers or actuators, for
- Data Acquisition: I/O Module
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.0804132230941692 HP
- Continuous Current: 0.24 to 0.57 amps
- Continuous Torque: 5.221238938053097 to 51.32743362831858 In-lbs
- Gearbox Ratio: 4 to 72 : 1
-
Description: be supplied with higher protection ratings according to machine use. The terminal box is located at the top for the standard motors. On request, is it possible to supply electric motors with the terminal box located on the left- or right-hand side. FICEM electric
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.0804132230941692 HP
- Continuous Current: 0.24 to 0.57 amps
- Continuous Torque: 5.221238938053097 to 51.32743362831858 In-lbs
- Gearbox Ratio: 4 to 72 : 1
-
Description: IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification are provided as follows: - Code I: An alpha-numeric designation applicable to machines with
-
Supplier: Kollmorgen Corporation
Description: ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line
- Continuous Torque: 11.5625 to 93.75 In-lbs
- Rotor Inertia: 0.02 to 0.69 oz-in-sec²
- Shaft Speed: 72 rpm
- NEMA Frame Size: 23 to 42 #
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to 10-6 Torr
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: Danfoss North America Motion Controls
Description: The VLT FCM 300 Series is a very compact alternative to the traditional solution with a VLT frequency converter and motor as separate units. The frequency converter is attached in place of the motor terminal box. It is not higher than the standard terminal box - not wider
-
Supplier: Bodine Electric Company
Description: Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and
- Other DC Voltage: 24 VDC
- Torque Constant: 11.4 in-oz/amp
- Other Output Power: 0.6593884293721874 HP
- Continuous Current: 25 amps
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen T2 Series stepper motors provide high torque in a NEMA 23 frame size (60 mm). With holding torques to 421 oz-in (3.0 N-m), these steppers deliver the most torque of any Size 23 motor. They are available with open leads or a terminal box, and offer an excellent
- Current per Phase: 0.4 to 6.6 amps
- Static / Holding Torque: 421 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00154 to 0.0084 oz-in-sec²
-
Supplier: WorldWide Electric Corporation
Description: fan cover Ground lug in terminal box Cast iron inner bearing caps Double drilled feet Bi-directional for 1800 and 1200 RPM ratings Uni-directional (CCW) for 3600 RPM ratings, each motor shipped with extra fan for directional change CSA Certified for Class I, Division 2, Groups A, B, C,
- Other Output Power: 500 HP
- Continuous Current: 552 amps
- Gearbox Efficiency: 96.2 %
- Shaft Speed: 1,800 rpm
-
Supplier: Ningbo Best Group Co., Ltd.
Description: line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below:
- Cell Size: AA
- Cell Capacity: Multiple Cells
- Features: Other
- Type: Plastic Holder
-
Supplier: Ningbo Best Group Co., Ltd.
Description: components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Ningbo Best Group Co., Ltd.
Description: line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below:
- Connector Type: Modular Connector and RJ Connector
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.0268044076980564 HP
- Continuous Current: 0.34 amps
- Continuous Torque: 12.389380530973451 In-lbs
- Gearbox Ratio: 30 : 1
-
Supplier: parvalux by maxon
Description: Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
- Other Output Power: 0.0268044076980564 HP
- Continuous Current: 0.34 amps
- Continuous Torque: 1.7699115044247786 In-lbs
- Gearbox Ratio: 4 : 1
-
Supplier: TE Connectivity
Description: Contact Features Contact Size : 8mm Mating Pin Diameter : 8 MM [.315 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Silver Packaging Features Packaging Method : Bag/Box Packaging Quantity : 72 Product Type Features Receptacle Style : 180° Sealable : No
- Type: Electrical Contact
- Applications: Motor
-
Supplier: Legrand
Description: Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.
- Lamp Power (Watts): 746.145940820405 watts
- Number of Lamps Controlled: 1
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz
- Application: Interior, Residential
-
Supplier: Legrand
Description: Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving
- Lamp Power (Watts): 746.145940820405 watts
- Number of Lamps Controlled: 1
- Voltage: 115 / 120V 60 Hz, 277 VAC 60 Hz
- Application: Interior, Residential
Find Suppliers by Category Top
Featured Products Top
-
Easily customized and including standard options, such as shaft variations, output flange options, various cable lengths, brakes, encoders, paint finishes, and terminal boxes. Customized solutions to incorporate other components of your drive chain. What is a PMDC motor? In PMDC motors (read more)
Browse DC Motors Datasheets for parvalux by maxon -
. Applications • Motor starter • Alarm panel • Intrinsically safe circuits • Transformer • Charging unit • Terminal boxes (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
and terminals reduce contact resistance and heat buildup Screw, pressure-plate, and box-lug wire termination options Optional blown (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Remke Custom Solutions Spotlight: Distribution Box
An offshore oil and drilling platform was using enclosures and terminal blocks for the electrical wiring and various motors, pumps and other equipment. Unfortunately, they were experiencing numerous problems the hardwiring of their equipment
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
electrical terminal with over 100 wires, many of which are in constant motion during system operation. Such a moving multi-cable situation has many disadvantages and potential problems: Performance. 1: All moving cables have to be accelerated, moved, and bent by the stage system itself. This raises
More Information Top
-
The design and performance of high- and low-voltage terminal boxes
This showed that 74 failures of motor terminal boxes •occurred in the five-year period prior to January, 1958, and that .about half of these resulted in shattering of the boxes.
-
Installation of two new 14000 hp, 4160 V motors on high-speed pulp refiners
Surge arresters and surge capacitorswere also installed in the motor terminal boxes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92173/897205185-MIT.pdf?sequence=2
Chapter 5 : Vibration Sensing from the Motor Terminal Box .
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
Earlier designs of motors that were switched by vacuum contactors suffered damage to their insulation and it became an established practice to install surge diverters on the feeder cables, either at the switchboard or in the motor terminal box .
-
CR4 - Thread: Question for Impact of Oil Mist Dispersion at Motor Winding & Terminal Box
There's leakage of oil mist from un-properly sealed gap between motor terminal box and main body.
Indicates content that may require registration and/or purchase.