Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Thermal protection of electric motors - Thermal overload protective devices
-
Supplier: Accuris
Description: Thermal protection of electric motors - Built-in thermal detectors and associated control units
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
-
Supplier: Accuris
Description: Specification for Positive Temperature Coefficient Thermistors for Thermal Protection of Electric Motors
-
Supplier: Accuris
Description: Low voltage switchgear and controlgear - Thermal protection of electric motors - Inherent overheat protectors
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection technology.
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: Sensata Technologies
Description: Sensata Technologies builds the 2MM motor protector to meet almost any requirement of protection in a wide range of small motors, small transformers, solenoids, etc.. This compact motor protector is the best solution to protect the wide variety of motors used in
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone
- Features: General Application Relay, Over-current Protection, Phase Failure (Loss), Socket or Plug-in Style
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone
- Features: General Application Relay, Over-current Protection, Phase Failure (Loss), Socket or Plug-in Style
-
Supplier: UL Standards & Engagement
Description: Standard applies to motors that rely upon a device (thermal motor protector) to prevent overheating under at least one operating condition. These motors shall be identified as thermally protected motors. 1.3 This Standard applies to motors protected either
-
Description: IEC 60034-11:2020 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect them against serious damage due to thermal overloads. It
-
Supplier: Schneider Electric, Automation & Control
Description: kA Connectors: screw clamp Benefits An ingenious alliance of electronic and electromechanical technology, the model GV7 range of motor circuit-breakers provides more effective protection, ideal for top-of-the-range applications. Applications Industry, infrastructure, building, etc: -
- Rated DC Voltage: 415 volts
- Continuous Current Rating: 220 amps
- Trip System Type: Magnetic Circuit Breakers, Thermal Magnetic Circuit Breaker
- Features: Motor Circuit Protector
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV3 - Magnetic and thermal magnetic motor circuit breakers up to 30 kW Can be easily integrated with all configurations, thanks to their 55 mm standard width and mounting on DIN rail. GV3 P Thermal-Magnetic Breaker: 7 ratings from 9 to 65 A used for magnetic and
- Full Load Current Range: 56 to 80 amps
- Operating Temperature: -4 to 140 F
- Poles: Triple Pole (TP)
-
Supplier: R. STAHL, Inc.
Description: For protection of Ex e and Ex d motors Protects cables and plant equipment Adjustable thermal overload release, phase failure sensitive Electromagnetic instantaneous release Robust enclosure made of glass fibre reinforced polyester resin Optionally with undervoltage release
- Rated AC Voltage: 230 to 690 volts
- Continuous Current Rating: 0.1 to 22.5 amps
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Shunt Trip
-
Supplier: ABB Inc.
Description: The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140MP Motor Protection Circuit Breaker / Manual Motor Starter, Frame Size A, 3 kA, Adjustable Thermal/Fixed Magnetic MPCB, 16.0 - 20.0A
-
Supplier: Radwell International
Description: THERMAL OVERLOAD RELAY, 20-25 AMP, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, CONTACTOR MOUNTING, SCREW TERMINALS, MANUAL/AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 25 amps
- Features: Motor Contactor Only
-
Supplier: UL Standards & Engagement
Description: Overheating Protection for Motors UL 2111 1.1 The requirements in this standard cover: a) Deleted b) Deleted c) Thermal-protective devices. d) Deleted 1.2 Deleted 1.3 Deleted 1.4 Deleted 1.5 A product that contains features, characteristics, components, materials, or systems new
-
Supplier: Thermtrol
Description: available Applications Battery packs Battery chargers Permanent split capacitor motors Shaded pole motors HID ballasts Fluorescent lighting ballasts • Transformers Vacuum cleaners Recessed lighting fixtures Automotive accessory motors, solenoids, etc... • PC boards
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: CSA Group
Description: accurately and reliably sense the heat of the motor windings; - thus, addressing the over-temperature protection due to motor overload conditions; - the ability of the thermal motor protector to accurately and reliably sense the current due to motor
-
Description: accurately and reliably sense the heat of the motor windings; - thus, addressing the over-temperature protection due to motor overload conditions; - the ability of the thermal motor protector to accurately and reliably sense the current due to motor
-
Supplier: CSA Group
Description: devices that are responsive to a) motor temperature alone; or b) motor temperature and motor current passing through the device but does not apply to motors with protective devices that are responsive to current alone. 1.3 This Standard does not apply to sealed (hermetic)
-
Supplier: ABB Inc.
Description: Description The TF69 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are
-
Supplier: Thermtrol
Description: Applications Remote location motors Vacuum cleaner motors Submersible pump motors Fractional horsepower motors Can be used virtually anywhere an auto reset and/or a one shot protector is used!
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Description: Power class: 25 A Type series: ST10 Features normally closed resets automatically with connector cables transparent PET cap insulation ST10 high-current thermal protector is a high-current protector with overcurrent, overheating double protection function, built-in heating plate and
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 2,000 Number of Cycles
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Portage Electric Products, Inc.
Description: Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution for thermal protection of motor, transformer, lighting, and appliance
- Cutoff Temperature: 150 C
- Rated Voltage: 240 volts
- Maximum Width of Case: 10.530000000000001 mm
- Case Assembly Length: 23.29 mm
-
Supplier: ABB Inc.
Description: Description The TF42 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload relays are
-
Supplier: UL Standards & Engagement
Description: dependent on the correct mounting and fixing in or on a motor and which can only be fully tested in combination with the relevant motor. This dependency is illustrated by: • the ability of the THERMAL MOTOR PROTECTOR to accurately and reliably sense the heat of the
-
Description: Thermal limit curves for induction machines are defined. A procedure is established for the presentation of these curves, and guidance for the interpretation and use of these curves for machine thermal protection is provided.
-
Supplier: Portage Electric Products, Inc.
Description: These snap action thermal protectors offer exceptional performance in an extremely small package. Designed as an economical solution, especially for motor, transformer, and lighting applications up to 5 amps, 250 VAC. The round, low-profile design fits perfectly for on-winding
- High Temperature Set Point: 140 to 320 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum Diameter or Width: 0.35 inch
-
Supplier: Yaohua Electric Group
Description: The thermal overload relays are suitable for overload protection of AC motor operated ib 8-hours duty or uninterrupted duty. The overload protected AC motor with frequency 50Hz,voltage up to 660V,current up to 40A. Several functions provided by these relays,such as
-
Description: Power class: 18 A to 27.5 A Type series: ST08 Features normally closed resets automatically with pin without insulation ST08 is a protector with double protection function of overcurrent and overtheating, and its built-in heating wire and bimetal form a series circuit. The overload current
- High Temperature Set Point: 176 to 338 F
- Maximum Current: 18 to 27.5 amps
- Maximum Height or Length: 0.9055123 inch
- Features: Automatic Reset
Find Suppliers by Category Top
Featured Products Top
-
Power electronic equipment protection Motor drive and control systems Industrial power supply systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Reduced voltage motor starters Power conversion equipment and other high-voltage applications requiring low I²t semiconductor protection (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
All types of motor applications used in AC and DC motors that range from sub-fractional HP and above. Used for the protection of electric motors for many types of customer applications. Pepi Thermal Controls are suitalbe for use in both AC and DC motors. Many types are (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
. When overheating is detected, the system activates protection to ensure safe operation. 5. Phase Loss Protection For three-phase power systems, the stabilizer automatically detects phase loss conditions and stops unsafe operation, protecting motors (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Select from a complete line of cross flow fans, backward curve impellers, mini fans and blowers, induction motors, and energy efficient PTC ceramic heaters. Pelonis Technologies - can (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Heating with Superior Thermal Properties Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
How Does Motor Thermal Protection Operate?
Thermal protection systems can help to prevent motor overheating. Thermal protection systems work by monitoring the motor's temperature and quickly shutting it down if it increases too much. Additionally, it prevents the engine from overheating and breaking down.
-
High Current Motor Thermal Protectors for Electrical Tools and Machines
Electric motor thermal protection can play a vital role in helping to prevent motor burnout and failure because it automatically shuts down the motor when it reaches its highest temperature. In other words, thermal protectors play a huge role in helping to prevent further damage.
-
Why It's A Must-Know Electrical Component
Motor Thermal Protection Switch - One of the most important electrical components on board a motor. The motor thermal protection switch is found in various forms throughout the world of automobiles. This article serves as an introductory guide to this oft-overlooked element that protects your
-
Application Note: EMX3 Motor Overload Protection (.pdf)
EMX3 motor overload protection is provided by a second order thermal model. This highly advanced protection method combines co-dependent thermal modeling of the motor windings and the motor body (the iron case), with allowance for different cooling rates when the motor is running and when it is off
-
Applications of Motor Thermal Protector in Water Pump Industry
The motor thermal protectors are usually set in fractional electric motors, transformers, coils, and sensors of water pumps for overheat protection.
-
Motor Thermal Protector used for Water Pumps Industry
Water pumps are used throughout the world in supplying water to industrial, agricultural, and residential domains. Water pumps have many important and indispensable components, while the motor thermal protector is widely used in water pumps for protection purposes. The motor thermal protectors
-
Selection of Thermal Protector in Motor Product Application
burnout is mainly caused by the following reasons such as overheating of the locked-rotor coil, excessive load, motor overload, and lack of phase. Installing a thermal protector is one of the effective ways to protect the motor. Thermal protector, also called temperature switch, temperature control
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
Solid state relays provide robust solutions for electronic switching in load control applications and hold many advantages over electromechanical relays. New, emerging solid state relay designs offer integrated thermal protection that can prevent overheating and improve system safety, efficiency
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2554.pdf
79 10.5.1 Motor thermal protection .....
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
75 Motor thermal protection . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Motors - Grainger Industrial Supply
… 1/2 HP, Nameplate RPM 1725, 56H Frame, Voltage 115/208-230, 60 Hz, 1 Phase, 12.6/6.9-6.3 Full Load Amps, Number of Speeds 1, Motor Mounting Type Rigid Base, Motor Mounting Position Horizontal, Motor Thermal Protection None, Insulation Class B …
-
DAYTON products - Grainger Industrial Supply
… Start/Run, Open Dripproof, 3/4 HP, Nameplate RPM 1725, 56 Frame, Voltage 115/230, 60 Hz, 1 Phase, 7.0/3.5 Full Load Amps, Number of Speeds 1, Motor Mounting Type Cradle Base, Motor Mounting Position Horizontal, Motor Thermal Protection Auto, Insulation Class B …
-
Motors - Grainger Industrial Supply
… 1 HP, Nameplate RPM 1760, 56C Frame, Voltage 208-230/460, 60 Hz, 3 Phase, 3.6-3.3/1.6 Full Load Amps, Number of Speeds 1, Motor Mounting Type Face/Base, Motor Mounting Position All Angle, Motor Thermal Protection None, Insulation Class F …
-
Direct Current (DC) Motors - Grainger Industrial Supply
DC Permanent Magnet Motors, Permanent Magnet DC, Motor Enclosure Design Totally Enclosed Fan-Cooled, Motor Mounting Type Face/Base, Motor Thermal Protection None, Bearings Ball, Max., and CW/CCW Rotation; Varies by Voltage, HP, Frame, Nameplate RPM, Full Load Amps, Shaft Dia., Shaft Length …
-
WEG products - Grainger Industrial Supply
… 1 HP, Nameplate RPM 1760, 56C Frame, Voltage 208-230/460, 60 Hz, 3 Phase, 3.6-3.3/1.6 Full Load Amps, Number of Speeds 1, Motor Mounting Type Face/Base, Motor Mounting Position All Angle, Motor Thermal Protection None, Insulation Class F …
-
Deep Well Submersible Pump Motors - Pump Motors - Grainger Industrial Supply
• Deep Well Submersible Pump Motor, Capacitor-Start, 5 HP, 3450 Nameplate RPM, 230 Voltage, 1 Phase, Totally Enclosed Nonventilated, Full Load Amps 23.0, 60 Hz, Manual Motor Thermal Protection , 1.15 Service Factor, Max.
Indicates content that may require registration and/or purchase.