Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: Transformers and Motor Transformers for Use in Audio-, Radio-, and Television-Type Appliances UL 1411 1.1 These requirements apply to transformers, autotransformers, and motor-transformers intended to be used in audio-, radio-, and television-type appliances
-
Supplier: Newark, An Avnet Company
Description: 30 SEC. MOTOR DRIVEN SINGLE GANG TRANSFORMER
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:560V; Output Current:-; Constant Current Load:28A
-
-
Supplier: Radwell International
Description: TRANSFORMER, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:-; Constant Current Load:35A
-
Supplier: Radwell International
Description: MOTOR POWER COMPANY, 182.0363, 1820363,TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:60Hz; Input Voltage:120V; Output Voltage:120V; Output Current:-; Constant Current Load:12A RoHS Compliant: Yes
-
Supplier: Powertronix Inc.
Description: Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS Industrial Automation Electrical Equipment
- Power Rating (VA): 18 to 15,000 VA
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Radwell International
Description: TRANSFORMER, INTERNAL, 24/120/240V-24V, FOR SERIES 2 MOTORS. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Basic single Staco Variable Transformers are rated either 120 V or 240 V. Higher voltage requirements are met by combining or ganging 120 V or 240 V units. High current requirements are met by paralleling two or more units in the ganged assembly. Motor-Driven units available upon
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter and
- Primary current (Ratio) Range: 200 to 5,500 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
Supplier: WorldWide Electric Corporation
Description: Across-Line Motor Starters, Electronic Overload Relays, Current Transformer
- Transformer Category: Current Transformer
-
Supplier: Powertronix Inc.
Description: 3-Phase Transformers converts incoming line voltage to desired output load voltage, as well as adapt the incoming 3-phase line configuration to the desired 3-phase load configuration. APPLICATIONS 3-phase Transformers isolate, step up or step down voltages in 3-Phase power systems,
- Power Rating (VA): 20,000 to 100,000 VA
- Agency: IEC, UL
- Features: Other, Power / Power System / Distribution Transformer, Three Phase / Polyphase Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Used (with 150 Volt full scale A.C. voltmeters) to measure the voltage of 240, 480 or 600 VAC systems. Primary insulated for 4.0 KV rms test, suitable for L.V. switchgear and motor control use. 50/60 Hz. operation. Open construction - "Type H". CSA certified (209651). The nominal
- Power Rating (VA): 0 to 8 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Majestic Transformer Co.
Description: Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase
- Features: Audio Transformer, Power / Power System / Distribution Transformer, Power Transformer, Signal / RF Transformer, Three Phase / Polyphase Transformer
- Other Transformer Types / Applications: Autotransformer, Variac / Variable Autotransformer
- Mounting: Chassis Mount, Pad-Mounted
- Winding Turns: Variable
-
Supplier: Acme Chip Technology Co., Limited
Description: MOTORS & SOLENIODS
- Category: Signal / RF Transformer
-
Supplier: Littelfuse, Inc.
Description: Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-240
- Supply Voltage Range: 240 volts
-
Supplier: Littelfuse, Inc.
Description: Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6131-120
- Supply Voltage Range: 120 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers Single, 10A, Motor 0-120Vin/140Vout
-
Supplier: Littelfuse, Inc.
Description: Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6133-24
- Supply Voltage Range: 24 volts
-
Supplier: Schaffner EMC Inc.
Description: Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Isolation Transformer
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: EPCOS AG
Description: Isolation transformers with high withstand voltages are required in the IGBT gate drive power supplies of motor inverters for xEVs. The products in this series successfully combine a shift to high coupling (low leakage) with a shift to completely automatic winding by employing a new
- Transformer Type: Isolation Transformer
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof Motors • Wound Rotor
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Enercorp Instruments Ltd.
Description: Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors,
- Transformer Category: Current Transformer
-
Supplier: Nortek, Inc.
Description: ALLURE[R] BRAND USED ON MOTOR WS3 MODEL
- Category: Signal / RF Transformer
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Power / Power System / Distribution Transformer, Three Phase / Polyphase Transformer
-
Supplier: Specialty Product Technologies
Description: The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive motor to correct the variation and hold the output constant at a selected
- Features: Power / Power System / Distribution Transformer, Variable
-
Supplier: R. STAHL, Inc.
Description: Enclosures with Ex d protection Available standard motor starters: Direct-on-line motor starters DOL Star-delta starters YD Reversing starter combinations Advantage short time of delivery The standard motor starters described on the next page are fitted in flameproof enclosures.
- Three Phase Power: 14.742424233931 to 268.044076980564 HP
- Operating Temperature: -4 to 104 F
- Features: AC Motor Starter
- Standard Rating: IEC Rated
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Automation24, Inc.
Description: Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA 3R
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 180 C
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Data Device Corporation (DDC)
Description: These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and
- Operating Temperature: -55 to 130 C
- Primary Frequency: 400 Hz
- Output Type: AC
- Features: Other, Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Are three phase open frame transformers are engineered for a variety of applications, including motor control, machine tool control, control panels, machine voltage conversion, and distribution boards. These versatile electrical transformers come as open types, equipped with steel angle frames (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer, a high accuracy voltage transformer for use with panel meters, a single phase (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Email with the details of your requirements and we'll get right back to you with a quote. So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an ultra-isolation transformer, a buck/boost transformer (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
electric vehicles and e-boats to trains, our transformers and inductors play a crucial role in: EV drive trains and motor control Charging stations and inductive charging systems Vehicle sensors and onboard electronics Interested in learning how our (read more)
Browse Transformers Datasheets for Triad Magnetics -
requirement is for a one-off control panel transformer or a complex variable power supply with all the ‘bells and whistles’ So if you have a requirement for a Korndorfer Motor Starter Transformer, a Scott or Le Blanc three phase to two phase or single phase transformer, an (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co.
Conduct Research Top
-
White Paper: Transformer Protection
The importance of effective transformer and control transformer protection cannot be over emphasized. After motors, transformers are typically the second most common application where proper overcurrent protection is required and utilized to provide the necessary protection to facilities
-
Applications of Motor Thermal Protector in Water Pump Industry
The motor thermal protectors are usually set in fractional electric motors, transformers, coils, and sensors of water pumps for overheat protection.
-
Motor Thermal Protector used for Water Pumps Industry
are usually set in fractional electric motors, transformers, coils, and sensors of water pumps for overheat protection. A motor thermal protector is an efficient components to detect over-heating and over-current problems when water pumps are in operation.
-
Electric Machinery and Transformers, Third Edition
Electric Machinery and Transformers, Third Edition. This text discusses the principles behind building the primary infrastructure for the generation of electricity that supplies the energy needs of people throughout the world. It also covers the various types of electric motors.
-
Low Resistance Measurement
There are many applications (contactors, motors, transformers etc.) where the resistance measurements yields values below 1.0 Ohm. The issues associated with this type of measurement are listed below.
-
AC Motors: Principle of Operation
Universal Motors. A universal motor is a single-phase series motor, which is able to run on either alternating current (ac) or direct current (dc) and the characteristics are similar for both ac and dc. The field windings of a series motors are connected in series with the armature windings. Basic
-
Motor J-Box Thermography Route
The AC induction motor is a critical component of our wood processing operation. For years we have performed infrared surveys on the distribution side, from the pad mount transformer downstream to the Motor Control Center. We also performed mechanical IR surveys on our key equipment, primarily air
-
Power Factor
Power Factor (pf) is the ratio of real power to total power. Real, or productive power, is the actual power used in a building, measured in kilowatts (kW). Reactive power generates the magnetic field for inductive loads such as motors, transformers, lighting ballasts, etc. Reactive power
-
Total Harmonic Distortion and Effects in Electrical Power Systems
Power sources act as non-linear loads, drawing a distorted waveform that contains harmonics. These harmonics can cause problems ranging from telephone transmission interference to degradation of conductors and insulating material in motors and transformers. Therefore it is important to gauge
-
The History of Rolling Stock Transformers with Midel
The electrification of railways is not a new technology; it is something that has been done since the early 20th century. DC supplied at relatively low voltages of 600V to 3kV was initially used as it allowed direct feed of power to the traction motors and speed control of the trains
-
Bootstrap Power Supply for Motor Control
Bootstrap power supplies can be used to reduce the. number of isolated power supplies or DC-to-DC converters. This helps to reduce cost and the PCB space as. compared to transformer-based power supplies. The. bootstrap output power supply circuit is used to power. the top-bridge gate drives
-
The Complete Guide to Electrical Insulation Testing
Every electric wire in your plant - whether it's in a motor, generator, cable, switch, transformer, etc. - is carefully covered with some form of electrical insulation.
-
Electrical Equipment Handbook: Troubleshooting and Maintenance
Electrical Equipment Handbook: Troubleshooting and Maintenance. In this thorough text, you will learn about the various types of transformers, motors, variable speed drives, generators, rectifiers, inverters, and uninterrupted power systems, as well as fault detection techniques, critical
-
Electrical Insulation Systems
Motors, induction heaters, transformers and other devices with wound wire coils pose a problem to designers. Because they are not "perfect," they suffer losses that show up as heat. Excessive heat can damage insulation, leading to short circuits and fire hazards.
-
Fast Switching Power Module Solutions for Applications with 1200V Component Rating
Power applications are forced to work at higher frequencies. This is caused by increased demand on motor drives with special capabilities for high speed, low noise or ultra high dynamic as well as the fact that higher frequencies reduce the mechanic size of the passive components as transformers
More Information Top
-
Simulation and analysis of the processes in a disk asynchronous motor for hermetic plants
… and effective conversion of electric energy by electric machines in hermetic plants with extreme conditions of surrounding gas, steam to gas, and liquid environ ment at a high temperature (up to several hundred degrees) using new disk motor transformer units (DMTUs) [3].
Indicates content that may require registration and/or purchase.