-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: DigiKey
Description: "M6 Flat Washer 0.071"" (1.80mm) Thick Nylon"
- Washer Type: Flat / USS Washer
- Metric Size: M 6
- Material: Nylon
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3182 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.33 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3360 "ID": .140 [3.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.25 inch
- Thickness / Working Height: 0.062 inch
- Washer Type: Flat / USS Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3179 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.047 inch
- Washer Type: Flat / USS Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3147 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.385 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.146 inch
- Outside Diameter: 0.375 inch
- Thickness / Working Height: 0.031 inch
- Washer Type: Flat / USS Washer
-
Supplier: Jergens, Inc.
Description: Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
- Number Size: 7/8"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: bisco industries
Description: Flat Washers
- Washer Type: Flat / USS Washer
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Flat Washers are made from high-carbon through-hardened steel, which makes them up to 50% stronger than standard heavy-duty washers. Also more fracture-resistant under heavy loads. Features, Benefits, & Product Specifications: Material: High Carbon Steel
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.198 inch
- Outside Diameter: 0.437 inch
- Thickness / Working Height: 0.062 inch
- Washer Type: Flat / USS Washer
-
Supplier: RS Components, Ltd.
Description: RND RND 610-00637 Washers
- Inside Diameter: 0.260630062 inch
- Washer Type: Flat / USS Washer
- Features: Other
- Material: Steel
-
Supplier: Precision Polymer Engineering Ltd.
Description: standard imperial rubber washers and metric rubber washers, as well as non-standard sizes and custom shaped washers. Standard flat washers and lipped washers are manufactured using compression or injection molding from an extensive range of elastomer
- Washer Type: D-shape Washer, Flat / USS Washer
- Material: Rubber
-
Supplier: SPIROL
Description: Cost-Effective Solutions in High-Wear Applications SPIROL precision-engineered thrust washers feature less wear and longer life for reduced serviceability costs in a variety of high-wear applications including heavy equipment, automotive, transmission, and industrial power generation. SPIROL
- Inside Diameter: 0.25 inch
- Outside Diameter: 8 inch
- Thickness / Working Height: 0.025 to 0.375 inch
- Washer Type: Flat / USS Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.101 inch
- Outside Diameter: 0.262 inch
- Thickness / Working Height: 0.031 inch
- Washer Type: Flat / USS Washer
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT WASHERS Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our
- Washer Type: Flat / USS Washer
- Metric Size: M 10, M 12, M 16, M 20, M 24, M 30, M 36, M 6, M 8
- Features: Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications.
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide
- Inside Diameter: 0.25196864 to 0.8267721 inch
- Outside Diameter: 0.393701 to 1.968505 inch
- Thickness / Working Height: 0.1181103 to 0.1968505 inch
- Finish: Black Oxide
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.33070884 inch
- Outside Diameter: 0.6299216 inch
- Thickness / Working Height: 1.6 inch
- Washer Type: Flat / USS Washer
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers
- Inside Diameter: 0.53125 inch
- Outside Diameter: 1.375 inch
- Thickness / Working Height: 0.15625 inch
- Number Size: 1/2"
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: When it comes to demanding industrial applications, our flat flat ptfe washers designs offer unmatched performance. Designed to stand out in the harshest environments, these washers combine superior material properties with precision manufacturing to meet your most
- Washer Type: Flat / USS Washer
- Metric Size: M 6
- Material: PTFE
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Description: These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where plain steel, no matter how well
- Inside Diameter: 0.3125 to 1.0625 inch
- Outside Diameter: 0.75 to 2 inch
- Thickness / Working Height: 0.063 to 0.131 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 9/16"
-
Supplier: Essentra Components
Description: Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing.
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: THICK FLAT WASHER GRADE A NFE 25518
- Inside Diameter: 0.41338605 inch
- Outside Diameter: 0.787402 inch
- Thickness / Working Height: 0.1181103 inch
- Washer Type: Flat / USS Washer
-
Supplier: Peco Fasteners, Inc.
Description: FASTENER SIZE M18 FINISH/COATING ZINC PLATED TYPE ROUND PACKAGING QUANTITY 10 PIECES PER PACK
- Washer Type: Flat / USS Washer
- Finish: Zinc Plated
-
Supplier: RAF Electronic Hardware
Description: Flat Washers
- Outside Diameter: 0.59375 inch
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: UC Components, Inc.
Description: Washer, Flat, Vented, MoS2 Coated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened C1010 Material Large Quantities quoted upon request Standard package quantity 42619-42626: 50 pcs.
- Inside Diameter: 0.75 inch
- Number Size: 3/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
-
Supplier: NBK America LLC
Description: Flat washers for high intensity screws. The surface area is twice or more of that of standard washers. Washers eliminate bolt looseness by preventing the sinking of the bearing surface. For the connection of materials with low limits for bearing surface pressure such as
- Outside Diameter: 1.7716545 inch
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Metric Size: M 16
-
Supplier: NBS Corp.
Description: Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1” internal diameter, all USS flat washers come with zinc finish.
- Number Size: 3/8"
- Washer Type: Flat / USS Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: L.H. Dottie Company
Description: ROUND TYPE SOLID BRASS MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 5/64 INCH THICKNESS 3/8 INCH FASTENER SIZE FW MODEL
- Inside Diameter: 0.4375 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.078125 inch
- Number Size: 3/8"
Find Suppliers by Category Top
Featured Products Top
-
The recommended mounting torque is 0.23–0.26 N·m when plain or spring washers are used. The mounting surface should be flat because tightening the switch against an uneven structure can deform the housing and cause incorrect operation. The D2 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
NASA Aircraft Management Information System
Page 803 of 2085. .... WASHER . .... FLAT WASHER. .... WASHER FLAT MS15795 -310 .
Indicates content that may require registration and/or purchase.