-
Supplier: Richardson RFPD
Description: MXP straight PCB plug(m)
- Number of Contacts: 16 #
- Features: Board Mount Connector, Straight
- Connector Type: Header Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors MULTI COAX MICRO MIN PIN
- Voltage Rating: 150 volts
- Frequency Range: 2 GHz
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Newark, An Avnet Company
Description: MULTI COAX MICRO MIN SOCKET ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: MULTI COAX MICRO MIN PIN ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MULTI COAX MICRO MIN SUB-ASSY ROHS COMPLIANT: NO
-
Supplier: TelephoneStuff.com
Description: Hardened, precision steel cutting blades cleanly and easily cut aluminum or copper RG-6 and RG-59 coaxial cable. Three precision-crimping dies for standard F-type and ring connectors. Features: - Diamond-shaped, precision-ground stripping holes easily remove outer jacket of cable -
- Tool Type: Stripper
-
Supplier: DigiKey
Description: Coax, Pin Center, Assembly Contact Gold Crimp 26 AWG Coaxial
- Contact Size (AWG): 26 AWG
- Features: Coaxial Connector
-
Supplier: L-com, Inc.
Description: These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial
- Cable Length: 10 ft
- Application: Audio, Video
- Connector Type: BNC
- Features: Cable Assembly, Coaxial
-
Supplier: L-com, Inc.
Description: These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial
- Cable Length: 5 ft
- Application: Audio, Video
- Connector Type: BNC
- Features: Cable Assembly, Coaxial
-
Supplier: L-com, Inc.
Description: These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial
- Cable Length: 25 ft
- Application: Audio, Video
- Connector Type: BNC
- Features: Cable Assembly, Coaxial
-
Supplier: L-com, Inc.
Description: These multiple line coaxial assemblies provide a neatly packaged bundle for use in such applications as video servers. They replace individual coaxial runs that can be difficult to handle in high density applications eliminating unsightly cable entanglements. Individual coaxial
- Cable Length: 15 ft
- Application: Audio, Video
- Connector Type: BNC
- Features: Cable Assembly, Coaxial
-
Supplier: TelephoneStuff.com
Description: Economical and versatile 2-level and 3-level stripper for RG58/RG59 and 62AU coax cable. Built-in Allen wrench adjusts blade depth. Features: - Spring-loaded for ease of use - Adjustable for stripping to variable specifications - Adjustable blade depths for use with multiple cable diameters and
- Tool Type: Stripper
-
Supplier: Allied Electronics, Inc.
Description: One tool crimps most connectors to most coaxial cables-MiniCoax, RG58, RG59, RG6, RG62, RG6QS, RG7, and RG11 Unique cable selection wheel eliminates the need to change plunger tips saving time and not losing parts Heavy duty zinc die-cast chassis for durable, long lasting performance
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 958149-SF9411-6000 Category: Connectors, Interconnects>Contacts - Multi Purpose Series: BMA Type: Coaxial Contact Finish: Gold Package: Tray Wire Gauge: 0.085" Flexible Contact Termination: Solder Contact Material: Beryllium Copper Pin or Socket: Coax,
-
Supplier: Belden Inc.
Description: FS Series Mini (22-24 AWG) multi-piece BNC connector fits most stranded center conductor coaxial cables. Split ferrule design provides proper fit to mini coax cables with sliding pin to elimiate blind entry. 25 per Pack
- Current Rating: 24 amps
- Features: Audio / Video Connector, Coaxial Connector
- Connector Type: BNC
-
Supplier: TelephoneStuff.com
Description: Economical and versatile 2-level stripper for RG59, RG6, RG6 Quad coax cable. Built-in Allen wrench adjusts blade depth.
- Tool Type: Stripper
-
Supplier: ODG (Origin Data Global)
Description: CONN PIN COAX RG-405 GOLD SOLDER
-
Coaxial Connectors - SMA Female Edge Multi-mount Connector For 0.062in Thick Boards -- CONSMA006.062Supplier: Linx Technologies
Description: SMA Connectors SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.
- Frequency Range: 0 to 18 GHz
- Features: Board Mount Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: SMA
-
Coaxial Connectors - SMA Female Edge Multi-mount Connector For 0.031in Thick Boards -- CONSMA006.031Supplier: Linx Technologies
Description: SMA Connectors SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.
- Frequency Range: 0 to 18 GHz
- Features: Board Mount Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: HAVE, Inc.
Description: CANARE multi-pin coaxial connector Modular "Snap 'n' Lock" Pins & sockets Easy to assemble in Shop or Field No soldering required, just crimp Color coded channel ID's Applications: RGB-HV snake system, digital video projectors, OB vans, A/V multimedia installers Matching cable:
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 905977-227602-1 Series: Coaxicon Features: Pin Contact Gold Solder - Coaxial Package: Bulk Family Name: 227602 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status:
-
Supplier: TelephoneStuff.com
Description: remotes/ID function that test RJ11, RJ45 and coaxial cable - Replaceable battery, with low battery indicator Specifications: - Display: 128*64 dot matrix LCD - Connector type: RJ45/ RJ11/ COAX (main and remote) - Accuracy: - ± 2m - ± 5% > 10m (32.81 feet) - Test range for cable length:
- Cable: Coaxial
-
Supplier: e-con Systems™ Inc
Description: External Camera Power Compact in size 4x mini Coax Connector Know More
-
Supplier: Linx Technologies
Description: FCC Part 15 Compliant Reverse Polarity SMA Connectors Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC
- Frequency Range: 0 to 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: Linx Technologies
Description: FCC Part 15 Compliant Reverse Polarity SMA Connectors Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC
- Frequency Range: 0 to 18 GHz
- Features: Board Mount Connector, Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack
- Connector Type: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 905978-227605-1 Series: Coaxicon Features: Socket Contact Nickel Crimp - Coaxial Package: Bulk Family Name: 227605 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status:
-
Supplier: e-con Systems™ Inc
Description: Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX Developer Kit Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: CableOrganizer.com, Inc.
Description: and 6-position RJ11/12 jacks Data: Tests both shielded and unshielded cable to T568A/B (RJ45) Video: Tests coax cable for opens and shorts with F-connector interface This is the ultimate 3-in-1 network cable tester in a small, convenient device. The VDV MultiMedia Cable Tester 33-856 from
-
Supplier: HAVE, Inc.
Description: Canare TS-100E "5 in 1" Coaxial Cable Stripper Stripping &: prepping coaxial cable for Canare':s true 75-ohm BNC, F and RCA Crimp connectors is now simple, quick and easy. No more hassles working with razor blades. All Canare TS series strippers dramatically reduce assembly time
- Tool Type: Stripper
-
Supplier: e-con Systems™ Inc
Description: LibArgus application for multicamera streaming, image capture and video recording Gstreamer-1.0 support for video recording and network streaming Base Board size ( L x W ): 75.03 mm x 40.69 mm Lightweight, versatile, and portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 30 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: portable multi-board solution Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial cable of length 30cm is supplied by default* Stitched output resolution is 6480x3840@30fps (RGBA) 180 degree camera FOV - 180° (H), 100° (V) ±5° OPENGL based application
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 fps
- Operating Temperature: -4 to 140 F
- Vertical Resolution: 3,120 lines
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: QuinStar Technology, Inc.
Description: high isolation version. Control signal required to operate these switches is TTL. Standard input/output RF ports are K-female connectors, and DC bias/control signal is via feedthrough pins. For high speed versions, SMA connector is provided for control signal. These switches are
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 1.5 to 5 dB
- Isolation (Port to Port): 28 to 50 dB
- Switching Speed: 0.000005 ms
-
Supplier: Richardson RFPD
Description: The CCR-39S/CR-39S is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 80 dB
- VSWR: 1.2 :1
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: marine applications. We distinguish basically between contacting and non-contacting designs. Feature Specially designed for radio frequency signal transmission, the highest frequency can reach 40GHz Coaxial contact design makes the connector no cut-off frequency and have an ultra-wide
Find Suppliers by Category Top
Featured Products Top
-
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the (read more)
Browse Datasheets for New England Wire Technologies Corporation -
solutions are manufactured to the highest quality and reliability standards for the aerospace and defense industry. The Multiway range has six contact cavity arrangements available and offers an extremely reliable connector system, in which any Trident signal or coaxial contacts can be used (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis -
/low temperatures. Universal & easy installation: Equipped with SMA-K connector, compatible with mainstream RF devices and supports quick docking; dimensions 60*60*28mm, compact structure saves internal equipment space. Flexible & scalable: Supports dual (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Military-grade Environmental & Structural Characteristics Universal high-compatibility interface: Equipped with N Female connector, it has strong compatibility, can be quickly connected to mainstream RF equipment (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Multi coax solution New multi coaxial model with high frequency performance LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
designed for general purpose indoor IP50 or vacuum-tight applications. Electrical contact choices range from multipole, fiber optic, 50Ω or 75Ω coaxial, thermocouple, pneumatic, fluidic or even multi-high voltage. Termination options include solder, crimp, straight or 90° printed (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
wires with clip, snap or plug ends Patient monitoring cables Coaxial, flat ribbon and multi-conductor medical cables Shock-proof 4 mm banana plug connectors Custom Configuration Wire type, gauge, length and color (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
SuperB Technical Design Report
Figure 10.35: Detailed view of the multi coaxial connector assembly .
-
Power connector parameter analysis by 2D
The Multi coaxial connector structure .
-
Microwave module packaging
Hermetic coaxial connectors and multi -pin headers can be one of the major cost drivers associated with microwave packaging.
-
Designing Electronic Systems for EMC
Indi- vidual shields for connections that are routed through multi -pin coaxial connectors should be terminated individually in the manner illustrated in the figure.
-
Murata Introduces Reduced-Size Isolator For Multi-Band Mobile Phones
Murata's products for use in communications systems includes isolators, Surface Acoustic Wave (SAW) filters, filter banks, and duplexers, antennas, RF switches and switching modules, high frequency coaxial connectors , chip multi layer hybrid baluns, diplexers, and couplers and connectivity modules.
Indicates content that may require registration and/or purchase.