Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GE Grid Solutions
Description: JungleMUX SONET Multiplexer The JungleMUX SONET Multiplexer delivers robust, secure wide area telecommunications over an optical cable infrastructure adhering to Telcordia SONET standards, offering reliable support for a wide array of applications. JungleMUX T1 Multiplexer The
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
- Features: Ruggedized
- Network Media: Wireless
-
Supplier: Rosedale Products, Inc.
Description: High capacity filters and strainers, carbon steel and stainless steel
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: Newark, An Avnet Company
Description: IC, ANALOG MULTIPLEXER; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:-; Supply Voltage Range:-; Analogue Multiplexer Case:SSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
-
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: The Multiplex system is a solution for precise dosing, filling, and automatic cleaning of mixing containers, specifically designed to meet of the perfume and flavor industry. The system doses and fills ingredients accurately, with a capacity ranging from 1 kg to an impressive 4 tons. An innovative
- Machine Type: Filling / Packer Machines
-
Supplier: Newark, An Avnet Company
Description: IC, ANALOG MULTIPLEXER; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:100ohm; Supply Voltage Range:0V to 12V, -15V to +15V; Analogue Multiplexer Case:PLCC; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, MULTIPLEXER, CMOS; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
-
Supplier: Maury Microwave
Description: Maury’s line of diplexers (DP-series) and triplexers (TP-series) are designed for applications which require combining/ splitting signals at or around harmonic frequencies (nFo) and are connectorized for design-in and test and measurement applications. DP-series diplexers are designed using
- TX (High): 680 to 10,000 MHz
- Insertion Loss: 0.4 to 0.8 dB
- Device Type: Multiplexer
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Diplexer 0Hz ~ 174MHz / 200MHz ~ 960MHz Module
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: diagnose the units using a set of pushbuttons. Works with industry leading equipment from vendors such as PictureTel/Polycom, Tandburg, Adtran, VTEL and Madge. Used by some of the largest video conferencing centers in the country. Canoga Perkins 3310 Video Conferencing Optical Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Canoga Perkin’s Model 3260 DS-3 Video Multiplexer is a four channel DS-3 CSU/DSU combining four highspeed EIA RS-530 channels onto an M13 or C-Bit framed T-3 signal. The Model 3260 supports channel speeds of up to 15 Mbps, making it ideal for transport of multiple services, including IP,
- Line Rate: 15 Mbps
- Power Requirement: 115 VAC, 230 VAC
- Form Factor: Board
- DTE Interface: RS442, RS530
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 6000.000 (MHz) Mount: SMT NIC designs and manufactures multiplexers and Diplexers for broadband and narrowband applications. Filters within any of the bandpass series or combinations of different series may be used to form the basic networks of diplexers and
-
Supplier: Northrop Grumman Corporation
Description: Our UHF Multiplexer (UMUX) is an integrated line replaceable unit (LRU) which combines up to six UHF RF signals into two antennas. The LRU contains a six-port UHF multicoupler along with cosite filters for VHF and L Band signals as well. The LRU is contained in a small, lightweight, rugged
- Device Type: Multiplexer
-
Supplier: Radwell International
Description: 19810 - MULTI-BEAM: 3/4 WIRE SCANNER BLOCK - EMITTER, RANGE: 9M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Power Distribution Block
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-SM40 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-SM80 MX Multiplexers, Multiplexer, Base Unit, 1300nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-MM2 MX Multiplexers, Multiplexer, Base Unit, 850nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: RS Components, Ltd.
Description: Triple analogue mux/demux,74HC4053D 2-6V
- Pin Count: 16
- Features: Other
- Package Type: SOIC
-
Supplier: Richardson RFPD
Description: current will flow. This protects not only the multiplexer and the circuitry driven by the multiplexer, but also protects the sensors or signal sources that drive the multiplexer.
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or buffering
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Accuris
Description: PPP Multiplexing
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its data ports over some or all of the networks channels, in order to provide the required bandwidth for the
- Number of Ports: 1 to 2 #
- Data Rate: 0.000064 to 0.000684 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios deployed by
- Device Type: Multiplexer
-
Supplier: Patton Electronics Co.
Description: The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Utmel Electronic Limited
Description: Multiplexer Switch ICs Dual Diff 8:1 Multiplexer/MUX
- Propagation Delay: 148 ns
- Operating Current: 0.5 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 28
-
Supplier: DigiKey
Description: RF Duplexer 152MHz ~ 175MHz Module
- RX (Low): 152 to 175 MHz
- Device Type: Duplexer
-
Supplier: Accuris
Description: Soundroc Multiplexed Telemetry
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
- Features: Other
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: ODG (Origin Data Global)
Description: RF DUPLEXER 1.75/1.84GHZ 8VQFN
- Features: Other
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended for
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2750 Multimode Wavelength Division Multiplexer (WDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of two wavelengths over the same common fiber. That is, the MPS-2750 works in such a way as to MUX or
- WDM Wavelength: 1310 nm / 1550 nm
- Connector Type: FC, LC, SC, ST
- Cable Type: Multimode
- Features: Other
-
Supplier: Patton Electronics Co.
Description: The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review channel status and monitor events on the multiplexer and communications
- Data Rate: 0.000064 Gbps
- Network Equipment: Multiplexer
-
Supplier: ACCES I/O Products, Inc.
Description: Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital converter card like the
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Classic Automation LLC
Description: PLC- 5 1771 Series I/O - 72 input multiplexer
- Data Acquisition: I/O Module
-
Supplier: Data Connect Enterprise, Inc.
Description: As with all ADTRAN products, the MX2800 series offers comprehensive management and configuration options. Carriers exploring ways to maximize their copper investment and efficiently consolidate their services will find that the MX2800 series of products will provide a rapid return on investment.
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Filter Technology offers a complete series of multiband multiplexers that provide passive signal processing for all standard wireless bands, serving customers around the world. Design Topologies Cavity (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.Learn More
(read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. Click here to see options (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. See the multiplexers that are available from S.I. Tech. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W.
(read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Multiplexing and Sampling Theory
Multiplexing and sampling theory in data acquisition systems.
-
Application Note - FM Multiplex with RDS
The ability to generate an FM Multiplex (MPX) for stereo FM radio reception testing is made possible by the extended audio bandwidth of the dScope Series III audio analyzer. This application note is an introduction to the process of creating an FM multiplex that enables the dScope to test FM stereo
-
Radiation Tolerant Multiplexers Move to Low Voltage Rails for Space Flight
When a satellite is launched into space, it's accompanied with a multitude of sensors that read out various telemetry signals and statuses for mission critical systems. Digital microprocessors interface with these sensors using multichannel analog multiplexers that output telemetry signals through
-
Building a Bigger Pipe: Inverse Multiplexing for Transparent Ethernet Bridging over Bonded T1/E1s
This paper proposes a solution for extending the availability of transparent high-speed Ethernet by re-using the existing T1/E1 TDM network. By employing inverse multiplexing technology with support for jumbo Ethernet frames, service providers can use bonded. T1/E1 circuits to transparently
-
Encoder / Resolver / Multiplexer Systems
Electric rotary transmission often requires the use of encoder and resolver systems in customer systems and units.
-
Multiplexing LED Drive and 4x4 Keypad Sampling
Many applications require driving LEDs along with an interface to a keypad. Implementing such designs usually involves using up significant amounts of the processors I/O lines. This application note describes a method which uses only 16 I/O pins of a PIC16C5X microcontroller to sample a 4x4 keypad
-
DWDM Fundamentals, Components, and Applications
DWDM Fundamentals, Components, and Applications. This leading-edge resource provides comprehensive, up-to-date coverage of the principles, technologies, standards, and applications of dense wavelength division multiplexing (DWDM).
-
The MPEG Handbook: MPEG-1, MPEG-2, MPEG-4, Second Edition
The MPEG Handbook: MPEG-1, MPEG-2, MPEG-4, Second Edition. Offering both a theoretical and practical treatment of MPEG technology, this handbook provides practical guidance on how to avoid quality loss or the creation of MPEG elementary streams and their multiplexing into transport streams .
-
Preface
PREFACE. DWDM, dense wavelength division multiplexing, is a new technology that, with the help of photonic components, "bootstraps " many individually modulated optical wavelengths in a single fiber and enables bandwidth scalability to levels not possible before. A parallel to this is many
-
I2C Guide (.pdf)
This I2C guide provides an updated look at I2C applications and how TI's I/O expanders, multiplexers, buffers and repeaters can help system designers achieve effective subsystem communications using proven I2C devices.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on high-performance and high-precision analog designs. Optical network add-on operates in free space After pioneering new types of fiber for dense wavelength division multiplexed (DWDM) optical networks, Lucent Technologies is now introducing a fiberless
-
Temperature Sensing With A Programmable Gain Amplifier
Although it is simple to measure temperature in a stand-alone system without the help of Microchip?s Programmable Gain Amplifiers (PGA), a variety of problems can be eliminated by implementing temperaturesensing capability in multiplexed applications with a PGA. One of the main advantages
More Information Top
-
Automotive Infotainment Market Tracker Database - Semiconductors - H1 2013
AV Hub- Multiplexer .
-
5962-9653501
3-line to 8-line decoder/de multiplexer .
-
Page 8. Semiconductor parts with 138 in root number
3-LINE TO 8-LINE DECODER / DE MULTIPLEXER .
-
Page 10. Semiconductor parts with 157 in root number
HCT157 QUAD 2 CHANNEL MULTIPLEXER HCT158 QUAD 2 CHANNEL MULTIPLEXER INV.
Indicates content that may require registration and/or purchase.