-
Supplier: Accuris
Description: Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 5: Tank pressure gauge
-
Supplier: DME Company
Description: Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.75 ±% FS
- Display: Analog
- Media: Gas, Liquid
-
Supplier: Accuris
Description: Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 5: Tank pressure gauge
-
-
Supplier: CSA Group
Description: ISO 12614-5:2014 specifies tests and requirements for the tank pressure gauge, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. ISO 12614-5:2014 is not applicable to the following: a) fuel containers; b)
-
Supplier: Automation24, Inc.
Description: Winters PLP300 - Low pressure gauge from Winters operates in a pressure range 0-15". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP300 has a nominal size of 2.5”. The pressure gauge PLP300
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP304 - Low pressure gauge from Winters operates in a pressure range 0-100". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP304 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP301 - Low pressure gauge from Winters operates in a pressure range 0-32". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP301 has a nominal size of 2.5”. The pressure gauge PLP301
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PLP302 - Low pressure gauge from Winters operates in a pressure range 0-55". The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP302 has a nominal size of 2.5”. The pressure gauge PLP302
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 5: Tank pressure gauge
-
Supplier: Sensata Technologies
Description: Accurate fuel rail pressure sensing is crucial for fuel system management, fuel economy, emissions and ODBII.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Accuris
Description: Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 14: Differential pressure fuel content gauge
-
Supplier: CSA Group
Description: ISO 12614-14:2014 specifies tests and requirements for the differential pressure fuel content gauge, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. ISO 12614-14:2014 is not applicable to the following: a)
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump used in Common Rail applications.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: CSA Group
Description: pressure for natural gas as fuel of 1,6 MPa (16 bar). (1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.) Other working pressures can be accommodated by adjusting the pressure by the appropriate factor (ratio). For example, a 2 MPa (20 bar) working pressure system
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for sampling Natural Gas
-
Supplier: CSA Group
Description: with differential, gauge and absolute pressure transmitters. It considers both analogue and smart transmitters (i.e. microprocessor based instruments) and, if not specified otherwise, the corresponding paragraphs refer to differential, absolute and gauge pressure
-
Description: with differential, gauge and absolute pressure transmitters. It considers both analogue and smart transmitters (i.e. microprocessor based instruments) and, if not specified otherwise, the corresponding paragraphs refer to differential, absolute and gauge pressure
-
Description: natural gas industries for the compression of hydrocarbon gas. It is also applicable to all necessary auxiliary equipment, such as water and gas coolers, silencers, emission control equipment, filters, separators, control panel, piping, etc., required to install an
-
Description: ISO 18132-1:2011 establishes general principles for the accuracy, installation, calibration and verification of automatic tank gauges (ATGs) used for custody transfer measurement of liquefied natural gas (LNG) on board an LNG carrier or floating storage. The LNG described in ISO
-
Standards and Technical Documents - NFPA 57: Liquefied Natural Gas (LNG) Vehicular Fuel Systems Code
Description: Get the latest on vital LNG requirements! Keep engines fueled for fire safe travel with NFPA 57. This Standard provides requirements for: LNG vehicle fuel systems--selection and installation of pressure relief devices, gauges, regulators, valves, pumps and compressors, vaporizers, and
-
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in
-
Supplier: NACE International
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in
-
Supplier: AMPP Resources
Description: Chinese translation. Gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in
-
Supplier: Viatran
Description: Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design.
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Panametrics
Description: Submersible package 32 site locations Optional thickness gauge Applications The TransPort PT878GC clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure
-
Supplier: SensorsONE, Ltd.
Description: available for ship systems which are handling flammable and volatile chemicals such as oil, gas, liquid petroleum gas (LPG) and liquid natural gas (LNG).
-
Supplier: NACE International
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings,
-
Supplier: Gems Sensors & Controls
Description: Voltage and Current Output Gauge, Vacuum, and Compound Pressure General Purpose and Wash Down Enclosures OEM Pressure Transducers Featuring Exceptional Proof Pressure and Stability Specifications The 1200 series pressure sensor features stability and toughness via
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal pressure
-
Supplier: Keller America, Inc.
Description: Series 22 DT was developed and homologated specially for use in so-called "bivalent" vehicles fitted with engines for combined natural gas/gasoline operation. The unconventional design with a small mass swept by the flow results in a fast response with temperature changes, the
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 4 ±% FS
- Operating Temperature: -40 to 284 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Gems Sensors & Controls
Description: terminal strip. Applications: Process Control Chemical Processing Agricultural Irrigation Natural Gas Pipeline Grain Processing Industrial Pressure Monitoring
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 260 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
cause a fire or explosion. Also, if buildings and homes become over-pressured, natural gas infrastructure and appliances inside could be at risk of future leaks and be the cause of fire and explosion. Learn more about Sensata Technologies' solution (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
More Information Top
-
natural gas pressure booster,China natural gas pressure booster Manufacturers, Suppliers - ECOL
natural gas pressure gauge for Natural gas Car .
-
Performance, Efficiency, and Emissions Characterization of Reciprocating Internal Combustion Engines Fueled with Hydrogen/Natural Gas Blends
Pressure Gauge Natural Gas .
-
CR4 - Thread: Natural Gas Regulator with Gauge
I'd like to see Residential Natural Gas pressure with gauge ...
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1084/1/He_Yu_2008_04_PhD.pdf
Natural Gas Delivery Pressure ( Gauge : psi .
-
Closed Loop, Full Authority Lean Burn Control Systems
Integral fuel gauge driver with natural gas pressure , natural gas temperature, and gas compressibility compensation, fuel gauge driver emulates a typical automotive liquid fuel tank sending unit.
Indicates content that may require registration and/or purchase.