Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: GENERON
Description: dehydration system, the feed gas is filtered to remove any entrained liquids and aerosols. The gas then enters the GENERON® membrane filters, where the H2O, CO2 and H2S permeate through the membrane. The non-permeated gas, mainly CH4, remains at process pressure and is
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where precision of setpoint must be high and repeatability low. These switches are commonly used in natural gas well heads,
- Switch Point Range: 0.1 to 15 psi
- Operating Temperature: -65 to 190 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Berner International Corporation
Description: power and natural gas supplies. Standard Features Electronic Flame Safeguard with LED Status Indicating Lights Magnetic Starter Control Transformer Ignition Transformer Sparktrode Interrupted Pilot Main Fuel Safety Valve High & Low Gas Pressure Switches* High
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Siemens Analytical Products
Description: This process gas chromatograph, which has resulted from decades of international experience and technology development, leads the industry in capability, flexibility and reliability. The Maxum edition II is used in all branches of the fine chemicals, refining and hydrocarbon processing
- Operating Temperature: 0.4 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Siemens Analytical Products
Description: cases, the analyzers can be used for measurements even in complex gas mixtures. It also guarantees measurements of lower concentrations and lower detection limits. The OXYMAT - Physics is based on the measurement of oxygen using the paramagnetic effect by the alternating pressure
- Operating Temperature: 41 to 113 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2)
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex Strainers, but the
- Application / Industry: Oil / Fuel
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas
- Heating Capacity: 102.585 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,185 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel and Flywheel Housing SAE No. 00 SAE standard rotation Gaseous Fuel System Low pressure regulator Electronically actuated fuel control valve Gaseous fuel heater Electronically controlled gas shut-off valve Gas induction nozzles CSA certified gas electronic
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Sierra Instruments, Inc.
Description: combustion air flow, natural gas fuel flow, boiler efficiency, custody transfer and stack gas emissions flow monitoring. The Model 640S gas flow meters also features a high temperature option ( 750 degrees F) and a self-cleaning purge option for dirty flow environments.
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Hartzell Air Movement
Description: more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies.
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Reznor
Description: Reznor® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH input. Model B unit heaters are designed for ceiling suspension with
- Heating Capacity: 18 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 1,230 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: cabinet for easy gas service connection. The preeminent new internal feature is the TCORE2 ® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify
- Heating Capacity: 42.572775 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,989 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Description: appliances, valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG), valves directly or indirectly actuated, electrically or
-
Supplier: CSA Group
Description: appliances, valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG), valves directly or indirectly actuated, electrically or
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 1,950 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote station and
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: CSA Group
Description: unvented room heater shipped from the factory equipped with a switching means for selecting the type of gas to which it is being connected. 1.3 Unvented room heaters are: a) for use with natural gas; b) for use with manufactured gas; c) for use with mixed gas; d)
-
Supplier: CSA Group
Description: selection criteria for electrical controls. Describe the interaction of mechanical and electrical control devices. Describe troubleshooting procedures for control systems. State the propane and natural gas code requirements for controls on appliances over 400,000 Btu/h (120kW). Review
-
Supplier: CSA Group
Description: selection criteria for electrical controls. Describe the interaction of mechanical and electrical control devices. Describe troubleshooting procedures for control systems. State the propane and natural gas code requirements for controls on appliances over 400,000 Btu/h (120kW). Review
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Gemu Valves
Description: direction up to full operating pressure Optional mounting position Optional accessories: Stroke limiter Electrical position indicators with micros witches or proximity switches.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Orange Research, Inc.
Description: required. Because gas is compressible, please supply pressure and temperature conditions and type of gas when the order is placed so that the density of the gas can be taken into account and noted on the dial face. Features Large, easy-to-read dial Rugged design High line
- Gas Volumetric Flow Rate: 3 to 25 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 5,000 psi
- Media Temperature: 200 F
-
Supplier: Gems Sensors & Controls
Description: Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures\ The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory or user adjusted is ideal for applications requiring high
- Working Pressure Range: 7.5 to 6,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -22 to 212 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Electric Generators Direct
Description: Everything But The Electrician •Generator, transfer kit, wheel kit and cover included Electric Start Honda Engine w/ Tri-Fuel Options •11-HP engine runs on L.P., natural gas or gasoline fuel •Low pressure fuel solenoid kit included for extra safety •Float-type battery charger
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Emergency Standby Power Generator •Designed for commercial buildings with 277/480V service •Runs off natural gas or LP fuel source Whisper-Test •Sound level comparable to an idling car •Exercises at a quiet 60 decibels at 23 feet Automotive-Style Engine •Powerful Generac V6
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cause a fire or explosion. Also, if buildings and homes become over-pressured, natural gas infrastructure and appliances inside could be at risk of future leaks and be the cause of fire and explosion. Learn more about Sensata Technologies' solution (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Natural Gas Fractionation Process Facilities Rely on Flow Switch for Relief Valve Leak Monitoring
A company with multiple natural gas liquid (NGL). fractionation process facilities located in the. Southeastern U.S became concerned about a series of. missed events and nuisance alarms caused by the flow switches installed to monitor potential overpressure situations with its pressure relief
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
States > Arizona > City of Glendale > Regulations > Glendale Municipal Code > [AZ Glendale Reg gmc-32p5] 32.5 - Utility Undergrounding Regulations
(k) Above-ground utility structures, including but not limited to electric transformers, utility poles, traffic signal controllers, street lights, fire hydrants, telephone switch gear, natural gas pressure regulators, cable television boxes, backflow prevention devices, etc., shall not be placed anywhere within the …
-
Natural Gas in Transit Fleets: A Review of the Transit Experience
However, political pressure to switch to natural gas has resulted in some fleets purchasing natural gas buses without all the information needed to make the change successfully.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9727.pdf
Industrial gas pressure switch ; Safety limit Natural gas, LP gas, Nitrogen, Air (1) SPST Break on rise Manual reset .
-
Arctic Offshore Pipeline Design and Installation Challenges
The BP Northstar gas pipeline initially started supplying fuel gas to the island facilities in late 2000 and then switched to supplying natural gas for reservoir pressure maintenance purposes.
-
Alaskan Beaufort Sea Pipeline Design, Installation and Operation
The BP Northstar gas pipeline initially started supplying fuel gas to the island facilities in late 2000 and then switched to supplying natural gas for reservoir pressure maintenance purposes.
-
Dwyer Instruments Inc.
The Model 1950G Explosion-Proof Switch combines the best features of the popular Dwyer Series 1950 Pressure Switch with the benefit of natural gas compatibility.
Indicates content that may require registration and/or purchase.