Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zaber Technologies, Inc.
Description: These NEMA stepper motors are designed to connect directly to our X-MCC using a single cable. Set-up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the motor. A detachable home sensor (HS02) and magnet are included.
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: These NEMA size 17 and 23 stepper motors have built-in controllers. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Low Inertia, Quick Response ● High Torque, High Efficiency ● Low Vibration, Low Noise ● Available options for Drives, Wire Harness, Damper
- Static / Holding Torque: 453.0973451327433 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0086376 oz-in-sec²
- Shaft Size: 0.3149608 inch
-
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Low Inertia,Quick Response ● High Torque,High Efficiency ● Low Vibration,Low Noise ● Available options for Drives, Wire Harness, Flexible Coupling, Damper
- Static / Holding Torque: 467.25663716814154 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0065136 oz-in-sec²
- Shaft Size: 0.250000135 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ● High Resolution,Low Noise ● High Torque,Low Vibration ● High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper
- Static / Holding Torque: 325.6637168141593 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00553656 oz-in-sec²
- Shaft Size: 0.250000135 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 339.8230088495575 In-oz
- Rotor Inertia: 0.0051684 oz-in-sec²
- Shaft Size: 0.3149608 inch
- Operating Temperature: 32 to 40 F
-
Supplier: ElectroCraft
Description: This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240
- Other DC Voltage: 25.3 VDC
- Current per Phase: 3 amps
- Number of Leads: 6 #
- Static / Holding Torque: 240 In-oz
-
Supplier: Zaber Technologies, Inc.
Description: sensor (HS02) and magnet are included. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. NEMA size 08 to 34 stepper motors offer a range of size and torque Up to 3000 rpm speed and 5.25 N⋅m torque HS02 home
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
-
Supplier: ElectroCraft
Description: This 1.8° size 23 hybrid DC stepping motor is built with an extra-sturdy casing for when you need small, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has a step
- Other DC Voltage: 34 VDC
- Current per Phase: 4 amps
- Number of Leads: 6 #
- Static / Holding Torque: 210 In-oz
-
Supplier: Zaber Technologies, Inc.
Description: M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17
- Torque Constant: 25.488 in-oz/amp
- Current per Phase: 4.2 amps
- Operating Temperature: 32 to 122 F
- Features: Integral Brake
-
Supplier: Radwell International
Description: STEPPER MOTOR, 23KM SERIES, HYBRID, BIPOLAR, 24 VDC, 200 STEP PER REV, 23 NEMA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:182in-oz; Current Rating:2.8A; Voltage Rating Max:75VDC; No. of Wires:4; External Length:56.4mm; NEMA Size:23 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NEMA 23, 0.45 DEGREE STEP MOTOR WITH REAR SHAFT
-
Supplier: Kollmorgen Corporation
Description: CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in
- Current per Phase: 0.33 to 9.9 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 33 to 1,930 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Newark, An Avnet Company
Description: HYBRID STEPPER MOTOR; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:-; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:900mN-m; Current Rating:2.2A; Voltage Rating Max:24VDC; No. of Wires:6; External Length:55.5mm; NEMA Size:23RoHS Compliant: Yes
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F" Dielectric motor strength
- Current per Phase: 1 to 12 amps
- Step Angle: 1.8 degrees
- NEMA Frame Size: 23 to 42 #
- Operating Temperature: -22 to 176 F
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 2.52 amps
-
Supplier: Anaheim Automation, Inc.
Description: High torque, NEMA 23 frame
- Other DC Voltage: 5.4 VDC
- Number of Leads: 8 #
- Static / Holding Torque: 300 In-oz
- Step Angle: 0.9 degrees
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 4 inch
- NEMA Frame Size: 23 #
- Current per Phase: 3.29 amps
-
Supplier: Portescap
Description: 35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution
- Static / Holding Torque: 9.911504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00015576 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Aerotech, Inc.
Description: Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard 200 full step (1.8 degree/step) design is ideal for microstepping to 50,000
- Other DC Voltage: 40 to 80 VDC
- Continuous Current: 0.8 to 8.6 amps
- Continuous Torque: 2.65486725663717 to 65.4867256637168 In-lbs
- Rotor Inertia: 0.0016992 to 0.113988 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm)
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 2.99 inch
- NEMA Frame Size: 23 #
- Current per Phase: 1 amps
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Kollmorgen Corporation
Description: features SIGMAX® technology for higher torque and acceleration rates. Features Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41 Holding torques up to 27.95 N-m (3,958 oz-in) Highly customizable to fit nearly any application Both E and H Series
- Current per Phase: 0.71 to 14.7 amps
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 35.39823008849552 to 3,957.522123893808 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Beckhoff Automation LLC
Description: The integrated ASI8123 stepper motor drive combines stepper motor, output stage and fieldbus connection in a space-saving design in the voltage range of up to 48 V DC. It is suitable for all motion requirements in the power range up to 250 W. The standstill torque of the motor
-
Supplier: Portescap
Description: 60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited
- Static / Holding Torque: 283.1858407079645 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0080712 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid
-
Supplier: Celera Motion
Description: bearings, the OmniRH rotary actuators provide the benefits of direct drive rotary motor performance in a standard NEMA 23 motor package. Benefits High performance direct drive motor technology and high precision encoder Integrated motor, encoder and bearing
- Supply Voltage: 24 volts
- Features: Other
-
Supplier: ElectroCraft
Description: The APES23 is a 56mm / NEMA 23 frame, hybrid stepper linear actuator. The APES23 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging
- Rated Force: 60 to 400 lbs
- Motor Voltage: 1.5 to 10.6 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with standard rotary
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower™ Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
diameter x 0.10 lead screw with anti-backlash nut Coupling: Flexible zero-backlash coupling Motor Mount Compatibility: NEMA 23 motor Finish: Black anodized (custom finishes available upon request) Experience (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
adjust or replace. Extended lube lines to motors are included. Additional Series 78V features: Designed for natural gas or propane 7,100 to 23,500 CFM at ¼” external static pressure Heating capacities of 950,000 to 2,900,000 BTU/hr available (read more)
Browse Datasheets for Hartzell Air Movement -
configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
ElectroCraft AxialPower TM Enhanced Stepper Linear Actuators now available in NEMA 11, 17 and 23 Frame Sizes
Stepper motors are used in a wide range of applications, and according to motion solution provider ElectroCraft, most are used to translate rotary motion into linear movement. The use of integrated leadscrews can be an excellent choice for such applications, which can be configured to prioritize
More Information Top
-
Implementation of a semi-automatic robotic system for alignment in the Ronchi test
The CCD camera and Ronchi Tester make a horizontal scrolling using a motor NEMA 23 steps with a 1.8 ° step and 0.3926 accuracy mm per step, in search of the IVM.
-
ME 450 - Winter 2008
Since the use a stepper motor and the same controller are desired, we recommend the use of the Portescap NEMA 23 Hybrid Step Motor .
-
Concomitant evolution of wear and squeaking in dual‐severity, lubricated wear testing of ceramic‐on‐ceramic hip prostheses
The liner is rotated using a NEMA - 23 step motor (Powermax II, Pacific Scientific, Rockford, IL) equipped with a 10:1 reduction gearhead.
-
Force measurements on a scaled mechanical model of dragonfly in forward flight
The motors for all three wing-driving axes are NEMA 23 sized stepping motors with minimum holding torque of 264 oz- in.
-
System Automated for the Lifting Curves Camshaft
…the actual turning done by the camshaft valve in a four-stroke engine, the measurement is made every 0.5 of the pulley teeth 36 so that a 1.0 ° rotation of the crankshaft Figure 4 Step Motor hybrid Nema 23 .
-
Energy harvesting using AC machines with high effective pole count
Finally, the data taken on the three different step size NEMA 23 motors indicate that the optimum number of effective poles might be between 50 and 100.
-
Motion Controller/Driver - Nasa Tech Briefs :: NASA Tech Briefs
A CAN bus interface has been added to the SilverDust™ IGB servo motion controller/ driver by QuickSilver Controls (San Dimas, CA) for servo control of NEMA 17 and 23 frame step motors .
-
Home :: NASA Tech Briefs
A CAN bus interface has been added to the SilverDust™ IGB servo motion controller/ driver by QuickSilver Controls (San Dimas, CA) for servo control of NEMA 17 and 23 frame step motors .
-
Features :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
-
Features :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
Indicates content that may require registration and/or purchase.