-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 736.2831858407079 In-oz
- Rotor Inertia: 0.0209568 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 991.150442477876 In-oz
- Rotor Inertia: 0.031152 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Operating Temperature: 32 to 40 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, FRAMELESS, NEMA 34. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA34 just for SS seris StepSERVO driver ● High torque ● High Efficient ● High speed ● Smooth & Accurate
- Static / Holding Torque: 1,019.4690265486724 In-oz
- Rotor Inertia: 0.031152 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Shaft Speed: 3,600 rpm
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA34 just for SS-EC seris StepSERVO driver ● High torque ● High Efficient ● High speed ● Smooth & Accurate
- Static / Holding Torque: 368.14159292035396 In-oz
- Rotor Inertia: 0.0129564 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Shaft Speed: 3,600 rpm
-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: Nidec Control Techniques
Description: NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is
- Other Output Power: 1.9969283735052 HP
- Continuous Current: 6.25 amps
- Continuous Torque: 31.6 In-lbs
- Rotor Inertia: 0.007008 oz-in-sec²
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: using servo control principle. This circuit can make the motor run smoothly, little vibration and noise. When running at high speed, motor torque is much higher than the traditional two and five phase hybrid stepping motor, step precision is up to 60000 steps per round.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: TL-Series Servo Motor, 230V AC, Frame Size 25 = 90 mm (3.54 in.) or NEMA 34, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric)
- Continuous Torque: 26.017699115044245 In-lbs
- Shaft Speed: 5,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Conic Systems
Description: The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary
- Gear Ratio: 50 to 200 (X : 1)
- Output Torque: 106.194690265487 to 2,123.89380530973 In-lbs
- Maximum Input Speed: 7,300 rpm
- Backlash: 0 arcmin
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid
- Other DC Voltage: 325 VDC
- Torque Constant: 97.9 in-oz/amp
- Continuous Current: 8.9 amps
- Continuous Torque: 35.5 In-lbs
-
Supplier: Beckhoff Automation LLC
Description: the motors can position very well even without a feedback system and require only a motion terminal for power electronics. Stepper motors can also be operated with TwinCAT NC PTP for synchronization functions such as cam plates or flying saws.
-
Supplier: Myostat Motion Control, Inc.
Description: From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or
- Torque Rating: 1.23893805309735 Ft-lbs
- Operating Voltage: 24 volts
-
Supplier: Bell-Everman Inc.
Description: independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors.
- Drive Type: Belt Drive
- Motor Type: DC Servo
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Powell Electronics, Inc.
Description: MOTOR, SERVO NEMA 34 MEP
-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Kollmorgen Corporation
Description: lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA 42 (110
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: IntelLiDrives, Inc.
Description: RTGYH-90 Automation Series of Rotary tables use cam drive gear drive design with a cross-roller rotating ball bearing. This table accept NEMA34 (86 mm) motor size motors. - Axial Load capacity 400 kg - Stepper or servo motor driven - 100 mm center aperture - High capacity
-
Description: Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange)
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 389.380530973451 to 584.070796460177 In-lbs
- Maximum Input Speed: 5,300 rpm
- Backlash: 18 arcmin
-
Description: than 15 arcminutes (10 arcminute option) Quietest operation...Less than 70 db High Input Speeds...Up to 5,000 min-1 High Efficiency...Over 90 % efficiency. 3 Frame Sizes PX60 / PX23 (PX60 with Nema flange) PX90 / PX34 (PX90 with Nema flange) PX115 / PX42 (PX115 with Nema flange)
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 1,061.94690265487 to 1,415.92920353982 In-lbs
- Maximum Input Speed: 4,500 rpm
- Backlash: 7.99999999999998 to 10.00000000000002 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 42mm low backlash single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The
- Output Torque: 292.035398230088 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 90mm planetary gearbox, double stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 1,911.50442477876 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 9 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 60mm single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series
- Output Torque: 584.070796460177 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with standard rotary stepper
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Primatics, Inc.
Description: NEMA 34 frame step or servo motors with 3/8", 1/2" and 14mm shafts. In addition, the motor mount is designed so its lower surface stays inside the cross-section of the positioner, effectively eliminating the need for an additional plate under the base. Accessories
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 11.8110236220472 to 12.5984251968504 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.00006 to 0.00003 inch/inch
-
Supplier: Aerotech, Inc.
Description: machines with the assurance it will perform at a high level and outlast other machine components. Stepper Motor Option For cost-sensitive applications, the ECO225SL series includes several NEMA 34 stepper motor options. With the ability to run on standard wall voltages,
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
. Integration: A modular adapter system ensures seamless connection with NEMA, IEC, and high-performance Servo motors (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
actuator products are available in the most popular frame sizes, including 28mm (NEMA 11), 42mm (NEMA 17), 56mm (NEMA 23), and 86mm (NEMA 34). https://www.electrocraft.com/products/linearactuator/APES17/ (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
incremental sensors. This allows the stepper motor to be driven in servo-mode, achieving 100% of motor performance and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits Precise (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
New Brushless DC Servo Motor Reaches A New Level of Performance MICROMO is proud to launch the newest FAULHABER brushless DC motor, the 2264 BP4 series. The new 2264 BP4 series motor has an impressive torque to size (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Motor Options: Looking for a complete power package? You can include a UL/CSA Certified AC Motor for global compliance and proven reliability. Have your own motor? No problem! The GearSync line is highly adaptable and compatible with all Servo, NEMA, IEC, and DC motors (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
improves accuracy and speed. A proprietary extrusion design provides long travel, smooth movements, and excellent repeatability. Isotech’s belt drives and actuators accept NEMA 17, 23, and 34 motors and can be configured to accept other sizes. Planetary gearheads are available and (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
a 75% duty cycle motor. Valbia VB electric actuator with NEMA 4, 4X technopolymer housing, two extra limit switches, a heater and thermostat, torque limiter, special manual override, and a 75% duty cycle motor (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
torque below 0.2N·m effectively reduces load on drive mechanisms, especially suitable for high-precision servo tracking systems (e.g., antenna pointing adjustment, solar panel sun tracking), avoiding pointing errors caused by slip ring friction torque fluctuations. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cooling and positioning of DIRSP: a half-ton gorilla
Translation is achieved b' a 200 mm stroke linear actuator with 0.2 inch lead ball screw that is driven with a NEMA 34 servo motor with and 1000 pulse per revolution quadrature encoder and integral electric brake.
-
Performance of the high gradient, large aperture quadrupoles for the NSCL superconducting spectrometer
Azimuthal (a)movement of the probe is achieved through the use a NEMA 34 servo motor and encoder.
-
Encoder - Nasa Tech Briefs :: NASA Tech Briefs
With industry-standard 50mm diameter and short 36mm mounting depth, the encoder is suited for use on NEMA 23 and 34 size brushless servo and stepper motors .
-
CR4 - Thread: DC motor to work in -30C environment
Can someone recommend a supplier of nema 34 size DC ( servo or stepper) motors , micro-switches and related accessories as well as bearings and shafts that are design to work in minus 30C constant environment.
-
Motion Control :: NASA Tech Briefs
The slide comes with several types of motor configurations, including NEMA 23 and 34 steppers and servos , as well as a no-motor model.
-
Motion Control :: NASA Tech Briefs
The slide comes with several types of motor configurations, including NEMA 23 and 34 steppers and servos , as well as a no-motor model.
-
Motion Control :: NASA Tech Briefs
The slide comes with several types of motor configurations, including NEMA 23 and 34 steppers and servos , as well as a no-motor model.
-
Belt-Driven Slide - Nasa Tech Briefs :: NASA Tech Briefs
The slide comes with several types of motor configurations, including NEMA 23 and 34 steppers and servos , as well as a no-motor model.
-
Plant Maintenance Product | Ametek's Pittman brand AB Series brushless servo motors are available in three different NEMA frame sizes | Plant Services
Pittman brand “AB Series” brushless servo motors are available in three different NEMA frame sizes (each available in various lengths) to accommodate a range of design envelopes. .... These motors (AB23000, AB34000 and AB48000) in NEMA sizes 23 (2.25 inches), 34 (3.54 inches…
-
D125 Gearheads Catalog - SDP/SI
Servo motors , stepper motors, and gearmotors in various inch and metric sizes along with optical rotary encoders are shown. .... The catalog shows technical specifications for NEMA Sizes 17, 23, 34 and 42 and Metric sizes 60, 90 and 115 planetary gearheads which are offered in 8 gear ratios between 3:1 to 100:1.
Indicates content that may require registration and/or purchase.