-
Supplier: Omni Metalcraft Corp.
Description: Our standard disconnect switch is an IEC style, fully enclosed Nema 4x, non fused, 3-pole, 600VAC, 30 amp with auxillary contact.
-
Supplier: Radwell International
Description: CH 200A 600V 3P4W NON FUS NEMA 4X SWITCH, SWITCH, DISCONNECT, PANEL ACCESSORIES, DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 3/4/12 - IP66 Painted Steel - Base / DIN Rail, Handle Color:Grey / Black, 40A, 6 Poles
-
-
Supplier: Hubbell Incorporated
Description: NON FUSIBLE TYPE ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC 3 PHASE VOLTAGE RATING BASE MOUNTING NEMA 4X, IP65 ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC 3 PHASE, 25 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE POWER RATING 3 POLE(S) 14 TO 4 AWG CONDUCTOR SIZE
- Current Rating: 60 amps
- Poles: 3 Poles
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: ABB Inc.
Description: Enclosed manual motor controllers and disconnects Reliable switching time after time The eOT series of enclosed switches are suitable for use as motor disconnects. The range is UL508 and 98 listed: Plastic enclosed disconnect switches, from 16 to 80 Amperes - UL/NEMA
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 25 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: nVent Electric
Description: handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/9 ENCLOSURE 30 AMPERE CURRENT RATING BOLTED COVER TYPE 5 HP AT 120 VAC, 10 HP AT 240 VAC, 20 HP AT 240 VAC, 24 HP AT 600 VAC, 7-1/2 HP AT
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC, DC
-
Supplier: Appleton Electric
Description: 9.63 INCH W X 9.63 INCH D X 16.75 INCH H SIZE 2 INCH HUB SIZE EPOXY ENAMEL DOUBLE COATED ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 120/240/480/600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/7C/7D/9E/9F/9G ENCLOSURE 100
- Current Rating: 100 amps
- Horsepower Rating: 15 to 75 HP
- Approvals: CSA Mark, UL
- Type: Non-Fusible
-
Supplier: Automation24, Inc.
Description: Enclosed disconnect switch GAZ016BUL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed black operating handle. The GAZ016BUL has an operating voltage of 600 V AC and a rated uninterrupted current
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: Automation24, Inc.
Description: Enclosed disconnect switch GAZ025UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ025UL has an operating voltage of 600 V AC and a rated uninterrupted
- Current Rating: 25 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: Automation24, Inc.
Description: Enclosed disconnect switch GAZ016UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ016UL has an operating voltage of 600 V AC and a rated uninterrupted
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: Automation24, Inc.
Description: Enclosed disconnect switch GAZ040UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ040UL has an operating voltage of 600 V AC and a rated uninterrupted
- Current Rating: 40 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 1 to 10 HP
- Power: AC
-
Supplier: Newark, An Avnet Company
Description: SOLAR DISCONNECT SWITCH; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: No
-
Supplier: Eaton Corporation
Description: GENERAL DUTY SAFETY TYPE 24 INCH W X 14-1/4 INCH D X 59-3/4 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 600 AMPERE CURRENT RATING 200 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLICABLE STANDARD NEMA KS-1
- Current Rating: 600 amps
- Operating Voltage: 120 to 240 volts
- Horsepower Rating: 200 HP
- Power: AC
-
Supplier: Selecta Products
Description: " SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 1 to 10 HP
- Power: AC
-
Supplier: Wiegmann
Description: " FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 304 STAINLESS STEEL MATERIAL GRAINED OUTSIDE FINISH 31.38 INCH 31.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE MOUNTING NEMA 4X
- Length / Height: 36 inch
- Width/Diameter: 31.38 inch
- Depth: 8.13 inch
- Height: 36 inch
-
Supplier: Legrand - Pass & Seymour
Description: SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 1 to 10 HP
- Power: AC
-
Supplier: Hubbell Wiring Device-Kellems
Description: 11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 2 to 30 HP
- Power: AC
-
Supplier: nVent Electric
Description: Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point)
-
Supplier: DigiKey
Description: HANDLE BLACK NEMA 4 4X S4
-
Supplier: Radwell International
Description: HANDLE, DISCONNECT SWITCH, 1494V, SMALL, NEMA TYPE 4-4X STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto
- Current: 400 amps
- Audible Alarm Type: Audible Alarm
- Agency Approvals: CSA Mark, UL Listed
- Display Type: Digital Display, Lights
-
Supplier: Hammond Manufacturing Company Inc.
Description: devices or class 9422TG1 or TG2 devices. NOT COMPATIBLE WITH Class 9422 bracket mounted devices nor Class 9422TG1/TG2 devices. Refer to the Universal Heavy Duty Disconnect Selection Guide. Standards UL 508A Type 3R, 12, 4, 4X CSA Type 3R, 12, 4, 4X Complies with NEMA Type
- Length / Height: 84.13 inch
- Width/Diameter: 156.5 inch
- Depth: 18.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: disconnect switches and circuit breaker mechanisms. Cutler Hammer C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators. Also Flex-Shaft™ handle mechanisms for circuit breakers. Use Cutler Hammer NEMA 4X rated operating handles to
- Length / Height: 36 inch
- Width/Diameter: 31.38 inch
- Depth: 8 inch
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Enclosed switches with UL Type 4X (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
More Information Top
-
DAYTON Electric Washdown Heater,11200 BtuH,480V - Electric Washdown Heaters - 2CJF7|2CJF7 - Grainger Industrial Supply
Dayton®Units feature 3-position Off/Heat/Fan switch and built-in 24V transformer and contactor, pilot light, thermostat, disconnect switch , and NEMA 4X control panel.
-
$100-$200 Safety Switches - Electrical - Grainger Industrial Supply
• Replacement Cover, Non Fused, Disconnect Switch Size 30 Amp, NEMA 4X , For Use With 3D383, 2EAV9, 2EAV8 .
-
$100-$200 Safety Switches - Electrical - Grainger Industrial Supply
• Replacement Cover, Non Fused, Disconnect Switch Size 30 Amp, NEMA 4X , For Use With 3D383, 2EAV9, 2EAV8 .
-
One company's guideline for hazardous area classification
It is the current practice that motor safety disconnect switches will be NEMA 4 or 4X in Class I or Class 11,Division 2 areasto provide an additional level of safety and to provide wash-down capability.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7426/Safa_Mahdi.pdf?sequence=1
Electrical Control Panel Built to NEC requirements and U.L. listed NEMA 4 S.S. (Optional NEMA 4x w/Z-purge) Panel door disconnect switch with external operating handle Heated and cooled Window Kit Yokogawa UT-350 Controls for …
-
Altech | Disconnect Switches | Product Catalog Search Results | Galco Industrial Electronics
Disconnect Switch , Enclosed, 25A, 600VAC Max, NEMA 4X Rated, Non- Metallic Enclosure, Red/Ylw .
-
Unclassified Disconnect Switches | Product Catalog Search Results | Galco Industrial Electronics
Disconnect Switch , Enclosed, 25A, 600VAC Max, NEMA 4X Rated, Non- Metallic Enclosure, Red/Ylw .
-
Peer Reviewed Guidelines For Wastewater Subsurface Drip Distribution
The system may be PLC, computer, or timer based and typically includes a NEMA 4X rated enclosure, motor contactors, alarms, circuit breakers, disconnect fuses, toggle switches , wiring terminals, relays, and plug-in components such as timers, counters, etc.
-
$200-$300 Safety Switches - Electrical - Grainger Industrial Supply
• Disconnect Switch , Nonfusible, Heavy Duty, 30 Amps, Voltage 120VAC, 3 Phase, 4X NEMA Enclosure Type, 69 IP Rating, Material of Construction Stainless Steel, Number of Wires 0, Number of Poles 0, Height 8.6 In., Width 5.4 In., Depth 2 …
-
$400-$500 Safety Switches - Electrical - Grainger Industrial Supply
• Disconnect Switch , Nonfusible, Heavy Duty, 100 Amps, Voltage 120VAC, 3 Phase, 4X NEMA Enclosure Type, 69 IP Rating, Material of Construction Stainless Steel, Number of Wires 0, Number of Poles 0, Height 11.4 In., Width 7.7 In., Depth 3 …
Indicates content that may require registration and/or purchase.