-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Roller, NEMA Type 4
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Sealed Contact, Cat Whisker, Wire, N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: Radwell International
Description: LIMIT SWITCH, NEMA TYPE 4 AND 13 OILTIGHT CONSTRUCTION, WOBBLE STICK, WIRE, NEMA TYPE 4. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
-
Supplier: Galco Industrial Electronics
Description: Rotating Cam Limit Switch, Nema 1,
- Device Type: Rotary Limit Switch
-
Supplier: Omni Metalcraft Corp.
Description: Used to detect machine motion. The standard limit switch is industrial rated to Nema 4.
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Device Type: Rotary Limit Switch
- Orientation: Side Mounted Actuator
-
Supplier: DigiKey
Description: SWITCH NEMA LIMIT 4PST 6A 120V
- Maximum Current Rating: 0.55 to 6 amps
- Electrical Life (Minimum): 1,000,000 (#)
- Operating Temperature: -29 to 85 C
- Mechanical Life (Minimum): 10,000,000 (#)
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Device Type: Rotary Limit Switch
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Neo-Dyn
Description: +80°C) Media: -40°F to +300°F (-40°C to +149°C) Adjustment: Internal, slotted adjustment wheel Shipping Weight: Approximately 13 ounces * Temperature limits change with O-Ring selection
- Operating Temperature: -40 to 300.2 F
-
Supplier: Eaton Corporation
Description: HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/13 ENCLOSURE SILICON BRONZE BODY MATERIAL -20 TO 200 DEG F OPERATING
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Eaton Corporation
Description: PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR HEAVY DUTY PLUG IN LIMIT SWITCH USED ON MANIFOLD MOUNTING NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 1 POLE(S) 5 TERMINAL(S)
-
Supplier: Neo-Dyn
Description: limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings.
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Allied Electronics, Inc.
Description: NEMA C300 standard snap-actioncontacts SPDT: NEMA C300slow break before make contacts meetIEC 947-5-1 for positive opening contacts NEMA Types:1, 2, 4, 6, 6P,12, 13 IEC Types: IP66, IP67, IP68 –13°F to +158°F (–25°C to +70°C) Meets UL/CSA and major international approvals for
-
Supplier: Neo-Dyn
Description: Range* Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) Adjustment: 1/8" allen wrench through port Shipping Weight: Approximately 16 ounces *Temperature limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class
- Operating Temperature: -40 to 300.2 F
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
-
Supplier: OMEGA Engineering, Inc.
Description: The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Pushbutton Material: Metal
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Neo-Dyn
Description: NPT Female Low — 1/4 NPT Female *Temperature Range: Ambient: -40°F to +180°F (-40°C to +82°C) Media: -50°F to +250°F (-46°C to +121°C) Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 4 pounds *Temperature limits change with O-Ring selection. See
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 18 to 30 volts
- Operating Temperature: -25 to 85 C
- Pre-Travel: 26 degrees
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types;
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
-
Supplier: Allied Electronics, Inc.
Description: Enclosed Switches Series LS Top Plunger The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and Actuators Captive Screws
-
Supplier: Eaton Corporation
Description: DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY
- Operating Temperature: -13 to 158 F
- Features: AC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged
- Maximum Current Rating: 0.001 to 0.1 amps
- Maximum AC Voltage Rating: 1 to 50 volts
- Maximum DC Voltage Rating: 1 to 50 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Clark Solutions
Description: depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a
- Actuator Torque: 300 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Sharpe Valves
Description: Heavy duty gears, permanents lubrication, open/close limit switches
- Actuator Torque: 100 In-lbs
- DC Voltage: 125 volts
- AC Voltage: 115 volts
- Stem Diameter: 0.443 inch
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part Numbers
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Volktek Corporation
Description: limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available (read more)
Browse Limit Switches Datasheets for OTTO Controls -
.S. Visit www.otto-controls.com/mil-cross to reference products by the military qualification or OTTO part number. P6-4 models are intended for commercial applications. Features: Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc.
More Information Top
-
Confined zone dispersion project. Final technical report
Disposition of Failed ItemlAction Taken To correct this problem, new NEMA 4X hermetically sealed limit switches were installed with pre-wired inlet cables.
-
MKS Introduces Series 48 Filter Housing Heaters
The integrated temperature controller, protected by a NEMA 4X enclosure, features enhanced safety features, with high/low temperature alerts and high- limit power switching .
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
$300-$400 Limit/Interlock Switches - Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
Sensor Limit Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
Limit Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
-
$400-$500 Limit/Interlock Switches - Switches - Grainger Industrial Supply
Heavy Duty Limit Switch , 1/2 In.-14 NPT Conduit Wiring Entry, Contact Form 2NO/2NC, 10 Amps, Voltage Rating 600, NEMA Rating 3, 3S, 4X , 6P, IP Rating 67, Operating Temp.
Indicates content that may require registration and/or purchase.