Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: NEMA 4X PRESSURE GAUGE
-
Supplier: Newark, An Avnet Company
Description: NEMA 4X DIGITAL PRESSURE GAUGE
-
Supplier: Newark, An Avnet Company
Description: NEMA 4X PRESSURE GAUGE WITH NIST CERT
-
-
Supplier: Newark, An Avnet Company
Description: NEMA 4X PRESSURE GAUGE W/ NIST CERT
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA-4X Enclosure • ±0.25% Test Gauge Accuracy • 316 Stainless Steel Wetted Parts • Easy-to-Read 3½ Digit LCD Display • Pressure or Vacuum Applications
- Working Pressure Range: 0 to 1,000 psi
- Vacuum Range: -1.9999999999996345 to -1,779.9999999999986 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Crystal Engineering Corporation
Description: Rugged & accurate pressure gauge, NEMA4 rated, RS232 port
- Vacuum Range: -14.500000000000396 to 0 torr
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 0 to 10,000 psi
- Type: Absolute, Gauge, Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000
- Working Pressure Range: 100 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scale User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000
- Working Pressure Range: 30 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensors with Explosion-Proof Enclosures Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 300 psi
- Switch Point Range: 0 to 300 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Capture Minimum and Maximum Readings • Now with Field Selectable Engineering Units • Zero with One-Touch • 316 Stainless Steel Wetted Parts • ±0.25% Test Gauge Accuracy • NEMA 4X Case • Backlit Display Available, Specify Model PX3600
- Vacuum Range: 1,521.9999999999998 to -1.9999999999996345 torr
- Operating Temperature: -4 to 185 F
- Working Pressure Range: 0 to 5,000 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: and Low Open Collector Alarms • Min/Max/Avg Reading Selectable • Free Software with USB Connection Included • All Stainless Steel Wetted Parts • Optional Wireless Transmitter Available • Tested to Industrial CE Specifications • Long Battery Life • NEMA 4X / IP65 Enclosure
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Cole-Parmer
Description: • Store up to four readings until memory is cleared • NEMA 4X case • Selectable units •
0.25% full-scale accuracy These digital pressure gauges feature 316 stainless steel wetted parts, an ABS/polycarbonate NEMA 4X case, and a back-lit display. From the - Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Store up to four readings until memory is cleared • NEMA 4X case • Selectable units •
0.25% full-scale accuracy These digital pressure gauges feature 316 stainless steel wetted parts, an ABS/polycarbonate NEMA 4X case, and a back-lit display. From the - Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Store up to four readings until memory is cleared • NEMA 4X case • Selectable units •
0.25% full-scale accuracy These digital pressure gauges feature 316 stainless steel wetted parts, an ABS/polycarbonate NEMA 4X case, and a back-lit display. From the - Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Store up to four readings until memory is cleared • NEMA 4X case • Selectable units •
0.25% full-scale accuracy These digital pressure gauges feature 316 stainless steel wetted parts, an ABS/polycarbonate NEMA 4X case, and a back-lit display. From the - Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: • Excellent Long Term Stability • All Stainless Steel Construction • NEMA 4 Cable or Connector Models • 0.4% Accuracy • Thin Film Design For High Reliability • Ideal for Liquid and Gas • Zero and Span Adjustments
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.4 ±% FS
- Operating Temperature: -55 to 195 F
- Working Pressure Range: 0 to 10,000 psi
-
Supplier: HydraCheck Inc.
Description: ±0.4% for every 18°F (10°C) rising or falling, Percentage of span. Weather Protection: Weather tight (NEMA 4X/IP65) Pressure Connection Material: Copper alloy Bourdon Tube Material: Copper alloy Movement: Copper Alloy Dial Material: White ABS Pointer Material: Black aluminum
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Pressure Gauges - Sensor, 30 PSIG, 12VDC, 4-20mV Output, Gauge Pressure Type, Calibrated -- 70120554Supplier: Allied Electronics, Inc.
Description: Honeywell's SPT Series stainless steel pressure transducers are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is
-
Supplier: Setra Systems
Description: Known for their rugged construction and reliability, Setra's Model 206 and Model 207 analog pressure transducers and pressure transmitters exhibit resistance to shock, vibration, temperature and EMI/RFI. These transducers are available in full scale gauge pressure ranges
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.13 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Setra Systems
Description: The Model 256 is packaged in an aluminum enclosure, which has been specifcally designed for weatherproof service. Available in a wide variety of gauge pressure ranges, the Model 256 is only 3.7" high x 3.5" wide and operates on a low cost unregulated power supply. Features: Low Cost
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Barksdale Control Products
Description: protection Rugged stainless steel construction NEMA 4X, 7 and 9 ATEX approved for 425X Series only Modular concept Built-in high pressure snubber (2000 psi and above) cULus, CE approved
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: NOSHOK, Inc.
Description: working pressure to 3,000 psi, 1,500 psi with brass housing 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Barksdale Control Products
Description: available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features Diaphragm Seal
- Switch Point Range: 2 to 500 psi
- Deadband: 1 to 60 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 104 F
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning
- Working Pressure Range: 0 to 75 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Fluidwell bv
Description: The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the
- Operating Temperature: -40 to 176 F
- Display: Digital
- Features: Instrument, Other
- Media: Liquid
-
Supplier: Piezo-Metrics
Description: The SGA Strain Gauge Amplifier is a high performance signal conditioner for single or multiple strain gauge bridge sensors such as load, force, pressure and torque. The SGA offers a wide bandwidth and a wide input signal range. The device can be powered from AC or DC supplies
-
Supplier: Hayward Flow Control
Description: GD Series Digital LED Pressure Alarm The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Marine Applications Rugged and Reliable Single-Ended & Differential Pressure Ranges IP66 (NEMA 4) or IP54 ((NEMA 3R) Protection The KRT is a pressure operated switch suitable for industrial or marine gas and low viscosity fluid
- Switch Point Range: -14.50377 to 435.1131 psi
- Deadband: 1.450377 to 58.01508 psi
- Operating Temperature: -40 to 158 F
- Switched Current: 4 to 28 amps
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER IN WATERTIGHT ENCLOSURE, WITH GAUGE, BRASS FITTINGS, 0-15 PSIG, 0-130.4 PA, ACCURACY +1.00%, UNI-DIRECTIONAL, NEMA 4, LIQUID/GAS, 4-20 MA, +50 PSI, 10-36 VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Underwriters' Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT female conduit connection with terminal block Pressure Connection: Wetted Material 1 1/4 NPT Female Wetted Material 4, 5, 7 and 9 1/2 NPT Female Temperature (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/2 NPT Male; Direct mount Temperature Range: Ambient: -40°F to +180°F (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
. There is nothing more frustrating than trying to get in line with your pressure gauge and not being able to. The Pressure Gauge Diagnostic Tee Kit includes all the connectors one needs to connect to various diagnostic couplings and port connections. The kit can come with four (4) analog (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
Conduct Research Top
-
Gauge Your Level Instrumentation Options
, the instrument enclosure itself will likely need to meet at minimum NEMA 4X or IP67 standards for washdown. "If there's a caustic wash, standard painted aluminum isn't appropriate, " adds Wayne Shannon, level product manager for Magnetrol. "Then you're looking at epoxy finish, a plastic housing or even
More Information Top
-
Pharamaceutical Company Uses Level Sensors to Obtain Accurate and Reliable Measurements
The M-Series gauge is designed to tough NEMA 4X standards to withstand high tempera- ture, pressure and caustic solutions used in the sanitation process.
-
Maintaining Level in Specialty Chemicals
The M-Series gauge is designed to tough NEMA 4X standards to withstand high temperature, pressure and caustic solutions used in the sanitation process.
-
Specialty Chemical
The M-Series gauge is designed to tough NEMA 4X standards to withstand high temperature, pressure and caustic solutions used in the sanitation process.
-
Pharmaceutical (Level)
The M-Series gauge is designed to tough NEMA 4X standards to withstand the high temperature, pressure , and caustic solutions used in the sanitation process.
-
Ashcroft Introduces New Ultra-Compact Pressure Transmitters
The new Ashcroft® GC51 and GC52 gauge and differential pressure transmitters offer the perfect economical alternative to network process transmitters when a digital protocol is not required. The innovative design features an ultra-compact NEMA 4X /IP65 enclosure measuring only 2.65" in diameter.
-
Spent Nuclear Fuel (SNF) Project Canister Storage Building (CSB) System Design Descriptions
… 17682, 1.6.1 Dwyer Bulletin A-27: Operating Instructions and Parts List, Magnehclic Diffcrential Prcssurc Gage 2A: technical Manual, Installation / Instructions I Trouhlcshooting Current to Pressure Transducer: TIPI Serics UP, "Intrinsically Safe & NEMA 4X " .
-
In line Seal 3 4 Process Conn w 60 PSI Gauge from Cole-Parmer
Pressure Gauges have a 2 1/2" dial with bottom-mount instrument connection to seal and have a 316 stainless steel Bourdon tube. Pressure Transmitters are NEMA 4X rated for washdown and corrosive environments.
-
In line Seal 1 Process Conn w 60 PSI Gauge from Cole-Parmer
Pressure Gauges have a 2 1/2" dial with bottom-mount instrument connection to seal and have a 316 stainless steel Bourdon tube. Pressure Transmitters are NEMA 4X rated for washdown and corrosive environments.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7426/Safa_Mahdi.pdf?sequence=1
Electrical Control Panel Built to NEC requirements and U.L. listed NEMA 4 S.S. (Optional NEMA 4x w/Z-purge) Panel door disconnect switch with external operating handle Heated and cooled Window Kit Yokogawa UT-350 Controls for … GAS TRAIN: ANSI 150# RF Flange Pilot train with regulator, electric double block & bleed safety shutdown valves, manual valve, 1 x pressure gauge Main train Drip leg NEMA 7 Pneumatic for -40°F Operation Manual shutoff …
-
Wika Forged Brass Industrial Gauge 4in 30inhg 1 2 l from Cole-Parmer
• Accurately measure pressure in heavy industrial environments • NEMA 4X (IP65) rated These high-quality gauges are intended for use in adverse service conditions where pulsation or vibration exists.
Indicates content that may require registration and/or purchase.