-
Supplier: Caterpillar Electric Power
Description: based Cat ATS features include: Mechanically and electrically operated contactor and/or breaker Available in 2, 3, and 4 pole versions UL, IEC, and CSA listed NEMA 1, 3R, 4, 4X and 12 enclosures Meet the requirements of NFPA 110, 99, and 70 IBC certification
- Maximum Current Rating: 40 to 400 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 400 amps
- Maximum Power Rating: 96,000.00000000022 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V) 1-Pole •6 x 20A (120V) 1-Pole •1 x 20A (240V) 2-Pole •1 x 40A (240V)
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer Switch •Microprocessor-controlled and open transition •Circuit breaker-based
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 50,000 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Tripp Lite by Eaton
Description: switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger when external 120V AC power is supplied and
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 20A Battery Charger Serves as battery
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode 3-Stage 6A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: Crystal-Clear 1080p Video and Digital AudioThe B004-HUA4-K KVM switch supports high-definition video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz, 2.1-channel surround sound audio, and USB 2.0 data transfer rates up to 480 Mbps. With independent audio switching, you can listen to
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE 12 INCH W X 10-1/4 INCH D X 25-7/8 INCH H SIZE 304 STAINLESS STEEL ENCLOSURE MATERIAL 3 WIRE(S) UL APPROVAL NEMA 4X ENCLOSURE 60 AMPERE CURRENT RATING 20 HP AT 480 VAC 1 PHASE, 25 HP AT 600 VAC 1 PHASE, 50 HP AT 480/600 VAC 3 PHASE, 10 HP AT 250 VDC POWER
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 10 to 50 HP
- Power: AC, DC
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-70R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-10R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-140R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-50R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Narrow design for side mounting on any enclosure surface where hot spot or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Standards Maintains NEMA 12 rating IP 54 UL, cUL and CE
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features Stainless steel body. R134a refrigerant. Thermostat control. Line cord with plug (115 V). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation.
- Type: Enclosure
- Application: Industrial
-
Supplier: Phoenix Mecano Inc.
Description: matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request. Power and data
- Length / Height: 5.905515 inch
- Width/Diameter: 3.93701 inch
- Height: 5.905515 inch
- Width or Diameter: 3.93701 inch
-
Supplier: Hayward Flow Control
Description: Interface Function (optional) IP66 NEMA 4X Housing Thermoplastic Gauge Isolator for Corrosive Services, Slurries, Heavy Sediment (optional) Adjustable Range Adjust ΔP Set Points Lockable Software Security Applications Wastewater and Water Treatment Chemical Transfer and
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Proteus Industries Inc.
Description: Enhanced accuracy and stability from digital signal processing > AutoAlarm™ automatic alarm trip point setting feature > 0–5 VDC or 0–10 VDC and 4–20 mA outputs > Standard NEMA 4X / IP66 enclosure > Customization available for OEMs > 5-year warranty
- Media Temperature Range: -40 to 90 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Media Temperature: -40 to 90 F
- Liquid Volumetric Flow Rate Range: 0.05 to 60 GPM
-
Supplier: Indelac Controls, Inc.
Description: NEMA 4X – Stainless steel NEMA 4, 4X, 7 & 9 – Cast Aluminum
- Input Voltage Range: 24 to 230 volts
- Volt-Amp Rating: 0.003 to 0.03 kVA
- Operating Temperature: 32 to 115 F
- Features: DC Power, Power Failure, Single Phase
-
Supplier: Proteus Industries Inc.
Description: for redundant interlock, with userspecified, factory-programed trip point Optional custom calibration available to account for viscosity effects of fluid and temperature NEMA 4X / IP66 design with stainless steel flow body, faceplate, and SAE fittings ensures reliable performance in
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.5 to 60 GPM
- Media Temperature: -40 to 194 F
- Liquid Volumetric Flow Rate Range: 0.5 to 60 GPM
-
Supplier: Powerstar UPS Inc.
Description: Shipboard ready, Lower cost for 4000w 5KVA 208V/208V , (2)NEMA L6-20r, (2) NEMAL6-30r are standard. Stepdown transformer available. Also available in 230V model PS5000irm5u. Add Long Life batteries for 8-10 maintenance free years. Standard batteries rated 0° to 40°C. 96% efficient Line
- Input Voltage Range: 141 to 255 volts
- Switchover Time: 2 to 4 ms
- Volt-Amp Rating: 5 kVA
- Watt Rating: 0.09999999999999999 to 4 kwatts
-
Supplier: Cole-Parmer
Description: • Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications • Sanitary models
- Maximum Discharge Flow: 0.0008717677649999999 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Tele-Lite, Inc.
Description: All Baldor Industrial Agricultural Standby generators are prototype engineered, factory built and production tested. They feature: Ratings from 30 kW to 200 kW. (Larger diesel ratings up to 2000 kW are available. See IDLC product line.) Available options - 100-600 amp NEMA 1/NEMA 3R
- Applications: Standby
-
Supplier: WATTCO
Description: Control panels are used to maintain the heating system’s stability and heat transfer efficiency to prevent issues such as overheating and chemical disintegrations of a fluid. To provide the precise safety mechanism of the heating system, control panels can also be entirely customized to meet
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: Huntec, Inc.
Description: 110/115/120VACOutput socket: NEMA 5-15R (7/2), 5-30R (1)Frequency: 50Hz or 60Hz Waveform: Simulated SinewaveTransfer Time: 6ms typicalBattery Type: 12V/9Ah, 4 pieces Recharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off,
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted unit. High viscosity
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Huntec, Inc.
Description: Output: 110/115/120VAC Output socket: NEMA 5-15R (7/2)Frequency: 50Hz or 60HzWaveform: Simulated Sinewave Transfer Time: 6ms typicalBattery Type: 12V/9Ah, 2 piecesRecharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off,
-
Supplier: Visual Sound, Inc.
Description: NEMA 5-15R, NEMA 5-15/20R and NEMA L5-30R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD
-
Supplier: Visual Sound, Inc.
Description: (optional 5-15P included); NEMA 5-15/20R and NEMA L5-20R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and
Find Suppliers by Category Top
Featured Products Top
-
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
OHB65L5E011 - ABB - Handle | Galco Industrial Electronics
OHB65L5E011, ABB, Handle, PISTOL HANDLE, TRANSFER SWITCH NEMA 1,3R,4, 4X ,12, IP65 RATED RED/BLACK, DEFEATABLE, PADLOCKABLE .
-
Distributed Energy Resources Interconnection Systems: Technology Review and Research Needs
NEMA 1, 3R, 4, 4X , 12 UL 1008, UL 489, NEC Articles 517, 700, 701, 702, NFPA 110, NFPA99 EGSA 100S, NEMA ICS10, UBC and BOCA Zone 4, ISO9001 and 14001, CSA 22.2 No. 178. .... Digital Static Transfer Switch , Type I Static .
-
Everything you need for your bright ideas | News | The Engineer
…pre-attached AC line cord, along with pre-wired analogue sensors and discrete switches for simulating inputs. .... Everything is packaged in a compact 14" x 12" NEMA 4X fibreglass enclosure. .... This includes datalogging, advanced I/O transfers , exporting your I/O definitions to your favourite HMI/SCADA software.
-
Advanced conceptual design report. Phase II. Liquid effluent treatment and disposal Project W-252
Automatic transfer switch with bypass-isol ation switches rated 400Y/277 V ac, 260 A, 3-phaseY&wire. .... NEMA ICs 6, Type 1 enclosure. .... switch for cooling tower: 400 V. ac, 200 A, 3-poleY NEMA ICs 6, Type 4X enclosure.
-
POC-scale testing of oil agglomeration techniques and equipment for fine coal processing
ElectricLevel Switch , SPDT LIT-148. .... 15mmMagnetic Flowmeter, Nema 4x , Local Readou FIT-146. .... I SLURRY TRANSFER PUMP I PI-150 .
-
Double Shell Tank (DST) Diluent and Flush Subsystem Specification
Electrical equipment enclosures shall be, as a minimum, NEMA-Type 4 or 4X , per Industrial Controls and Systems, NEMA ICs 6. .... g. DST Diluent and Flush Subsystem routing valves shall be provided with position switches . .... There shall be provisions for prevention and detection of backflow from the DST Transfer Valving Subsystem.
-
DH363NWK - Cutler Hammer, Div of Eaton Corp - Safety Switches | Galco Industrial Electronics
Item# DH363NWK - SAFETY SWITCH , 3PST, 100A/600V, N4X FUSIBLE, NEMA 4X ENCL, STAINLESS STE HEAVY DUTY, W/ NEUTRAL. .... Double Throw ‑ Used to transfer service from a normal power source to an alternate source or…
-
Development of advanced magnetic resonance sensor for industrial applications. Final report
Control information to define pulse sequences required for a particularexperiment are transferred from the computer to the … the pulse programmer are used to gate phased RF bursts in the Oscillator and RF Switch unit. .... The electronics were housed in a NEMA 4X stainless steel enclosure intentionally oversized to provide access for adjustment and modification.
-
LHB Series Now With Spring Return Handle
• NEMA 4X Rated. .... • Adjustable SPDT 10 Amp @ 120 VAC Switches (Open / Close position). .... critical services or remote monitoring in waste & water treatment, chemical processing & transfer , food & beverage…
-
Unit Heaters - Grainger Industrial Supply
…F, G and Includes Steel Tubes, Aluminum Fins and a Non Toxic Heat Transfer Fluid, Automatic Reset .... Electric Washdown Heater, Voltage 480, 3, 60, Grille Stainless Steel, Housing Material 16 Gauge 304 Stainless Steel, Manufacturers Warranty Length 1 yr. and Includes NEMA 4X Control Panel, 3 Position Switch (Off-Heat-Fan); Varies by BtuH and Air Flow .
Indicates content that may require registration and/or purchase.