-
Supplier: Quail Electronics
Description: Our 3341 series features an ROJ with the Locking NEMA L6-30R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-30P and the other end
- Cord Length: 479.921519 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3013 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into
- Cord Length: 144.094566 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 306P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L6-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside,
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Quail Electronics
Description: The 306C is a mechanical, cable mountable version of the Locking NEMA L6-30R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT
-
Supplier: HAVE, Inc.
Description: MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed.
-
Supplier: TelephoneStuff.com
Description: equipment is usually designed to receive power from multiple sources. When power from one source is interrupted, the equipment uses the other source to provide all of the power that the equipment needs until the power problem is corrected. Features: - Outlets are
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Twist Lock Plug
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment.
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Features: Twist Lock Plug
-
Supplier: TelephoneStuff.com
Description: Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS7224-20T power strip offers 20 amp, 120V multi-outlet AC power distribution in a convenient 72 inch mountable housing with NEMA L5-20 locking input plug. Offers horizontal or vertical power distribution in rackmount, raceway and workbench
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Thomas & Betts Corporation
Description: 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED
- Number of Electrical Outlets: 7
- Current Rating: 15 amps
- Voltage: 115 VAC
- Outlets: NEMA
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available
-
Supplier: Tripp Lite by Eaton
Description: waveform AC power from UPS or generator to supported equipment 12 x NEMA5-15/20R output receptacles (6 front/6 rear) 15-ft. AC cord with NEMA L5-20P input plug Lighted power switch confirms power on/off status Snap-in switch guard prevents accidental turn-off 20A
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No
-
Supplier: Lumberg Automation - A Belden Brand
Description: Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps.
- Number of Electrical Outlets: 4
- Current Rating: 8 amps
- Operating Temperature: -13 to 194 F
- Voltage: 115 VAC
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: Hubbell Incorporated
Description: SURGE PROTECTED TYPE 4.3 INCH L X 4.3 INCH W X 0.921 INCH D SIZE IVORY COLOR UL APPROVAL HIGH IMPACT POLYCARBONATE BODY MATERIAL 6 FT 12/3 SJO CORD TYPE NEMA 5-15, STRAIGHT BLADE QUADPLEX RECEPTACLE OUTLET TYPE 4 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 80 J SURGE RATING
- Number of Electrical Outlets: 4
- Current Rating: 15 amps
- Voltage: 115 VAC
- Outlets: NEMA
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: HAVE, Inc.
Description: MIDPD1020CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: SSI Technologies, LLC
Description: strip that with time can wear and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® NEMA6 liquid level transmitter mounts to the same opening as the resistive float sender, but does not protrude into the tank. Digital Filtering: User programmable time constant in
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Hammond Manufacturing Company Inc.
Description: station mounting if desired. Specifications Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single T-Slot). Heavy-duty power cord – 12/3 SJT for extreme temperature ranges. Integral molded plug with straight blade (NEMA 5-20P) or locking (NEMA
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Chatsworth Products, Inc.
Description: CIRCUIT BREAKER TYPE 25 INCH L X 6 INCH D SIZE BLACK COLOR UL APPROVAL POWER DISTRIBUTION APPLICATION NEMA 5-15R OUTLET TYPE 8 OUTLET(S) 125 VAC 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED 12302 MODEL
- Protection: Circuit Breaker
- Outlets: NEMA
- Features: Other
- Certifications: UL
-
Supplier: Pentair, Inc.
Description: " CIRCUIT BREAKER TYPE 12 INCH L SIZE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 6 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED MOUNTING TYPE VERTICAL DPS MODEL "
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
-
Supplier: Tripp Lite by Eaton
Description: enhancements 30 Switched Outlets Distribute AC Power 24 C13 and 6 C19 outlets split into 3 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Plug-lock insert sleeves prevent cables from
- Power Rating: 10,000 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Distribute AC Power 24 NEMA 5-15/20R outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Cord retention brackets prevent cables from becoming accidentally disconnected
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Radwell International
Description: RACK POWER DISTRIBUTION UNIT, 12 FT CORD, 12 OUTPUT CONNECTIONS, 200/208/230 VAC MAIN INPUT, 208 VAC MAIN OUTPUT, 16-20 AMP INPUT, 50/60 HZ, RACK MOUNTING BRACKETS INCLUDED, NEMA L6-20P, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 20 amps
-
Supplier: Eaton | Power Quality
Description: redundancy to mission critical applications. Provide power redundancy to equipment with 1 or 2 power supplies Automatically transfers power from the primary source to a secondary source if there is an issue with the primary Power is transferred back to the primary source
- Number of Electrical Outlets: 8
- Current Rating: 12 amps
- Power Rating: 1,440 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: L-com, Inc.
Description: L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge and
- Cable Length: 6 ft
Find Suppliers by Category Top
Featured Products Top
-
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16, and 3x14 AWG cable in stock lengths of 6, 8, and 10 feet. Value-added options such as (read more)
Browse AC Power Cords Datasheets for Interpower -
, dust and other contaminants. ZAGO’s sustainable high-tech sealing solutions and components are impervious to moisture, dust and dirt, and are designed to protect the most fragile sensors. NEMA READY FOR NEMA BOUND ELECTRICAL ENCLOSURES ZAGO clean, high-tech sealing (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
. Following industry and customer feedback, Advantech is excited to offer the new MIC-733-NEMA GPU system that not only meets NEMA TS-2 standards, but also features superior computing power, flexible video input support, and wireless communication (read more)
Browse Computers Datasheets for Advantech -
SCHURTER introduces a new version of its NR010 series NEMA 5-15R Receptacles, with IDC terminals for bussing insulated wires perpendicular to the Pin-Axis. The new version completes the range with both vertical and horizontal bussed wire options. All three terminals L, N & E can be bussed (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, redundant DC power inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event (read more)
Browse Network Switches Datasheets for Volktek Corporation -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Eaton - power distribution strip | Softchoice
2 x power NEMA L6-20 ¦ 2 x power NEMA L6 - 30 Power distribution strip - external .
-
APC - power distribution strip | Softchoice
Power distribution strip - plug-in module 1 x power NEMA L6 - 30 ¦ 1 x hardwire .
-
Black Box Vertical Power Outlet Strip - power distribution strip | Softchoice
Power distribution strip - rack-mountable 1 x power NEMA L6 - 30 .
-
APC - power distribution strip | Softchoice
Power distribution strip 1 x power NEMA L6 - 30 ¦ 2 x power NEMA L6-20 .
-
APC Basic Rack-Mount PDU - power distribution strip | Softchoice
Power distribution strip - rack-mountable 1 x power NEMA L6 - 30 .
-
Avocent PM2001H - power distribution unit | Softchoice
• Outlet level, phase level and strip level current metering with threshold/alert capabilities … of IP addresses or console / KVM ports that are required to manage all power distribution needs. 1 x power NEMA L6 - 30 .
Indicates content that may require registration and/or purchase.